Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Keller America, Inc.
Description: KELLER pressure calibrators are highly accurate calibration instruments which are available for the following pressure ranges: -0.85...10 bar (LPX), -0.85...25 bar (MPX) or 0...700 bar (HPX) (special measurement ranges are available on request). The pressure generator is
- Operating Temperature: 32 to 122 F
- Software: Application Software Included
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
-
Supplier: Yokogawa Corporation of America
Description: The Low Pressure Calibrator CA700 has a basic accuracy of 0.01% of reading on pressure measurement and 0.015% of reading on Current/Voltage source/measurement, which makes it the most accurate calibrator in the portable calibrator class. The CA700 also has
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: Pressure / Vacuum
-
Supplier: Setra Systems
Description: The MicroCal automated pressure calibrator utilizes NASA's low pressure generating technology, achieving +/-0.0002 in.W.C. low pressure regulation - micro in. of W.C. per step resolution. Calibration can be performed in as little as 5 minutes per unit,
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: OMEGA Engineering, Inc.
Description: For rapid on-site calibration of transducers, transmitters, gages, and many other pressure-sensitive devices, OMEGA ® PCL-5000 Series calibrators provide high accuracy, reliability, and automatic pushbutton operation. OMEGA’s PCL-5000 portable, precision pressure
- Operating Temperature: 40 to 110 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Transcat, Inc.
Description: Product Highlights Transmitter loop measurement, 24 volt DC loop supply and HART® resistor Easy pressure switch test Opening and closing pressures are automatically recorded and deadband is calculated All is presented in a large graphical display Offers a selection of useful features:
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights The 721 can be configured by selecting 16 PSI (1.1 bar) low pressure sensor then add high pressure range of 300 Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights The 721 can be configured by selecting either a 16 PSI (1.1 bar) low pressure sensor then add a hifh pressure range: 5000 psi Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 %
- Environmental Properties: Pressure / Vacuum
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The MGC-HIGH and MGC-LOW both goes to 300 bar. Each system contains from 2 to 4 dual-scale gauges to cover the range with the best possible accuracy. MGC-LOW The MGC-LOW consists of 2 or 3 dual-scaled precision pressure gauges with ±1% F.S. accuracy and a hydraulic
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights ideal in low to medium pressure applications from a few mbar/psi to 20 bar/300 psi Maximum working pressure: 20 bar / 30 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection:
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Small size allows you to test the output pressure of a pneumatic instrument and make calibration adjustments at the same time This calibrator allows a technician to test the output or differential pressure (flow) readings of a pneumatic instrument with one hand allowing the
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: First Sensor AG
Description: The CTE7000 pressure transmitters are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They are calibrated and temperature compensated and offer different amplified analogue output signals. All CTE7000 pressure transmitters
- Working Pressure Range: 0.15 to 75 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas
-
Supplier: SensorsONE, Ltd.
Description: The P4 hazardous area portable digital manometer has an accuracy of 0.1% or 0.05% full scale which is adequate for calibrating most pressure sensors, switches and gauges. The display functions of the P4 atex digital manometer include 21 pressure unit conversions, Leak test, Max/Min
- Type: Absolute
-
Supplier: MAMCO
Description: The MAMCO MAM005 is a switch that combines gold crossbar contacts with all in one welded contact terminal construction that delivers reliability and extended life in harsh, low pressure environments. The MAM005 line of ultra-low pressure, vacuum and differential switches
- Vacuum Switch Set point Range: 761.016 to 14,729.999999999993 torr
- Operating Temperature: -40 to 248 F
- Pressure Measurement: Differential, Negative Pressure Output, Vacuum
- Tech: Electro-mechanical
-
Supplier: ValueTronics International, Inc.
Description: except as noted Standard Interfaces: IEEE-488 (GPIB), RS-232 Safety: 12,200m (40,000 ft) maximum Analog Low Isolation: 20V EMC: Designed to comply with IEC 61326-1/1997 The Fluke 5520A multi-product calibrator sources direct voltage and current, alternating voltage and current with
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: • Available for Differential, Gage or Absolute Measurement • Calibrated Millivolt Output • Precise Temperature Compensation
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 158 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: ValueTronics International, Inc.
Description: The 5520A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are
- Physical Properties: Acoustic (Microphones)
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: 29.8 cm (11.75 in) The Fluke Calibration 7526A-156 Precision Process Calibrator offers the best balance of economy and accuracy for benchtop calibration of temperature and pressure process instrumentation. Easily calibrate RTD and thermocouple readouts, pressure gauges,
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Setra Systems
Description: The Model 267MR Multi-Range pressure transducer has up to 6 field selectable pressure ranges (bi-directional and unidirectional) in each unit. The simple flip of a dipswitch enables the user to easily field calibrate the unit with minimal effort. These units sense gauge and
- Working Pressure Range: 0.541905 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY5611 Sound level calibrator is suitable for sound pressure calibration of sound level meters and electroacoustic testers. CRY5611 has many advantages, including high stability, small size, light weight, low power and easy to use. With the operating frequency of 1000 Hz, it
- Equivalent Continuous Sound Level: 94 dB
- Operating Humidity Range: 80 %
- Operating Temperature Range: 32 to 104 F
- Panel: Computer Interface
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: -5 to 5 psi
- Pressure Type: Differential
-
Supplier: All Sensors Corp.
Description: The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package stress
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0.036127 psi
- Compensated: Compensated
-
Supplier: All Sensors Corp.
Description: The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package stress
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0 to 1.08381 psi
- Compensated: Compensated
-
Supplier: All Sensors Corp.
Description: The ELVE Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package stress
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0 to 145.0377 psi
- Compensated: Compensated
-
Supplier: Angst+Pfister Sensors and Power
Description: The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application where board-mount is not applicable. Multi-order compensation for
- Working Pressure Range: 0.036259425 to 101.52639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Differential, Gauge, Vacuum
-
Supplier: Clark Solutions
Description: Type 694 series differential pressure transmitters incorporate a proven diaphragm driven ceramic fulcrum lever technology. They deliver calibrated, temperature-compensated sensor signals, available as standard 4-20 mA current output. They are ideal for registering low static
- Working Pressure Range: 0.072254 psi
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Current
- Pressure Measurement: Differential, Negative Pressure Output
-
Supplier: Sensirion
Description: measurement principle and measures a mass flow passing through the sensor witch is calibrated for differential pressure. With its leading CMOSens® Technology for superior performance, the ASP1400 digital differential pressure sensor is optimized for ultra-low differential
- Working Pressure Range: 0.014503683935719673 psi
- Accuracy: 0.05 to 1.5 ±% FS
- Operating Temperature: 32 to 158 F
- Measurement Type: Differential
Find Suppliers by Category Top
Featured Products Top
-
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
measure from 0-50 kPa up to 1 MPa. A compound pressure range is also available from -100 kPa to +100 kPa. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated, and converted to digital data that is proportional to the applied pressure. The AD3 is a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PHPS-7500 is an OEM pressure sensor for gases and liquids. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The total accuracy of typically 0.75% over the whole temperature range from 0…70° C, the 5 V supply, the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
very low hysteresis. This can improve your yield, eliminate a redundancy, or improve your production process (e.g. eliminate additional calibrations). Overpressure - The ceramic sensor can handle pressure spikes up to 40x the nominal pressure range with no (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
close the valve, preventing any more gas from entering the low pressure side until the pressure drops again. The outlet pressure gauge will indicate this pressure. The outlet pressure on the diaphragm and the inlet pressure and poppet spring force on the upstream part of the valve hold the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ambient monitoring, where target concentrations are often near detection limits, even small flow errors can translate directly into measurement uncertainty. The Series 6103 addresses the sensitivity of low-level concentration accuracy to small flow deviations with mass flow controllers calibrated at (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems. Features: • UL listed and cUL certified CE compliant to low voltage directive and pressure equipment directive. Optional ATEX or GOST intrinsic safety compliance (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
measure the flow in two separate pipes or at two different places in the same pipe. No pressure drop, low maintenance Since the DigitalFlow GM868’s transducers do not obstruct the flow, they generally do not (read more)
Browse Flow Meters Datasheets for Panametrics
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
within the. sample channel, making DEP more appealing for mass. production. iDEP relies on a direct current (DC) voltage, or. low-frequency alternating current (AC) voltage, applied. across the sample channel, where insulating structures. within the microfluidic channel create the electric field
-
Interphex Preview, Part Deux
. These next-generation doors are designed to meet GMP guidelines and to be the tightest sealing, most reliable high-performance pharmaceutical doors available today. is introducing the new Micro-Cal Model 869, an ultra low-pressure documenting calibrator. The new calibrator has been specifically designed
-
Flow Measurement
another problem. It can be tricky measuring low differential pressure in liquid systems. Kele is glad to help by offering Model 360C differential pressure transmitters custom-calibrated to the differential pressure range of each application. Care must be taken in these installations to install
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
in the system. Now the question become what technology provides the most accurate steam flow measurement?Traditionally, steam flow has been measured with a differential pressure device. This is typically an orifice plate. However, such devices are inherently volumetric flow measurements. Changes in pressure
More Information Top
-
Low-Pressure Generator Makes Cleanrooms Cleaner - Nasa Tech Briefs :: NASA Tech Briefs
Setra, known for its simplicity of design, high accuracy, exceptional long-term stability, and competitive pricing, incorporated the NASA technology into its Micro-Cal Low Pressure Calibrator , and now offers this unit among its product line.
-
Using Keller UK’s High-Precision Pressure Calibrators on Pressure Switches, Pressure Transmitters and Pressure Gauges
The low pressure calibrator generates pressure with both the hand-pump up to 10 bar and the vacuum-pump down to -850 mbar as well as the integrated fine pressure adjuster.
-
Instruments / Calibrators
DPI 610/615 LP Series - Portable Low Pressure Calibrators .
-
Pressure Calibrator
DPI 610/615 LP Series - Portable Low Pressure Calibrators .
-
pressure calibration - offers from pressure calibration manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pneumatic hand pump, portable low pressure calibrator , pressure tester, pressure generator source ] .
-
Helical Screw Expander Evaluation Project. Final report
Low pressure calibrator ; Wallace & Tiernan; Series 1500, 0-280 in. H20 .
-
How to Correctly and Cost-Effectively Calibrate Pressure Sensors for Critical Air Environments
An Overview of the Setra Ultra- Low Pressure Documenting Calibrator .
-
Setra Systems Introduces The Micro-Cal Model 869, Ultra-Low Pressure Documenting Calibrator
Setra Systems Introduces The Micro-Cal Model 869, Ultra- Low Pressure Documenting Calibrator .
-
5.26.05 -- Feature Article: Rheodyne Offers Both Actuated And Manual Micro- And Nanoscale Injection And Selection Valves
Setra Systems Introduces The Micro-Cal Model 869, Ultra- Low Pressure Documenting Calibrator .
-
Portable Pressure Calibrator 14 7 to 30 psig from Cole-Parmer
Low - pressure calibrator includes a built-in dual piston volume adjuster for course/fine pressure settings.
Indicates content that may require registration and/or purchase.