Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Witte Pumps & Technology GmbH
Description: Thanks to its pioneering design and precisely matched material composition, our innovative ChemCore plus pump achieves uniform pressure even at low viscosities and consistently over a wide temperature range. It is particularly suitable for applications where pulsation-free
- Maximum Discharge Pressure: 1,450.377 psi
- Media Temperature: 572 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Milton Roy
Description: The best solar-powered metering pump under the sun Works day and night in remote locations and harsh environments SOLAROY solar-powered chemical injection pumps work continuously, day and night to provide reliable chemical delivery. Driven by solar energy, SOLAROY
- Maximum Discharge Flow: 0.007013888888888894 to 0.038888888888888924 GPM
- Maximum Discharge Pressure: 100 to 5,000 psi
- Pump Type: Dosing Pumps, Injection Pumps
-
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other, Plastic, Self-Priming Pump
-
Supplier: Trebor International
Description: The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest
- Maximum Discharge Flow: 5.5 GPM
- Maximum Discharge Pressure: 60 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: U.S. Plastic Corporation
Description: changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline
- Pump Type: Dosing Pumps
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias For medium to highly viscous products with low flowability Properties Conveying capacity: 50 l/h – 100 m³/h (0.22 – 440 USGPM) Pressure: up to 24 bar (350
- Maximum Discharge Flow: 440 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 6 inch
- Horsepower: 75 HP
-
Description: accumulate. A wide variety of fittings can be easily attached. Intelligent sensor technology is a standard FF series feature: pressure, stroke and speed are optimized, maintaining accurate chemical delivery and extending pump life. Leak detection ensures immediate response to
- Maximum Discharge Flow: 2.6 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 105.8 to 251.6 F
- Features: Bellows Pumps, Plastic
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0026417205 to 0.412108398 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume. Preparative digital pump provides high flow rates and high pressure capabilities with consistent performance.
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow, higher pressure applications where precision is needed • Greater than 100 lbs of linear force • Higher pressure syringe clamps • RS-232 connectivity for interface to a remote computer The Cole-Parmer syringe pumps more than double the linear force
- Maximum Discharge Flow: 0.000004402867533333333 to 0.038437033275000004 GPM
- Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Chemical resistant 316 stainless steel pump head resists corrosion Digital pump provides precise,
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow, higher pressure applications where precision is needed • Greater than 100 lbs of linear force • Higher pressure syringe clamps • RS-232 connectivity for interface to a remote computer These syringe pumps more than double the linear force available on
- Pump Type: Syringe Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: between pump piston & cylinder Clearances are filled with oil Unequaled durability, even in dirty applications Applications: Evacuating Refrigeration Systems Liquid Gas Storage Brake Filling Systems Low-Pressure Chemical Vapor Deposition (LPCVD) Silicon Crystal Growing
- Mechanical: Rotary Piston
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: General Pump
Description: Inlet Filter, Aluminum Body, 50 Mesh Low-pressure in-line filter Rigid construction Stainless Steel mesh filter Die cast aluminum (anodized) housing and plastic cap No tools required for cleaning Ports for bypass hose and gauge General Pump has a full range of accessories to
- Filtration Grade (Micron Rating): 350 µm
- Maximum Liquid Flow: 5.8 GPM
- Maximum Pressure: 145 psi
- Maximum Temperature: 176 F
-
Supplier: KNF Neuberger, Inc.
Description: types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 7 bar (rel.) Vacuum (max.): 120 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps include compact
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Triplex Pumps, Water Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps Features: Dry
- Maximum Discharge Flow: 40.5 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 180 F
- Discharge Size: 2.5 inch
-
Supplier: General Pump
Description: Adjustable Spray High/low Pressure Nozzle, 0.86 - 1.8 mm FEATURES Variable angle spray - 15° average angle High and low pressure settings allow for both cleaning and chemical application Durable, cost-effective design Higher-impact design offers superior cleaning
- Maximum Pressure: 3,200 psi
- Maximum Flow: 630 GPH
- Orifice Size: 33.858286 to 70.86618 mil
- Features: Adjustable Flow / Pattern
-
Supplier: U.S. Plastic Corporation
Description: High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The
- Pump Type: Drum Pumps
-
Supplier: KRAL AG
Description: tool coolants are pumped at high pressures of up to 120 bar. Only at such high pressure is sufficient cooling and flushing of the chips accomplished. The balancing cylinder of the pump has orifice insertions to reduce the leakage rate, therefore efficiency remains high. The
- Maximum Discharge Flow: 6.6 to 47.519999999999996 GPM
- Maximum Discharge Pressure: 1,740.4524 psi
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 70 to 356 F
-
Supplier: Pump Solutions Group
Description: Maintains delivery/pressure performance over time • Outstanding volumetric efficiency • Pumped product constantly renewed • Ability to pump low and high viscosity products • Output not affected by viscosity variation • Low linear speed • Easily cleaned (no retention zone)
- Features: Self-Priming Pump
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 175 psi
- Discharge Size: 1 inch
- Pump Type: Dosing Pumps, Drum Pumps, Immersible Pumps, Metering Pumps, Positive Displacement Pumps, Submersible Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Williams
Description: The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of the mRoy
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h
- Maximum Discharge Flow: 0.22014337666666667 to 1.98129039 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.737121211696551 HP
-
Supplier: Milton Roy
Description: Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial
- Maximum Discharge Flow: 0.0008333333333333334 to 68.93333333333334 GPM
- Maximum Discharge Pressure: 20,000 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Water Treatment Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Features: Cast Iron, Dewatering Pumps, Plastic, Progressing Cavity Pumps, Self-Priming Pump, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Turbine Pumps Type TPM The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the necessary control equipment. HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
reservoirs and the necessary control equipment. HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and allied industries and fulfill all environment protection rules. Due to the fact that 90% of pump failures are caused by leaking (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Watch>>>Aerzen Rental - Contingency Planning For Low-Pressure Air Applications Aerzen Rental Machines (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Your O-Ring Is A Problem, Why?
O-rings are most often the primary source of contamination in any vacuum system. An unprocessed, or "raw", O-ring will contain a great deal of water which is chemically formed during the manufacturing process. Additional solvents and plasticizers with low vapor pressures will also likely be present
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
More Information Top
-
Pulsed mode of COIL
It is obvious that at the same flowrate of chemicals higher pressure needs lower pump capacity.
-
Autonomous Buoy for Offshore Well Control and Monitoring
The Hydraulic Power Unit (HPU) uses a low flow high pressure chemical injection pump driven by a 112 HP 24Vdc permanent magnet motor.
-
Emergency Response Management of Offshore Oil Spills: Guidelines for Emergency Responders
The preferred and most effective method of application from a workboat is to use a low-volume, low - pressure pump so the chemical can be applied undiluted.
-
Micro and Nano Fabrication
Diaphragm Electrode assembly Chemical getter pump to maintain low reference pressure .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Their listed attributes include sealing and lubricity required by the mechanical vacuum pumps , low vapor pressure , and chemical stability up to 230–260°C, or 450–500°F.
-
Options and Special Considerations for Successful Deep-Water Well Testing of Heavy- and Low-Pour-Point Oils ? Case Histories
Additional assistance systems for testing and effluent management consist of a high-rate, high- pressure chemical injection pump , and two low -volume chemical-injection pumps with 5 barrels of storage for de-foaming and de- emulsifying chemicals.
-
Deep Water Well Testing for Heavy- and Low-Pour-Point Oils - Issues, Options, Successful Methodology: Case Histories
Additional assistance systems for testing and effluent management consist of a high-rate, high- pressure chemical injection pump , and two low -volume chemical-injection pumps with 5 barrels of storage for de-foaming and de- emulsifying chemicals.
-
Chapter 3: Synthetic and Biological (Natural) Base Stocks
Their listed attributes include sealing and lubricity required by the mechanical vacuum pumps , low vapor pressure , and chemical stability up to 230–260°C, or 450–500°F.
-
Comparison of one-dimensional solutions with Fabri theory for ejectors
Ejectors are currently used to pump the low pressure effluent of cw chemical lasers [1].
-
Surface and Interface Analysis
With adequate pumping , a pressure low enough for chemical ioniza- tion could be maintained therein.
Indicates content that may require registration and/or purchase.