Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Atlas Copco Compressors
Description: High efficiency industrial water chillers for a wide variety of applications that require water cooling. Connectivity & service We have taken a product and put our own innovation stamp on it. You will see this when you look at the design, service features, and connectivity of the
- Application: Industrial
- Power Source: Other Power
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Condensing control with variable fan speed modulation (by inverter). • Over/under voltage + phase failure protection relay. • High low pressure gauges. • Externa static pressure 200Pa. • Epoxy coated condensing coil fins Chiller version. • Epoxy coated condensing coil
- Cooling Capacity: 38.2 to 84 kW
- Compressor Motor Horsepower: 15.2785123878921 to 36.4539944693567 HP
- Full Load Amperage: 36.4 to 73.8 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: pressure switch and antifreeze protection electric heater. • Hydraulic circuit with expansion vessel, water pump and safety valve. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor temperature up to -10°C. •
- Cooling Capacity: 5.7 to 33.3 kW
- Process Flow: 11.35939825062 to 36.14754249519 GPM
- Process Pressure: 7.85519521958579 to 11.3186749434357 psi
- Compressor Motor Horsepower: 6.7011019245141 to 16.3104820842673 HP
-
-
Description: Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000
- Cooling Capacity: 0.6 to 0.7 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 2 GPM
- Reservoir Capacity: 2.5 gallons
-
Description: gauge located on control panel for easy viewing Intuitive digital controller Controller indicator lights illuminate when adjusting settings or when high/low temp alarms activated Removable full-low strainer ensures clean recirculating fluid Locking caster for easy unit maneuvering
- Cooling Capacity: 1.9 to 2 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 3.6 GPM
- Reservoir Capacity: 5 gallons
-
Description: RLC-1400 Series Recirculating Liquid Chiller Style: Rack Mount Voltages: 120 VAC, 240 VAC Environments: Bench Top Laboratory Industrial Cooling capacity: 410 Watts @ 0 °C ΔT Includess: Integral Power Supply Self priming pump/reservoir TC-3400 temperature control Low pressure
-
Description: filling Pressure gauge located on control panel for easy viewing Intuitive digital controller Controller indicator lights illuminate when adjusting settings or when high/low temp alarms activated Removable full-low strainer ensures clean recirculating fluid Locking caster for
- Cooling Capacity: 0.9 to 1 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 3.6 GPM
- Reservoir Capacity: 2.5 gallons
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. •
- Cooling Capacity: 97.7 to 1,075.8 kW
- Process Pressure: 21.7555259035795 to 65.2665777107386 psi
- Compressor Motor Horsepower: 130.162203781762 to 261.20895301756 HP
- Full Load Amperage: 216 to 416 amps
-
Supplier: DME Company
Description: Superior Features: Closed Tank Design. This unique feature improves operating costs, eliminates downtime due to contaminates entering the system and eliminates problems associated with low or uncertain city water pressure, evaporation and overflow. Stainless Steel Evaporating Tank.
-
Supplier: DME Company
Description: Superior Features: Closed Tank Design. This unique feature improves operating costs, eliminates downtime due to contaminates entering the system and eliminates problems associated with low or uncertain city water pressure, evaporation and overflow. Stainless Steel Evaporating Tank.
-
Supplier: Thermocold Costruzioni Srl
Description: differential pressure switch and antifreeze protection electric heater. • Hydraulic circuit with expansion vessel, water pump and safety valve. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor temperature up to
-
Supplier: Cole-Parmer
Description: • Affordable
with a wide range of temperature control and cooling capacities • High and low temperature alarms • Front-mount pressure gauge for easy view of pressure readings • Large fill port for easy spill-proof filling Polystat chillers are both an economical - Cooling Capacity: 1.9 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.75 HP
-
Supplier: Cole-Parmer
Description: • Affordable
with a wide range of temperature control and cooling capacities • High and low temperature alarms • Front-mount pressure gauge for easy view of pressure readings • Large fill port for easy spill-proof filling Polystat chillers are both an economical - Cooling Capacity: 0.9 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.333333333333333 HP
-
Supplier: Cole-Parmer
Description: • Affordable
with a wide range of temperature control and cooling capacities • High and low temperature alarms • Front-mount pressure gauge for easy view of pressure readings • Large fill port for easy spill-proof filling Polystat chillers are both an economical - Cooling Capacity: 2 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.75 HP
-
Supplier: Cole-Parmer
Description: • Affordable
with a wide range of temperature control and cooling capacities • High and low temperature alarms • Front-mount pressure gauge for easy view of pressure readings • Large fill port for easy spill-proof filling Polystat chillers are both an economical - Cooling Capacity: 1 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.333333333333333 HP
-
Supplier: Richardson RFPD
Description: LM LIQUID LEVEL SENSOR The LM series liquid level sensor incorporates stainless steel andplastic isolation suitable for level sensing in water and other liquids.The LM uses a patented low-cost stainless-steel sensor in a PVCplastic fitting to measure liquid level based on the specific gravity
- Measurement Type: Absolute, Gauge
- Device Category: Transducer
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 123 is an HCFC retrofit refrigerant for R-11 in low-pressure centrifugal chillers. New centrifugal equipment designed with Suva 123 provides excellent energy efficiency. In retrofits of existing centrifugal chillers, systems modifications are often needed to
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 236fa is an HFC retrofit refrigerant for R-114 in some low-pressure centrifugal chillers. In retrofits of existing centrifugal chillers, systems modifications are often needed and the OEM should be consulted for specific guidance. It is also used in high
-
Supplier: Danfoss A/S
Description: can be used as a low/high level safety alarm. For the control and detection of liquid levels in: Liquid over-feed accumulators. Flooded surge drums. Flooded shell and tube chillers. High and low pressure receivers. Intercoolers. Use as low/high level safety switch
- Maximum Operating Pressure: 406.10556 psi
- Material Temperature Range: -58 to 149 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Smit LNG/LPG is a dry inert gas generator with low pressure and low dew-point. The most complex inert gas generators are installed on LNG carriers, where very dry inert gas is required. Smit dry inert gas generators from Alfa Laval, have integrated controls and
- Outlet Pressure: 4.351131 to 5.801508 psi
- Generator Type: Nitrogen
- Features: Specialty / Other
-
Supplier: Gems Sensors & Controls
Description: Engineered for Positive Liquid Flow Detection at Pressures to 2000 psig (137.9 bar) Unique, Patented Cam Design Assures Low Pressure Drop and Does not Require Bellows, Seals, or Mechanical Linkages Minimum In-Line Restriction; Paddle Pivots to Move Out of Liquid Path with
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: -30 to 300 F
- Liquid Volumetric Flow Rate: 5 to 52 GPM
- Operating Pressure: 2,000 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 9-24 volt brushless DC motor, the INTG1 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight
- Maximum Discharge Flow: 2.5 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.375 inch
- Media Temperature: 203 F
-
Supplier: PROCON Products
Description: Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids, etc.). PROCON’s Series
-
Description: Take advantage of an existing in-house water system for heat removal. Thermo Scientific™ System Water-to-Water Heat Exchangers use less energy and cost less to operate than traditional compressor-based chillers. They provide a clean, stable, controlled, closed-loop water cooling system that
- Liquid Flow Rate: 41.5 to 50 GPM
- Maximum Working Pressure: 42.1 to 60 psi
- Temperature Range: 41 to 104 F
- Application / Industry: Domestic Water Use
-
Supplier: Orange Research, Inc.
Description: stainless steel pistons and pressure bodies allow for use in a variety of applications, including lubricating systems, chillers, coolers and heat exchangers. How a Flow Switch Works Designed for in-line use, the fluid enters the end connection and exits the side port. As the fluid
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.25 GPM
- Operating Pressure: 0 to 1,000 psi
-
Supplier: Parker Sporlan Division
Description: conditions • Available with internal equalizer or external equalizer • Design working pressure for the S valves is 450 psi (31 bar) Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers • Refrigeration – Cases, Coolers, Walk in Coolers, Freezers •
- Valve Size: 0.5 inch
- Pressure Rating: 449.61687 psi
- Media Temperature: 100 F
- Features: Other
-
Supplier: Gems Sensors & Controls
Description: Fused Glass Prism for High Pressures Excellent Price-to-Performance Ratio Ideal for Corrosive Environments The enhanced ELS-1150 series is the highest performing electro-optic level switch from Gems™ Sensors. At just 1.38" (35 mm) long, the ELS-1150 has been upgraded with a micro-processor
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,500 psi
- Material Temperature Range: -40 to 212 F
- Features: Electromechanical Switch
-
Supplier: Alfa Laval Inc.
Description: welded units. With the AlfaNova, it becomes feasible to use a high-efficiency plate heat exchanger under the kinds of extreme temperature and pressure fatigue conditions that would probably destroy a conventional brazed heat exchanger. As a result, AlfaNova units have become a breakthrough
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 1,022 F
- Construction Features: ASME Certified
Find Suppliers by Category Top
Featured Products Top
-
the specific variation of this valve, the application may include, but is not limited to; • Evaporator pressure control, temperature control, defrosting, Maximum Cooling, regulating defrost, Crankcase pressure regulation, Liquid Chillers, Low Pressure Drop, Hot Gas Bypass, Load (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
nonadjustable or adjustable settings. The pilot operated valves are available with adjustable settings. The primary function of these valves, referred to as DBV valves, is to limit the minimum evaporating pressure during periods of low load either to prevent coil icing or avoid operating the (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
pressures, high flow velocities, extreme temperatures, and environmental exposure. While being subjected to these harsh conditions, valve actuators need to provide consistent accuracy, precision, and control—as the slightest failure can have critical safety and financial consequences (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Positive Displacement Pump and Turbine Pump Attributes to Consider for Liquid-Based Temperature Control (.pdf)
Rotary vane Positive Displacement (PD) pumps may be the most commonly used pumps in re-circulating chillers today. Performance and low cost have made them the favored pumps for a variety of applications. Turbine (TU) pumps are also used in re-circulating chillers, however, due to their higher
-
Interphex Preview, Part Deux
. These next-generation doors are designed to meet GMP guidelines and to be the tightest sealing, most reliable high-performance pharmaceutical doors available today. is introducing the new Micro-Cal Model 869, an ultra low-pressure documenting calibrator. The new calibrator has been specifically designed
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Budzar offers custom-built heat transfer systems specific to pharma, whether temperature control modules, low temperature chillers, biowaste systems, process skid packages, or a portable vessel heating/cooling system. Each custom unit or system design includes approval
More Information Top
-
Federal Register > Thursday, July 24, 2003 > [68 FR 43786] Protection of Stratospheric Ozone: Supplemental Rule Regarding a Recycling Standard Under Section 60...
EPA agreed with the requesters that major maintenance, service, or repair had been defined too narrowly; therefore, EPA proposed in the NPRM to add definitions for "major repairs of ‡low-pressure chillers" and "non-major repair of low pressure chillers ." .
-
Federal Register > Thursday, February 29, 1996 > [61 FR 7858] Protection of Stratospheric Ozone: Supplemental Rule Regarding a Recycling Standard Under Section...
Non-major repair of low pressure chillers means any service procedures or repairs that: (1) involve uncovering only a small opening (less than 2 inches in diameter) in the appliance for no more than 15 minutes, or (2) involve openings that may…
-
Impacts on Global Ozone and Climate from Use and Emission of 2,2-Dichloro-1,1,1-Trifluoroethane (HCFC-123)
…in-Kind and Next Generation CFC and HCFC Alternative Technologies, AFEAS and DOE, Washington, D.C. Glamm, P. R., Keuper, E. F., and Hamm, F. B.: 1996, Evaluation of HFC-245ca for Commercial Use in Low Pressure Chillers , Report DOE/CE/23810-67, Air…
-
Federal Register > Tuesday, October 28, 2014 > [79 FR 64254] Protection of Stratospheric Ozone: Adjustments to the Allowance System for Controlling HCFC Produc...
EPA's understanding is that much of the HCFC-123 refrigerant use today is to service and manufacture low pressure chillers .
-
Countries > Canada > Province of Ontario > Regulations > Environmental Protection Act > [CANADA Ont Reg 2010-463] Regulation 463/2010 - Ozone Depleting Substan...
Purge on low pressure chiller .
Indicates content that may require registration and/or purchase.