Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Walther Pilot North America
Description: A low-pressure (HVLP) spray gun for a wide varitey of spraying jobs. Front body part is made of stainless steel.
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Air Compressors Direct
Description: Spraygun •A simple change of the cap allows high volume, low pressure spray
- Air Flow Consumption: 9 SCFM
- Air Flow / Gas Consumption: 9 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Oerlikon Metco
Description: controlled atmosphere plasma spray systems is comprised of: Vacuum Plasma Spray (VPS) Low Vacuum (LVPS) / Low Pressure (LPPS) Plasma Spray Low Pressure Plasma Spray-Hybrid (LPPS-Hybrid) The presence of oxygen can undesirably affect
-
-
Supplier: Sames North American Corporation
Description: comfort · EZ Adjust Aircap to facilitate the rotation of the head from horizontal to vertical spray · Fluid inlet with or without swivel fitting for low torque effort minimizing operator fatigue Sustainability · Increased operator safety with trigger lock and aircap protection ·
- Air / Supply Pressure: 87 psi
- Air Supply Pressure: 87 psi
- Fluid / Output Pressure: 1,740.4524 to 5,801.508 psi
- Spray Technology: Air Spray (Air Atomized), Electrostatic Spray
-
Description: Industrial dump gun with lance eliminates the need for a regulator or unloader valve. Directs flow to outer low pressure lance when gun is shut-off, thus eliminating pressure spikes to the pump. Also acts as a weep gun to prevent freezing. Lance length 49"(1244mm)
- Fluid / Output Pressure: 0 to 3,000 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld general purpose spray gun (DH320000AV) is ideal for carpentry, home and hobbyist projects. The pressure-feed design on this spray gun handles multiple viscosities, so it sprays thin liquids like stain and thick liquids like paint. A fluid control
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Oerlikon Metco
Description: mixtures, and pressures Sprays all types of powder materials High throughput increases productivity Argon-only parameters for many applications Supports low-helium and helium-free spray parameters
-
Supplier: Sames North American Corporation
Description: The ASB automatic spray gun offers superior atomization whatever the line speed thanks to perfect balance between high pressure and high flow rate. It offers precise application - coating applied directly on the target - due to fast response time. Description Premium Airless
- Fluid / Output Pressure: 3,480.9048 psi
- Spray Technology: Airless
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Automation / Control: Automatic
-
Supplier: Tridak LLC - A DYMAX Company
Description: array of spray nozzles. This creates infinite combinations of spray flow and dispense patterns, which can meet the requirements of the most challenging applications. Independent selection of the spray nozzles provides the best means to match fluid properties with desired deposit
-
Supplier: Oerlikon Metco
Description: The O3CP gun provides heavy-duty production spraying in a controlled-atmosphere chamber, in a process called Low Pressure Plasma Spraying (LPPS). It is ideal for mass-production applications such as: Coating large areas Thermal barrier coatings Solid oxide fuel cells Electrical
-
Supplier: Dymax
Description: and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Air pressure regulator – includes three pressure gauges 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials High Viscosity Package Hand-held SG-200
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Traceable® Products
Description: Wash Bottles- with an adjustable spray Wash Bottles have an adjustable spray for every requirement. Set the nozzle on fine mist for TLC plates, position it to needle to rinse glassware, and pump a continuous, forceful jet on the big stream position for washing filters. No-effort
- Container Size: 240 cc
- Dispensed From: Bottle
- Application: Cleaners / Sanitizers
- Dispensing Equipment Type: Dispense Only
-
Description: Stainless steel lance is constructed with the inner lance to handle high pressure and the outer lance to handle the low pressure when gun is closed or in by-pass. Includes a 1/8 NPT nozzle holder. Fits a 32301 dump gun. Length 39" (990mm)
- Dispense Rate: 37.87878787878788 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Alfa Laval Inc.
Description: upgrade to Toftejorg rotary spray head technology. Simply unclip the static spray ball and replace it with a new clip-on rotary spray head. As the spray head rotates, its fans produce a variable falling film, which has higher heat and mass transfer coefficients than the
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Carlisle
Description: Name: 7 GPM Gemini Pail Mounted 1/2" Low Pulse Pump & Mach 1SL Outfit Part Number: 98-3022 Gun: MACH 1SL Pump: Gemini 1/2" Pail Mounted LP Pump Tank: No tank Number of Colors: 1 Max Output Fluid Pressure: 100 psi (7 bar) Markets: Commercial Equipment General Industrial General
- Fluid / Output Pressure: 100 psi
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun, Pump / Compressor
- Automation / Control: None - Manual
-
Supplier: TNA Solutions Pty. Ltd.
Description: that can be cleared easily during stoppages with re-circulation and a unique purging solution. Create a cleaner working environment with no mist, thanks to low-pressure atomisation of liquid into droplets used in a continuous spray pattern.
- Air Supply Pressure: 29.00754 to 87.02262 psi
- Automation / Control: Automatic
- Power Source: Electric
- Equipment Type: Outfit / Complete System
-
Supplier: TNA Solutions Pty. Ltd.
Description: easy-to-maintain modular design that allows easy access to spray heads and drives for operation and maintenance. Surpass your OEE goals with removable heads for easy cleaning, replacement or upgrade. Enhance sustainability with a low mist spray system and negative
- Internal Length: 78.7402 inch
- Internal Width: 47.24412 inch
- Internal Height: 37.401595 inch
- Feed Rate: 27.051218124800002 to 155.5445042176 fl oz/min
-
Description: Zinc plated dual lance with a black nylon, square ventilated insulator for operator comfort and safety. Durable nozzle protector to reduce nozzle clogging and damage. Includes front insulated adjustment handle for low to high pressure nozzle selection. Length 35" (890mm)
- Dispense Rate: 37.87878787878788 L/min
- Dispensed From: Barrel / Syringe
- Application: Cleaners / Sanitizers, Foaming / Gasketing, Water
- Dispensing Equipment Type: Dispense Only
-
Supplier: SAE International
Description: Time (OT) Operating Voltage Range Period (P) Pulse Width (PW) Pressure Drop Ratio (PDR) Repeatability Slope (m) Slope Approximated (m a ) Spray Pattern Stability (S) Static Drop-Out Current (I/S-OFF) Static Flow Rate (Qs) Static Minimum Operating Voltage (SMOV) Static Pull-In Current
-
Supplier: Sames North American Corporation
Description: Durable construction provides dependability & long life performance Automatic & manual paint lines Compatible with most stain & UV paint lines Low pressure versions available Productivity 4 to 19 color changes Customizable color changing & flushing sequences Individual color
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: Nordson EFD
Description: Our Series 160AA low-pressure, air-assisted spray systems for two-component coatings produce consistent round spray patterns on irregular surfaces. Designed for use with conventional meter/mix equipment or our two-component cartridge systems, these mixers include a
- Features: Adhesives Processing, Laboratory
- Media Type: Liquids, Solutions, Emulsions
- Mixer Type: Static
-
Supplier: General Pump
Description: and patio. Use it to clean rain gutters, driveways, lawn equipment and recreational vehicles. Each unit comes complete with a 26-foot high-pressure hose, gun and lance with variable spray nozzle (up to 45°), adjustable pressure regulator and low-pressure
- Water Jet Pressure: 1,000 psi
- Water Flow: 126 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Sames North American Corporation
Description: powder application. USER-FRIENDLY COMPACT EQUIPMENT READY TO SPRAY Very low and stable powder flow (as low as 3g/mn): Exclusive pressure tank Efficient powder transfer: TEC5 technology Easy to operate: Less than 2 minutes from training to production
- Air Supply Pressure: 101.52639 psi
- Air Flow / Gas Consumption: 5 to 12 SCFM
- Tank / Cup Capacity: 15 gallons
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Watts
Description: Series LF26A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4 in.
- Valve Size: 0.125 to 0.5 inch
- Port Size: 0.125 to 0.5 inch
- Features: Regulators
- Media: Water
-
Supplier: Watts
Description: Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4 in.
- Valve Size: 0.25 to 0.5 inch
- Port Size: 0.25 to 0.5 inch
- Features: Regulators
- Media: Water
-
Supplier: Carlisle
Description: The MACH 1 is a full size HVLP spray gun with special nozzles and modifications that allow it to operate high transfer effieciencies in compliance with the California South Coast Air Quality Management (SCAQMD) regulations as a high volume low pressure(HVLP) air spray
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Spray Technology: HVLP
- Mounting: Handheld
-
Supplier: Qsonica, LLC
Description: QA40 Atomizer The QA40 Atomizer uses ultrasonic energy to generate a low-velocity, gentle spray. The sample can be precisely delivered to the target area. Overspray is virtually eliminated resulting in material savings. The atomizer can run continuously or be programmed to pulse on and
- Spray Technology: Airless, Reduced / Low Pressure, Ultrasonic
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Mounting: Bench / Table Top
- Power Source: Electric
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Mild and Low Alloy, Copperless Description A premium copperless, mild steel solid wire, formulated to provide high quality welds and trouble-free performance in heavy duty, high-speed, spray-transfer applications to light duty, low-speed, short-arc
- Diameter / Thickness: 0.045 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: SAE International
Description: of a detailed study on the application of an innovative Low Pressure Direct Injection system (LPDI) on an existing 300 cm 2x cylinder formerly equipped with a carburetor. The proposed solution is characterized by two injectors working at 5 bar of injection pressure. The
-
Supplier: ASTM International
Description: This specification covers the requirements for electrical liquid level indicating equipment for shipboard low pressure and high pressure tanks containing freshwater, feed water, potable water, seawater, wastewater, diesel fuel, lubricating oil, contaminated oil,
-
Supplier: Pressure Washers Direct
Description: Heavy Duty Industrial Unit With Steel Frame •Plenty of power for grafitti removal, heavy equipment, etc. Honda 13 HP LX OHV Gear-Drive Engine With Low Oil Alert •Gear-drive engine increases pump life •Throttle control idles the engine when not in use; saves fuel Kranzle AQ
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Proceco Ltd.
Description: The flexibility of Proceco's robotic washing equipment can reduce the maintenance time for components by up to 80%. Large complex parts can be cleaned with this new, non-polluting equipment. A 5-axis robotic spray head in this universal washer directs high-pressure
- Machine Type: Spray Washers
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 5529 is a NESHAP free solvent material formulated to clean paint spray guns and adhesive application equipment. A blend of solvents, it meets South Coast Air Quality Management regulations and has a VOC content of 549 grams/liter and a calculated composite vapor pressure
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
Find Suppliers by Category Top
Featured Products Top
-
hour / 23 - 114 liters per hour) Require no electrical connection at the nozzle Allow low pressure liquid supply (2 - 20 psig / 0.14-1.4 bar) Use only 12 scfm of compressed air Liquid entrainment using compressed air minimizes clogging (read more)
Browse Nozzles Datasheets for Vortec -
Hannay's Spray Non-Corrosive (SNC) Series reels, constructed primarily of 304-grade stainless steel, are designed specifically for lawn care, agriculture, horticulture, pest control, power washing and other spray-related industries. Competitively priced and comparable in weight to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
, SAMES has been leading innovative manufacturers of paint equipment specializing in spray guns and pumps for the general industrial and wood markets. The new NANOGUN-MX manual electrostatic spray gun links the expertise of (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
maintaining reliable performance. Pressure Issues Operating with pressure that is too low can prevent proper atomization and create uneven material delivery, leading to spitting/dripping and finish inconsistencies. Ensuring your equipment is set up correctly for the application is key (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
obtain film thickness, the CSV 230 pressure tank will enable the best movement of powder to the gun for the required application. This system is compact and stable. It is easy to move the unit in all environments due to its low center of gravity and large back wheels. Powder and energy (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
The 40mm flow diameter supports high-volume water transmission, making it suitable for main engine cooling, deck hydraulic units, and seawater distribution systems. Minimal pressure drop is achieved through smooth internal flow path design. 3.4 Low-Speed Rotary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
powerful water jets (high-pressure spray) Water ingress protection is especially important for outdoor electronics, marine equipment, consumer devices, and aerospace components. » CONTACT E-LABS TODAY« (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
withstand extreme heat and/or cold, vibration, explosive shocks, low pressure (altitude), submersion, sand, dust and rain, explosive environments or corrosive conditions, E-Labs delivers the testing expertise to prove it. - - - - - Ready to ensure your (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
the substrate through the mesh of the graphic portion by the extrusion of the squeegee to form the same graphic as the original. Its equipment is simple, easy to operate, simple in printing, low in cost, and strong in adaptability. It is capable of printing text, graphics and images on the surface of (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple flow ranges, these nozzles can be installed directly onto a Lee VHS micro-dispense valve for (read more)
Browse Nozzles Datasheets for Lee Co. (The)
Conduct Research Top
-
What Is An IP Rating, And What Does It Mean?
. against low pressure jets of water in all directions, with limited ingress. The larger the IP number, the greater the protection.
More Information Top
-
States > California > State > Air Districts > Shasta County > Rule III - Prohibitions and Enforcement > [sha AQMD 3-33] Rule 3-33 - Wood Products Coating Opera...
High Volume Low Pressure spray equipment .
-
States > California > State > Air Districts > Feather River > Regulation III - Prohibition - Stationary Emission Sources > [fr AQMD 3-20] Rule 3-20 - Wood Prod...
High Volume Low Pressure spray equipment ; .
-
States > Oregon > State > Regulations > Chapter 340 - Department of Environmental Quality > [OAR 340-242] 242 - Rules Applicable to the Portland Area
(a) High Volume Low Pressure spray equipment , operated and maintained in accordance with the manufacturer's recommendations; .
-
States > Ohio > State > Regulations > 3745 - Ohio Environmental Protection Agency > [OAC 3745-21] 021 - Carbon Monoxide‚ Ozone‚ Hydrocarbon Air Qua...
(52) "High volume low pressure spray equipment " or "HVLP spray equipment" means spray equipment that is used to apply coating by means of a spray gun that operates at 10.0 pounds per square inch gauge of atomizing air pressure or…
-
States > California > State > Air Districts > Ventura County > Regulation IV - Prohibitions > [ven AQMD 74-14] Rule 74-14 - Polyester Resin Material Operations
2 Airless, air-assisted airless, electrostatic, or high volume- low pressure spray equipment shall be used in any spray application, except for touch-up or repair using a hand-held, air-atomized spray gun utilizing an attached resin container of no more…
-
States > California > State > Air Districts > Placer County > Regulation II - Prohibitions > [pla AQMD 236] Rule 236 - Wood Products Coating Operations
301.5 High Volume Low Pressure spray equipment ; .
-
States > California > State > Air Districts > Sacramento Metropolitan > Regulation IV - Prohibitions > [sac AQMD 463] Rule 463 - Wood Products Coatings
301.2 High Volume Low Pressure spray equipment .
-
Adapting equipment for applying chemicals for lay-by weed control in potatoes
A more immediately usable practice is the use of low pressure spray equipment to spray the chemicals behind the hillers while making the final cultivation.
-
Federal Register > Thursday, March 29, 2007 > [72 FR 14729] Approval and Promulgation of Air Quality Implementation Plans; Ohio; Control of Gasoline Volatility...
In the case of auto refinishing operations, the State has adopted rules that require high volume, low pressure spray equipment and additional work practice requirements.
-
States > Connecticut > State > Regulations > Title 22A - Environmental Protection > [RofC 22a-174] 174 - Abatement of Air Pollution
(i) high volume low pressure spray equipment , .
Indicates content that may require registration and/or purchase.