-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Size 58 mm, low profile 204800 pulses/revolution Suitable for electromedical
- Resolution (counts per revolution): 2,048 to 204,800 (counts/revolution)
- Count Rate: 500 kHz
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Lika Electronic
Description: Low profile ring encoder Contactless magnetic sensing Absolute, resolution up to 18 bit SSI output Robust design with IP68 protection Hollow shaft diameter Ø80mm Robotics
- Resolution: 18 bits
- Accuracy: 540 arcsec
- Diameter or Width: 4.6456718 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Renco Encoders, Inc.
Description: Features Low profile (.350 [8,89mm] height). Patented slide lock for easy installation. Max line count of 5000 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Opto-Asic technology. 500 KHz frequency response.
- Resolution (counts per revolution): 16 to 16,384 (counts/revolution)
- Resolution (lines per revolution): 4 to 4,096 (lines/revolution)
- Count Rate: 500 kHz
- Positional Accuracy: 119.99999999999987 arcsec
-
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Absolute multiturn kit-encoder Through hollow shaft Low profile Robotics, servomotors
- Features: Hollow Shaft
- Encoder Technology: Optical
-
Supplier: Lika Electronic
Description: Absolute multiturn kit-encoder Through hollow shaft Low profile Robotics, servomotors
- Resolution: 21 bits
- Accuracy: 180 arcsec
- Maximum Update Rate: 200 kHz
- Diameter or Width: 3.7795296 inch
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Incremental encoder, size 80 mm Low profile Through hollow shaft up to Ø30 mm Hoists
- Diameter or Width: 3.149608 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -13 to 185 F
-
Supplier: Hymark/Kentucky Gauge
Description: Low profile ring encoder Contactless magnetic sensing Resolution up to 18 bit SSI output Robust design with IP68 protection Hollow shaft diameter Ø80mm (Ø95 on request)
- Operating Temperature: -13 to 185 F
- Features: Hollow Shaft
- Encoder Technology: Magnetic
-
Supplier: BEI Sensors
Description: The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a cable gland. This
- Resolution (counts per revolution): 8,192 (counts/revolution)
- Resolution (lines per revolution): 2,048 (lines/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 60.00000000000012 arcsec
-
Supplier: Encoder Products Company
Description: The Model 260’s larger bore (up to 0.625") and low profile make it the perfect solution for many machine and motor applications. Available in two distinct formats – a blind hollow bore and a complete thru-bore – the Model 260 uses EPC’s pioneering Opto-ASIC design. The Model 260
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Encoder Products Company
Description: The single turn Model 960 absolute encoder provides a unique solution to a wide variety of industrial applications that require absolute position information. By providing a low profile package of just 1.55", as well as a variety of blind hollow bore and thru-bore sizes,
- Features: Absolute, Hollow Shaft
-
Supplier: Trumeter Company, Inc.
Description: The Model 15T or 15H offers a high performance feedback solution in a low profile package. Unlike modular or kit encoders, the Model 15 utilizes an integral bearing set, and an innovative flexible mounting system which is much more tolerant to axial misalignment or radial
- Positional Accuracy: 1.0199999999999987 arcsec
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Operating Temperature: -4 to 248 F
- Vibration Rating: 10 g
-
Supplier: Trumeter Company, Inc.
Description: The series 4T260 low profile 30 mm package design makes it a perfect solution for many machine and motor applications. the unit has a complete 10mm through-shaft design. The series 260 and its integral bearing set provide for stable and consistent operation, without concerns for
- Positional Accuracy: 1.0199999999999987 arcsec
- Maximum Mechanical Shaft Speed: 7,500 rpm
- Operating Temperature: 32 to 212 F
- Output Signal: Analog Current
-
Supplier: Sensata Technologies
Description: Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute
- Count Rate: 1,000 kHz
- Diameter or Width: 0.5 to 1 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0118944 oz-in-sec²
-
Supplier: Sensata Technologies
Description: Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute
- Resolution: 16 bits
- Maximum Update Rate: 1,000 kHz
- Diameter or Width: 0.5 to 1 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Description: cost-effective 1Vpp Sine/Cosine output magnetic encoders for harsh or difficult environments. Features 1. Magnetic Encoder Pulse Counts up to 3560 Counts per Channel 2. 2 Channel Quadrature Magnetic Encoder Channels 3. Designed to be used with a P44 Magnet Target Wheel () 4.
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Sensata Technologies
Description: Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute
- Resolution: 16 bits
- Maximum Update Rate: 300 to 1,000 kHz
- Diameter or Width: 0.5 to 1 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
length of just 31 mm, these compact units are POSITAL’s smallest multiturn encoders. They provide the full performance profile of the company’s other encoder products with significantly smaller footprint. Moreover, these tiny encoders are virtually maintenance-free, thanks to (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
application designs High reliability due to brushless design and long-life ball bearings Customization Available in sizes NEMA 8,11,14, 17, 23 and 24 Various stack lengths available in each frame size Shaft modifications, including hollow shafts Lead length modifications and connectors Encoders and brakes Integrated controller (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
an encoder resolution of 8’192 periods per turn, the RTMC offers improved position stability and move and settle at the tool point. The RTMC can accommodate customer cables and hoses thanks to its optimized hollow shaft size and can be deployed together with our force-controlled short (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
purge for axis cleanliness Large hollow shaft of 53 mm ISO class 1 clean room compatibility Several options available such as modular external hard stop, wooble kit, wafer vacuum, connectors support, etc. Toothless motor technology (zero cogging) for high (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
reliable direct drive solution allows high duty cycles, high dynamics, outstanding accuracy, low maintenance and easy integration. A unique encoder-bearing solution provides the RTMB+ with the best torque to volume ratio on the market. An optimized hollow shaft size is available to (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
through?bore – accommodates bulky cables, pipes, or shafts through the center Ultra?thin & slim profile – minimal axial length, ideal for space?constrained rotary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
stainless steel Primary Applications: Encoder/Sensor Connections: Protect delicate measurement devices from shaft (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
-
Manufacturing & Prototyping :: NASA Tech Briefs
BEI Sensors (Goleta, CA) announced the Model LP35 explosion-proof and flameproof, low - profile , hollow shaft encoder that features a 2.01" profile and is designed to meet UL, ATEX, and IECEx standards for operation directly in Division 1, Zone 1 environments…
Indicates content that may require registration and/or purchase.