-
Supplier: C & C Lift Truck, Inc.
Description: SWIVEL TOP PLATE & BOLT HOLE CASTERS Designed for business machines, displays and other applications with movement over short distances. Features a gray nylon wheel with roller bearing for ease of movement. Available in bolt-hole stem caster or with top plate styles.
- Load Capacity: 550 lbs
- Wheel Diameter: 2.5 inch
- Height: 3.5 inch
-
Supplier: Jilson Group (The)
Description: 3 " wheel Capacity to 1200 lbs Top Plate: 3-5/16 x 4-5/16 Mounting: 2-3/8 x 3-3/8 Options: 1, 2, 4, 5
-
Supplier: Albion Casters and Wheels
Description: This high capacity low height caster makes it perfect for server shelves or soda machines. The attractive black finish prevents corrosion and provides sleek appearance. 20 Series features stamped construction. 21 Series features welded construction. FEATURES Construction: 20 Series:
- Load Capacity: 500 to 1,000 lbs
- Wheel Tread Width: 1.81 inch
- Wheel Diameter: 3 inch
- Height: 3.97 inch
-
-
Supplier: Raymond Handling Consultants, L.C.
Description: MEDIUM DUTY LOW PROFILE SWIVEL CASTERS
- Load Capacity: 550 lbs
- Caster Type: Swivel Plate Caster
-
Supplier: Sugatsune America, Inc.
Description: Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and long-term service Made with trivalent chromium for RoHS compliance
- Load Capacity: 718.83 lbs
- Wheel Tread Width: 3.5625 inch
- Height: 4.1875 inch
- Features: Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and long-term service Made with trivalent chromium for RoHS compliance
- Load Capacity: 674.73 lbs
- Wheel Tread Width: 3.5625 inch
- Height: 3.625 inch
- Features: Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and long-term service Made with trivalent chromium for RoHS compliance
- Load Capacity: 359.415 lbs
- Wheel Tread Width: 2 inch
- Height: 2.6875 inch
- Features: Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Non-swivel (fixed) caster Heavy duty and low profile Twin wheel caster with excellent stability Use in combination with GX-W50GN12, GN16 or GP (Swivel Type) for easy handling
- Load Capacity: 441 lbs
- Wheel Tread Width: 2.6875 inch
- Height: 2.5625 inch
- Features: Other, Threaded Stem, Twin Wheel
-
Supplier: Magnus Mobility Systems, Inc.
Description: For high capacities with low overall height
- Load Capacity: 1,000 lbs
- Wheel Tread Width: 1.8125 inch
- Wheel Diameter: 3 inch
- Height: 4.15625 inch
-
Supplier: Garage Equipment Supply
Description: Extra long, low profile floor jack for extended reach under car and light truck chassis that features quick-lift pedal for fast lifting. Alloy-plated ram. Welded lift arm assembly. Heavy gauge steel construction. Swivel casters for easy mobility. Professional model
- Lift Capacity: 2 tons
-
Supplier: CECOR
Description: latches securely to cart trunnions, then at dumping height a trigger release unloads cart in fast dump or slow pour. Cart relatches in upright position after rotating 360 degrees. Heavy-Duty Low Profile Cart CECOR’s heavy-duty, low profile cart is specially designed for
- Capacity: 1,000 lbs
- Length: 42 inch
- Width: 28 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: CECOR
Description: The L44 Low Profile, dumping container is designed to eliminate bending and moving heavy plastic totes or makeshift bins across the shop floor. Bending and dragging dense loads of metal chips or parts is difficult and can cause back injury. Mounted on 4-inch phenolic casters,
- Capacity: 1,000 lbs
- Length: 42 inch
- Width: 28 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Low profile dolly - works with any width relay rack Heavy duty weight capacity (Set of four (4) casters - one pair per side) Features ball bearing swivel and hard composition wheels All four (4) casters are lockable Includes all mounting hardware for
-
Supplier: Faultless Caster
Description: Use for low profile applications, easy movement, zinc plated
- Load Capacity: 180 lbs
- Wheel Tread Width: 0.9055123 inch
- Wheel Diameter: 2.9527575 inch
- Height: 3.8582698 inch
-
Supplier: Faultless Caster
Description: Ideal for point of purchases displays and low profile computer equipment
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.6875 inch
- Wheel Diameter: 2 inch
- Height: 2.84375 inch
-
Supplier: Garage Equipment Supply
Description: Unlike other race-day jacks, this fully anodized race jack has dual-pistons for quicker lifting & an oversized all-aluminum handle. Front roller and back swivel casters provide easy mobility. 1.5 ton capacity Super low-profile Minimum Height: 3.5" Maximum Height: 17.5"
-
Supplier: Garage Equipment Supply
Description: The RFJ-6HD 3-Ton "Low Rider" Floor Jack is a true heavy lifter. With a 3-ton lifting capacity, "Quick-Pump" design, durable heavy steel construction and emergency overload system for safety, the RFJ-6HD is the jack to wheel out when working under a hefty ground-hugger.
-
Supplier: Optimal Handling Solutions
Description: This low profile steel dolly allows for loading and unloading of materials at floor level. The (4) 3" x 1 1/4" hard rubber swivel casters allow for easy portability. The handles enable convenient positioning and transporting. Overall height is 4 3/8"
-
Supplier: Southland Equipment Service
Description: Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200
- Capacity: 1,200 lbs
- Length: 36 inch
- Width: 24 inch
-
Supplier: Garage Equipment Supply
Description: These Ranger RCD-1TD low profile auto carts maneuver easily on four 3 1/2in. steel ball bearing casters. Each dolly holds up to 1000 lbs. Push cars, boats or other vehicles sideways and in all directions to store out of the way and help organize your garage space more
- Capacity: 1,000 lbs
- Features: Other
-
Supplier: C & C Lift Truck, Inc.
Description: Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200
- Capacity: 1,200 lbs
- Length: 48 inch
- Width: 24 inch
-
Supplier: Mile-X Equipment, Inc.
Description: casters won't mark floors Three sizes available for different tire widths Low profile, very rugged 1/4" plate steel Free up precious floor space in your shop or garage Powder Coat finish Comes with Heavy Duty Casters The auto dollies are American Made! 2-1/2” Polyurethane
-
Supplier: Kuriyama of America, Inc.
Description: versatility makes the KFP-10 the essential cost saving tool that no industrial hose shop can afford to be without. With the KFP-10 Fitting Pusher’s low profile, swivel Casters and 110 Volt requirement it can be quickly and easily moved to the job. The simple strap hold
-
Supplier: Lift Products, Inc.
Description: Adjustable Lower Limit Switch Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Tilting Top Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2)
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1512 20 Hydraulic Service Jack OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Low-profile stance and extended height add to versatility Wheels and swivel casters feature internal bearings Either the
-
Supplier: Optimal Handling Solutions
Description: in narrow aisles and confined spaces. - 3" Poly casters; two swivel and two swivel-locking are standard. - 24v battery and 110v AC charger. - Powder coat blue finish. Available Options - Call for Pricing PEL-88-AC: Optional 115v AC power option PEL-400-AC: Optional 230v AC power
-
Supplier: Optimal Handling Solutions
Description: in narrow aisles and confined spaces. - 3" Poly casters; two swivel and two swivel-locking are standard. - 24v battery and 110v AC charger. - Powder coat blue finish. Available Options - Call for Pricing PEL-88-AC: Optional 115v AC power option PEL-400-AC: Optional 230v AC power
-
Supplier: Mile-X Equipment, Inc.
Description: Three sizes available for different tire widths Low profile, very rugged 1/4" plate steel Free up precious floor space in your shop or garage Powder Coat finish Comes with Heavy Duty Casters The automotive dolly is American Made! 2-1/2” Polyurethane casters have ball
-
Supplier: Mile-X Equipment, Inc.
Description: Three sizes available for different tire widths Low profile, very rugged 1/4" plate steel Free up precious floor space in your shop or garage Powder Coat finish Comes with Heavy Duty Casters The automotive dolly is American Made! 2-1/2” Polyurethane casters have ball
-
Supplier: Caron Products and Services, Inc.
Description: easy. Model 6045 is our 33 cu. ft. unit. It comes standard on heavy-duty swivel casters for easy relocation and is designed for applications demanding large capacity. This unit boasts 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the Model 6025 in
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the whee
- Load Capacity: 269.76 to 674.4 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 157.36 to 404.64 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
Supplier: Imao-Fixtureworks
Description: Wheel Covering Nitrile rubber(NBR) Shore A83 Black Wheel Steel Zinc plated Bearing Steel(Tube) Zinc plated Polyamide(dry bearing) Bracket Steel Zinc plated
- Load Capacity: 146.12 to 517.04 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.448824 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Nylon
- Wheel Diameter: 3.93701 inch
- Features: Brake
- Caster Type: Swivel Plate Caster
Find Suppliers by Category Top
Featured Products Top
-
LOW-PROFILE ok-vise® Jergens announces a new style of jaw with tungsten carbide coated gripper to its popular OK-Vise® line of low-profile (read more)
Browse Vises Datasheets for Jergens, Inc. -
positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Warranty Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. Built to last, these (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
aluminum construction, the SNC series provides a significant advantage in strength and protection in corrosive environments. These reels are designed to handle a variety of applications, including water, pesticides and fertilizer mixes. Features: Lightweight, low-profile reels (read more)
Browse Hose Reels Datasheets for Hannay Reels -
life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc.
More Information Top
-
L RARIES
25 2 Low - Profile Caster Swivel , 1-1/4- X 9/16" McMaster Pait #: 2390T2 .
-
Lubrication equipment, hand-held lubrication tools and accessories
Model 3650 features a stable, low - profile tank design with two ball-bearing swivel casters and two fixed-axle wheels.
-
Portable used fluid handling equipment and fuel caddies
Model 3650 features a stable, low - profile tank design with two ball-bearing swivel casters and two fixed-axle wheels.
-
GRAINGER APPROVED Caster Brake Kit - Caster Brakes - 1G322|1F004332197R - Grainger Industrial Supply
• For Use With Low - Profile , 13/16 Dual Wheel and 1-3/4" Wide Wheel Swivel Casters .
-
$200-$300 Specialty Casters - Casters and Wheels - Grainger Industrial Supply
…1-1/2 In., Wheel Material Phenolic, Overall Height 3-1/8 In., Wheel Color Black, Frame Material Steel, Frame Finish Zinc Plated, Plate Thickness 1/8 In., Features Low Profile , Includes Hardware, Left and Right Rigid Casters and (2) Swivel Casters, Package Quantity 4 .
-
Shopping In Floor Jacks & Stands - Big Bruin
Arcan ALJ3T - ALJ3T Aluminum Floor Jack - 3 Ton Capacity Arcan's professional-quality aluminum Floor Jack has a 3 ton lift capacity and a 3-3/4 inches minimum lift height for easy access under low - profile vehicles. .... The ball bearing-mounted rear swivel caster wheels and wide track front wheels provide easy...
-
Shopping In Mechanics Tools - Big Bruin
Arcan ALJ2T - Aluminum Quick Rise Service Jack - 2 Ton, Model ALJ2T This Arcan Professional-Quality Aluminum Quick Rise Service Jack has a 2-ton lift capacity and a 3 1/2in. minimum lift height for easy access under low - profile vehicles. .... The ball bearing-mounted rear swivel caster wheels and wide track front wheels provide easy maneuverability and jack stability under load, and a saddle pad protects the vehicle's frame and components.
-
Shopping In Mechanics Tools - Big Bruin
Arcan ALJ2T Aluminum Quick Rise Service Jack - 2 Ton, Model ALJ2T This Arcan Professional-Quality Aluminum Quick Rise Service Jack has a 2-ton lift capacity and a 3 1/2in. minimum lift height for easy access under low - profile vehicles. .... The ball bearing-mounted rear swivel caster wheels and wide track front wheels provide easy maneuverability and jack stability under load, and a saddle pad protects the vehicle's frame and components.
-
Lincoln Used Fluid Drains for Centralized Evacuation Systems
Stable, low profile design. .... Two 4” (100 mm) casters with ball bearing swivel construction and rubber tread, and two 6” (150 mm) durable rubber wheels mounted to a solid axle .
-
More than $5000 Material Handling - Grainger Industrial Supply
Personnel Lift, Drive Push-Around, Handrail Height 42" and Casters (2) Swivel , (2) Rigid; Varies by Power Source, Load Capacity, Overall Height and Work Height. .... • Low Profile Stretch Wrap Machine, Semi-Automatic Low Profile Stretch Wrap Machine, Semi-Automatic .
Indicates content that may require registration and/or purchase.