Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing's RTD sensors are highly accurate and quick-responding sensing elements. They utilize the direct relationship between resistance and temperature to provide consistent and measurable results. RTDs have broad temperature ranges and are less
- Features: RTD
-
Supplier: Pyromation
Description: The averaging RTD sensors listed below measure the temperature over the entire sheath length to provide an average temperature measurement of the cross sectional area of air ducts, room gradient temperatures, and other low temperature averaging
- Sensed Temperature: 0 to 100 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Sensitive Length: 12 to 828 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: U.S. Sensor
Description: U.S. Sensor's thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. The construction of a
- Operating Temperature: -50 to 500 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Technology: Platinum, Thin Film, Wire Wound
-
-
Resistive Temperature Devices (RTD) Elements - Low Temperature Range (-50°C to +400°C) RTD -- L 1020Supplier: Yageo Nexensos
Description: L-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and
- Operating Temperature: -58 to 752 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Length: 0.37401595 inch
- Width / Diameter: 0.07480319 inch
-
Supplier: Pyromation
Description: back of this section. The RTD assemblies are supplied with a 316 stainless steel sheath in several diameters. Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Pyromation
Description: Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and interchangeability of elements. The RTD is composed of certain metallic elements whose change in resistance
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Thermal Circuits, Inc.
Description: Resistance Temperature Detector Temperature Sensor with Premier Accuracy and Tolerances Near-Linear Resistance vs. Temperature Relationship Beneficial Low-Profile (<0.01") Cross-Section Offered as Chip and Thin Film Type
- Features: Electric
- Applications: OEM / Custom
-
Supplier: TE Connectivity
Description: Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Braided Shield RTD Sensor Type : Low Temperature Insulated Probe Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ]
- Element Material: Platinum
- Features: RTD
-
Supplier: U.S. Sensor
Description: techniques to produce high-quality RTD probes and assemblies that meet or exceed the requirements of our customers. RTDs, or resistance temperature detectors, increase in resistance as the temperature rises. They are useful for: Temperature Measurement Over
- Element Material: Nickel/Nickel Alloys, Platinum
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: U.S. Sensor
Description: techniques to produce high-quality RTD probes and assemblies that meet or exceed the requirements of our customers. RTDs, or resistance temperature detectors, increase in resistance as the temperature rises. They are useful for: Temperature Measurement Over
- Element Material: Nickel/Nickel Alloys, Platinum
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: U.S. Sensor
Description: techniques to produce high-quality RTD probes and assemblies that meet or exceed the requirements of our customers. RTDs, or resistance temperature detectors, increase in resistance as the temperature rises. They are useful for: Temperature Measurement Over
- Element Material: Nickel/Nickel Alloys, Platinum
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Lake Shore Cryotronics, Inc.
Description: extended exposure to ionizing radiation. Cernox® Features Low magnetic field- induced errors Temperature range of 100 mK to 420 K (model dependent) High sensitivity at low temperatures and good sensitivity over a broad range Excellent resistance to ionizing radiation Bare
- Technology: Thin Film
-
Supplier: Pyromation
Description: Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow.
- Sensitive Length: 3 inch
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
- Process Connection: Braze, Weld or Solder
-
Description: Overview: Digital temperature sensor is a structural refinement compact, four-wire, series output high-precision temperature sensor. The sensor offers resolutions down to 0.0625 °C. Digital temperature sensor is ideal for extended temperature
- # of Lead Wires Per Element: 4
- Features: RTD
-
Supplier: Cole-Parmer
Description: modes include auto-off and low-battery indicators, MIN/MAX, and data hold Versatile anemometer uses a low-friction vane and displays air velocity measurements in five units. High-precision humidity sensor provides a quick response time to make accurate calculations for wet bulb,
- Sensed Temperature: 14 to 212 F
- Features: RTD
-
Supplier: Isabellenhutte USA
Description: Three measurements from a single sensor! Intelligent, digital current, voltage and temperature sensors for battery management systems (BMS). Full temperature compensation and calibration over the lifetime of the component. Galvanic isolation 1000V(DC). Amperage and
- Sensed Temperature: -40 to 257 F
- Features: RTD, Thermocouple
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 Ω or 25 Ω load for
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Resistance temperature detectors (RTD’s) use the change in the electrical resistance of a wire wound device with a positive temperature coefficient to signal a change in the temperature. As a standard, Nexthermal uses 100-ohm class B platinum wire-wound elements
-
Supplier: Lake Shore Cryotronics, Inc.
Description: switching temperature sensor inputs when your temperature range goes beyond the usable range of a given sensor. You’ll never again have to be concerned with temperature sensor over or under errors and measurement continuity issues. Alarms, relays, and ±10 V
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Micro Crystal AG
Description: TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate
- Input (Supply) Voltage: 1.3 to 5.5 volts
- Operating Temperature: -40 to 105 C
- Temperature Range: -40 to 105 C
- Applications: Automotive, Consumer, Industrial, Medical
-
Supplier: Nanmac Corporation
Description: Flow-Thru temperature sensors use either the Nanmac Right-Angle Ribbon Thermocouple or a Pt100 ohm RTD. The Right-Angle Ribbon Thermocouple utilizes a special ribbon element which eliminates conduction errors, typically caused byshallow immersion in the flowing ga or liquid
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 350 ultra-low cryogenic temperature controller is a powerful physics tool. Designed for the demands of pumped He-3 refrigerators and other ultra-low and low temperature platforms, the Model 350 provides excellent measurement performance, superior control
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: OMEGA Engineering, Inc.
Description: Model F2020 thin film RTD element is a 2.0mm x 2.0mm size and packaged 100 pieces per low cost OEM RTD pack. OMEGAFILM platinum thin film RTD elements are manufactured using materials and processes similar to those employed in the manufacture of integrated circuits. This
- Operating Temperature: -58 to 1,112 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Response Time: 0.2 to 9 seconds
- Length: 0.0787402 to 0.3543309 inch
-
Supplier: Nanmac Corporation
Description: response times within the low milliseconds. All R100 RTD devices are sanitary since the sensor is separated from the material in the pipeline by a 0.015 inch thick stainless steel diaphragm. For thermocouples requiring sanitary designs contact the factory. NOTES:
-
Supplier: Laurel Electronics LLC
Description: transmitter output for 100 ohm platinum, 10 ohm copper and 120 ohm nickel RTDs. Pt100 platinum RTDs can have a DIN alpha of 0.00385 or ANSI alpha of 0.00392. The RTD type and temperature range, specified in °C or °F, are user-selectable. The temperature range can
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Inputs: RTD
-
Supplier: Nanmac Corporation
Description: Our Flow-Thru Thermocouples and RTDs use either a right-angle ribbon thermocouple sensor or a R100 Ohm RTD. Utilizing a special ribbon element which eliminates conduction errors due to shallow immersion into the flowing gas or liquid within the pipeline. Additionally, this
-
Supplier: Gantner Instruments, Inc.
Description: filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 4 analog input channels: Pt100, Pt1000, resistance 400 ohm / 4000 ohm , 3- or 4- wire connection High-precision temperature measurement: max. measurement error 0.05°C, temperature drift 0.02 /
- Analog Input Channels: 4 #
- Sampling Frequency: 0.01 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Fluidwell bv
Description: The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect
- Fahrenheit Display Range: -999,999 to 999,999 F
- Celsius Display Range: -999,999 to 999,999 C
- Features: Battery Powered
- Celsius Display: Celsius / Centigrade
-
Supplier: Isotech North America
Description: The Practical Instrument Electronics Model 512 RTD Calibrator provides direct temperature calibration to all types of instruments such as transmitters, recorders, controllers, alarms, data acquisition, and computer systems. Also, the Model 512 reads RTD outputs and displays in
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: RTD, Thermistor, Temperature
-
Supplier: Gantner Instruments, Inc.
Description: filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 4 analog input channels: RTD sensors, resistance 6500 Ω and 20000 Ω, 3- or 4-wire Low excitation current: 7.5 µA effective, to minimize sensor self-heating errors Individual
- Analog Input Channels: 4 #
- Sampling Frequency: 0.01 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Minco
Description: Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 10 Ohms
- # of Lead Wires Per Element: 3
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Factory Calibrated Low Cost and Easy Installation Microprocessor Based Design Compact Size and Hermitically Sealed Field Calibrate or Re-span Via PC Interface RTD Sensor Outputs Linearized 4-20 mA Signal The TST series integrated temperature transmitter
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2
- Element Material: Platinum
- Features: RTD
-
Supplier: Ultra Energy
Description: Duct Sensor, Industrial Temperature Sensor, RTD. Accurately senses temperature at a point inside a duct or plenum Low-cost rugged design. High quality sensor constructed of 316 stainless steels. Ease of installation – unit mounts with only 2 screws
- Sensitive Length: 2 to 18 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: Radwell International
Description: SPACE TEMPERATURE SENSOR - THERMISTOR, LOW PROFILE ENCLOSURE FITS 2" X 4" HANDI BOX, 10,000 OHM NTC THERMISTOR (TYPE II), SENSOR ONLY. FREE 2 YEAR RADWELL WARRANTY
-
Description: position. The M316 calibration source covers a temperature range from ambient +10 to 300 °C (572 °F), with an accuracy of ±0.5% of reading ±1°C. A precision RTD temperature sensor is embedded in the blackbody emitter providing high accuracy and repeatability. The
Find Suppliers by Category Top
Featured Products Top
-
, high reliability and repeatability within a wide temperature range from -200 °C up to 1000 °C. Because of very small dimensions and low thermal mass, the thin-film temperature sensors exhibit a very short response time. IST sensor products from the FlipChip Series (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
and Process Temperature. The QVT will output a 4-20 mA signal corresponding to Differential Pressure or Flow. Specifications Modes of Operation: Multivariable or DP Only Operating Range: 10000:1 (0.0009 in WC to 9 in WC (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Why Low-Level Hydrogen Detection Is Essential in Industrial Manufacturing As hydrogen adoption continues to expand across industrial manufacturing, clean (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
BondSens - Platinum Temperature Sensors are manufactured according to DIN EN 60751 and have an operating temperature range of -50 °C to +150 °C. The miniaturized RTD is designed for automatic placement in high volume applications in DIE packages where long-term stability, a good (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Oscillator Circuits For RTD Temperature Sensors
This application note shows how to design a temperature sensor oscillator circuit using Microchip's low-cost MCP6001 operational amplifier (op amp) and the MCP6541 comparator. Oscillator circuits can be used to provide an accurate temperature measurement with a Resistive Temperature Detector (RTD
-
Why Choose Riedon (a Resistor Company) For Your Special RTD Requirements
is its temperature coefficient (TC) or temperature coefficient of resistance (TCR). TC or TCR is usually stated as a constant; parts per million per degree per Centigrade (ppm/ C). This property is the basis for designing RTDs. A Resistance Temperature Detector (RTD) is a resistor designed to measure
-
Applications of the TC62X Solid-State Temperature Sensors
Sensing temperature and comparing that temperature to preset limits is the basis for a variety of problems that designers face in system design and process control. Conventional temperature sensing solutions, such as thermocouples and RTDs, require additional electronic components to linearize
-
Troubleshooting Thermocouple Wiring
When it comes to temperature probes, users have many sensor types to choose from, including thermistors, RTDs and thermocouples. Thermocouples come in many different types and tend to be the most commonly used probe due to their low cost, high durability, and wide temperature range.
More Information Top
-
Handbook of Modern Sensors
The technique is a solution for a problem arising from a finite resistance of connecting wires, which may be a substantial source of error, especially with low resistance temperature sensors like RTDs .
-
Handbook of Modern Sensors
The technique is a solution for a problem arising from a finite resistance of connecting wires which may be a substantial source of error, especially with low -resistance temperature sensors like RTDs .
-
Handbook of Modern Sensors
The technique is a solution for a problem arising from a finite resistance of connecting wires which may be a substantial source of error, especially with low -resistance- temperature sensors like RTDs .
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
Electrical-type temperature sensors such as RTDs or thermocouples produce low -level electrical signals that are proportional to the sensed temperature.
-
ISA AUTOMTN CAN PRVNT NEXT FUKUSHIMA - Automation Can Prevent the Next Fukushima
A temperature transmitter converts the weak, low -level RTD sensor signal to a high-level analog or digital signal more suitable for long-distance transmission through the plant.
-
Power line carrier systems for electric heat tracing control and monitoring
Temperature Sensor Shorted-Indicates that the RTD temperature sensor is shorted, and is accompanied by a low -temperature alarm.
-
Development of an FBG-based low temperature measurement system for cargo containment of LNG tankers
The working standard temperature sensors are a silicon diode at low temperatures and a platinum RTD at high temperatures.
-
Feasibility of using a wireless mesh sensor network in a coal-fired power plant
This includes the Crossbow’s MTS300 and MTS310 integrated sensor boards that consist of an array of environmental sensors (such as light, sound, etc.) and external sensors such as resistance- temperature detectors ( RTD ) for low temperatures, thermocouples for high temperatures, and a vibration…
Indicates content that may require registration and/or purchase.