-
Supplier: Macnaught USA, Inc.
Description: Macnaught Legendary P3TR 50:1 Air-Operated Grease Pump for 5 Gallon / 35 LB containers. Industry Leading 10 Year Warranty. Includes Booster Gun, Hose and Trolley. Low Air Consumption (3CFM) Macnaught’s 50:1 P3-TR air-operated grease pump system is engineered for 35 lb./5
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Liquid Handling Pumps - Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity -- K8-01Supplier: Macnaught USA, Inc.
Description: by a single person & uses low cost bulk NLGI 1 & 2 grease. Moving parts create flow action in grease, auto removing air pockets & eliminating the use of a follower plate. Macnaught K8-01 Specifications Model number K8-01 Description Portable grease dispensing system Max
- Maximum Discharge Pressure: 8,700 psi
- Pump Type: Drum Pumps, Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Macnaught USA, Inc.
Description: Max pump output pressure 7,500 psi / 517BAR Max gun output pressure 10,000 psi / 689BAR Bare pump P6003 Suited to containers 120lb / 55kg Hose 13ft x 1/4in ID delivery hose (4m x 6mm) Control gun B2 Booster Gun with ZSB swivel Output at gun 16 oz/min (460 g/min) Airline
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 50:1 Premium air-operated/pneumatic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are equipped with a
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Pump Type: Drum Pumps
-
Supplier: Nordson EFD
Description: simplifies the application of medium to high viscosity fluids. An ergonomic design with 10:1 mechanical leverage makes it easy to dispense thick greases and silicones without hand fatigue. A clean cutoff prevents oozing and dripping between fluid applications when the trigger is
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Gun Handle
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Dymax
Description: and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Air pressure regulator – includes three pressure gauges 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials High Viscosity Package Hand-held SG-200
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Magnalube, Inc.
Description: Advantages: Extended Protection Noise Reduction Will Not Migrate Perfect For Low Speeds Vibration Control High Temperature Stability Extreme Loads, Smoother Operation Mechanically/Chemically Stable Resistant to Oil Separation Exceptional Film Strength A standard grease gun
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Nordson EFD
Description: simplifies the application of medium to high viscosity fluids. An ergonomic design with 10:1 mechanical leverage makes it easy to dispense thick greases and silicones without hand fatigue. A clean cutoff prevents oozing and dripping between fluid applications when the trigger is
- Application: Adhesive / Silicone
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
Supplier: Nordson EFD
Description: simplifies the application of medium to high viscosity fluids. An ergonomic design with 10:1 mechanical leverage makes it easy to dispense thick greases and silicones without hand fatigue. A clean cutoff prevents oozing and dripping between fluid applications when the trigger is
- Application: Adhesive / Silicone, Flux / Solder, Lubricants
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve, Needle or Spool Valve, Positive Displacement Valve
-
Supplier: Matexcel
Description: Graphene electrostatic dust removal ink is a low-temperature curing ink produced by our company. After low-temperature curing, the low voltage is boosted to DC 5kV~8kV through a high-voltage module, and loaded on the electrode sheet of the absorber. At this time, high static
Find Suppliers by Category Top
Featured Products Top
-
Syn Elite™ metallocene polyalphaolefin (mPAO) and Synesstic™ alkylated naphthalene (AN). SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved oxidative stability, and a step-change in low-temperature flow and bearing torque requirements compared to (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
High viscosity index Exceptional low-temperature properties Enhanced temperature fluidity and shear stability Excellent foam and air release performance (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
to meet the needs of markets requiring high levels of production like aerospace, agriculture, metallic construction, furniture, transportation and energy. Perfectly adapted to paints with an average viscosity, NANOGUN-MX spray gun is available in (2) pressure versions: 120 and (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
. 3. How do solid film lubricants produce low friction? They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
. 3. How do solid film lubricants produce low friction? They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
stability under severe operating conditions, SpectraSyn Elite mPAO base oil can be used in combination with lower-viscosity fluids (PAO, mineral oils) to achieve a wide range of industrial and automotive lubricants and greases. Benefits (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
as water, fuels, lubricants and acids, among others. As per the UL 94V-0 specification, EP21FRNS-2 is serviceable over the temperature range of -51°C to 90°C. Featuring a moderate viscosity, this epoxy maintains its flow and is a reliable electrical insulator. EP21FRNS-2 is available in ½ pint, pint, quart, gallon and 5 gallon kits, as well as premixed and frozen syringes, bubble packs and gun dispensers. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
has made available EP21TCHT-1. Curable at room temperatures, EP21TCHT-1 has high thermal conductivity and superior electrical insulation properties. It has a service operating temperature range of 4K to 400°F. It also has a remarkably low thermal expansion coefficient. EP21TCHT-1 is NASA (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
The Chemical Formulary, Volume 6
., This is a low viscosity petroleum Protective Coating for Aluminum Castings and Zinc and Tin. .... base lubricant of a suitable consistentlY fQr use through a grease gun .
-
ESDU 03016 - Selection of lubricant class (liquids, solids, semi-solids and gases)
Some components, such as circuit breakers, gun firing pins and other spring-loaded components, may move very .... Some form of lubrication is usually required in the form of a “general purpose” low - viscosity oil. .... Grease tends to be used when the component is inaccessible and cannot easily be relubricated.
-
Review of literature on fats, oils and soaps
Among those which were especially chardc- terized as having comparatively constant viscosity were a mixture of lithium .... Morgan's low temperature grease inventions were cumene or isocumene, small amount of "Polane," and soap (U. S. 2,355,993), a mixture of mineral oil alkyl acetyl ricinoleate and aluminum and lithium stea- rates (U. S. 2,383,147), ethyl, butyl … oil by the same in- ventor (U. S. 2,375,485) was made for gun -turret lubrication.
-
JAMA Network | JAMA | PENETRATION OF TISSUE BY DIESEL OIL UNDER PRESSURE
This modern appliance is a far cry from the hand grease gun and screw grease cup in common use a few years ago. .... In the oil fields the Diesel oil used is of low viscosity and highly volatile, approaching the consistency of .
-
High-pressure paint gun injury to the orbit and ocular adnexa
Besides, its lower viscosity in comparison to substances, such as oil and grease , may lead to a. .... The optimal treatment for paint gun injuries to the orbit and ocular adnexa is unknown.
-
Adhere diaphragm valve dispenses UV adhesives
Construction of the valve includes a wetted chamber compatible with the flow of low to medium viscosity UV materials which can otherwise prove difficult. .... comprehensive range of liquid dispensing equipment, ideal for adhesives, epoxies, coatings, sealants, gaskets, greases , oils - and many … through their metering and mixing products and have anything from simple hand-held guns to sophisticated 4…
-
Federal Register > Friday, December 19, 2003 > [68 FR 70730] Guidelines for Designating Biobased Products for Federal Procurement
…which additives and other materials are blended to make the final formulated product), lubricant or functional fluid additive (materials that are used for specific performance benefits such as lower pour point, increased flash … pressure properties, a desired viscosity , or reduced foam), or … heavy machinery, and mobile equipment use lubricant items such as crankcase oils and greases , and functional fluids … prevention of metal parts including wheels, bearings, gears, rollers, chains, hinges, hand tools, guns , and sporting equipment.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
ZEITFUCHS CROSS-ARM VISCOMETER As- phalt viscosity testing device, used to measure the viscosity of paving-grade .... ZERK FITTING Fitting on mechanical equipment to which a grease gun may be attached for the injection of grease into operating hinge joints. .... ZERO Binary value (0) for false or low .
-
Chemistry and Technology of Lubricants
Fig. 14.2 Frequency dependence of the complex shear modulus, G∗ (x), phase angle, δ (+), and complex viscosity , η∗ (v), for a lithium grease at 25◦C. .... investigations have often involved the extrapolation of higher shear rate measurements into the low shear rate range … 1 s can stretch the patience of a maintenance engineer with a grease gun , leading to the…
Indicates content that may require registration and/or purchase.