Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Components for low-voltage surge protection devices - Part 331: Specification for metal oxide varistors (MOV)
-
Supplier: Accuris
Description: Components for low-voltage surge protection devices - Part 321: Specifications for Avalanche Breakdown Diode (ABD)
-
Supplier: Semtech Corp.
Description: Semtech is a leader in providing low voltage (sub 5V) ESD protection. Our TVS devices are designed to protect sensitive electronics from damage or latch-up due to ESD, lightning, and other voltage-induced transient events. In addition, our EPD process technology
- Capacitance: 0.65 to 100 pF
- Features: Bidirectional, Other, Unidirectional
- Device Type: ESD Suppressor
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Nexperia B.V.
Description: Bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882-S1) leadless ultra small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional
- Device Type: ESD Suppressor
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: Low-voltage fuses Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
-
Supplier: VAST STOCK CO., LIMITED
Description: Thyristor Surge Protection Devices (TSPD) Very Low Voltage Bidirectional
-
Supplier: ABB Inc.
Description: Surge Protection Devices for Datalines Dataline protection OVR TC SPDs are for fine protection of telephonic equipment, IT devices and BUS systems connected to low-voltage signal lines. Main benefits OVR TC family offers a reliable surge
-
Supplier: ABB Inc.
Description: SPD Class III OVR Type 3 Surge Protection Devices Low protection level voltage value OVR type 3 shall be installed as close as possible from the sensitive equipment to protect. Tested with a 1,2/50 - 8/20 current combination wave generator, they ensure a very
-
Supplier: Accuris
Description: Low-voltage fuses -- Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
-
Supplier: ABB Inc.
Description: events. • 200kAIC short circuit rating permits direct bus connection to most electrical services. • Low let through voltage ensured by the lowest possible impedance path to ground and equal current sharing during surge events. • All weather sealed, powder-coated NEMA 4/IP65 housing is
-
Supplier: ABB Inc.
Description: Light Duty for DC Applicati ons Features and Benefits: • Full weather permanently connected. • Individually fused Metal Oxide Varistors (MOVs). • May be used on grounded (+ or -) or floating power systems, for DC or low voltage AC (up to 400Hz). • LED indicates proper functioning of
-
Supplier: Qorvo
Description: The ACT85610 device is a highly integrated, high configurable multiple output power management unit (PMU) with built-in power loss protection (PLP) IC. There are four high efficiency Bucks that can supply 3 x 4A and 1 x 2A current with the output as low as 0.6V. In addition,
- Quiescent Current (IQ): 10,000,000 µA
- Supply Voltage (Vi): 2.7 to 14 volts
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 20A (8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage
- VR: 2.5 volts
- CT: 4.4 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Description: This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. and d.c. power circuits, and equipment rated up to 1 000 V r.m.s. or
-
Description: supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V AC or 1 500 V DC. For some fuse‑links higher rated voltages can be used.
-
Supplier: CSA Group
Description: IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor devices shall comply with aIl requirements of IEC 60269-1, if not otherwise indicated
-
Description: IEC 61643-12:2020 describes the principles for the selection, operation, location and coordination of SPDs to be connected to 50/60 Hz AC power circuits, and equipment rated up to 1 000 V RMS. These devices contain at least one non-linear component and are intended to limit surge
-
Description: For application in equipment containing semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. Establishes characteristics of semiconductor fuse-links in such a way that they can be replaced by other fuse-links having the same
-
Supplier: CSA Group
Description: IEC 61643-11:2011 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. power circuits, and equipment rated up to 1 000 V r.m.s. Performance
-
Supplier: Nexperia B.V.
Description: Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 2.7 A peak pulse (average measured) High reverse standoff voltage: VRWM = 27 V Low capacitance: Cd = 5 pF (typical) ESD protection up to 18 kV
- Device Type: ESD Suppressor
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: CSA Group
Description: Describes a method of specifying requirements for low-voltage power supply devices (including switching types) providing d.c. output(s) up to 200 V d.c. at a power level up to 30 kW, operating from a.c. or d.c. source voltages of up to 600 V. The devices are for
-
Supplier: Finder S.p.A. con unico socio
Description: single-phase AC low voltage systems Varistor protection +/– or L/N (GND); -/+ or GND (L/N) Replaceable module – 7P.21.8.275.x020 SPD Type 2 single-pole usable in single-phase or three-phase applications (230/400 V) Varistor protection L/N (GND) -GND/(L/N) Replaceable
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Texas Instruments
Description: 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON
- Regulated Output Voltage (Volt): 0.85 to 3.6 volts
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.25 volts
- Quiescent Current (IQ): 0.000025 amps
-
Supplier: Littelfuse, Inc.
Description: Our ESD devices offer many advantages over traditional protection devices, such as multi-layer varistors (MLVs), which may degrade or distort the signal in high data rate circuits. Compared to miniature gas discharge tubes (GDTs), ESD devices provide a more compact form
- Tj: -55 to 125 C
- Device Type: ESD Suppressor
- Standards and Certifications: RoHS Compliant
-
Description: The low voltage air gap surge protective device is a gap-type overvoltage limiter for use on communications, power and signalling circuits. This IEEE standard applies to air gaps for overvoltage protection applications on systems with operating voltages equal to or
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ULTRA LOW CAPACITANCE STEERING DIODE/TVS ARRAY Product overview: SRV25-4 from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Infineon Technologies AG
Description: RF ESD Protection Diode Summary of Features: - ESD / transient protection of RF antenna /interfaces or ultra high speed data lines acc. to:IEC61000-4-2 (ESD): ± 20 kV (contact),IEC61000-4-4 (EFT): 40 A (5/50 ns),IEC61000-4-5 (surge): 10 A (8/20 μs) - Ultra low capacitance of 1
- Current Surge: 10 amps
- Capacitance: 1 to 1.5 pF
- VESD: 20,000 volts
- Device Type: ESD Suppressor
-
Supplier: Nexperia B.V.
Description: Bidirectional single line ElectroStatic Discharge (ESD) protection diode encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of one signal line. Features and benefits
- VR: 27 volts
- IR: 0.05 mA
- Tj: 150 C
- Diode Applications: Protector
-
Supplier: Nexperia B.V.
Description: ESD protection device in an ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect one line from the damage caused by transient overvoltages (TVS). Features and benefits Reverse stand-off voltage:
- VR: 13 volts
- IR: 0.01 mA
- Tj: 150 C
- VBR: 17 volts
-
Supplier: Frontier Electronics Corp.
Description: Frontier's TVS diode for ESD protection offers extremely robust ESD absorption which increases circuit and interface protection as well as greatly increasing the reliability of electronic devices. The TVS-ESD series clamp ESD bursts quickly and at very low voltages
- IR: 0.001 to 0.04 mA
- Peak Pulse Power: 15.000000000000002 to 469.9999999999997 watts
- IPPM: 1 to 25 amps
- Clamping Voltage (VC): 9.8 to 75 volts
-
Supplier: CSA Group
Description: IEC 61643-312:2013 is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system voltages up to 1 000 V (r.m.s.) a.c. and 1 500 V d.c. They are defined as a gap,
-
Supplier: Littelfuse, Inc.
Description: The SP3010-04UTG integrates 4 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD
- VR: 6 volts
- CT: 0.45 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Nisshinbo Micro Devices Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Configuration: Positive Number of
- Special Features: Input Overcurrent Protection, Reverse Voltage Protection
- Features: Linear Regulator, Other
- Output Polarity: Positive
-
Supplier: Microchip Technology, Inc.
Description: MD0101 is a four channel, high voltage, current limiting protection device. It is designed to protect a low noise receiver from the high voltage transmit pulses in ultrasound applications and is commonly referred to as a T/R (transmit and receive) switch. Each
- Diode Applications: High Voltage
Find Suppliers by Category Top
Featured Products Top
-
ELEGRP portable protection devices provide reliable electrical-safety solutions for household, commercial, and industrial applications. The product range includes Portable GFCI, LCDI, ALCI, and PRCD/RCD devices designed to help protect users and equipment where electrical hazards may occur (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Undervoltage Protection The stabilizer detects low-voltage conditions and provides automatic protection to avoid abnormal operation of electrical equipment. 3. Overcurrent Protection The intelligent controller (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
. Advanced Linear Devices Inc. (ALD), a leader in specialty analog technology, today announced a first-to-market low power, low voltage, high-precision voltage-clamp module. The SABMBOVP family is an ideal clamping solution for critical mission applications deployed in (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
for energy efficiency and increased adoption of automation across markets and applications such as automotive, networking, medical devices, wearables, and the Internet of Things (IoT). Specific benefits of low voltage oscillators highlighted in this paper include: Reduced energy (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
A (maximum interrupt rating, voltage-class dependent) Stated as suitable for application on third-rail current collection shoe systems Typical Applications Protection of semiconductor devices (diodes, thyristors, GTOs, IGBTs) in DC circuits Third (read more)
Browse Fuses Datasheets for VICFUSE -
automotive qualified devices exhibit deep snapback behavior combined with a low resistance of 0.27 Ω, for improved system level robustness and clamping performance in high-speed data interfaces. For device and datasheets more information visit: Nexperia.com/automotive-ESD-protection. (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
Low Voltage Frequency Control in Modern Electronics As battery-powered and portable devices have grown to dominate modern electronics, power efficiency has become one of the key challenges in circuit design. Low voltage (LV) devices have become a key element (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Low-voltage DC-to-DC converters often require electrical isolation to protect sensitive system components. Defined as Safety Extra-Low Voltage (SELV) and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation
Conduct Research Top
-
Low Voltage Motor Protection
This paper addresses many issues related to the proper understanding of short-circuit and overload protection. devices and how to select them.
-
Surge Protection Technology Used in Power over Ethernet (PoE) Protection 9.(.pdf)
The use of Power over Ethernet (PoE) will increase because of its ease of implementation and low cost of installation. These devices are frequently installed in open-air, unshielded environments, which increases their susceptibility to electromagnetic interference (EMI). Applications using PoE
-
Application Note: An Overview of Electromagnetic and Lightning Induced Voltage Transients
[1, 2], telecommunications equipment [3] and automotive electrical systems [4]. Effective transient overvoltage protection from a clamping device requires that the impulse energy be dissipated in the suppressor and the voltage held low enough to ensure the survival of circuit components
-
Application Note: Combing GDTs and MOVs for Surge Protection of AC Power Lines
, etc. -- but regardless of the name, an understanding of their characteristics and the operation of the various protection devices available is necessary to design an effective protection circuit.This Application Note will illustrate how to design high performance, cost-effective surge protection
-
Application Note: Data Line Protectors
be protected against overvoltages that can exceed 1500 V and surge currents up to 50 A. Data Line Reference Circuit Figure 3.57 shows how a SIDACtor device is used to protect low voltage data line circuits.
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
requests for device enhancements. The customer back on. If the power dissipation is low enough, the requests for the MCP1701 enhancements were higher device will continue to cool and operate normally. If the output currents, higher input operating voltage, and a power dissipation remains high
-
Improving the Susceptibility of an Application to ESD-Induced Latch-up
is paid to design and layout considerations that reduce the reducing ESD during assembly than is paid to reducing effectiveness of ESD protection. ESD risk during the lifetime of the application. There is a great deal that the system designer can do When a device is installed in an application
-
What's the Difference Between Explosion Proof & Intrinsically Safe?
be encountered, and the installation is permanent. Intrinsically safe method can also be used for permanent installations where the detector/sensors are relatively low power devices. Almost all portable instruments use the "intrinsically safe" method.
More Information Top
-
Behavior of Low-Voltage Surge Protective Devices Under High-Current Derivative Impulses
[15] F. Roman, R. Montaño, and V. Cooray, “Response of low voltage pro- tective devices under subsequent stoke-like impulse current,” presented at the 13th Int.
-
States > Virginia > State > Regulations > Title 9 - Environment > Agency 25 - State Water Control Board > [9 VAC 25-790] 790 - Sewage Collection and Treatment ...
All motors shall have a low voltage protection device which, on the reduction or failure of voltage, will cause and maintain the interruption of power to that motor.
-
Simulation recurrence of a realistic DC line fault based on RTDS and its simulation reliability analysis
Three sets of traveling wave and low voltage protection devices of rectifier station acted.
-
Analysis of stability issues during reconfiguration of shipboard power systems
These voltage dips can easily lead to blackouts on ships by tripping certain low voltage protective devices in SPS [7].
-
Substation Automation Systems: Design and Implementation
Detailed studies are necessary to calculate cabling capacities and establish capability and discrimination sequence of low voltage protection devices .
-
ABB Grows in the Solar Industry | AltEnergyMag
The grid systems and substations are a common piece, as are low voltage protective devices .
-
Development of Contact Material Solutions for Low-Voltage Circuit Breaker Applications
Abstract—The focus of the studies is on the influence of contact material production parameters, and the contact material - breaker interaction of material combinations used for low voltage protection devices .
-
Standards Corner
This subcom¬ mittee, the Low Voltage Surge Protective Devices Subcommit¬ tee, will be responsible for low voltage protective devices such as air gaps and solid state devices in addition to the low voltage valve-type surge arrester.
Indicates content that may require registration and/or purchase.