-
Supplier: e-con Systems™ Inc
Description: Tags: NVIDIA Orin NX Cameras Supported Platforms, Overview The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images
- Horizontal Resolution: 4,056 lines
- Maximum Frame Rate: 60 to 240 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: NVIDIA AGX Orin Cameras Supported Platforms, Overview The e-CAM121_CUOAGX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images at
- Horizontal Resolution: 4,056 lines
- Maximum Frame Rate: 60 to 240 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Description: Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Dock base is only NPN) Choice of eight colors, five light effects, and three light output levels per channel 100,000-hour LED Seven mounting base options Type 4X, IP66 enclosure IP69K** compliant CE
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Red, Yellow
- Features: Other
- Flash Type: Quad Flash, Single Flash, Triple Flash
-
-
Supplier: Vaisala
Description: traffic control towers, where excellent readability in both bright and dim light is required. Key Benefits • Easy-to-use and compliant with ICAO standards • Touch screen with intuitive Graphical User Interface, and high contrast day-time and night-time color schemes with display
- Diagonal Screen Size: 5.7 inch
- Number of Simultaneous Pictures Displayed: 1 #
- Voltage Rating: 12 to 28 volts
- Environmental Temperature: -20 to 60 F
-
Supplier: Vaisala
Description: of each displayed page. Most commonly it is used as a back-up display for the AWOS system main user displays. The display uses a compact 5.7" LCD screen suitable for aviation-related operating environments such as air traffic control towers, where excellent readability in both bright and dim
- Diagonal Screen Size: 5.7 inch
- Number of Simultaneous Pictures Displayed: 1 #
- Voltage Rating: 12 to 28 volts
- Environmental Temperature: -20 to 60 F
-
Supplier: e-con Systems™ Inc
Description: even at extremely low light or even no light conditions. This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NileCAM80 - an 8MP
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 22 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Dorner Manufacturing Corp.
Description: testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application. Best For: Pallet & tray handling No & low back pressure accumulation Cleanroom applications Small & light-load
- Maximum Load: 35 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: e-con Systems™ Inc
Description: even at extremely low light or even no light conditions. This 4K camera is ideal for applications that require monitoring a huge area such as parking lot management, traffic monitoring systems, smart surveillance, sports vision etc. This camera contains NeduCAM80 - an 8MP
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 22 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Infineon Technologies AG
Description: TLE7257 draws typically less than 10 μA of quiescent current while still being able to wake-up when detecting LIN bus traffic. The very low leakage current on the BUS pin makes the TLE7257 especially suitable for partially supplied networks. Based on the Infineon BiCMOS technology the
- Data Rate: 20 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: LIN
- Features: Other, RoHS Compliant
-
Supplier: Honeywell Analytics, Inc.
Description: flexibility and performance via its easily recognizable display (traffic light pattern) to convey safety status, communication and mounting options, and onboard diagnostics. Get More Return on Investment from the Practical Advantages of XCD RTD. Sensepoint toxic and oxygen sensors
- Operating Temperature: -40 to 149 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Automation24, Inc.
Description: module range from machine controls in industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible. The LOGO! POWER 24V 1.3 A - 6EP1331-1SH03 switched-mode
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: locally activate signs of visual signaling, signs of danger, traffic light, flashing or acoustic signs as sirens or pre-recorded vocal messages. Reporting of possible threshold overcoming can be notified with SMS. It is possible to install data logger also in remote or without current
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: Tripp Lite by Eaton
Description: power to connected equipment. When used as a UPS, the APS3636VR’s automatic voltage regulation feature protects your equipment against blackouts, brownouts, surges and line noise. Tripp Lite’s APSRM4 module with “traffic light” LEDs is included to provide complete remote
- DC Input Voltage: 36 volts
- DC Input Current: 114 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: simultaneously delivering AC power to connected equipment. When used as a UPS, the APSINT3636VR’s automatic voltage regulation feature protects your equipment against blackouts, brownouts, surges and line noise. Tripp Lite’s APSRM4 module with “traffic light” LEDs is included to
- DC Input Voltage: 36 volts
- DC Input Current: 114 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: NuAire, Inc.
Description: all system functions. On / off functions for fluorescent and germicidal ultraviolet lights, blower motor, and interior outlets. Monitors high / low limits for down flow, inflow, and sliding window position. The password protected TouchLink ™ also contains a unique date/clock display
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
Description 1?Homeuse portable ev charger, curve design, easy to roll, Plug & Play. 2?Low Consumption: Standby State power less then 3w, saving energy. 3?Three Indicator light,check the charging information at any time (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
efficiency: low standby current extends battery life in portable applications Excellent regulation: maintains stable output voltage for reliable performance Applications Automotive Industrial equipment Battery-powered devices Point-of-load (POL) converters Telecommunication systems (read more)
Browse Pressure Switches Datasheets for DigiKey -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
Daitron offers a 50W version of Superior Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have superior ultra low ripple noise. This model is the ideal (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
exceeding 0.4 J/cc, a single ULP capacitor provides much greater bulk storage in a smaller footprint than a bank of low-profile SMT capacitors. Due to its light weight, the ULP is ideal for use in portable devices and is well-suited for a wide range of applications where height profile, board space (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Daitron offers a 150W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need extremely low noise for your (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 50W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Group III nitride semiconductors for short wavelength light-emitting devices
…diodes (LEDs) are now commercially available, a development which has transformed the market for LED-based full colour displays and which has opened the way to many other applications, such as in traffic lights and efficient low voltage , flat panel white light…
-
Recent Advances in Modeling and Simulation Tools for Communication Networks and Services
In this contribution, we have presented the design of a smart system for traffic light control, using low - voltage powerline communications as transmission media.
-
The importance of NEMA magnet wire technical activities
These products include motors, controls, lighting , traffic equipment, high and low voltage distribution equipment, raceway components, and wire and cable.
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > LIGHTING AND APPLICATIONS
…headlamp, fog, daytime running, parking, directional front & rear, tail, stop, high mount stop, side-marker front & rear, backup/cornering, instrument, license plate, glove compartment, map, dome, step/convenience, truck/cargo and under hood), flashlight, landscape lighting , low voltage , marine, telephone, traffic signal, emergency.
Indicates content that may require registration and/or purchase.