-
Supplier: Qosina Corp.
Description: Syringe, Female Luer Lock
- Syringe Volume: 1.2 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: psi is 100 These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described
- Syringe Volume: 0.5 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: psi is 100 These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described
- Syringe Volume: 50 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
-
Supplier: Cole-Parmer
Description: psi is 200 These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described
- Syringe Volume: 10 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: psi is 200 These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described
- Syringe Volume: 1 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Syringe, Male Luer Lock, Natural
- Syringe Volume: 1.2 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: IDEX Health & Science
Description: This 10cc disposable Luer-Lock Syringe can be used with any Female Luer Adapter.
- Syringe Volume: 10 cc
- Needle Inner Diameter: 0.05 inch
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of BD™ Syringe with Luer Lock with 10 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Male Luer Lock Syringe, White with 5 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 5 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Restek
Description: Syringe Fitted with Luer-Lock Valve* Ideal for sample storage and transportation. Push-pull shut-off valve.
- Syringe Volume: 1 to 100 cc
- Injection Method: Manual
- Configuration: Syringe
-
Supplier: Accuris
Description: SYRINGE, HYPODERMIC LUER-LOCK, DISPOSABLE
-
Supplier: Accuris
Description: Conical fittings with a 6 % (Luer) taper for syringes, needles and certain other medical equipment - Lock fittings
-
Description: Conical fittings with 6 % (Luer) taper for syringes, needles and certain other medical equipment -- Part 2: Lock fittings
-
Supplier: Membrane Solutions
Description: MS® syringes are manufactured by medical-grade material, different size for different requirement. For your convenience, there are two types for your choice: luer slip syringes and luer lock syringes. The special design prevent plunger slipping out. It is
- Syringe Volume: 10 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: Restek
Description: Clear acrylic syringes, ideal for holding and dispensing large volumes of gas. An adjustable plunger on the O-ring ensures that the syringe is gas-tight over a long period of time. The central port is supplied with a luer-lock fitting; the secondary port is supplied with
- Syringe Volume: 500.00000000000006 to 2,000.0000000000002 cc
- Injection Method: Manual
- Features: Other
- Configuration: Syringe
-
Supplier: SCHOTT AG
Description: for all syriQ® glass prefillable syringes. They are delivered assembled with tip cap or needle shield. Luer lock with tip cap Luer cone with tip cap Luer lock with V-OVS®1 Staked needle with needle shield (rigid or soft)
-
Supplier: Techcon
Description: Techcon's 700 Series Premier dispensing syringe barrels are silicone and chloride - free and designed to work with industry standard equipment. The syringe barrels are made from low friction polypropylene to ensure accuracy, repeatability and productivity. Features a double Helix
- Syringe Volume: 3 to 55 cc
- Pressure Rating: 100 psig
- Material: Plastic
- Configuration: Syringe
-
Supplier: Restek
Description: for Waters 6000, 6000A, 501, 510, 590, 610 and 610E HPLC Pumps Designed for maximum safety with metal flange and luer-lock (LL) hub. PTFE-tipped plunger. Pressure tested to 100psig.
- Syringe Volume: 10 cc
- Pressure Rating: 100 psig
- Injection Method: Manual
- Configuration: Syringe
-
Supplier: SCHOTT AG
Description: (autoclaving) after filling is possible. The integrated luer lock of SCHOTT TopPac® prefillable syringes offers superior robustness and ease of application for the final user. High design flexibility allows customized solutions. Components for a complete set of SCHOTT TopPac®
-
Supplier: Restek
Description: Heavy-duty glass barrel with metal front and rear flanges. PTFE luer-lock tip. Can fill and empty sparge tubes. Sample-Lok valve accepts standard luer-lock needles. Suitable for purge & trap applications.
- Syringe Volume: 2 to 10 cc
- Material: Glass
- Injection Method: Manual
- Configuration: Syringe
-
Supplier: IDEX Health & Science
Description: Our Luer-to-MicroTight Adapter is ideal for infusing sample into lab-on-a-chip devices. It is designed to easily connect 360µm OD tubing to a syringe. This assembly comes with (1) F-152 MicroFerrule and (1) P-416 MicroNut.
- Features: Luer Lock
-
Supplier: diaago
Description: GF Membrane Syringe Filters from CELLTREAT are molded in a polypropylene housing, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification GF (Glass Fiber) Can be
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber
- Housing Material: Polypropylene (PP)
- Filter Type: Syringe Filter
-
Supplier: Membrane Solutions
Description: onto luer lock syringe, there is no accidental detachment or popping off of filter holder even under pressure for filtration. The outlet nozzle has a male luer lock arrangement to enable the user securely fit a needle during filtration, if required.
- Features: Other
-
Supplier: diaago
Description: Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal
- Pore Size: 0.45 µm
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Nylon
-
Supplier: diaago
Description: Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal
- Pore Size: 0.45 µm
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Nylon
-
Supplier: diaago
Description: MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification MCE (Mixed
- Pore Size: 0.22 µm
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
- Housing Material: Other, Polypropylene (PP)
-
Supplier: Hydrofarm, Inc.
Description: Used by the pros to take water samples deep from inside a Grodan stonewool block or slab for better pH and EC analysis. Fits any standard Luer-Lock plastic syringe.
-
Supplier: DigiKey
Description: 10CC LUER-LOCK SYRINGE 50PK
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Purple hub Inside diameter: 0.053" Outside diameter: 0.064" Length: 1⁄2" 16 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Yellow hub Inside diameter: 0.026" Outside diameter: 0.035" Length: 1⁄2" 20 gauge
Find Suppliers by Category Top
More Information Top
-
Injections in Aesthetic Medicine
• 3-ml Luer lock syringe .
-
Development and application of a micro‐capillary rheometer for in‐vitro evaluation of parenteral injectability
Different types of stainless-steel needles were em- ployed as the micro-capillaries attached to the barrel of the Luer lock syringe (capillary designated N) or removable- needle syringe (capillary designated NR).
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-16-vials.pdf
If you like the Luer needle attachment, but need the security of a locked needle attachment: It is available with PTFE Luer lock syringes (TLL).
-
Stem Cells in Aesthetic Procedures
The refined fat is transferred into a 1 or 3 mL Luer Lock syringe and carefully placed into the areas to be treated.
-
Autologous Fat Transfer
An 18G needle attached to a 1 ml Luer Lock syringe is used.
-
The Protein Protocols Handbook
2-mL glass Luer lock syringes (two).
-
Roenigk's Dermatologic Surgery: Current Techniques in Procedural Dermatology
The fat that will be used at the time of harvesting is transferred into 1 cc luer lock syringes through a female-female adaptor.
-
Safer epidural and spinal connectors *
(a) Current standard with trocar; (b) new male Luer lock connection on needle with trocar, whereas syringe has female Luer lock connection; (c) cross-connection between conven- tional Luer lock syringe and new needle is not possible nor is connection between new …
-
Handbook of Angioplasty and Stenting Procedures
• For balloon inflation, use a 5 cc Luer lock syringe with half strength contrast medium.
-
Unexpected failure of rocuronium‐mediated neuromuscular blockade
… technique that is widely known amongst anaesthetists and operating department practitioners in our institution, and that has recently been highlighted in this journal [2], involves placing the inhaler in the barrel of a 50-ml Luer lock syringe , inserting the end of …
Indicates content that may require registration and/or purchase.