-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Male Luer Lock Tubing Connector with 0.12 inch - 0.15 inch OD. Get fast shipping and volume discounts on Male Luer Locks parts.
- English Size: 0.12 to 0.15 inch
- Features: English, Metric
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Female Luer Lock Tubing Connector with .080 inch ID/.120 inch - .150 inch OD. Get fast shipping and volume discounts on Female Luer Locks parts.
- English Size: 0.12 to 0.15 inch
- Features: English
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of 3-Way Parallel Tubing Connector, Male Luer Lock with All Ports 0.094 inch ID (2.4 mm). Get fast shipping and volume discounts on Connectors/Luers/Male Luer Locks parts.
- English Size: 0.094 inch
- Metric Size: 2.4000000000000004 mm
- Features: English, Metric
-
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Male Luer Connector with Tubing Pocket, Clear with 0.125 inch - 0.118 inch ID (3.2 mm - 3 mm). Get fast shipping and volume discounts on Male Luer Locks parts.
- English Size: 0.118 to 0.125 inch
- Metric Size: 3 to 3.2000000000000006 mm
- Features: English, Metric
-
Supplier: Cole-Parmer
Description: use with semi-rigid tubing such as nylon, polyethylene and polypropylene Both straight and elbow connectors are available. Hose barbs are available from 1/16" to 1/4" with either male or female luer connections. Male luer connections are available with either integral
- Connection Type: Barbed
- Features: Luer Lock
-
Supplier: Cole-Parmer
Description: use with semi-rigid tubing such as nylon, polyethylene and polypropylene Both straight and elbow connectors are available. Hose barbs are available from 1/16" to 1/4" with either male or female luer connections. Male luer connections are available with either integral
- Connection Type: Barbed
- Features: Luer Lock
-
Supplier: Cole-Parmer
Description: use with semi-rigid tubing such as nylon, polyethylene and polypropylene Both straight and elbow connectors are available. Hose barbs are available from 1/16" to 1/4" with either male or female luer connections. Male luer connections are available with either integral
- Connection Type: Barbed
- Features: Luer Lock
-
Supplier: Cole-Parmer
Description: fluid path flow|* Low-profile hose barbs for use with semi-rigid tubing such as nylon, polyethylene and polypropylene Both straight and elbow connectors are available. Hose barbs are available from 1/16" to 1/4" with either male or female luer connections. Male luer
- Connection Type: Barbed
- Features: Luer Lock
-
Supplier: IDEX Health & Science
Description: Our Polypropylene Barbed to Male Luer Slip Adapter provides a convenient way to connect 1/16" ID soft-walled tubing with products that feature a female luer receiving port. Each adapter features a simple male luer nose for easy press-fitting into a receiving female
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: Luer Lock
-
Supplier: IDEX Health & Science
Description: Our Polypropylene Barbed to Female Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a male luer slip or luer lock end. Each adapter has a lip to engage with the locking ring surrounding the mating male luer lock
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: Luer Lock
-
Supplier: IDEX Health & Science
Description: Our Polypropylene Barbed to Male Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a female luer lock receiving port. Each adapter has an integrated locking ring surrounding the male luer nose, for more secure
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: Luer Lock
-
Supplier: Nordson Medical
Description: Non-luer connector to 500 series barb, 3/16" (4.8 mm) tubing
- English Size: 0.187 inch
- Connection Type: Barbed
- Features: English, Non Valved, Tube Fitting, Twist/Bayonet
- Material: Polypropylene (PP)
-
Supplier: Nordson Medical
Description: Non-luer connector to 500 series barb, 1/8" (3.2 mm) tubing
- English Size: 0.125 inch
- Connection Type: Barbed
- Features: English, Non Valved, Tube Fitting, Twist/Bayonet
- Material: Polypropylene (PP)
-
Supplier: Instech Laboratories, Inc.
Description: Instech Solomon's PE tubing solves one of the biggest problems with PE: the price. The low density formulation (LDPE) is comparable to that which is offered by the large catalog suppliers. PE-50 is the most common size as it connects to standard 22ga swivels and luer stubs. BPE-T25 is
- Outside Diameter / Size: 0.025 to 0.085 inch
- Maximum Inside Diameter / Size: 0.012 to 0.04 inch
- Color / Clarity: Clear
- Features: Coiled / Spiral, Polyethylene / PEX, Sterilizability
-
Supplier: Western Analytical Products
Description: " Check Valve Protection with Luer Convenience Automatically Opens When Engaged Our Quick-Stop Luer Check Valve is designed to provide inline luer connect/disconnect convenience without the mess and hazard of spills. Just connect the valve assembly to your inline tubing
- Valve Type: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: " Check Valve Protection with Luer Convenience Automatically Opens When Engaged Our Quick-Stop Luer Check Valve is designed to provide inline luer connect/disconnect convenience without the mess and hazard of spills. Just connect the valve assembly to your inline tubing
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: " Check Valve Protection with Luer Convenience Automatically Opens When Engaged Our Quick-Stop Luer Check Valve is designed to provide inline luer connect/disconnect convenience without the mess and hazard of spills. Just connect the valve assembly to your inline tubing
- Valve Type: Pressure Relief Valves
-
Supplier: GasLab
Description: Nafion tubing is a highly selective, semi-permeable membrane to water vapor. If gases inside Nafion tubing are wetter than gases surrounding the tubing, drying will occur. If the surrounding gases are wetter, humidification will occur. In normal use, a portion of Nafion
-
Supplier: MicroGroup
Description: Barb fittings are used to connect rubber and/or plastic tubing (1/32" - 1/4" ID) to ModuLUER assemblies.
- English Size: 0.375 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems EA126-324 Fluid Line Assembly, Black. Polyethylene hose assembly with a molded Luer Lock fitting on one or both ends. The assembly can be used with other standard Luer Lock connectors and will handle up to 100 psi working pressure. 0.1 in x 24 in. Techcon
- Design Units: English
- Color / Clarity: Solid
-
Supplier: U.S. Plastic Corporation
Description: The SMC is a twist-to-connect coupling that provides a reliable and more secure alternative to luer-type connections. It also allows for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Rated
- Connection Type: Barbed
-
Supplier: OMEGA Engineering, Inc.
Description: FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for in-line, panel mount
- English Size: 0.0625 to 0.125 inch
- Metric Size: 3 mm
- Features: English, Metric
- Fitting Type: Pipe Fitting, Quick Coupler
-
Supplier: U.S. Plastic Corporation
Description: The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental
- Primary Material: Acetal
-
Supplier: U.S. Plastic Corporation
Description: The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental
- Connection Type: Barbed
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Flexel® 3D bags for drums are available as standalone bags with silicone tubing, standalone bags with silicone and C-Flex tubing and standalone bags with silicone, C-Flex tubing and filter. A side bottom drain port is also optionally available with the standard Flexel® 3D bags
- Volume Capacity: 13.2086 to 264.172 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: tubing. Thus, sterile connection and disconnection devices like the BioWelder® and the BioSealer® can be used to allow safe connections and disconnections from and to another process step. Female luer fittings with a needle free sampling port may be used for easy and convenient
- Volume Capacity: 0.264172 to 132.086 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: CSA Group
Description: does not apply to catheter tubing, catheter needles, Luer locks, taps and tap tables that connect to the DOME. This particular standard does not apply to NON-INVASIVE BLOOD PRESSURE MONITORING EQUIPMENT.
-
Description: healthcare facilities and in the EMERGENCY MEDICAL SERVICE ENVIRONMENT. This document does not apply to catheter tubing, catheter needles, Luer locks, taps and tap tables that connect to the DOME. This document does not apply to non-invasive blood pressure monitoring equipment. If a
Find Suppliers by Category Top
More Information Top
-
Transgenesis Techniques
Assembly should begin with the attachment of a female luer tubing connec- tor to the male luer end of the 60-mL syringe.
-
An in vitro bacterial touch contamination risk assessment of two CAPD twinbag systems.
The two systems (A and B) differed in both the configuration of their flow control, or Y-junction and the method of fluid flow control and also in the design of their Luer tubing connectors .
-
Part and Mold Design (.pdf)
… 102 laser machining, 102 laser printing, 117 latches, 86 leader pins, 124 lettering, 40 life expectancy, 9 lifter rails, 126 lifters, 35 locating ring, 124 logos, 15 long-term loads, 59, 73 lost-core process, 69 louvers, 36 Luer tubing connectors , 39 .
Indicates content that may require registration and/or purchase.