-
Supplier: Newark, An Avnet Company
Description: LIGHT LEVEL SENSOR, 10-2000LUX; Sensor Output:-; Wavelength of Peak Sensitivity:-; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:-; No. of Pins:-; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
-
Supplier: RainWise, Inc.
Description: The MS-020S-O and ML-020S-I illuminance sensors are both all weather sensors having customized detector sensitivities for either indoor low light level or outdoors high light level applications. The built in interference filter in conjunction with the detectors spectral
- Sensor Diameter: 0.8661422 inch
- Illuminance Range: 0 to 150,000 Lux
- Operating Temperature Range: -10 to 50 C
- Meter Type: Lux Meter
-
Supplier: Renesas Electronics Corporation
Description: 600nm, rejecting UV and IR light. The input luminance range is from 0.01 lux to 100 lux. The integrated non-linear current amplifier boosts and converts the photodiode signal into a square root output format, extending dynamic range while maintaining excellent sensitivity in dimly lit
-
-
Supplier: SFCable.com
Description: 1/3" CCD Image Sensor. 630 TV Lines. Sense-up 1 to 128 levels. DNR DSP. Digital Noise Reduction (DNR). 4.0mm~9.0mm Auto Iris Lens - Made by Tamron. 0.001 Lux @ F1.2. High Quality with Multi-Function High Pixel. OSD with Day and Night. IP66 Rating. 12V DC 160mA / 24V AC 80mA. 1
- Horizontal Resolution: 630 lines
- Imaging Technology: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital and Analog display of light in Foot-candles or Lux Wide range to 20,000Fc or 200,000 Lux with high resolution to 0.01 Fc/Lux Relative mode indicates change in light levels, peak mode captures highest reading Remote light sensore on 12" (305mm)
- Meter Type: Lux Meter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231876-PDV-P9001 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - CdS Cells Package: Bulk Standard Package: 500 Voltage - Max: 150Vpk Wavelength: 520nm Rise Time (Typ): 60 ms Fall Time (Typ): 25 ms Mounting Type: Through Hole Package / Case:
- Features: Photoelectric Sensors
-
Supplier: OMEGA Engineering, Inc.
Description: Life: 300 hours, typical use HHLM3 Lux Light Meter Sensor: Silicon photodiode Range: 20 lux, 200 lux, 2000 lux, 20000 lux, 20 fc, 200 fc, 2000 fc, 20000 fc Resolution: 0.01 lux, 0.01 fc Accuracy: (3% FS +1 digit) using a 2856 K standard light source
- Illuminance Range: 20 to 20,000 Lux
- Accuracy: 3 %
- Lux Resolution: 0.01 Lux
- Foot Candle Resolution: 0.01 FC
-
Supplier: Silicon Labs
Description: architecture works in direct sunlight and includes an ambient light sensor capable of sensing light levels up to 128 kLux. Use this optical sensor current estimator utility to help you determine the current consumption of your application. Specify whether you need proximity
- Input (Supply) Voltage: 1.8 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CL-70F CRI Illuminance Meter is an entry-level solution for the measurement and evaluation of the illuminance, color temperature, and color rendering index (CRI) of various illumination sources such as LEDs and fluorescent lamps. It is most commonly used in restaurants, museums, studios,
- Illuminance Range: 1 to 200,000 Lux
- Accuracy: 5 %
- Lux Resolution: 0.003 Lux
- Operating Temperature Range: -10 to 40 C
-
Supplier: REED-Direct
Description: Light function is used to measure luminance in the field Fully cosine corrected for the angular incidence of light Very stable, long life silicon diode light sensor Semiconductor humidity sensor Type K thermocouple input for temperature measurements Data Hold and Max Hold Auto shut off
- Illuminance Range: 0.1 to 20,000 Lux
- Hand-Held: Handheld
- Low Battery Indicator: Low Battery Indicator
- Meter Type: Lux Meter
-
Supplier: KCF Technologies, Inc.
Description: The Solar Energy Harvester powers wireless sensors on• Outdoor sensor installations for monitoring of bridges, buildings, and structures• Pipeline or other system infrastructures• Industrial wireless sensors where 500 Lux light levels are available [500 Lux
- Output Options: DC Power
- Features: Photovoltaic (PV) and Solar Power Systems
-
Description: 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level. Product Features > Distance measurement detection > Sensing distance: 0.1...8m > Resolution: 1mm > Light source: Infrared laser(850nm); Laser level: Class 3 > Housing size: 51mm*65mm*23mm >
- Resolution: 1 mm
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Description: 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level. Product Features > Distance measurement detection > Sensing distance: 0.1...8m > Resolution: 1mm > Light source: Infrared laser(850nm); Laser level: Class 3 > Housing size: 51mm*65mm*23mm >
- Resolution: 1 mm
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: Fiberscope.net by MEDIT
Description: experience you will be satisfied with. It features a 1.68" self leveling camera that is always right side up. The camera is built tough from stainless steel, contains 20 HI LEDs for great illumination and a light sensitive video sensor (0.5 lux @ F2.0). To protect against any damage a
- Tube or Sheath Diameter: 42.67197695713244 mm
- Working Length: 61.00000000000001 to 122.00000000000001 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: ams
Description: illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2569 device supports a traditional level style interrupt that remains asserted until the firmware clears it.
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: level) in lux is derived using an empirical formula to approximate the human eye response. The TSL2561 device supports a traditional level style interrupt that remains asserted until the firmware clears it.
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: in lux is derived using an empirical formula to approximate the human eye response. The TSL2584TSV supports a traditional level style interrupt that remains asserted until the firmware clears it.
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: Broadcom Inc.
Description: photodiode currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human-eye response.
- Effective Area Diameter or Length: 2.2 mm
- Effective Area Width: 2.6 mm
- Supply Voltage: 3.8 volts
- Output Type: Current Output, Voltage Output
-
Supplier: Legrand
Description: light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Legrand
Description: light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Legrand
Description: light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Broadcom Inc.
Description: currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human-eye response.
- Supply Voltage: 2.5 volts
- Output Type: Voltage Output
-
Supplier: Legrand
Description: listed. 5-year warranty. Adjustable light level setting of 10 to 150 fc (100 to 1500 lux). Coverage: 180 degrees, max. 600 ft.2 (56m2).
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Broadcom Inc.
Description: currents to a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to approximate the human-eye response.
- Effective Area Diameter or Length: 2.2 mm
- Effective Area Width: 2.6 mm
- Supply Voltage: 3.8 volts
- Output Type: Current Output, Voltage Output
-
Supplier: Renesas Electronics Corporation
Description: sensitivity at low lux levels while maintaining excellent sensitivity at low lux levels. The built-in 1µA op amp gives the ISL29102 an output voltage driving advantage for heavier loads. The ISL29102 is housed in an ultra compact 2mmx2.1mm ODFN plastic case surface mount
-
Supplier: Renesas Electronics Corporation
Description: lux to 10,000 lux.brbr The integrated non-linear current amplifier boosts and converts the photodiode signal in a square root fashion, extending the light input dynamic range while maintaining excellent sensitivity at dim conditions with low lux levels. The device
-
Supplier: ams
Description: circuit. Two integrating ADCs convert the photodiode currents into a digital output that represents the irradiance measured on each channel. This digital output can be input to a microprocessor where illuminance (ambient light level) in lux is derived using an empirical formula to
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -30 to 70 C
- Sensor Type: Light Sensor
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The LS-160 (successor to the LS-110) is a highly accurate luminance meter that uses a newly designed sensor with a spectral response that more closely matches the V(λ) spectral luminous efficiency function of the human eye to provide measurement results that correlate well with visual
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: Renesas Electronics Corporation
Description: UV light and IR light. The output voltage is proportional to the visible light intensity from 0.5 lux up to 10,000 lux. However, the input luminance range can go up to 30,000 lux with some compromise in linearity. A dark current compensation circuit aids the photodiode array to
-
Supplier: Sofradir - EC, Inc.
Description: Features ultra low light sensitivity down to 0.00005 lux. The 1/3-inch CCD Sony sensor incorporated advanced micro optics to boost overall quantum efficiency and sophisticated signal processing techniques such frame averaging and binning pull images out of nearly total darkness.
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: quality (420TV lines) and operate at excellent light sensitivity levels of 0.5 LUX. The cameras come with a standard 3.6 mm lens. A range of lens sizes of up to 12 mm are available with and are easily modified. 1/3" SONY CCD 420 TV Lines 0.5 Lux > 50dB S/N Ratio 3.6mm Fixed
- Horizontal Resolution: 420 lines
- Width / Diameter: 3.93701 inch
- Height: 2.6771668 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: feature produces un-blurred recorded videos of moving objects. XL7 camera has dual stage Wide Dynamic Range (WDR) cameras with full OSD, RS485, True Day/Night function. The cameras are capable of operating at a low lux level of 0.0001. S/N ratio. The XL-7 has a sensitivity improvement
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 6.46 inch
- Length: 4.78346715 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Security Camera Warehouse
Description: Alert via email and FTP Infrared Turret IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable No Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: Sentech America
Description: Scene Illumination Less than 1 Lux @ F1.2, 50 Hz - Near IR (-NIR) Less than 1 Lux @ F1.2, 50 Hz Sync System Internal Video Output Format Digital 8, 10 bit Raw Data, (Default:8bit Raw) Interface IEEE802.3 (1000BASE-T) Protocol GigE Vision® 1.2 and GenICam™ 2.0 Compliant Exposure Time
- Maximum Frame Rate: 25 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: IC Realtime, LLC
Description: Color reproduction is enhanced through the cameras DSP chips. The 3DNR feature produces un-blurred recorded videos of moving objects. XL8 camera has dual stage Wide Dynamic Range (WDR) cameras with full OSD, RS485, True Day/Night function. The cameras are capable of operating at a low lux
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
Find Suppliers by Category Top
More Information Top
-
Energy Security and Development
In illumination, lighting controls can be of great help to reduce power consumption through the use of controllers such as timers, lux level sensors , motion sensors and occupancy sensors.
-
laser level sensor zyt lds 0060,China laser level sensor zyt lds 0060 Manufacturers, Suppliers - ECOL
• lux level sensor .
-
A systematic engineering tool chain approach for self-organizing building automation systems
For example if there is a wired presence sensor and a wireless lux level sensor that are not ordinarily connected in the space a scenario is created in the GUI to bind these devices and create a scenario that is invoked when…
-
An interactive LED lighting interface for high energy savings
Read ambient lux level from light sensor .
-
Camera applications
During daylight hours, our sensor provides a standard colour image and then, as soon as natural light levels fall below a pre-determined lux level , the sensor automatically switches to black and white night vision mode," says senior product marketing manager…
-
Adapting Wireless Technology to Lighting Control and Environmental Sensing
Light Level Sensor * ( Lux ) (mounted at work plane) .
-
Soft Computing Models in Industrial and Environmental Applications, 5th International Workshop (SOCO 2010)
The variables in our model include the setpoints of the actuated lights, the blind- ing level, the lux levels at the zone sensors , and the lux level of the external light.
-
Illuminant Adaptive Color Reproduction Based on Lightness Adaptation and Flare for Mobile Phone
There is another method to control the backlight unit, according to the illumination levels by using a lux sensor [4].
-
The LUX Prototype Detector: Heat Exchanger Development
Three of these level sensors were136 used in LUX 0.1 to measure liquid levels in the main chamber, the weir, and137 the condenser, and are shown as the cross-hatched areas in Figure 2.138 It is advantageous to have a…
-
The Large Underground Xenon (LUX) Experiment
Two varieties of liquid level sensor are deployed in LUX , as shown in Fig. 8.
Indicates content that may require registration and/or purchase.