-
Supplier: Integrated Device Technology
Description: The 854110I is a high-performance differential LVDS clock fanout buffer. The device is designed for signal fanout of high-frequency, low phase-noise clock signals. The selected differential input signal is distributed to ten differential LVDS outputs. The 854110I
- TJ: -40 to 85 C
- Pin Count: 32 #
- Supply Voltage: 2.5 V
- Device Type: Buffer
-
Supplier: Texas Instruments
Description: 1:16 LVDS Clock Fanout Buffer 64-TSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Gate Type: Buffer / Driver
- IC Package Type: Other
-
Supplier: Texas Instruments
Description: 1:4 LVDS Clock Fanout Buffer 16-TSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Gate Type: Buffer / Driver
- IC Package Type: Other
-
-
Supplier: Texas Instruments
Description: 1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Gate Type: Buffer / Driver
- IC Package Type: Other
-
Supplier: Texas Instruments
Description: 1 LVTTL:4 LVDS Clock Fanout Buffer 16-TSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Gate Type: Buffer / Driver
- IC Package Type: Other
-
Supplier: Skyworks Solutions, Inc.
Description: 1:4 LVDS Clock Buffer
- Output Frequency: 5 to 710 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Driver
- Bus Interface: LVDS
-
Supplier: Skyworks Solutions, Inc.
Description: 1:4 LVDS Clock Buffer
- Output Frequency: 5 to 350 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Driver
- Bus Interface: LVDS
-
Supplier: Skyworks Solutions, Inc.
Description: 2:4 LVDS Clock Buffer
- Output Frequency: 1,250 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Driver
- Bus Interface: LVDS
-
Supplier: Skyworks Solutions, Inc.
Description: LVDS 2:10 Clock Buffer
- Output Frequency: 1,250 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Driver
- Bus Interface: LVDS
-
Supplier: Integrated Device Technology
Description: The 5T9304I differential clock buffer is a user-selectable differential input to four LVDS outputs. The fanout from a differential input to four LVDS outputs reduces loading on the preceding driver and provides an efficient clock distribution network. The 5T9304I
- TJ: -40 to 85 C
- Pin Count: 24 #
- Supply Voltage: 2.5 V
- Device Type: Buffer
-
Supplier: RS Components, Ltd.
Description: 8P34S1208I 1:8 LVDS OUTPUT FANOUT BUFFER
- Output Frequency: 1,200 MHz
- Device Type: Clock Driver
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The 8R9306I 2.5V differential clock buffer is a user-selectable differential input to six LVDS outputs. The fanout from a differential input to six LVDS outputs reduces loading on the preceding driver and provides an efficient clock distribution network. The
- TJ: -40 to 85 C
- Pin Count: 28 #
- Supply Voltage: 2.5 V
- Device Type: Buffer
-
Supplier: Integrated Device Technology
Description: The 5T9306 2.5V differential clock buffer is a user-selectable differential input to six LVDS outputs. The fanout from a differential input to six LVDS outputs reduces loading on the preceding driver and provides an efficient clock distribution network. The 5T9306
- TJ: -40 to 85 C
- Pin Count: 28 #
- Supply Voltage: 2.5 V
- Device Type: Buffer
-
Supplier: Newark, An Avnet Company
Description: IC, CLOCK BUFFER, LVDS, SMD, SOIC16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:147ps; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Package: Tape & Reel (TR) Product Status: Active Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Input: CML, HCSL, LVCMOS, LVDS,
- Supply Voltage: 1.71 to 3.63 volts
- Device Type: Clock Driver
- Bus Interface: LVDS
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC, LVDS BUFFER / MUX, 32QFN; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP
- Supply Voltage: 3.135 to 3.465 volts
- Operating Temperature: 0 to 70 C
- Device Type: Clock Driver
- Bus Interface: LVDS
-
Supplier: Lingto Electronic Limited
Description: IC BUFFER DIFF TO LVDS 16VFQFPN
- Output Frequency: 2,000 MHz
- Device Type: Clock Driver
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: IC BUFFER DIFF TO LVDS 16VFQFPN
- Supply Voltage: 2.375 to 2.625 volts
- Output Frequency: 2,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Driver
-
Supplier: Acme Chip Technology Co., Limited
Description: IC CLOCK BUFFER TSSOP
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 650 MHz
- Device Type: Clock Driver
- Bus Interface: LVDS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1226597-8516FYLF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: HCSL,
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 700 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Driver
-
Supplier: Newark, An Avnet Company
Description: LVDS FANOUT BUFFER, 1:5, 1.5GHZ, QFN-32; Clock IC Type:Fanout Buffer; Frequency:1.5GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating TemperatureRoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: The Si53340-B-GM is a LVDS 2 : 4 low jitter clock buffer. The Si53340-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The device utilizes our advanced CMOS technology to fanout 4 clocks from DC to 1250 MHz with guaranteed low
-
Supplier: Newark, An Avnet Company
Description: IC, CLOCK, BUFF, LVDS, 2:8, 28VQFN; Clock IC Type:Clock Buffer; Frequency:800MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:VQFN; No. of Pins:28Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The ZL40212 is an LVDS clock fanout buffer with two identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40212 are externally terminated to allow use of precision termination components and to allow full flexibility of input
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ZL40216 is an LVDS clock fanout buffer with six identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40216 are externally terminated to allow use of precision termination components and to allow full flexibility of input
- Features: Other
-
Supplier: SiTime Corporation
Description: The SiT92208 is a 8-output, low-jitter fanout clock buffer that supports frequencies up to 2.1 GHz. It is ideal for low-jitter, high-frequency clock/data distribution and level translation applications. The buffer can use a clock input from primary or secondary
-
Supplier: SiTime Corporation
Description: The SiT92211 is a 10-output, low-jitter fanout clock buffer that supports frequencies up to 2.1 GHz. It is ideal for low-jitter, high-frequency clock/data distribution and level translation applications. The buffer can use a clock input from primary or secondary
-
Supplier: Microchip Technology, Inc.
Description: multiple ASICs, FPGAs, and NPUs. These devices integrate the following blocks into a single monolithic IC: PLL (Phase-Lock-Loop) based synthesizer Fanout buffers Clock generator (dividers) Logic translation (LVPECL, LVDS) Five independently programmable output banksThis level of
- Supply Voltage: 3.3 volts
- Output Frequency: 87 to 700 MHz
- Device Type: Clock Driver, Clock Generator
- Bus Interface: ECL, LVDS, LVPECL, PECL
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR CDCLVD1212 Timing Clock Buffer / Driver / Receiver / Translator No CDCLVD1212 CDCLVD1216 CDCLVD2106 CDCLVD2108 Device Supports 12 LVDS Outputs EVM Supports 4 LVDS Outputs
- Category: Development Board
-
Supplier: Rochester Electronics
Description: SN65LVDS104 1:4 LVDS Clock Fanout Buffer
- Bus Interface: LVDS
- Device Type: Real Time Clock
- Features / Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 330797-SN65LVDS108DBT Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature
- Data Rate: 400,000 kbps
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ZL40217 is an LVDS clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40217 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also
- Features: Other
-
Supplier: Win Source Electronics
Description: Operating Supply Voltage: 3.15 V ~ 3.45 V Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL Family Name: LMK00304 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): LMK00304SQX; LMK00304SQ;
- Supply Voltage (VS): 3.15 to 3.45 volts
- Operating Ambient Temperature: -40 to 85 C
-
Description: IC BUFFER ZD LVDS ATTEN 32VFQFPN
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 333.33 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
Find Suppliers by Category Top
Featured Products Top
-
/Os with support for DDR2/DDR3 memory and LVDS interfaces, making it suitable for space-conscious embedded designs. Its built-in clock management (4 DCMs, 2 PLLs) ensures stable operation across multiple frequency domains (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
including LVTTL, LVCMOS, HSTL, SSTL, and LVDS, along with ChipSync™ source-synchronous interfacing and per-bit deskew, ideal for DDR memory, ADC interfaces, and other timing-sensitive signal applications. Coupled with advanced clock (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics
More Information Top
-
Texas Instruments Clock Buffer | Mouser
Clock Buffer 1-to-10 LVDS Clock Buffer .
-
A 14-bit 100-MS/s 85.2-dB SFDR pipelined ADC without calibration
Low-voltage differential signaling ( LVDS ) clock buffer .
-
CDCLVD110 Datasheet
1-to-10 LVDS clock buffer up to 900MHz with minimum skew for clock distribution .
-
The clock distribution system for the ATLAS
Liquid Argon Calorimeter Phase-I Upgrade Demonstrator
The 160-MHz clocks generated by either LMK03200 or CDCE62005 are fanned out to the 4 FPGAs by a 12-output low-jitter LVDS clock buffer CDCLVD1212.
-
NB4N527SMNR2G: Translator, 3.3 V, 2.5 Gb/s Dual AnyLevel™ to LVDS Receiver/Driver/Buffer, with Internal Termination
• Precision LVDS Clock Buffering & Translation .
-
NB4N527SMNR2G: Translator, 3.3 V, 2.5 Gb/s Dual AnyLevel™ to LVDS Receiver/Driver/Buffer, with Internal Termination
• Precision LVDS Clock Buffering & Translation .
-
NB4N527S: Translator, 3.3 V, 2.5 Gb/s Dual AnyLevel™ to LVDS Receiver/Driver/Buffer, with Internal Termination
• Precision LVDS Clock Buffering & Translation .
-
http://focus.ti.com/lit/ds/symlink/ads62p44.pdf
LVDS clock buffer current is doubled, 2x
10 . -
Clock IC First To Harness GPS Signals For Synchronization
Complementary components include ADI clock buffers, including the ADCLK854 LVDS/CMOS and ADCLK846 LVDS clock buffers , as well as the ADCLK954 and ADCLK946.
-
CDCLVD2106 Evaluation Module - CDCLVD2106EVM - TI Tool Folder
Part Number Name Product Family CDCLVD2106 Low Jitter, Dual 1:6 Universal-to- LVDS Buffer Clock Buffers CDCLVD2108 Low Jitter, Dual 1:8 Universal-to-LVDS Buffer Clock Buffers .
Indicates content that may require registration and/or purchase.