-
Supplier: Unigraf
Description: controlling the features of the board. With the included SDK the application designer can effectively integrate the UFG-04 LVDS as a part of an automated functional testing system. Optimal for Testing LVDS Video Interfaces UFG-04 LVDS frame grabber enables the
- Features: Specialty / Other
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ PT1000-LV External Frame Grabbers allow system manufacturers and integrators to treat LVDS cameras as native GigE Vision® cameras. With these external frame grabbers, LVDS cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) and
- Digital Input Pixel Acquisition Depth: 16 bits
- Number of Video Inputs: 1
- Operating Temperature: 32 to 158 F
- Color / Mono: Color, Monochrome
-
Supplier: Aitech Defense Systems, Inc.
Description: Flexible Image Processing Engine, Implemented in a High-End FPGA (Field Programmable Gate Array) Device Image-Processing Engine Allows for a Wide Variety of Image Processing Applications 2 MB Frame Buffer for Frame Storage and Image-Processing Support 64 kB Buffer for Image Processing
-
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and
- Computer Bus Interface: PCI
-
Supplier: Unigraf
Description: speed in four-channel LVDS mode is 540 Mpix/s enabling the capture of e.g. 1080p @ 120 Hz input. A special four-card combination can capture 1080p @ 240 Hz using eight (8) LVDS channels. Please contact Unigraf for details. UFG-04 LVDS frame grabber enables the
- Features: Specialty / Other
-
Supplier: BitFlow, Inc.
Description: The R3 frame grabber family has been designed to simplify the task of interfacing today's digital cameras to a wide array of imaging applications. The R3-DIF can interface to almost every LVDS camera manufactured (up to 32 bits). Combining the power of a proven, sophisticated
- Digital Input Pixel Acquisition Depth: 32 bits
- Number of Video Inputs: 2
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: Unigraf
Description: Description UCD-1 QLV is an End-Of-Life product. For availability contact Unigraf at sales@unigraf.fi UCD-1 QLV is a frame grabber that can capture four (4) parallel LVDS channels. It enables automated testing of LCD TV main boards with Quad LVDS output. The used link
- Features: Specialty / Other
-
Supplier: Matrox Imaging
Description: Matrox Helios eD/XD is a high-performance 64-bit LVDS/RS-422 x4 PCIe™ / PCI-X® frame grabber with interfaces that offers powerful pre-processing capabilities.
- Clock Speed: 133 MHz
- Cycle Time: 0 ns
- MIPS: 100,000
- MFLOPS: 0
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and
- Horizontal Resolution: 2,048 lines
- Monochrome / Color: Color
- Lens Mount: F-Mount
- Format / Output: RS644 / LVDS
-
Supplier: Basler Vision Technologies
Description: The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link® interface simplifies system integration and gives you increased flexibility when changing cameras or frame
- Horizontal Resolution: 1,004 lines
- Maximum Frame Rate: 48 fps
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
-
Supplier: Infineon Technologies AG
Description: frame grabber Mixed reality headset, 3D scanners Test and measurement Applications Industrial automation Machine Vision
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: firmware ready Application notes for HW & SW Potential Applications Video frame grabber Mixed reality headset, 3D scanners Test and measurement Applications Industrial automation Machine Vision
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: notes for HW & SW Potential Applications Video frame grabber Mixed reality headset, 3D scanners Test and measurement Applications Industrial automation Machine Vision
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Vision firmware ready Application notes for HW & SW Potential Applications Video frame grabber Mixed reality headset, 3D scanners Test and measurement Applications Industrial automation Machine Vision
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
Find Suppliers by Category Top
More Information Top
-
Modern Drying Technology Volume 2 Experimental Techniques
The image of a levitated droplet is recorded continually using a JAI CF-M4 2/3 monochrome CCD camera with bellows and a Nikon 60 mm macrolens 0.8 diameter frame connected to a PC via a PcDIG LVDS frame grabber (32 bit).
-
Single‐droplet evaporation kinetics and particle formation in an acoustic levitator. Part 1: Evaporation of water microdroplets assessed using boundary‐layer a...
The CCD camera was connected to a PC via a PcDIG LVDS frame grabber (32 bit).
-
Single‐droplet evaporation kinetics and particle formation in an acoustic levitator. Part 2: Drying kinetics and particle formation from microdroplets of aqueo...
The CCD camera was connected to a PC via a PcDIG LVDS frame grabber (32 bit).
-
Multimodality image guidance system integrating X-ray fluoroscopy and ultrasound image streams with electromagnetic tracking
X-ray Imaging: X-ray fluoroscopy was performed on a Philips Allura Xper FD10 flat detector system equipped with a digital LVDS frame grabber with Gigabit Ethernet export.
-
Remote RadEye Sensor Needs Lesser Space
One sensor module can be paired with either Shad-o-Snap USB interface which is microprocessor controlled, Shad-o-Box LVDS frame grabber interface which has high speed, or a Gig# Ethernet camera interface.
-
XEVA-FPA-640 - XenICs - Imaging and Machine Vision Europe
For LVDS cameras, a separate PCI- LVDS frame grabber or a connection to the standard types NI-1422 or NI-1424 is likewise provided.
-
Measurement of the light backward scattering characteristics from a target with rough surface and its image processing
The CCD camera is connected to a PC-Dig LVDS digital frame grabber from Coreco Imaging Technologies.
-
Low-cost solar adaptive optics in the infrared
connected to a PC-Dig LVDS digital frame grabber from Coreco Imaging Technologies.
-
Development and operation of a prototype cone-beam computed tomography system for X-ray medical imaging
… filters and a collima- tor), a detector (a large-area flat panel detector (FPD) and anti-scatter grid), a main controller (user touch con- sole, main control board, command processor (CP)), and a reconstruction server ( frame grabber ( LVDS ), graph- ics processing unit …
-
Properties of subependymal cerebrospinal fluid contacting neurones in the dorsal vagal complex of the mouse brainstem
HQ2 cooled CCD camera (Photometrics) connected to a computer through a frame grabber (CoolSNAP LVDS interface card, Photometrics) controlled by MetaView software (Molecular Devices Inc., Sunnyvale, CA, USA) (Figs 1A–C and 2A).
Indicates content that may require registration and/or purchase.