Products/Services for LVDT Used In Textiles Field
-
Industrial Metal Detectors - (201 companies)Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete. Industrial metal detectors indicate the presence of metal in nonconductive...Detector TypeCapabilitiesDigital Interface -
Linear Variable Differential Transformers (LVDT) - (135 companies)Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core Linear... -
LVDT and RVDT Signal Conditioners - (56 companies)Linear variable differential transformer (LVDT) and rotary variable differential transformer (RVDT) signal conditioners are devices that translate the linear or rotary movement of a ferromagnetic armature into an AC voltage that is proportional... -
Textile Machines - (237 companies)Textile machines are used in the fabrication and processing of fabrics and textiles such as spinning, weaving, warping, and dyeing. Textile machines are used in the fabrication and processing of fabrics, textiles, and other woven and non-woven... -
Electrical Field Strength Sensors - (24 companies)Electrical field strength sensors are used to measure the strength of electrical fields. Electric fields are the product of voltage and become stronger as the voltage increases. DC electric field strength sensors are used to measure static charges... -
Magnetic Field Sensors - (74 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field...
-
Magnetic Field Instruments - (156 companies)Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech...
-
Textile Manufacturing Services - (418 companies)Textile manufacturing services produce or process textiles made from a variety of different materials. They differ in terms of capabilities, services, applications, and locations. Types of Textile Services. Companies that manufacture textiles offer...
-
Specialty Fibers, Fabrics, and Textiles - (523 companies)Description. Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications. Applications. Specialty fibers, specialty fabrics and specialty textiles are used...
-
Ceramic Insulation and Textiles - (150 companies)Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms. Ceramic insulation and textiles are fibrous refractories or thermal insulation...
Product News
-
RDP Electrosense
How robust is an LVDT How robust is an LVDT. All RDP transducers are housed in a robust stainless steel housing which provides both mechanical protection for the LVDT sensor as well as shielding the internal coils and electronics from external electromagnetic interference. The housing also serves to contain and concentrate the magnetic fields generated by the coils inside the LVDT. The coils themselves are precision wound with a controlled tension. Once they are tested and optimised they are coated to homogenise... (read more)Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
RDP Electrosense
How Robust is an LVDT Sensor? How robust is an LVDT. All RDP transducers are housed in a robust stainless steel housing which provides both mechanical protection for the LVDT sensor as well as shielding the internal coils and electronics from external electromagnetic interference. The housing also serves to contain and concentrate the magnetic fields generated by the coils inside the LVDT. The coils themselves are precision wound with a controlled tension. Once they are tested and optimised they are coated to homogenise... (read more) -
RDP Electrosense
LVDT and RVDT Signal Conditioners Modular 600 Multi-Channel Signal Conditioning System. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards... (read more) -
RDP Electrosense
Choosing the Environment for my LVDT sensor at 400degrees celcius as well as LVDTs for cryogenic environments so we will almost certainly have the answer. About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical parameters: *Displacement Measurement Sensors. *Load Cells. *Pressure Transducers. *Signal Conditioning Amplifiers / Panel Meters for all types of sensors... (read more)Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
RDP Electrosense
See How An LVDT Displacement Transducer works. solutions. Menu of Displacement Transducers. The DCV LVDTs are ideal for use in: Specialty machines. Industrial control systems. Material testing. Civil/structural engineering. General purpose testing/instrumentation. About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical parameters: *Displacement Measurement Sensors. *Load Cells. *Pressure Transducers. *Signal Conditioning Amplifiers / Panel Meters... (read more) -
RDP Electrosense
How it Works - Dc LVDT How it Works - Dc LVDT. The transfer of current between the primary and the secondaries of the LVDT displacement transducer is controlled by the position of a magnetic core called an armature. On our position measurement LVDTs, the two transducer secondaries are connected in opposition. At the centre of the position measurement stroke, the two secondary voltages of the displacement transducer are equal but because they are connected in opposition the resulting output from the sensor is zero... (read more) -
RDP Electrosense
Miniature LVDT Displacement Transducers Miniature LVDT Displacement Transducers. RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where space is restricted and micron accuracy is required. Available in unguided, spring-extended, and air-actuated mechanical configurations with ranges starting at 0.020 inches. The reliability, small size, and high performance of these units offer excellent solutions for both end user and OEM applications. The D5/D6 series can be customised to meet... (read more)Browse Linear Position Sensors Datasheets for RDP Electrosense -
Encoder Products Company
Motion Feedback in the Textile Industry Motion Feedback in the Textile Industry. In textile manufacturing machinery, encoders provide critical feedback for speed, direction, and distance. High-speed, precisely controlled operations such as weaving, knitting, printing, extruding, seaming, gluing, cut-to-length, and others are typical applications for encoders. Incremental encoders are predominantly used in textile machinery, but absolute feedback is becoming more common as more complex controls systems are implemented. The textile... (read more)Browse Rotary Encoders Datasheets for Encoder Products Company -
Mid-Mountain Materials, Inc.
COATED FABRICS & TEXTILES COATED FABRICS & TEXTILES. Manufactured in a variety of configurations to address your application requirements. Mid-Mountain Materials, Inc. has been the leading supplier of precision coated fabrics and coated textiles for over 45 years. Our advanced, high-performance coated fabrics and industrial coated textiles are used in many applications across a broad range of industries, and can be fabricated, die-cut, or provided as rolled goods. Utilizing some of the most advanced fibers, specialized... (read more) -
AGC Chemicals Americas, Inc.
Laboratory services for textiles and nonwovens Laboratory services for textiles and nonwovens. AGC Chemicals provides testing and application support services for technical textiles and nonwovens relative to water, oil and stain repellency, spray and wash performance, hydrostatic testing, static decay, surface resistivity. Follow us on: YouTube. LinkedIn. twitter. Our Blog. Watch > > >AGC Group Overview. ABOUT AGC CHEMICALS AMERICAS. For almost a century, AGC Chemicals has been manufacturing high-performance materials serving industrial... (read more)
-
Sensors as Information Transducers
The LVDT (linear variable differential transformer) principle uses ac excitation to establish a magnetic flux that is coupled through a symmetrically-wound secondary coil on either side of the primary (Allocca, chapter 8). … 10-16 bit encoders), • Lower priced encoders, driven by sewing machine and textile manufacturing applications, • … The field has become dominated by GPS systems, which are generally viewed as sensors in the nautical …
-
Characterizing Mode II Delamination Cracks in Stitched Composites
Displacement fields measured in the material on either side of the notch confirmed that neither friction nor … 4 Stitching performed by Ketema Inc., Textile Products Division, Anaheim, California. Delamination cracks were grown in both stitched and unstitched composites using the End Notched Flexure (ENF) test … The center point displacement was determined using a linear variable differ- ential transformer ( LVDT ).
-
Deformation and damage of materials of the structure and connecting technique
… individual attempt was so long carried out at it until the quasistatische creeping region was reached so … As testing apparatus, the bearing frame described under 7.5.2.4 was used . … for the detection of measured values still no computerized system for disposal, the LVDT position of a … 8.4 two- material system with particle curing, tin, silver .
-
Load–bearing behaviour and simulation of textile reinforced concrete
In addition to the conventional LVDT measurement, a photogrammetry measurement system was used in some of the tests (Fig. 3). Thereby, the actual displace- ment field was recorded frequently during the test, from which the crack pattern … … the load-strain curve for a two-layered reinforcement with the ar-glass textile MAG-07-03.
-
Fiber optic sensors for parachute systems monitoring
… acquisition techniques, such as that of advances in fiber optic sensors for fabrics, textiles and other flexible … Still another advantage would be to use fiber optics technology to determine the stress/strain relation of flexible … … sheet materials, such gages have a stiffening effect which causes disruption of the strain field being measured. … easily processed electrical output signal as would an electrical extensometer (for example using LVDT 's), but both …
-
Electronics for engineers and natural scientists
Further, gefahrliche regions can be secured better. A precise measurement of the toxic substances ermoglicht in the air, in water and in the bottom the Uberwachung the legally zulassigen pollutant values. Here, different coupling factors are exploited abhangig of the position of the movable coil. This principle becomes the principle called Linear-Variable-Differential-Transformer-(LVDT-) therefore.
-
Electronics for engineers and natural scientists
Chemical engineering; dosage of additives Here, different coupling factors are exploited dependently of the position of the movable coil. This principle becomes the linear-variable-differential-Trans shaper (LVDT)-Prinzip called therefore. … according to the eddy current principle, conductive bodies are Moved in a magnetic field , then, occur the …
-
Structural Health Monitoring 2009
The textile transistor: a perspective for distributed, wearable networks of sensor devices” ISSS-MDBS (3rd International Summer … … steel plates and propped vertically and beams as well as deck were strengthened using CFRP plates, tests … The modes and frequencies obtained from the field testing are shown in Figure 4. Stainless steel wires attached to LVDTs with strong springs were utilized to measure the displacement changes.
-
http://www05.abb.com/global/scot/scot264.nsf/veritydisplay/d96c2ba99ef180c7c1256fe900444433/$File/3BSE021426R0001_-000.pdf
The Pressductor Radial Tensiometer (PRT) is ideal for medium- to light-tension applications on a wide range of web processing machinery used in the converting, plastic film, printing, textiles , and other industries. … technology pro- duces a signal as a result of changes in an electromagnetic field when the load … Unlike the strain gauge and LVDT load cell technolo- gies, physical movement (such as compres- sion, stretching …
-
Handbook of Smart Textiles
Linear variable differential transformer ( LVDT ) inductive sensors show good linearity over a large range of displacement, high … Capacitive sensors can be used to detect displacement from capacitance between two parallel metal plates, C = ε0εr … 36 Textile -Based Body Sensor Networks and Biomedical Computing for. . . Recent development in application-specific inte- grated circuit (ASIC) and field -programmable gate array (FPGA) not only …
Indicates content that may require registration and/or purchase.