-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Type: Tee Nut
-
Supplier: MilesTek Corporation
Description: DSUB BARREL NUT (1EA) - 10-24233 Barrel nut for use with the D sub type connectors.FEATURES: D-Sub Barrel Nut Sold as one each WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer
-
Supplier: Tamper-Pruf Screws
Description: One Way Truss Head Barrel Nut Chrome Plated
- Length: 0.625 inch
- Inch: # 10, # 4
- Screw Type: Tamperproof Screw
-
-
Supplier: Powell Electronics, Inc.
Description: Electronic Component
-
Supplier: DigiKey
Description: M12.7X1 NUT 2MM THICK 15 AF
-
Supplier: PennEngineering®
Description: Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less. For SP type products that have a “single ring” marking
- Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel
- Size: M10
- Type: Self-Clinching Nut
-
Supplier: MilesTek Corporation
Description: RCA BULKHEAD BARREL .5" DIA - PART# 10-21538 High quality connectors specially designed to be used in our installer friendly wall plate system. Each connector incorporates a front hex nut that mates with the hex indent on the front of the insert to eliminate connector "spin" while
- Connector Type: Audio / Video Connector
- Features: RCA
-
Supplier: PennEngineering®
Description: Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less. For SP type products that have a “single ring” marking
- Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel
- Size: M8
- Type: Self-Clinching Nut
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1294273-ST10U Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Ingress Protection: IP66/IP67/IP68 - Dust Tight, Water
- Voltage Rating: 24 volts
- Current Rating: 10 amps
-
Supplier: Win Source Electronics
Description: Mount, Through Hole Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Tin Panel Hole Size: 0.375" (9.52mm) Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") -
- Voltage Rating: 48 volts
- Current Rating: 0.25 amps
- Number of Contacts: 2 #
- Connector Type: Audio / Video Connector
-
Supplier: PennEngineering®
Description: Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less. For SP type products that have a “single ring” marking
- Size: #0, #10
- Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel
- Type: Self-Clinching Nut
-
Supplier: Win Source Electronics
Description: Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Gold Panel Hole Size: 0.402" (10.20mm) Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA) Actual Diameter: 0.134" (3.40mm ID), 0.325" (8.25mm OD)
- Number of Contacts: 2 #
- Connector Type: Audio / Video Connector
-
Proximity Sensors - SENSOR,THREADED BARREL SHIELDED, STAINLESS STEEL FACE, M12 CONNECTOR -- 70178276Supplier: Allied Electronics, Inc.
Description: Washdown, Cutting Coolants and Lubricants for Extended Sensor Life Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided Other Sizes, Pre-Wired Versions and Flouropolymer Coated Types Available Specifications: Supply Voltage Range: 10-30 VDC Load Rating: 3-100 mA DC for
-
Supplier: Win Source Electronics
Description: (PBT) Mounting: Panel Mount, Through Hole, Right Angle Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Family Name: 35RAPC Industry Recognized Mating
- Number of Contacts: 2 #
- Connector Type: Audio / Video Connector
-
Supplier: Littelfuse, Inc.
Description: wood, plastic or aluminum Plastic threaded barrel with retaining nuts M8 thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Littelfuse, Inc.
Description: sensor Operates through nonferrous materials such as wood, plastic or aluminum Heavy duty stainless steel threaded barrel with retaining nuts M12 thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Littelfuse, Inc.
Description: plastic or aluminum Plastic threaded barrel with retaining nuts 5/16" thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: wood, plastic or aluminum Stainless steel threaded barrel with retaining nuts M8 thread Options of normally open or high-voltage contacts Customer-defined sensitivity Custom cable length and connector options available
- Current Rating: 1 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: PennEngineering®
Description: New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow
- Body Length / Working Height: 0.1181103 inch
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
- Features: Specialty / Other
-
Supplier: Harwin Plc
Description: Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided
- Contact Size (AWG): 22 AWG
- Current Rating: 3.3 amps
- Number of Contacts: 20 #
- Contact Pitch: 2 mm
-
Supplier: Harwin Plc
Description: Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Slotted nuts
- Contact Size (AWG): 24 to 28 AWG
- Current Rating: 3.3 amps
- Number of Contacts: 20 #
- Contact Pitch: 2 mm
-
Supplier: CARLO GAVAZZI Automation Components
Description: Capacitive sensor in M30 thermoplastic polyester housing for mounting with 2 nuts. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures that the load can be driven directly. Excellent for use in the agricultural sector
- Operating Distance: 0.1574804 to 0.4724412 inch
- Operating Temperature: -4 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered, DC Powered
-
Supplier: Radwell International
Description: BULKHEAD CONNECTOR, M12 BARREL 5-PIN MALE TO M12 NUT 5-PIN FEMALE. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nordson EFD
Description: The 380mL coaxial cartridge's unique design features a center tube surrounded by an outer “doughnut” tube for consistent 10:1 ratio two-component dispensing. The cartridge comes assembled with a valve that rotates to open and close, eliminating the need for a plug closure and retaining nut.
- Container Size: 380 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
-
Supplier: Harwin Plc
Description: Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 10 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided
- Contact Size (AWG): 22 AWG
- Current Rating: 3.3 amps
- Number of Contacts: 10 #
- Contact Pitch: 2 mm
-
Supplier: New Pig Corporation
Description: convenient access to inside of drum 12-gauge bolt ring closure, sponge rubber gasket and plated bolt/nut provide tight seal to help prevent leaks and spills Interior is coated with a corrosion inhibitor; choose optional phenolic/epoxy lining for added resistance 20-gauge steel lid, body and
- Volume Capacity: 10 gallons
- Height: 19 inch
- Width / Diameter: 14.25 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: Harwin Plc
Description: Complete kit: housing with Reverse fix + 3.5mm panel mount jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Slotted nuts provided
- Contact Size (AWG): 22 AWG
- Current Rating: 3.3 amps
- Number of Contacts: 12 #
- Contact Pitch: 2 mm
-
Supplier: Monroe Engineering
Description: Superior wafer lock Housing & barrel made of zinc alloy Over 10 Key combinations or key alike Application: Metal/wooden cabinet /PC case /Machine and Equipment Accessory: nut & cam (cam "A" upon customer request)
- Lock Type: Cam Lock
- Actuation: Key
-
Supplier: RS Components, Ltd.
Description: These magnets are designed to control Hall effect sensors with on-off or analog operation. Easy to install with a 1/4-20 and 8-32 American thread nut (not supplied), for the model number. Body Style = Barrel Mounting Style = Panel Mount Terminal Type = 1/4-20 Threaded Length = 23.62mm
- Operating Temperature: -40 to 302 F
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: Radwell International
Description: INDUCTIVE ANALOG SENSOR, WITH IO-LINK, PNP/NPN, NORMALLY OPEN/CLOSED, 15-30 VDC, 300 HZ SWITCHING FREQ, 4-20 MA ANALOG OUTPUT, 0.8-8 MM MEASURING RANGE, M18 THREADED BARREL, NON-FLUSH, 2 LOCK NUTS, (IG6083). FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Airmar Technology Corporation
Description: mm M3 PCB standoffs Options Nut—2" BSP thread Complete assembly available with standard cable lengths 10 KΩ thermistors for temperature compensation 12 mm extension sleeve Mounting cap available in BSP, NPT, or M32 threads
- Operating Distance: 11.81103 to 590.5515 inch
- Operating Temperature: -40 to 194 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Banner Engineering Corp.
Description: Overview An economical emitter and receiver pair, the S12-2 features a wide beam pattern in a small compact housing unit. Small 12 mm (0.47 inch) diameter tubular opposed mode sensor pair Fully threaded barrel allows easy mounting to bracket or panel with included M12 nuts Easy-to-see
- Operating Distance: 787.402 inch
- Operating Temperature: -13 to 122 F
- Body Shape: Cylindrical, Threaded Barrel
- Beam Type: Infrared
-
Supplier: Airmar Technology Corporation
Description: mm M3 PCP standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 KΩ thermistors temperature compensation 12 mm extension sleeve Mounting caps available in BSP, NPT, or M32 threads
- Operating Distance: 7.87402 to 393.701 inch
- Operating Temperature: -40 to 194 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: GIMATIC S.r.l.
Description: Ultrasonic sensor • M18x1 mm ultrasonic sensors. • PNP/NPN digital output with NO or NC programmable logic. • 40-300 mm sensing range with programmable point via External Teach. • M12, 4 pin connector output. • Short and lightweight plastic body. • Lock nuts and washers included.
- Measurement Range: 40 to 300 inch
- Body Shape: Cylindrical, Threaded Barrel
- Output: Switched / Alarm
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Mica Nozzle Heater Standard Features Oxidation resistant metal sheath Protective sleeving where leads exit the heater Stainless steel clamping strap with barrel nuts and 6-32 screw 10" High temperature leads with our without SS braid covering 1" to 3" diameters
- AC Voltage Required: 120 volts
- kWatts: 0.3 kW
- Inside Diameter: 1 inch
- Heating Capacity: 0.3 kW
Find Suppliers by Category Top
More Information Top
-
Bolted joints
Friction number by the bearing of cylinder screws M10-10.9 DIN 912 with nuts M10-10 DIN 934 both easily oiled without surface treatment by the bearing with the Drehschrauber,inAbhängigkeitvonderAnzahlderAnziehvorgänge .
-
Vie path manual electrical engineering
… 5 4 3 2 1 Po 2 2 4 1 2 1 1 1 1 1 Men Stck Stck Stck Stck Stck Stck Stck Stck Stck Stck Einh threaded pin clamping rail cylinder screw knurled screw hex nut turning handle axis of … DIN 555-M10 .
-
Construction elements of mechanical engineering 1
Cylinder screws with slot DIN EN ISO 1207 M1,6 to M10 6.2 thread forms screw, nuts .
Indicates content that may require registration and/or purchase.