Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Specification for M12 Power Circular Connectors
-
Supplier: ODG (Origin Data Global)
Description: CONN T-ADAPTER 12P-12/12P M-M/M
- Features: Circular / Cylindrical Connector, Other
-
Supplier: DigiKey
Description: Circular Connector Distributor Y-Shaped 12/12 (2) Male Pins/Male Pins (2) Free Hanging (In-Line)
- Features: Circular / Cylindrical Connector, Other
-
-
Supplier: Utmel Electronic Limited
Description: Circular Metric Connectors CIRCULAR CONNECTOR M12CRIMP FML A-CODE
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Number of Contacts: 4 #
- Features: Circular / Cylindrical Connector, Other
-
Supplier: DigiKey
Description: 12 Position Circular Connector Receptacle, Female Sockets Solder Cup
- Current Rating: 7 amps
- Number of Contacts: 12 #
- Features: Circular / Cylindrical Connector, Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Circular Connectors & Cable Connectors ROHS
- Features: Circular / Cylindrical Connector
-
Supplier: ODG (Origin Data Global)
Description: M12 PANEL SOLDER CONN
- Features: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1366107-M12D-04PMMS-SF8001 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Features: Circular / Cylindrical Connector
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR M12 CRIMP MALE D-CODE
-
Supplier: Utmel Electronic Limited
Description: Circular Metric Connectors PROT-M12 SH
- Features: Circular / Cylindrical Connector
-
Supplier: DigiKey
Description: Connector Split-Ring, Banding 12
- Features: Circular / Cylindrical Connector
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR, PLUG, 12 POSITION, CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR ROHS COMPLIANT: NO
-
Supplier: Win Source Electronics
Description: Number of Contacts: 5 Gender: Male Housing Material: Nylon Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Pins: 5 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-12-2054; 22-11-2052; 22-05-3051; 825434-5;
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Number of Contacts: 5 #
- Features: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Application Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To
- Contact Size (AWG): 20 to 24 AWG
- Current Rating: 7.5 amps
- Number of Contacts: 12 #
- Features: Circular / Cylindrical Connector
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR RECEPTACLE SIZE M12, 5 POSITION, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Circular, Unreviewed
- Features: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
- Features: Circular / Cylindrical Connector
-
Supplier: Chief Enterprises LLC
Description: Connector, Ampheonl Sine, Circular, AHD Series 6 pin Receptacle (WITH SLOT)
- Number of Contacts: 6 #
- Category: Automotive Connector
- Features: Circular / Cylindrical Connector
-
Supplier: Powell Electronics, Inc.
Description: JAM NUT REC.
- Features: Circular / Cylindrical Connector
-
Supplier: CDM Inc.
Description: Strain Relief Strt Nickel Sz12
- Features: Circular / Cylindrical Connector
-
Supplier: Accuris
Description: Specification for M12 Hybrid (Data and Power) Circular Connectors
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, DIN PLUG
- Features: Circular / Cylindrical Connector
- Category: DIN Connector
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Packaging: Bulk Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A
-
Supplier: Lapp Tannehill
Description: LAPP EPIC® POWER M12 is a female, circular, in-line power circular connector for 630V applications with a 90 degree body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423141. MANUFACTURER : LAPP MANUFACTURER PART NUMBER
- Number of Contacts: 3 #
- Features: Circular / Cylindrical Connector
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: Douglas Electrical Components
Description: for M8, M12, and M23 connectors, designed for sensors, instrumentation, and diverse applications to meet customer needs. Our hermetic M8 connectors, M12 hermetic connectors, and hermetic M23 connectors are engineered for reliable performance in challenging
-
Supplier: Utmel Electronic Limited
Description: - Circular Connectors & Cable Connectors ROHS
- Features: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Circular Connector Contacts Series: Military, MIL-C-39029 Package: Bulk Product Status: Active Type: Coaxial
- Contact Material: Copper (Cu)
- Features: Specialty / Other
-
Supplier: Schaltbau GmbH
Description: M series universal industrial connectors are designed for safety and reliability in harsh environmental conditions. M3 series universal modular connectors offer a customized and cost-effective realisation of your application. M3 series circular connectors are dustproof
- Voltage Rating: 25 to 400 volts
- Current Rating: 7.5 to 50 amps
- Number of Contacts: 6 #
- Features: Circular / Cylindrical Connector
-
Supplier: RS Components, Ltd.
Description: M12 Metric Circular Connector, A Code, M
- Number of Contacts: 4 #
- Features: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Schaltbau GmbH
Description: M series universal industrial connectors are designed for safety and reliability in harsh environmental conditions. M1 series universal modular connectors offer a customized and cost-effective realisation of your application. M1 series circular connectors are dustproof
- Voltage Rating: 230 to 400 volts
- Current Rating: 7.5 to 16 amps
- Number of Contacts: 4 #
- Features: Circular / Cylindrical Connector
-
Description: Panel mount connector- female, unshielded Automation technology - sensors, actuators The protection level can reach IP67
- Features: Circular / Cylindrical Connector
-
Description: Panel mount connector- Male, unshielded Automation technology - sensors, actuators The protection level can reach IP67
- Features: Circular / Cylindrical Connector
-
Supplier: PHOENIX CONTACT USA
Description: Circular connectors (cable-side), Range of articles: PRC, Connector, color: black, number of positions: 3, min. conductor cross section: 1.5 mm², max. conductor cross section: 6 mm², nom. voltage: 690 V AC, rated current: 35 A, Connection method: Screw connection, Type of
- Contact Size (AWG): 10 AWG
- Voltage Rating: 690 volts
- Current Rating: 35 amps
- Number of Contacts: 3 #
-
Description: Connector with cable - Male, unshielded Automation technology - sensors, actuators The protection level can reach IP68/9K Plastic molding
- Features: Circular / Cylindrical Connector
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
METZ CONNECT's M12 connector portfolio delivers robust, standardized connectivity for industrial automation, control systems, and Ethernet-based communication networks. Designed to meet the mechanical and environmental demands of modern (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
, comparable to MIL-DTL-38999. The Amphenol 2M series is a light-weight, micro-miniature circular connector option for mil-spec performance that can withstand harsh environments that require smaller, faster and stronger connectors such as armored vehicles, data acquisition equipment, aero planes (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply (read more)
Browse Electrical Connectors Datasheets for DigiKey -
: Designed for stable power delivery, precise signal transmission and high-speed data exchange—essential for smooth automated and robotic operation. Versatile form-factors: Includes sensor/actuator circular connectors (M8, M12, 7/8″, Round 24), bayonet-style RJ45/USB (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Omnetics micro series of circular connectors are now available with ACME Tripe Thread aluminum ratcheting metal housings giving them an environmental seal. They have ability to withstand high shock and vibrations while maintaining electrical integrity. A variety of shell material and finishes are available. Sizes available 05, 12, 16, 27, & 39. Wire Terminations available with discrete wire and Cable (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
Amphenol Aerospace offers multi-channel circular connectors with high-density MT fiber optics for use in the harsh environments found in military and aerospace applications. Amphenol (read more)
Browse Circular Connectors Datasheets for DigiKey -
) 3 Amp signal lines, all within the same O.D. as our popular 12-pin Micro Circular connector. Similar to that of Omnetics’ standard off-the shelf Micro Circulars (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
Compact circular form factor for space-constrained installations Flexible Pin Configurations for Different Systems M12 connectors are available with multiple (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Looking for a reliable circular connector for demanding industrial applications? The Solder type M16 Metal Connector is engineered for stable power and signal transmission in environments involving vibration, movement, and frequent connection cycles (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Omnetics Micro Circular Series (spaced at .050" / 1.27 mm centerline-to-center line) is ideal for tight spaces and rugged environments. This family of interconnect solutions features a mated length of less than 12.4 mm. Both the male (pins) and female (sockets) are shrouded by the (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Well Rounded: Fiber-Optic M12 Data Connectors
Robust connectors for data and signal transmission are in demand anywhere with strict cabling reliability requirements. These locations include the harsh environmental conditions of factory automation as well as continual data, signal, and media streams in process automation. Fiber-optic circular
More Information Top
-
http://www.alliedelec.com/images/products/mkt/pb/harting/pdfs/m8-m12_2011.pdf
M8/ M12 Circular Connectors .
Indicates content that may require registration and/or purchase.