-
Supplier: Newport MKS
Description: The B12.7 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens barrels consist of a M20.25 RMS threaded body for mounting into B18 Series Lens Mount Barrels, and a
-
Supplier: Artifex Engineering
Description: The cylindrical lens holder is easy to use with both 1/4-20(M6) and 8-32(M4) threaded post systems. The holder has an adjustable top clamp with a springloaded V-grooved thumbscrew that securely holds cylindrical lens up to 3 inch (76.2mm) length. * For mounting cylindrical lens
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 76.2 mm
- Features: Lens Holder
- Shape: Rectangular, Square
-
Lens Holders - Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), M4 Thread, A-LINE -- M-LH-CMTSupplier: Newport MKS
Description: The M-LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an M4 threaded mounting hole for post mounting on both Metric SP and MSP Series posts. The front of the holder also has a
- Features: Lens Holder, Other
-
-
Supplier: Qioptiq
Description: Lens mounts fit to Microbench m or Nanobench n Also available in UV-grade fused silica Surfaces uncoated Tolerances: Focal length f': ±2 %, Image distance s': ±2 % Our singlets are also available with the following coatings: VIS range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 450 -
- Focal Length: 12.5 to 1,000.0000000000001 mm
- Diameter / Length: 8 to 50 mm
- Diameter: 8 to 50 mm
- Center Thickness: 2.4000000000000004 to 9.5 mm
-
Supplier: Newport MKS
Description: The M-LCM-2 Self-Centering Lens Mount reliably centers and securely holds 3.2 to 60.3 mm diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model M-LCM-2 accommodates
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 3.2000000000000006 to 60.300000000000004 mm
- Maximum Thickness: 3 to 7.36 mm
- Features: Lens Holder, Other
-
Supplier: Edmund Optics Inc.
Description: lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups.
- Clear Aperture: 11 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12 mm
- Maximum Thickness: 5.000000000000001 mm
- Features: Lens Holder
-
Supplier: Newport MKS
Description: The A-LINE™ LH-05N Lens Mount is an insertable holder for mounting Ø0.5 in. (12.7 mm) lenses and beamsplitters. The lens mount has a unique angled slot to allow it to be inserted amongst a row of rod-mounted A-Line lens holders. This feature allows the user to
- Clear Aperture: 10.9 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Maximum Thickness: 7.000000000000001 mm
- Adjustment Type: Fixed
-
Supplier: Edmund Optics Inc.
Description: lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups.
- Clear Aperture: 11 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Maximum Thickness: 5.000000000000001 mm
- Features: Lens Holder
-
Supplier: Edmund Optics Inc.
Description: lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups.
- Clear Aperture: 11.500000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.5 mm
- Maximum Thickness: 5.000000000000001 mm
- Features: Lens Holder
-
Supplier: Qioptiq
Description: Plano-convex lenses with minimal spherical aberration Very high aperture ratios Primarily for use in illumination systems Mounts fit to Microbench m Fabricated from crown glass Surfaces uncoated Special coatings for Aspheric Condenser Lenses are available on request. All singlets can be found
- Focal Length: 15 to 27 mm
- Diameter / Length: 18 to 31.500000000000004 mm
- Center Thickness: 7.4 to 12.3 mm
- Edge Thickness: 1.8 to 2.5000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups.
- Clear Aperture: 11 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Maximum Thickness: 10.000000000000002 mm
- Features: Lens Holder
-
Supplier: Qioptiq
Description: Precision designed for 1:1 imaging Lens mounts fit to Microbench m or Nanobench n Surfaces uncoated Our singlets are also available with the following coatings: VIS range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 450 - 700 nm). NIR range (ARB2: R < 0.5 % per surface, AOI = 0°, λ =
- Focal Length: 5.000000000000001 to 200 mm
- Diameter / Length: 16 to 35 mm
- Diameter: 16 to 35 mm
- Center Thickness: 3 to 11.500000000000002 mm
-
Supplier: Qioptiq
Description: Mounted lenses fit to Microbench m or Nanobench n Surfaces uncoated Tolerances: Focal length f' : ± 2 %, Image distance s' : ± 2 % Our singlets are also available with the following coatings: VIS range (ARB2: R < 0.5 % per surface, AOI = 0°, λ = 450 - 700 nm). NIR range (ARB2: R < 0.5 % per
- Focal Length: -10.000000000000002 to -150.00000000000003 mm
- Diameter / Length: 16 to 25 mm
- Diameter: 16 to 25 mm
- Center Thickness: 1 to 5.9 mm
-
Supplier: ZGC, Inc.
Description: Abakus 2/3" B4 Lens Mount to C Mount 1/2 Inch 3-CCD Camera
- Maximum Thickness: 29.4 mm
- Features: Lens Holder
-
Supplier: ZGC, Inc.
Description: Abakus 1/2" Compact Regular C-mount Zoom Lens Superb image quality in a compact lens for TV cameras. The Abakus Compact Zoom lens is a very small, lightweight, wide angle, 4:1 zoom lens which is designed for use with 3-CCD, 1/3 inch and &fract12; inch TV cameras.
- Focal Length: 4 to 16 mm
- Aperture Range (F-Number): 3.7
- Minimum Focusing Distance: 4 mm
- Diameter: 42 mm
-
Supplier: ZGC, Inc.
Description: Abakus 1/2" Compact Anamorphic C-mount Zoom Lens Superb image quality in a compact lens for TV cameras. The Abakus Compact Zoom lens is a very small, lightweight, wide angle, 4:1 zoom lens which is designed for use with 3-CCD, 1/3 inch and &fract12; inch TV
- Aperture Range (F-Number): 3.7
- Minimum Focusing Distance: 500.00000000000006 mm
- Diameter: 42 mm
- Length: 112.00000000000001 mm
-
Supplier: ZGC, Inc.
Description: Abakus 1/2" Premium Anamorphic C-mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV cameras. The three motors for the remote control
- Aperture Range (F-Number): 3.7
- Minimum Focusing Distance: 1,000.0000000000001 mm
- Diameter: 51.00000000000001 mm
- Length: 110 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Lenses Round Lens 30 Degrees FWHM
-
Supplier: Foctek Photonics, Inc.
Description: FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments,
- Focal Length: 16 mm
- Aperture Range (F-Number): 1.6
- Diameter: 43 mm
- Length: 69.2 to 70.7 mm
-
Supplier: Foctek Photonics, Inc.
Description: FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments,
- Focal Length: 25 mm
- Aperture Range (F-Number): 1.4
- Diameter: 58.00000000000001 mm
- Length: 116.4 mm
-
Supplier: Broadcom Inc.
Description: Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M006 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 6° beam.The collimating optics has been
- Number of LEDs: 1
- Number of Leads: 0
- Color: Clear
- LED Hardware: LED Lens
-
Supplier: Newark, An Avnet Company
Description: LENS, SQUARE, RED; Indicator Lens Colour:Red; Lens Shape:Square; Mounting Hole Dia:-; Accessory Type:Lens Screen; Product Range:A16 Series; For Use With:Pushbutton Switches RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LENS, ROUND, YELLOW; Indicator Lens Colour:Yellow; Lens Shape:Round; Mounting Hole Dia:16mm; Accessory Type:Lens Screen; Product Range:A16 Series; For Use With:Pushbutton Switches RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LENS, SQUARE, COLOURLESS; Indicator Lens Colour:-; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:RAFIX 16 Pushbutton Switches RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LENS, ROUND, RED; Indicator Lens Colour:Red; Lens Shape:Round; Mounting Hole Dia:16mm; Accessory Type:Lens Screen; Product Range:A16 Series; For Use With:Pushbutton Switches RoHS Compliant: Yes
-
Supplier: Security Camera Warehouse
Description: LTDVF2.8-12 C-Mount/CS-Mount Lens Specifications Chip Set Requirement: 1/3" Image Size Zoom Type: 2.8-12mm Manual Zoom, Manual Focus Aperture Range: 1.4-360 M.O.D: 0.1m Angle of View: 95.6o-22.1o Field: 76.2~3.4 Mount:CS-mount Weight: 156g
-
Supplier: VAST STOCK CO., LIMITED
Description: Lamp Lenses ORANGE FILTER
-
Supplier: Allied Electronics, Inc.
Description: INDICATOR,WATERTIGHT LED PANEL MOUNT, FLAT LENS, 12VDC, YELLOW
-
Supplier: SFCable.com
Description: 2.3mm 2 Megapixel Fixed Iris F2.0 1/2" CS Mount Lens
- Focal Length: 2.3 mm
- Aperture Range (F-Number): 2
- Optical Format: 1/2"
- Lens Mount: CS-Mount
-
Supplier: Foctek Photonics, Inc.
Description: FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments,
- Focal Length: 12 mm
- Aperture Range (F-Number): 1.4
- Diameter: 43.400000000000006 mm
- Length: 62.1 mm
-
Supplier: LightPath Technologies, Inc.
Description: No Description Provided
- Focal Length: 12.5 mm
- Diameter / Length: 5.000000000000001 mm
- Center Thickness: 2 mm
- Surface Quality: 40-20 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
fast, accurate results ideal for in-line quality control. Manufacturers of three-dimensional sensing technology can apply the NIR Intensity Lens solution for angular measurement of NIR LEDs, lasers, and diffractive optical elements (DOE). The lens mounts directly to a Radiant Vision Systems (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
, and motorized focus options, with focal lengths from 3.8 mm to 250 mm and back working distances (BWD) from 13.3 mm to 61.26 mm. Mount options include M34x0.5, M34x0.75, M45x1, C-mount, and flange configurations. Check Stock IR Lenses Custom development covers detector-specific optimization, passive athermal integration, optical design file collaboration, and support from prototype through volume production. (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
automation (FA) lens, or C-mount lens when built with a C-mount interface — is a multi-element assembly with a constant focal length and a single angular field of view, built for direct integration into imaging systems. Focal length is the distance from the lens to the point where the image forms (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
germanium’s distinctive properties to fabricate MWIR lenses that excel across a spectrum of applications. Optical and Mechanical Specifications: Focal lengths: 25–250 mm Field angle: 7°–27.6° Focus: manual Interfaces: C-mount, M50 (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
processes. Its compact yet durable and waterproof design renders it ideal for fixed installations or mounted setups, guaranteeing durability in diverse industrial manufacturing environments. Featuring Ethernet as its primary interface, the Optris Xi 05M facilitates seamless connection to computers (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
integration, the camera core is supplied without a housing and with an M24 in VGA format or M18 optical interface for QVGA video format. It has the same SWaP optimized format as the current MicroCalibir, which measures only 21 mm x 21 mm x 22.7 mm with lens mount and electronics (read more)
Browse Datasheets for Teledyne DALSA -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
Vdc or 120–240 Vac; low inrush, PLC-compatible operation Integrated 1/2-inch NPT pipe mount Amber, blue, clear, green, magenta, and red lenses 15,000-hour LED; operates from -40°F to 150.8°F Corrosion-resistant, smooth non-metallic enclosure (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
the camera equipment in the shallow waters along the shoreline as well as out on the high seas. Onboard stabilization consisted of the Thetys platform, a 4.5 m jib crane and a stand to mount it on the boat. When attaching it to the bow, care had to be taken not to exceed the maximum allowable (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Standard BAB models are available as direct replacements for common single-lamp and single-rod configurations. In addition to standard geometries, custom reflector cavities can be engineered to accommodate specific cavity lengths, lamp-rod center distances, mounting features, and selective (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Optional accessories, such as mounting forks, sighting tubes, close-focus lenses, air purge accessories, and cooling jackets, further enhance its functionality, offering tailored solutions for varied industrial scenarios. In summary, the Optris CTi LThot series pyrometer combines precision, adaptability, and durability to facilitate non-contact temperature measurements in diverse industrial applications. (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC
More Information Top
-
A vision based onboard approach for landing and position control of an autonomous multirotor UAV in GPS-denied environments
The camera was chosen because it is lightweight, has an M12 lens mount and is equipped with a global shutter.
-
CR4 - Thread: Best Way to Clean an Unprotected Image Sensor
I had a Kodak Playsport camera which I attempted to add an m12 lens mount on to.
-
IDS Introduces Board-Level Industrial Camera With GigE Interface
A M12 lens mount from Lensation is available as an option.
-
MU9 Series Industrial Cameras with Monochrome and Color 5 Mpix CMOS Sensors by XIMEA
…sensor in both color and grayscale configurations but include a steel housing that increases the dimensions of the camera from the 15 x 15 x 3 mm board-level camera size to 16 x 16 x 13 mm with M12 lens mount .
-
Interdisciplinary Research in Engineering: Steps towards Breakthrough Innovation for Sustainable Development
Various mounts and lenses were chosen starting from the 1.9mm 109 degrees field of view (FoV) M12 mount lens up to the 4.3mm m12 Lens with 70 degrees field of view (FoV).
-
Advances in Autonomous Mini Robots
After exchanging the optics and attaching an M12 - mount lens with a focal length of 8 mm to the sensor, we are able to retrieve high quality position and velocity signals that accumulate only small errors during the flight.
-
Format Size Guide
CCD Lens Mount : M12 P=.5 .
-
Camera characterization for face recognition under active
near-infrared illumination
In the case of the F3.5/6 mm M12 - mount lens in combination with both cameras, the resolution is limited by diffraction.
-
Computer Vision Systems
Miniature cameras with S- mount ( M12 ) lenses ; 3.
-
OpenCV 3 Blueprints
The company's modifications support interchangeable lenses with an m12 mount or CS mount (two different standards of screw mounts).
Indicates content that may require registration and/or purchase.