-
Supplier: Peco Fasteners, Inc.
Description: 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 28 TPI SAE APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 1 inch
- Inch: 1/4"
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: ODG (Origin Data Global)
Description: Outer hex bolts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Peco Fasteners, Inc.
Description: ROUND HEAD, SQUARE NECK TYPE 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECE PER PACK FINISH/COATING HOT DIP GALVANIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL
- Length: 5 inch
- Inch: 1/4"
- Bolt Type: Carriage Bolt
-
-
Supplier: Peco Fasteners, Inc.
Description: 50 MM 14 NOMINAL DIAMETER UNF-2A THREAD SERIES 2 PITCH PACKAGING QUANTITY 10 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 1.968505 inch
- Inch: # 14
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Superior Technical Ceramics Corp.
Description: bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
- Length: 0.25 inch
- Diameter: 0.1242 inch
- Width / O.D.: 0.1242 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Peco Fasteners, Inc.
Description: PLAIN TYPE 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES CROSS SECTION CIRCULAR FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 1/4"
- Special Eyebolt Type: Forged
-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Length: 0.2362206 to 9.842525 inch
- Shoulder Diameter: 0.3543309 to 1.7716545 inch
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M4, M5, M6, M8
- Features: Other
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M10
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 14 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
- Length: 1 inch
- Inch: 1/4"
- Bolt Type: Lag Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
- Length: 1.25 inch
- Inch: 1/4"
- Bolt Type: Lag Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
- Length: 4 inch
- Inch: 1/4"
- Bolt Type: Lag Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
- Length: 3.5 inch
- Inch: 1/4"
- Bolt Type: Lag Bolt
- Features: Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread
- Length: 1.772 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M5
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 54261 1/4 BOLT 5/8 CENTERS
-
Supplier: Harwin Plc
Description: Slotted 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M5, MD, ML, MP, and standard 4.5mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 5 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Hexagon Head, Other
-
Supplier: Harwin Plc
Description: Hex Socket 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M7, and suitable for standard 4.5mm PC Tail J-Tek connectors. M2 thread, 1.5mm A/F hex socket. See the Component Specification C005XX for Torque
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: Harwin Plc
Description: Slotted 3.5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M4, FE, and standard 3mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.13779535 inch
- Metric: M2, M4
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 1/2-13 and a thread length of 2.00 in
- Length: 2 inch
- Inch: 1/2"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: Newark, An Avnet Company
Description: 5/8"-11 UNC X 1 1/4"LG. HEX BOLT Full Th
-
Supplier: L.H. Dottie Company
Description: PLAIN CENTER TYPE HEAVY DUTY STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER EXCLUDES TOOL SERIES HB MODEL
- Length: 3 inch
- Inch: 1/4"
- Bolt Type: Hanger Bolt
- Material: Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: 12-Point, Hexagon Head, Other
-
Supplier: NBK America LLC
Description: Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic
- Length: 0.787402 inch
- Metric: M5
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 5 inch
- Inch: 1/2"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 5.5 inch
- Inch: 5/8"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: HEX BOLT M5X20 BLACK
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - outer Hex bolt flat spring pad tri-combination ROHS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The top and bottom of the BD6B comes with a 2.88″ 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1″ female pipe thread to accommodate
- Supply Ports: 1
- Outlet Ports: 4
- Size: 1", 1/4", 3/4"
- Application: Hydraulic Fluid
-
Supplier: Newark, An Avnet Company
Description: 3/8 X 4 1/4 EYE BOLT
-
Supplier: Newport MKS
Description: The 100761316 Flange Bolt Set is designed for joining a size NW160 ISO-BF bolted flange to a size NW160 tapped flange. This set of 304 stainless steel hardware includes (8) M10 threaded 50 mm bolts with 1.50 mm pitch and (8) M10 washers which is what is required to join NW160 vacuum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 160
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: PHILLIPS COMBO TYPE 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 50 PER PLASTIC BOX FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL SIZE - DECIMAL -
- Length: 1 inch
- Inch: 1/4"
- Features: Other
-
Supplier: Plasticwheels Ltd.
Description: MALLMASTER 30 M12 x 40 BOLT FITTED
- Wheel Diameter: 4.9212625 inch
- Caster Type: Swivel Plate Caster
Find Suppliers by Category Top
Featured Products Top
-
Strainlabs. Strainlabs initiated the project by adding their sensors to BUMAX bolts and are available in BUMAX 88 and BUMAX 109 from dimensions M10 to M27. (read more)
Browse Bolts Datasheets for BUMAX® -
Ceramic Bolts Screw Nuts Ceramic Bolts Screw Nuts Physical properties: insulation, electrical breakdown resistance, high temperature resistance, wear resistance and high strength Ceramic Screw and Ceramic Nuts characteristic: It will not deform and extend (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
The standard range of Nord-Lock combi bolt washers consists of NL5 - NL12 in steel material. Complete combi bolts, including Nord-Lock combi bolt washers, are offered in co-operation with a local bolt manufacturer. (read more)
Browse Washers Datasheets for Nord-Lock Group -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
.S. Patent #2,873,341) are designed to accurately measure fastener tensile forces. Compression designs can also be developed. The instrumented load cells allow direct, accurate and repeatable force measurements from 1/4″ diameter to over 4″ diameter in all types of bolts, studs and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
provides a holding force of 10,000 N, making the AZM400 solenoid interlock is particularly well suited for heavy doors. The actuator is designed for misalignment tolerance. The diameter of the actuator hole is 4 mm wider than the bolt, tolerating up to 2° angle offset. The gap (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Ceramic Bolts Screw Nuts Ceramic Bolts Screw Nuts Physical properties: insulation, electrical breakdown resistance, high temperature resistance, wear resistance and high strength Ceramic Screw and Ceramic Nuts characteristic: (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
provides 40 W of output power with 27 dB of large signal gain while achieving 30% power-added efficiency. Operating frequency can extend to 12.75 – 15.35 GHz if desired. The QPA1314 is packaged in a 10-lead 15 x 15 mm bolt-down with a Cu base for superior thermal management. To (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
cobot, robot, and automated solutions designed for almost every action you can imagine, and some you can’t. Cobots can load/unload, pick, place, palletize, paint, inspect, weld, cut, sand, screw, bolt, press fit, glue, and more. Instead of replacing people, the (read more)
Browse Trade Shows, Conferences, and Exhibitions Datasheets for International Manufacturing Technology Show (IMTS) -
installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
To Calculate to Construct to develop
Casting construction umlaufendeAchse axial bolt . .... Best.nr. GN-749-M14x1,5A . .... 5062,5mm= .
Indicates content that may require registration and/or purchase.