-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Shank Length: 1.0629927 inch
- Eye Inside Diameter: 1.3779535 inch
- Metric: M16
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special.
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 2 to 6 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: Schneider Electric NSYSFEB Eye Bolt
- Maximum Load Capacity: 1.4994 tons
- Finish: Galvanized
- Rating: Load Rated
- Metric: M12
-
Supplier: Snap-on Industrial Brands
Description: STANDARD 2 NOMINAL DIAMETER - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL 38000 LB CAPACITY 6-27/32 INCH EYE OUTER DIAMETER 3-5/32 INCH EYE INNER DIAMETER 6-27/32 EYE OUTER DIAMETER - FRACTIONAL 6.84375 EYE OUTER DIAMETER - DECIMAL 3.15625 EYE INNER DIAMETER - DECIMAL
- Maximum Load Capacity: 19 tons
- Threaded Length: 4 inch
- Shank Length: 4 inch
- Eye Inside Diameter: 3.15625 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Murphy Industrial Products Inc.
Description: Forged carbon steel, quenched and tempered, self-colored.
- Maximum Load Capacity: 0.25 to 4.5 tons
- Threaded Length: 0.75 to 2.06 inch
- Shank Length: 1 to 2.5 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 5 tons
- Threaded Length: 1.5 to 4 inch
- Shank Length: 2 to 12 inch
- Eye Inside Diameter: 0.5 to 2 inch
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 8.2 tons
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M16, M20, M24, M30, M36, M42, M48, M6, M8
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Quenched and tempered Black oxide finish
- Metric: M10, M12, M16, M20, M6, M8
- Material: Steel
-
Supplier: Atkore International
Description: EYELET TYPE 2 3/4 INCH 1 3/4 INCH EYE HEIGHT 1.75 EYE HEIGHT - DECIMAL 1 3/4 EYE HEIGHT - FRACTIONAL 2.75 LENGTH - DECIMAL 2 3/4 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 600 LB
- Maximum Load Capacity: 0.3 tons
- Threaded Length: 1 inch
- Inch: 1/2"
- Rating: Load Rated
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 3.6 tons
- Threaded Length: 1.5 to 3 inch
- Shank Length: 2 to 6 inch
- Eye Inside Diameter: 0.5 to 1.5 inch
-
Supplier: Proto® Industrial Tools
Description: OUTER DIAMETER 0.81 INCH EYE INNER DIAMETER 1.44 EYE OUTER DIAMETER - DECIMAL .81 EYE INNER DIAMETER - DECIMAL PROTO. BRAND TENSILE STRENGTH 900 LB EYE INNER DIAMETER - DECIMAL - UOM IN EYE OUTER DIAMETER - DECIMAL - UOM IN LENGTH - DECIMAL - UOM IN NOMINAL
- Maximum Load Capacity: 0.45 tons
- Threaded Length: 1.12 inch
- Eye Inside Diameter: 0.81 inch
- Inch: 5/16"
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 2 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
- Threaded Length: 1.75 inch
- Eye Inside Diameter: 0.5625 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: L.H. Dottie Company
Description: OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1-1/4 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 5/16 INCH EYE INNER DIAMETER SHANK LENGTH 1-3/8 INCH INCLUDES HEX NUTS EB MODEL
- Maximum Load Capacity: 0.019 tons
- Threaded Length: 1.25 inch
- Shank Length: 1.375 inch
- Eye Inside Diameter: 0.3125 inch
-
Supplier: Jergens, Inc.
Description: Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on
- Maximum Load Capacity: 0.826875 tons
- Threaded Length: 0.93700838 inch
- Metric: M16
- Features: Swivel
-
Supplier: Dyson Corporation (The)
Description: Eye Bolts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Shank Length: 1 to 36 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Special Eyebolt Type: Forged
- Finish: Galvanized, Nickel Plated, Zinc Plated
-
Supplier: Ebinger Manufacturing Corp.
Description: OPEN EYE TYPE ZINC PLATED FINISH 6 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI SHANK LENGTH 4-1/4 INCH INCLUDES HEX NUT
- Threaded Length: 6 inch
- Shank Length: 4.25 inch
- Inch: 3/8"
- Finish: Zinc Plated
-
Supplier: Hardware House, LLC
Description: 52-3407 3/16x2 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2"Qty/Pack: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Hardware House, LLC
Description: 56-8659 3/16x2 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2"Qty/Pack: 50/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Hardware House, LLC
Description: 56-6331 3/16x3 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 3"Qty/Pack: 50/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Hardware House, LLC
Description: 52-7069 US2C 1-1/2" EYEBOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 1-1/2"Qty/Pack: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 5/16"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 5/16"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Te-Co, Inc.
Description: Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
- Inch: 3/8"
- Special Eyebolt Type: Forged
- Rating: Load Rated
-
Supplier: Peco Fasteners, Inc.
Description: PLAIN TYPE 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 5/16 INCH NOMINAL DIAMETER 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES CROSS SECTION CIRCULAR FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 5/16"
- Special Eyebolt Type: Forged
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 19 tons
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
- Inch: 3/8"
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 1.322773572 tons
- Weight: 1.8081 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.25 inch
- Inch: 5/16"
- Rating: Not Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.375 inch
- Inch: 3/8"
- Rating: Not Load Rated
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 1/4"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. .
- Maximum Load Capacity: 5.732 tons
- Inside Diameter or Width: 2.755907 inch
- Rating: Load Rated
- Metric: M36
-
Supplier: Certex UK
Description: The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load. Safe
- Maximum Load Capacity: 1.543235834 tons
- Weight: 1.764 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 1.653466965 tons
- Weight: 1.8522 lbs
- Rating: Load Rated
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc.
More Information Top
-
Eye Bolts - Bolts - Grainger Industrial Supply
• Lifting Eye Bolt, CS C15E, M16 , PK10 Lifting Eye Bolt ,CS C15E,M16,PK10 .
-
$70-$80 Bolts - Fasteners - Grainger Industrial Supply
• Eyebolt, M16 x 2.00,35mm, Lift w/Shoulder A2 Stainless Steel Eye Bolt , Plain Finish .
-
$45-$50 Bolts - Fasteners - Grainger Industrial Supply
• Lifting Eye Bolt , System of Measurement Metric, Eyebolt Type with CE Marking, Material Low Carbon Steel C15E, Finish Plain, Thread Size M16 , Thread Length 27mm, Shank Dia.
-
Fasteners - Grainger Industrial Supply
• Lifting Eye Bolt , System of Measurement Metric, Eyebolt Type with CE Marking, Material Low Carbon Steel C15E, Finish Plain, Thread Size M16 , Thread Length 27mm, Shank Dia.
-
Ivanhoe/Rob Roy Flexible Riser System
M16 BOLTS X 175 LG CIW NUTS AND WASHERS. .... HANDLING EYES .
-
A LOOK AT COLT'S ADVANCED COMBAT RIFLE CANDIDATE
These points apart, the ACR's bolt, bolt carrier and barrel extension, its general charcteristics and basic internal mechanisms are taken from the veteran M16 rifle. .... to give a 102mm latitude in length of pull and some adjustment of eye relief for the…
-
Fabrication of shell-and-tube heat exchangers with dissimilar metals
The tubesheets were fitted tightly against the heat exchanger body with the aid of two loose flanges, by eight M16 bolts . .... for tubesheet fabrication on the basis of the test results, and with an eye to weldability (40Kh…
Indicates content that may require registration and/or purchase.