-
Supplier: Tradeport Electronics Group
Description: Maximum Display: 1999 counts (3-1/2 digits) with automatic polarity indication. Maximum Input Current of AC and DC: 20A(maximum of 15 minutes) Overrange indication: “1” Figure only on the display Maximum common mode voltage: 500V dc/ac rms Reading rate: 2-3 readings per sec. (approximate).
-
Supplier: Sifam Tinsley UK
Description: Gamma 12 is Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features • Automatic terminal blocking system (ABS) • Min/Max value storage • Indication of negative values on the analog
- DC Voltage Range: 0.03 to 1,000 volts
- AC Voltage Range: 3 to 1,000 volts
- DC Current Range: 0.0003 to 10 amps
- AC Current Range: 0.003 to 10 amps
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital multimeter Indicates the nominal value for simulations and measurement of input electrical signals such as frequency and temperature The PCE-123 digital multimeter / nominal value indicator is a device that does need a mains connector and that is used to simulate
- DC Voltage Range: 0 to 10 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1 to 62.5 Hz
- Operating Temperature: 0 to 50 C
-
-
Supplier: Tinsley Precision Instruments
Description: Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features Automatic terminal blocking system (ABS) Min/Max value storage Indication of negative values on the analog scale Overload
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- Options & Features: Battery Powered, Overload Protection
- Special Measurement Types: Continuity Check, Diode Test
-
Supplier: Tradeport Electronics Group
Description: Flex-Stand™ protects the multimeter. Lifetime manufacturer warranty. Includes: Multimeter, Hard-Point™ test leads, Protective Holster with Flex-Stand™, 9V battery, instructions.
-
Supplier: TelephoneStuff.com
Description: The digital multimeter measures AC/DC voltage, DC current, and resistance. Features: - Diode, transistor hfe, and continuity tests. - Polarity, low battery, and overload indicators. - Accessories included: (1) 9V battery, test leads. - Voltage Measurement ACV 200.0, 600V - DCV 2.000,
-
Supplier: Computer Network Accessories, Inc.
Description: Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch. 2/20/200/500V DC (+/-0.5%) 200/500V AC (+/-1.2%) Frequency range: 45-1,000Hz (max. input: 500Vrms) DC current: 200mA (+/-2.0%, overload protection: 200mA) Resistance: 2K/20K/200K/2,000K (+/-1.0%,
-
Supplier: TelephoneStuff.com
Description: Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function - Convenient pocket size - Overload protection on all ranges - Diode test - AC
-
Supplier: OMEGA Engineering, Inc.
Description: The Omega® CA450 Process Multimeter is a portable test instrument to combine a digital RMS multimeter and a loop calibrator to give process technicians the same functionality in one tool. The model CA450 provides 24V loop power, reducing the need for carrying a separate power
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 1,000 volts
- DC Current Range: 0.1 to 180 amps
- AC Current Range: 0.1 to 3,000 amps
-
Supplier: Tradeport Electronics Group
Description: and locks it on the digital display for later viewing.
-
Supplier: TelephoneStuff.com
Description: Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function - Convenient pocket size - Overload protection on all ranges - Booklet style case
-
Supplier: Transcat, Inc.
Description: Product Highlights LCI 07: 0010X Safety rating: IEC 61010-1: 2001 Agency Approval: IECEx LC107.0010 X, LCIE 02 ATEX 6005 X, Ex II 2 G D or Ex I M2, Ex ib I, Ex ib IIC T5 or T4 or T3 , Ex ibD 21 T Logic signal measurement and ADP input Min/Max/Avg functions Bargraph with zoom (x5) and center zero
-
Supplier: Allied Electronics, Inc.
Description: Until now, there hasn't been a multimeter able to accurately measure adjustable speed drives. But the new Fluke 87V is designed specifically to handle these complex signals. Think of the potential productivity you'll gain by taking the guesswork out of drive system troubleshooting.
-
Supplier: Transcat, Inc.
Description: 800*600 High Resolution TFT LCD Display Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length Zoom Window and Play/Pause can Rapidly Navigate the Waveforms 36 Automatic Measurement Functions Offers Various Measurement Selections Optional 8 or 16
-
Supplier: Fluke
Description: The Fluke 28 II Ex is the most rugged and reliable intrinsically safe digital multimeter in the world, waterproof and dustproof, able to survive a 10 foot drop. 28 II Ex I.S. Certifications IECEx Ex ia IIC T4 Gb, Ex ia IIIC T130 °C Db, I M1 Ex ia I Ma 28 II Ex safety and regulatory
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 10 amps
- AC Current Range: 10 amps
-
Supplier: TelephoneStuff.com
Description: Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function - Convenient pocket size - Overload protection on all ranges - Diode test -
-
Supplier: Allied Electronics, Inc.
Description: Sensitivity with 71⁄2 Digit Precision 3458A: High Performance 81⁄2 Digits of Resolution, Up to 100,000 Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver
-
Supplier: Transcat, Inc.
Description: Product Highlights Make fast measurements with up to 100 readings/s Measures up to 300Vdc with 5.5 digits resolution Frequency and temperature measurement capability Utilize wide measurement ranges: 100 mVdc to 300 Vdc and 10 mA to 2 A High-speed USB 2.0, USBTMC-USB488 standard (compatible with
-
Supplier: Tradeport Electronics Group
Description: 50000 Counts DMM - Multi-Function ACV, DCV, ACA, DCA, R, C, Hz, Continuity Beeper, Diode Test, Max/Min, REL, Hold, dBm - Dual Display Indicate ACV and Hz or DCV (ACV) and dBm - Manual or Autoranging - 0.03% DCV Accuracy - 20A High Current Range - 1200V High Voltage Range - AC True R.M.S or AC DC
-
Supplier: Allied Electronics, Inc.
Description: Key Performance Specifications 5.5 Digit Resolution Basic VDC Accuracy of up to 0.015% (1 yr.) 200 mV to 1000 V Voltage Range, with up to 10 μV Resolution 200 μA to 10 A Current Range, with up to 1 nA Resolution 200 Ω to 100 MΩ Ohm Range, with up to 1 mΩ Resolution CAT I 1000 V, CAT II 600 V
-
Supplier: Allied Electronics, Inc.
Description: Key Performance Specifications 6.5 Digit Resolution Basic VDC Accuracy of up to 0.0024% (1 yr.) 100 mV to 1000 V Voltage Range, with up to 100 nV Resolution 100 μA to 10 A Current Range, with up to 100 pA Resolution 10 Ω to 1 GΩ Ohm Range, with up to 10 μΩ Resolution CAT I 1000 V, CAT II 600 V
-
Supplier: Computer Network Accessories, Inc.
Description: Mini 3 1/2 digit digital multimeter with 19 ranges. Includes manual, test leads and battery. Features: Automatic polarity indication Voltage measurements: 500V AC and 500V DC max. Current measurements: 10A DC max. Resistance measurements: 2M Ohms Diode and transistor (hFE) test
-
Supplier: Transcat, Inc.
Description: 92 x 154 x 25 mm Weight: approx. 0.2 kg with batteries Batteries: 2 ea. 1.5 V IEC LR 6 (AA mignon) Each Unit Includes 1 - Multimeter 1 - KS14 cable set 1 - Operating instructions 1 - Protective cover with tilt stand
-
Supplier: Cole-Parmer
Description: • Ideal for troubleshooting in the field in potentially wet environments with IP65 housing design • Digital hand-held multimeter with RMS measurement: VAC TRMS, VAC+DC TRMS, VDC, Hz (V), Hz (A), Ù, V , degC/degF (TC) • 4-3/4 digit display (12,000 counts), with backlit display • Direct
-
Supplier: Newark, An Avnet Company
Description: MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance; No. of Digits:3.75; DMM Response Type:Average; Display Count:6000; Range Selection:Auto, Manual RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: 3 1/2 digit digital multimeter with automatic polarity function. Features: DMM with automatic polarity function and 3 1/2 digit LCD display Measurements: DC current up to 10A AC and DC voltage up to 600V, resistance up to 2M Ohms Diode, transistor and continuity test with buzzer
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3DMM series are dual display digital desktop multimeters that provide a rich and powerful feature set. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Each model is equipped with a 4.3 inch TFT-LCD true color screen
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • Combines a true rms multimeter and insulation tester in one economical meter • Provides live circuit detection and auto-discharge of capacitive voltage for user protection • CAT III 1000 V and CAT IV 600 V rated These meters are
- DC Voltage Range: 6 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 0.06 amps
- AC Current Range: 0.4 amps
-
Supplier: Newark, An Avnet Company
Description: DIGITAL MULTIMETER CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:40A; Current Range Min:100mA; For Use With:Fluke 1750 Three Phase Power Quality Recorder; Product Range:-; Accuracy %:1% RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: MULTIMETER, DIGITAL, HANDHELD, TRUE RMS; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:12000; Range Selection:Auto, Manual RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: 3 1/2 digit digital multimeter with 30 ranges, 10A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic deactivation Transistor, diode and audible continuity test 20A max. DC
-
Supplier: Newark, An Avnet Company
Description: DIGITAL MULTIMETER; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:0.5mHz to 50kHz; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:24V; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: MULTIMETER AN/USM-341, DIGITAL, ENVIRONMENTAL RESISTANT
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • True-RMS and a 6000-count display in a compact meter • 40 M
resistance measurement capability • Analog bar graph display This compact meter features True-RMS AC and DC voltage, 6000-count resolution, min/max/average recording - DC Voltage Range: 0.1 to 600 volts
- AC Voltage Range: 600 volts
-
Supplier: RS Components, Ltd.
Description: Gossen Metrawatt M205A Multimeter
- Measurement Type: AC, DC
- Features: Digital
- Form Factor: Handheld
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
In the present time a consecutive phaseout from generally usable, modular, analog standard NIMelectronics to compact single purpose devices utilizing digital signal processing hardware takes place. As example one of the main supliers of nuclear measurement electronics, Mirion Technologies (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Calibration equipment Benchtop digital multimeters Automated test equipment (ATE) Precision data acquisition systems (DAS) Stationary high-precision measurement devices (read more)
Browse Current Sensors Datasheets for DigiKey
More Information Top
-
Competence based interactive learning with HomeLabKits: Experience and work in progress
The most broken components are connection wires (1 per week) and cheap digital multimeters ( M830 , one per month).
Indicates content that may require registration and/or purchase.