Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Mechanical and Quality Requirements for Machine Screws, Standard
-
Supplier: Accuris
Description: Fastener Part StandardMachine Screws
-
Supplier: Deerwood Fasteners International
Description: Truss Head Break-Away Standard 8-32 Machine Screws Phillips/Slot Recess Features: Breaks at 3/4, 1, 1-1/4 & 1-1/2 inch. Every professional cabinet maker should have a supply of these screws. Inevitably you are in the middle of finishing that last detail and find out you
- Length: 1.75 inch
- Screw Type: Machine Screw
- Features: Other
- Head Type: Truss Head
-
-
Supplier: Fastener SuperStore, Inc.
Description: 6-32 X 1 (MS35206-234) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
- Length: 1 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: SAE International
Description: This SAE Part Standard covers selected machine screws manufactured in accordance with American Society for Mechanical Engineers dimensional standards. This SAE standard covers material most often used in ship systems and equipment but its use may be applied
-
Supplier: Imao-Fixtureworks
Description: Clamping Screws for QLPD Pull Clamps (Standard) Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish)
- Clamping Mechanism: Screw
- Material: Steel
-
Supplier: Accuris
Description: Specification for Unified Machine Screws and Machine Screw Nuts
-
Supplier: Accuris
Description: Fastener Part Standard - Machine Screw Nuts (Metric and Inch)
-
Supplier: Minerallac Company
Description: SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE HEAD COLOR SILVER DRIVER SIZE #1 STANDARD PACKAGE 100
- Length: 1 inch
- Inch: # 6
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: SAE International
Description: This SAE Part Standard covers selected machine screws manufactured in accordance with American Society for Mechanical Engineers dimensional standards. This SAE standard covers material most often used in ship systems and equipment but its use may be applied
-
Supplier: Joyce/Dayton Corp.
Description: standard – left-hand threads available on most screws. Alloy and stainless steel screws available in many diameters. Screws machined to customer specifications. Bearing blocks available for many screw sizes.*
- Screw Lead: 0.5 inches per
- Screw Type: ACME Screw
- Design Features: Right Hand Thread
- Component Type: Screw Only
-
Supplier: Allied Electronics, Inc.
Description: IC Socket, SIP; Screw Machine; Standard; 20; Beryllium Copper; Gold; 0.125 in.
-
Supplier: Joyce/Dayton Corp.
Description: Joyce WJ1000 miniature worm gear machine screw jacks with 5:1 gear set ratios lift and precisely position up to 1000 pounds. Upright or inverted, these self-locking jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and
- Lift Capacity: 0.5 tons
- Jack Type: Screw Jack
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our
- Material: High Speed Steel
- Features: Other
- Drill Type: Screw Machine Drill
- Units: Wire Gauge
-
Supplier: Elgin Fastener Group
Description: Machine Screws General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe.
- Length: 52 inch
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: SAE International
Description: This SAE Part Standard covers selected machine screw nuts manufactured in accordance with American Society for Mechanical Engineers dimensional standards. This document covers material most often used in ship systems and equipment but its use may be applied wherever
-
Supplier: Atkore International
Description: 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE UNISTRUT. BRAND WEIGHT 1.5 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1 MATERIAL
- Length: 1 inch
- Inch: 1/4"
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: NBK America LLC
Description: Miniature screws for precision instruments.(JCIS 10-70) M1.4 - M2.6。 More compact head than standard flat head machine screws.
- Length: 0.1968505 inch
- Head Type: Flat Head
- Metric: M2
- Screw Type: Machine Screw
-
Supplier: ASTM International
Description: 1.1 This method covers a production-type test for evaluating the machining performance of ferrous metals as they are used in single-spindle or multiple-spindle automatic screw machines. It is based on producing parts of a standard design in such machines to uniform levels
-
Supplier: ASTM International
Description: 1.1 This test method covers a production-type test for evaluating the machining performance of ferrous metals as they are used in single-spindle or multiple-spindle automatic screw machines. It is based on producing parts of a standard design in such machines to uniform
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson, Slotted
- Head Type: Truss Head
-
Supplier: Ebinger Manufacturing Corp.
Description: 3/8 INCH .375 LENGTH - DECIMAL 3/8 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE PACKAGING QUANTITY 100 PER STANDARD BO DRIVE STYLE SLOTTED FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER
- Length: 0.375 inch
- Inch: # 6
- Screw Type: Machine Screw
- Standard Drives: Slotted
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 25-ton ComDRIVE screw jacks lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation, KFTN, and Double clevis designs. Travel speeds range from 3.52 to 35.12 inches
- Lift Capacity: 25 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: ASTM International
Description: 1.1 This test method covers a production-type test for evaluating the machining performance of ferrous metals as they are used in single-spindle or multiple-spindle automatic screw machines. It is based on producing parts of a standard design in such machines to uniform
-
Supplier: Pivot Point, Inc.
Description: pins are also known as Hitch Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Some Cotter Pins that we have available for use with Ring Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters. Standard
- Pin Type: Circle Cotter
- Design Units: English
- Features: Other
- Bulk/Assorted Package: Package of Assorted Sizes
-
Supplier: SAE International
Description: This SAE Standard covers the mechanical and quality requirements for two grades of carbon steel, slotted, and recessed, 82 degrees flat countersunk, 82 degrees oval countersunk, pan, fillister, hex, and hex washer head machine screws in sizes No. 4 through 3/4 in for use
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 1.3779535 inch
- Screw Type: Cap Screw
- Metric: M8
- Features: Other
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Inch: # 8
- Head Type: Flat Head
- Screw Type: Machine Screw
- Features: Other
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.4724412 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Metric: M4
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Inch: # 10
- Head Type: Flat Head
- Screw Type: Machine Screw
- Features: Other
-
Description: Description / Abstract This standard applies to single-and multiple-spindle automatic bar and chucking machines in which all tool movements is controlled by the machine. Specific machines shall include, but not be limited to: a) Single-spindle automatic bar
-
Supplier: Essentra Components
Description: The socket head bolts and screws are the ideal fasteners for mechanically securing materials. They are lightweight and resistant to corrosion, oil, abrasion and most chemicals. Commonly used in machine parts, die fixtruing and clamping. The socket enables driving where there is not
- Captive Fastener Class / Type: Captive Screws
- Material: Nylon, Plastic
-
Description: Hand- and machine-operated circular screwing dies and hand-operated die stocks
Find Suppliers by Category Top
Featured Products Top
-
Need a ball screw solution for your machine? Rockford Ball Screw (RBS) is your trusted partner for standard and custom linear motion solutions designed for easy machine integration and maximum up time. When your (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Need a ball screw solution for your machine? Rockford Ball Screw (RBS) is your trusted partner for standard and custom linear motion solutions designed for easy machine integration and maximum up time. When your (read more)
Browse Radial Ball Bearings Datasheets for Rockford Ball Screw -
Keystone offers an assortment of PC mount screw terminals to include standard and metric threads in horizontal or vertical mounting configurations. Rated 15 and 30 Amps, these screw terminals are ideally suited for high density packaging. They feature a no-rock designs (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
and clearance is an issue, low profile (S706SHM…) stainless steel and alloy steel with black oxide or nickel plating screws are available in a variety of styles. Complying with EU Machinery Directive, Captive Machine Screws (S706SCM…) have a unique shape which prevents loss during (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
) - A star-shaped, 6-lobe recess like a conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
protective barrier. A seal screw is machined with a groove under the head of the screw that fits a rubber O-ring. Once the seal screw is torqued, the rubber O-ring expands to create an impenetrable 360? seal. This seal prevents contaminants, like oils, liquids, gas, moisture, and (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
We manufacture standard and custom bolts to meet your specifications. Offering a large variety of fastener, thread, bolt, and screw head types, click here to learn more (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin Hex head is similar to your conventional Hex head screw but (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
for a broad selection of working conditions. They're also popular for their reliability and ease of manufacture. During cold production, bolts and screws are manufactured by deformation of cold raw material using automated presses and machines for different production stages (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Monitoring Machine Run Times
CAS DataLoggers recently provided the datalogging solution for a manufacturer of screw machine products who wanted to track the operating time of the different machines in his shop to see if there were particular machines and operators that were more productive than others. For this project, he
-
Can a Linear Actuator Provide the Rigidity and Accuracy of a Linear Stage?
Although there are no industry standards that define linear actuators and linear stages, generally accepted terminology indicates that a linear actuator is typically constructed with an aluminum extrusion or base, while a linear stage is typically built on a flat, machined steel or granite base
-
Wire EDM Allows Great Finish, Speed and Accuracy
, mill/turn and screw machining. EDM Department Manager, Brian Pagano, adds, "Customers like a one-stop shop. Jobs come to us because we're
-
Five Factors to Consider when Molding PEEK
polymer - and it can. help to reach the full potential of the high-performing polymer. carin-burger Carin Burger, Technical Service Engineer, Research & Development, Victrex, 17 Jan, 2019. injection. #1 Equipment: Standard Injection Molding Machines. #1 involves the equipment you use to mould PEEK
More Information Top
-
Screws M4 Exporters, Screws M4 Selling Leads
Goods Name:SS304 CSK head Phillips(+) machine screw Standard : DIN965 Brand Name:LL Size(d):M2, M2.5, M3, M4, M5,...
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Fastening and Joining Techniques and Hardware
Basic dimensions for the most commonly used American standard machine screws are shown in Fig. 14.2.
Indicates content that may require registration and/or purchase.