Products/Services for Magnesium Heat Sinks

  • Heat Sinks-Image
    Heat Sinks - (460 companies)
    Heat sinks are thermally conductive components or devices that absorb and dissipate heat generated by electronic components. Heat sinks cool high-powered devices to prevent overheating. The reliability of electronic components is generally reduced...
  •  
    Light Alloys and Metals - (332 companies)
    ...thermal expansion coefficient (CTE). Many heat sinks and other thermal management products are fabricated from beryllium, beryllium alloys, and beryllium oxide ceramics due to beryllium's excellent thermal properties. Specifications and Properties...
  • Magnesium and Magnesium Alloys-Image
    Magnesium and Magnesium Alloys - (90 companies)
    ...method and alloy composition. Applications and Uses. Magnesium and magnesium alloys are used in applications that require light weight, low density, heat resistance, and good to excellent corrosion resistance. It is most commonly known for its use...
  • Cooling Towers-Image
    Cooling Towers - (236 companies)
    ...pollution of natural water heat sinks and allow the reuse of circulating water. When one thinks of cooling towers, the large towers associated with nuclear power plants probably come to mind. These cooling towers are an extreme case in terms of size...
  • Heat Exchangers-Image
    Heat Exchangers - (1426 companies)
    Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order...
  •  
    Sinks (washbasins) - (205 companies)
    Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin. Sinks are washbasins which are used for a variety of washing activities. This includes...
  •  
    Specialty Metal Shapes and Stock - (222 companies)
    ...with specialized features such as: Masts. Frames. Heat sinks. Hand rails. Guard rails. Window frames. Door frames. Structural members. Louvers. Conduit. Electrical strut. Hat channels. Drawer slides. U-channels. Filter channels. Fence post. Drum rings. Unequal...
  •  
    Heat Pipes - (68 companies)
    Heat pipes are self-contained heat pumps that can transport heat at high rates over fairly substantial distances with no external pumping power. Heat pipes are made out of aluminum or copper and are lined with a wicking material such as a ceramic...
  •  
    Metal Foils and Foil Stock - (175 companies)
    ...heat treating processes, and finishing processes. Casting processes involve pouring molten metal into a mold cavity where, once solid, the metal takes the shape of the cavity. Continuous casting processes allow continuous production of stock shapes...
  •  
    Heat Pumps - (286 companies)
    Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd