-
Supplier: Edwards Vacuum
Description: The EXT556H incorporates our hybrid bearing and enhanced molecular drag pumping technologies with turbomolecular pump stages on a single rotor. The result is a highly reliable pump well suited to applications requiring excellent light gas performance and ultimate pressures <10-10 mbar.
- Ultimate Operating Vacuum: 0.000000000750283824473074 torr
- Pumping Speed: 1,059.44000164466 to 1,228.9504019078056 CFM
- Operating Temperature: 32 to 95 F
- Features: DC Power, Direct Drive, Integral Backing Pump, Magnetic Bearing, Other
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: liquids are to be handled. In the event of overloads of the pump the magnetic coupling decouples. The drives conform to VDE specifications and are available with any protection system and with any explosion proof protection. Design Gather magnetic drive gear
- Pump Type: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Magnetic Drive, Water Pumps
-
Supplier: Edwards Vacuum
Description: media industries. This STP pump is supplied with an inlet screen. For a complete installation order an STP pump, a controller, a connection cable and power cable.
- Ultimate Operating Vacuum: 0.000000048754144102235 to 0.00000000750063755419 torr
- Pumping Speed: 635.664000986796 CFM
- Features: AC Single Phase, AC Three Phase, Direct Drive, Integral Backing Pump, Magnetic Bearing, Other
- Lubrication Style: Dry / Oil-less
-
-
Supplier: Edwards Vacuum
Description: Edwards STPA2203C is a new turbomolecular pump designed for use in semiconductor applications. It has advanced rotor technology that gives class-leading performance for maximum process flexibility. A new half rack controller gives additional space savings and incorporates d.c. drive
- Ultimate Operating Vacuum: 0.000000750063755419 torr
- Pumping Speed: 3,602.096005591844 to 4,661.536007236504 CFM
- Features: AC Three Phase, Direct Drive, Integral Backing Pump, Magnetic Bearing, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: Witte Pumps & Technology GmbH
Description: mPas (cP) Temperature Up to 300°C (580°F) · higher temperatures upon request Inlet pressure Vacuum of max. 15 bar (215 psig), higher with magnetic drive Conveying Pressure / Differential Pressure Up to 120 bar (1740 psig) The values listed are maximum values and must not
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Edwards Vacuum
Description: The STP-XA3203C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on
- Ultimate Operating Vacuum: 0.0000000750063755419 torr
- Pumping Speed: 4,873.424007565436 to 6,780.416010525824 CFM
- Features: AC Three Phase, Direct Drive, Integral Backing Pump, Magnetic Bearing, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: Finish Thompson, Inc.
Description: Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with
- Discharge Size: 2 inch
- Horsepower: 6.29903580904325 to 9.9 HP
- Maximum Discharge Flow: 231.6 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: The design of this screwdriver is based on the series SKD-BN200L/P with the addition of a vacuum head. This allows use with non-magnetic screws, such as plastic screws / aluminum-made screws / stainless steel screws and any other screws that are not magnetic. Any type
- Torque Range: 0.110619469026549 to 1.3716814159292 Ft-lbs
- Rated Free Speed: 700 to 2,000 rpm
- Size Range: 0.06299216 to 0.13779535 inch
- Drive Size: 1/4" Hex
-
Supplier: EBARA Technologies, Inc.
Description: The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3 Torr. The ET-WS
- Ultimate Operating Vacuum: 0.000001 torr
- Pumping Speed: 635.664000986796 to 3,390.208005262912 CFM
- Operating Temperature: 32 to 113 F
- Features: AC Single Phase, Magnetic Bearing, Magnetic Drive, Single Stage
-
Supplier: Witte Pumps & Technology GmbH
Description: °F), higher temperatures upon request Suction Pressure: Vacuum to max. 15 bar (215 psig), magnetic drive to max. 25 bar (363 psig) Differential Pressure: Up to 120 bar (1.740 psig) The values listed are maximum values and must not coincide under certain circumstances.
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: KTR Corporation
Description: The MINEX®-S is a permanent-magnetic synchronous coupling that transmits torque through magnetic forces between the internal and the external rotor. It ensures a hermetic separation of the drive and the driven side in its main function as sealing element in pumps and
- Bore Diameter: 0.4724412 to 3.93701 inch
- Coupling Diameter: 4.4881914 to 11.81103 inch
- Rated Torque: 4,867.25663716814 to 8,849.55752212389 In-lbs
- Features: Magnetic Synchronous
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Sealed head, means no oil leaks • High pumping speeds • Safety valve seals the pump during power loss • Easy to service, low maintenance Magnetically coupled drive shaft eliminates oil leaks. Dual mode pump with gas ballast allows for vacuum settings for many different
- Horsepower: 0.666666666666667 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings. WITTE's flange
- Operating Pressure: 10.15 psi
- Operating Temperature: 1,000 F
- Seal Application: Pump
-
Supplier: Leybold USA Inc.
Description: classic rotor arrangement with rotor blades, generally two-stage rotary vane pumps (TRIVAC) will be suitable. In some cases also single-stage rotary vane vacuum pumps (SOGEVAC BI) or scroll vacuum pumps (SCROLLVAC).In the case of the wide range variant where the
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of
-
Supplier: Inductotherm Group
Description: quality Rotary Piston or Dry Screw Pump vacuum systems available Closed loop economizer cooling system or recirculating crucible water circuit Fully automated controls from start-up through completion of hot top Full suite of safety features including argon gas backfill, reasealing
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: Precision Surfacing Solutions
Description: processing large area glass substrates, they can however also be used as lapping machines. A self aligning swing arm assembly positioned above the polishing surface is mounted to a swivel head work piece pressure plate. Work pieces of varying geometries can be retained by surface tension or
- Maximum Part Diameter / Width: 780 mm
- Features: Automated Loading, Flat Panel Display, Integral Process Controller, MEMS, Magnetic Storage, Optical Coatings, Other, Semiconductor Manufacturing
- Type: Batch System (Single Chamber / Multiple Wafers), Continuous / Web System, Inline System (Semi-continuous)
- Materials Processed: Dielectric / Ceramic, Metal, Oxides, Silicon
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Festo Corporation manufactures custom vacuum pumps and vacuum generators to match your specifications. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Festo Corporation -
adjusted to optimize the pump performance, economy, and service interval. Fit-in-place design, directly mounted canned motor, backing pump, and vacuum booster combined on a compact base frame, low vibration level (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Vacuum Pumps For Power Generation Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Liquid Ring Vacuum Pumps Vooner’s cone port liquid ring vacuum pumps are the standard of quality in the world market for vacuum solutions involving carry-over of liquids or solids and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour and reaches an ultimate pressure of 0.1 millibar. All operating data is recorded and saved on a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Explore the full IDP range here: https://www.agilent.com/en/product/vacuum-technologies/dry-scroll-pumps. These hermetic, dry pumps are well suited for analytical instrumentation, freeze dryers, applications (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
THE VOONER LIQUID RING VACUUM PUMP COMPETITIVE EDGE In the manufacturing industry, margins keep getting thinner. You need equipment that is efficient, affordable, and durable. Our pump systems are designed to help you meet production efficiency targets while reducing costs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Dry Claw Vacuum Pumps DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. In these pumps, the absence of parts subject to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
magnetic pump - offers from magnetic pump manufacturers, suppliers, exporters & wholesalers
Series ZJC & ZJPC Magnetic Drive Roots Vacuum Pump .
-
Center Support Bearing Exporters, Center Support Bearing Selling Leads
Sell Magnetic Drive Roots Vacuum pump .
-
Sell Vacuum Pump
Trundean Machinery, leading manufacturer of roots blowers and pumps, specialized in manufacturing Roots Blower, Submersible Roots Blower, Magnetic Drive Pump , Vacuum Pump and Diffuser.
-
Analysis of backwashing efficiency in dead-end hollow-fibre ultrafiltration of anaerobic suspensions
Membrane filtration took place from outside to inside the fibre by means of a vacuum created by a magnetic drive gear pump (MICROPUMP®-GA Series, USA).
-
Support Facility for a Mercury Target Neutrino Factory
1—magnetic drive transfer pump, 1— magnetic drive sump pump , 1— vacuum scroll pump 1.2.3.3 Piping .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Comparison between Centrifugal and Positive Displacement Pumps Comparison of Magnetic Drive and Canned Motor Pumps Pressures Obtainable with Different Vacuum Producing Equipment Troubleshooting Guidelines for Steam Jet Ejectors Pressures and Capacities Obtainable for Vacuum Equipment Summary of Characteristics of Different Types of …
-
Experimental study of mixed CH 4 /CO 2 hydrate formation kinetics and modeling
Schematic diagram of hydrate synthesis device.1 Computer, 2 data acquisitor, 3 pressure transducer, 4 thermometer, 5 magnetic driven stirrer, 6 crystallizer, 7 thermostat, 8 vacuum pump and 9 Gas cylinder.
-
Electric rotating machine standard the past, present and future of motor & generator design
Magnetic bearings, super conductive wire, high speed drives , vacuum pumps and large pipelines are all technology that exists today.
-
Analysis of Maximum Angle of Mismatch between Half Couplings of a Magnetic Clutch and Highly Coersive Permanent Magnets
In hermetically sealed machines with a magnetic clutch ( pumps , vacuum cleaners, compressors, mixers), the driv- ing and driven parts are coupled elastically one with the other, and are displaced relative to one another by an angle that varies during movement (the mismatch …
-
A high-T/sub c/ SQUID based magnetophysiology system
The vacuum pump is a compressed-air driven ejector pump which produces no mag- netic field noise.
Indicates content that may require registration and/or purchase.