-
Supplier: ABB Measurement & Analytics
Description: The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable,
- Measuring Range: 0 to 48 inch
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 1,000 F
- Liquid Specific Gravity: 0.25 (Specific Gravity #)
-
Supplier: jbj Techniques Limited
Description: of level and high temperature sensing are also available. Can be supplied with flying leads or DIN plug connection on request. Visual level gauges up to 2 metres in length with or without electrical contacts, bulls eye level gauges and viewing windows offer a
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 750°F (399°C) Pressures up to 700 psi (48 bar) Rugged, welded construction makes these 2-1/2” (64 mm) diameter design, Alloy SureSite® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof. Applications: Pharmaceuticals
- Measuring Range: 240 inch
- Maximum Operating Pressure: 700 psi
- Material Temperature Range: 300 to 750 F
- Column Height: 240 inch
-
-
Supplier: Seetru Limited
Description: The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Features: Level Gauge, Liquid
-
Supplier: Qualitrol Company, LLC
Description: and inhibits leaking. Features Separate handheld device for indication to eliminate potential leaks and damage to traditional oil level indicator cases Separate indicator functions on a magnetic couple for leak free operation Gauges are factory calibrated and tested to be
- Media Type: Liquid
-
Supplier: Qualitrol Company, LLC
Description: use with Qualitrol 032/042 oil level indicator flange styles for easy retrofit applications Provides accurate indication of oil level in transformer tank or components Magnetically coupled level gauge is mounted on operating equipment while the remote
- Media Type: Liquid
-
Supplier: Barksdale Control Products
Description: LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed
- Maximum Operating Pressure: 960 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Side Mount
-
Supplier: Barksdale Control Products
Description: Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly
- Maximum Operating Pressure: 240 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Side Mount
-
Supplier: Qualitrol Company, LLC
Description: field replaceable case (dial) can be exchanged without lowering oil level or compromising tank seal Up to 2 adjustable SPDT switches (032/042 features rotatable lens for switch testing) Magnetically coupled for leak free operation Low level and high level alarm control is
- Media Type: Liquid
-
Supplier: Krueger Sentry Gauge Co.
Description: your underground liquid tank, or any other liquid level remote reading application. Direct mechanical action eliminates potential failure due to electrical or pneumatic connections. Its accuracy is unaffected by changes in the specific gravity of oil. Please specify exact tank depth
- Measuring Range: 14 to 144 inch
- Column Height: 14 to 144 inch
- Features: Analog Meter / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For those users needing a pressure gauge with switching capability and
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 10.3 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Manual Thermal Overload Protection •No magnetic starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors
- Flow Capacity: 11.3 to 10.3 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Sumitomo Machinery Corp. of America
Description: demanding environments. Standard Accessories: Low Speed Shaft Seal Hood Cooling Fan Oil Sight Gauge Magnetic Drain Plug Oil Splash Lubrication Epoxy Resin Paint Finish Optional Accessories include: Backstop1 Oil Pump1 Oil Flow Switch Oil Level
- Gear Ratio: 6.3 to 15.1 (X : 1)
- Output Torque: 89,000 to 400,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Maximum Input Speed: 450 to 1,800 rpm
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 15.5 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Manual Thermal Overload Protection •No magnetic starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors
- Flow Capacity: 18.1 to 15.5 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard. OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Refrigerant Air Dryer.
- Flow Capacity: 16 to 21.1 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Central Air Compressor Co.
Description: Accessories for the Simplex includes: Magnetic motor starters with overload protection and on/off switch, discharge air coalescer filters, low oil level shutdown, automatic condensate traps, air-cooled aftercoolers, refrigerated dryers, isolator pads, spring isolators, and PRV
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Mi-T-M Corporation
Description: lowest level possible · Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum
- Wattage: 13,000 to 14,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: control panel with magnetic circuit breakers and GFCI-protected receptacles Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise level rating
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: mufflers to reduce noise to lowest level possible · Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected Noise level tested at seven meters (75% load).
- Wattage: 6,000 to 8,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: ValueTronics International, Inc.
Description: the insulation properties of oil. Oil degradation takes place due to oxidation, acids, sludge, gas and water absorption. These processes change the electrical properties of the oil which can be seen from a dielectric strength test. The range of oil test sets available
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP FACTORY
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: FS-Curtis
Description: suited for common applications where only one compressor is needed. Magnetic motor starter Manual tank drain Oil sight glass Mounted on heavy gauge metal base 120 gallon air receiver available on 25-30 HP Factory oil filled Duplex Duplex compressors are ideal when there
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Cole-Parmer
Description: adapters • Series 3 non-magnetic stainless steel weight masses provided in a • high- quality carrying case • Operating fluid • Spare seals and instruction manual • Built-in priming pump • Units can be trimmed to local gravity free of charge The Pressurements series of deadweight testers are
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: adapters • Series 3 non-magnetic stainless steel weight masses provided in a • high- quality carrying case • Operating fluid • Spare seals and instruction manual • Built-in priming pump • Units can be trimmed to local gravity free of charge The Pressurements series of deadweight testers are
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: adapters • Series 3 non-magnetic stainless steel weight masses provided in a • high- quality carrying case • Operating fluid • Spare seals and instruction manual • Built-in priming pump • Units can be trimmed to local gravity free of charge The Pressurements series of deadweight testers are
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: adapters • Series 3 non-magnetic stainless steel weight masses provided in a • high- quality carrying case • Operating fluid • Spare seals and instruction manual • Built-in priming pump • Units can be trimmed to local gravity free of charge The Pressurements series of deadweight testers are
- Environmental Properties: Pressure / Vacuum
-
Supplier: Froude, Inc.
Description: Specifications The dynamometer is capable of absorbing load in either direction of rotation. AC/AG dynamometer Maximum power 200/175 Maximum torque 800/360 Maximum speed 10/10 High accuracy strain gauge torque measurement system Electro-magnetic speed sensor Throttle actuator type TX21
- Features: Specialty / Other
- Test Fixture Type: Test Stand
Find Suppliers by Category Top
Featured Products Top
-
Miniature D6-A LVDTs – Precision Performance in Compact Form RDP Electrosense’s D6-A Series LVDTs deliver sub-micron repeatability and outstanding linearity—ideal for demanding gauging applications. With (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
effectively under high pressure, in gamma-radiation fields, and even in non-conductive oil. The durability and reliability come from features like an encapsulated winding, magnetic shielding, stainless steel housing, rugged (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
NMX, Hot Oil Circulation Pumps series NMX/PRMW/NMWR Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
HOT OIL CIRCULATION PUMPS SERIES NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
PDF Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Refers to a titration method designed to indicate the relative acidity in a lubricant. When the TAN value reaches a predetermined level for a given lubricant and application it is often time to change the oil. An abrupt rise in TAN indicates an abnormal operating condition (e.g. overheating) that (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
of contaminant in the oil is important to know, as it provides symptoms of the engine condition to enable a more directed remedy to correct for it. For instance, if there are high levels of glycol contamination that is indicative of a leak in the cooling system. Oil analysis provides (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
with integrated probe and very simple operation allows you to quickly determine measurement results with high accuracy. The coating thickness gauge PCE-CT 26FN is designed for measurements of non-magnetic coatings such as lacquer, plastic, chrome, copper, zinc, enamel, etc. on steel and iron (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMX/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Transformers, Second Edition > Transformer Auxiliaries and Oil Preservation Systems
All large transformers are, therefore, fitted with a magnetic oil level gauge which also incorporates a mercury switch.
-
Transformers, Second Edition > Erection and Commissioning
Buchholz relay, oil temperature, winding temperature, pressure relief device, magnetic oil level gauge , differential over current, earth fault, etc.
-
level gauge uhz,China level gauge uhz Manufacturers, Suppliers - ECOL
Supply magnetic oil level gauge .
-
Design of Transformers > User's Installation and Instruction Manual for Transformers in Services
Oil level indicator or magnetic gauge .
-
CR4 - Thread: Transformer conservator
The Indication in the Magnetic Oil Gauge reagrding the Oil fill level is also refereed regarding the healtiness of the Air bag.
Indicates content that may require registration and/or purchase.