Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IntelLiDrives, Inc.
Description: associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of these rotary tables yields the lowest total cost of ownership Compact package and superior design of the DAM Series rotary stages was optimized to provide highest torque density in
-
Supplier: IntelLiDrives, Inc.
Description: package and superior design of the ServoRing rotary stages was optimized to provide highest torque density in the smallest volume. ServoRing stage has clear center aperture that can be used for air or wire line feed-through or beam delivery To maximize positioning performance ServoRing
-
Supplier: IntelLiDrives, Inc.
Description: Planar ServoRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the Planar ServoRing stage yields the lowest total
-
-
Supplier: IntelLiDrives, Inc.
Description: Planar ServoRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the Planar ServoRing stage yields the lowest total
-
Supplier: PI (Physik Instrumente) L.P.
Description: Brushless Slotless Low cogging torque Accessories and options Incremental or absolute encoder Vacuum feedthrough Self-locking at rest by magnetic preload Clear aperture on request PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives
- Load Capacity: 8.992 to 269.76 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014P16 magnetic angle sensor, highest functional safety grading, easy-to-use Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014C16 magnetic angle sensor with small angle error, pre-calibrated Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: DCM Tech Inc.
Description: for production testing of blocks and other bulky workpieces. These magnetic particle inspection units feature convenient rotary tables and powered coil traverse for ease of inspection. An optional crankshaft beam makes these machines the logical choice for Performance Engine
- Features: Aircraft / Military Inspection, Inclusions, Machining / Grinding Damage, Other, Pore / Void, Surface Cracks / Abrasion, Weld / Joint Inspection
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
-
Description: adjustable by rotary switches in connection cap Supply voltage: 10-30 * V DC (absolute limits) Current consumption: Multiturn: max. 230 mA with 10 V DC, max. 100 mA with 24 V DC Singleturn: max. 100 mA with 10 V DC, max. 60 mA with 24 V DC Power consumption: Max. 2.5 Watts Step frequency LSB:
- Rotor Inertia: 0.0004248 oz-in-sec²
- Encoder Technology: Magnetic
-
Supplier: DCM Tech Inc.
Description: IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: ASME Standards and Certification
Description: magnetic bearing system are described. A section describes the performance considerations of magnetic bearings and the effect on the overall performance of an assist device that uses magnetic bearings. Lastly, the magnetic suspension of existing VADs with magnetic
-
Supplier: ASME
Description: magnetic bearing system are described. A section describes the performance considerations of magnetic bearings and the effect on the overall performance of an assist device that uses magnetic bearings. Lastly, the magnetic suspension of existing VADs with magnetic
-
Supplier: Star SU LLC
Description: The Blanchard 20 series is ideally suited for medium size work pieces, which must be ground to close size, flatness and parallelism tolerances, as well as to fine surface finish requirements. It has a 36" diameter magnetic chuck and swings 48" inside the water guards, with a vertical range of
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: shaft and aluminum housing Typical Applications Industrial machine processing center, rotary table, heavy equipment tower, cable reel, packaging equipment, magnetic clutch, process control equipment, rotation sensor, emergency lighting equipment, robot, exhibition/display
- Features: Bi-directional Rotation
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Hydraulic rotary joint: 4-channel multi-function fluid rotary joint LHS098-4Y series hydraulic rotary joint is 4 channels rotary joint ,out diameter 98mm, Interface size G3/8″, transmission hydraulic oil. Hydraulic rotary joint is
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: IP class, Higher operating speed, Cable length, Connectors, Special cables, Salt mist proof, Operating temperature, Housing can be mounted upside down. Typical Applications Industrial machinery-machining centers, rotary index table; Heavy equipment turrets, cable reels, test
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: corrosion-resistant, stainless steel shaft and aluminum housing Typical Applications Industrial machine processing center, rotary table, heavy equipment tower, cable reel, packaging equipment, magnetic clutch, process control equipment, rotation sensor, emergency lighting
- Features: Bi-directional Rotation
-
Supplier: PI (Physik Instrumente) L.P.
Description: PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Iron core motors are used when forces
- Application: Assembly, Automation
- Features: Other
-
Supplier: GIMATIC S.r.l.
Description: Pneumatic swivelling units series RT • Rack and pinion movement. • Continuously adjustable stroke. • Large ball bearings on the shaft. • Through hole in the pinion. • Optional rubber bumpers (FGD) or hydraulic shock-absorber. • Optional intermediate stopper (RTD). • Optional proximity
- Application: Automation
- Drive Mechanism: Pneumatic Drive
-
Supplier: PI (Physik Instrumente) L.P.
Description: 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the
- Application: Automation, Equipment Positioning, Inspection
- Features: Brake, Other
-
Supplier: CASTECH, Inc.
Description: magnetic field when light travels backwards from the reverse direction. It will effectively reject the light traveling backward.CASTECH is dedicated to grow magneto-optical crystals with high Verdet constant and low absorption coefficient to ensure higher level reliability and less
- Clear Aperture / Beam Diameter: 2 to 25 mm
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery, Rotary Table / Rotary Axis
- Features: Other
-
Supplier: DCM Tech Inc.
Description: The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The MINI uses vertical
- Rotary Speed: 0 to 3,600 rpm
- Power: 2 HP
- Current: 20 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Single-Phase
-
Supplier: Rotomation, Inc.
Description: The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 73.5 In-lbs
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 612 lbs
-
Supplier: Rotomation, Inc.
Description: The S3 stepping actuator is ideal for use in medium index tables with shot pins, conveyors, or as drives for roll feeders. The S3 provides unidirectional rotation in increments but unlike our X3 indexing actuator, it does not have positive stopping capability. The load will coast to a stop
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 193.7 In-lbs
- Shaft / Table Axial Load Capacity: 150 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: Rotomation, Inc.
Description: This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 178.8 In-lbs
- Shaft / Table Axial Load Capacity: 257 lbs
- Shaft / Table Radial Load Capacity: 1,030 lbs
-
Supplier: SEQUOIA IT s.r.l.
Description: The USB Balancer is a triaxial analyser for simple, cost-effective balancing of rotating parts using the USB port of a PC. The USB Balancer features a user-friendly interface that allows even inexperienced users to balance electrospindles and rotary tables for turning operations,
-
Supplier: Deca Vibrator
Description: piston. Frequency and amplitude can be regulated independently. Using additional masses the vibrator is able to work at low frequencies and to generate large amplitudes. DOV-AL linear oscillating vibrators combine the advantages of low frequency rotary vibrators (large amplitudes) with those
Find Suppliers by Category Top
Featured Products Top
-
NEW RTMC ROTARY TABLE ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)
Browse Rotary Tables Datasheets for ETEL S.A. -
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times.
(read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
Compact Magnetic Rotary Encoders from Gurley Precision. The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
sensors promises an exceptionally long service life compared to conventional systems. While mechanical systems lose precision over time due to wear, the Hall sensors in the HR100 handwheel remain precise and reliable throughout their entire service life. The newly designed magnetic detent is also not (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
magnetic rotary sensors designed with mobile applications in mind. Viewers can peek inside some off-highway vehicles and a marine application to see where and how the sensors are used. The video also reveals inside a magnetic sensor with a dynamic scene showing the magnetic coupling (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Download MZ1 brochure MZ1-2200 Series Non-contacting magnetic encoder series measures up to 44 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
44-Turn Magnetic Encoders Novotechnik, U.S. introduces the MC-1 2800 44-Turn magnetic encoder with IO-Link output interface. Patented non-volatile technology retains turn count even when power is lost and reports correct (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Fundamentals of Industrial Encoder Sensing Technologies, Motion Detection Theory and Methods, and Signal Output Styles
Encoders are used to determine the position, velocity and direction of a motor shaft or other mechanical motion. They provide information required for the precise control of a variety of applications, such as positioning a rotary table, pick and place, machine assembly, packaging, robotics and more
-
Aqueous Film Coating: Get It Right the First Time
does not see. Pumping systems, coupled with magnetic flow meters, are typically used to deliver coatings. Choices include gear pumps, used for non-suspension coatings, and peristaltic and rotary lobe pumps. Each has its pros and cons, which are summarized in Table 2. Spray gun geometry and calibration
More Information Top
-
Compensation Method of Cross-Axis Effect for AMR Sensor
Taking measurement of proton precession magnetometer as a standard, AMR magnetometer and non- magnetic rotary table were used for outdoor experiments.
-
Instruments, Measurement, Electronics and Information Engineering
In this method, the sampling is not required to give accurate heading, eliminating the need for a non- magnetic rotary table , making the error compensation experiments very convenient and simple to operate.
-
ESR.‐Spektren of CuN 4 ‐Chromophoren: complexes of divalent copper with pyridine and pyridine derivatives
Per ISristall, aufgenommcn became about 60 spectra fur three directions of the axis of the turntable for magnetic field direction.
-
Magnetocaloric Energy Conversion
Table 7.19 Rotary magnetic prototype from Hokkaido Research Institute .
-
APS X-ray Optics Fabrication and Characterization Facility
,,.:-ktable ( rotary table or magnetic chuck) Work hoio_.
-
View
Schematiscbe sketch of the Gerates a, b DosiergefaDe h, c contact manometers, d intermediate relay, e solenoid , f turntable , g Hulse fur AuffanggefaD, locking device .
-
Precision of duplicate-milling machine with a spherical head
Then the radial free play is measured at five fixed points on the cutting edge of each blade using rotary table 1 and magnetic holder 2, with indicator 3.
-
Plant Cell and Tissue Culture
Cell suspensions are incubated in 500-mL bottles containing 70 mL of culture medium on a table rotary shaker: magnetic drive; circular motion; throw diameter, 25 mm; shaking speed, 100 rpm (Model TR .
-
Microwave oven.
A microwave oven equipped with a rotary table driven by magnetic coupling is described.
-
Bases of the classical TRIZ
but one should a table for a rotating magnetic field to set as then only with the numbers 31-60.
Indicates content that may require registration and/or purchase.