Products/Services for Mailhot Hydraulic Cylinder
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...Cylinder ConfigurationCylinder ActionBody Material -
Electrohydraulic Cylinders - (46 companies)Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power... -
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure... -
Rodless Cylinders - (106 companies)Pneumatic actuators adjust valve position by converting air pressure into linear or rotary motion. Electrohydraulic - Electrohydraulic actuators are self-contained electrically driven hydraulic pumps used to drive cylinders or actuators. For more... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Gas Cylinders - (116 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Clutches - (83 companies)...other types of clutches and provide fast response times and smooth engagement. Hydraulic clutches use incompressible fluids such as oil to transfer input movement from typically a pedal and master cylinder to the actuating cylinder on the clutch...
-
Cylinder Repair Services - (70 companies)...chambers. These devices may be single-acting (with a spring return) or double-acting. Hydraulic cylinder repair services are also available. These companies repair, rebuild, and refurbish hydraulic cylinders, actuation devices that use pressurized...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems a progressive buildup of system pressure with the user 's safety in mind. The test kit provides the service engineer with quick, accurate, and simple performance testing of pumps, motors, valves, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
SICK
INTEGRATED CYLINDER POSITION MEASUREMENT The MAX48 linear encoder enables non-contact, completely integrated. and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,. See options here (read more)Browse Linear Encoders Datasheets for SICK -
Bansbach Easylift®
SPECIAL PNEUMATIC CYLINDERS SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING. Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories. Our quality, reliability and durability are second to none!. Our contract manufacture business is the third main pillar of our company. Our customer's satisfaction is the Center point of this business. All products are customer specific and correspond exactly to the requirements of the application; even... (read more)Browse Air Cylinders Datasheets for Bansbach Easylift® -
United Electric Controls Company
Compact Cylindrical Pressure Switches Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Advance Lifts, Inc.
Hydraulic Vertical Reciprocating Conveyors . These units conform to ASME B20.1. These units also conform to VRC Guidelines - as referenced in ASME B20.1. Hydraulic units have a locking system in case of hydraulic failure. These units are fully primed and have a baked enamel finish. The cylinders in hydraulic units are machine grade with return lines. Photos. Video Library section. Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts... (read more)Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Hydraulic loading dock levelers TL-415 & TL-420 Recessed Truck Levelers. These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers is typically divided with 18 "up travel and 18 " down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale today. Special Features: All... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Festo Corporation
Electric Cylinder ESBF...Heavy Duty Free positioning: fast, precise and powerful. Festo Corp - NEW, ESBF cylinder is capable of generating almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces up to 17 kN. Smooth surfaces: Clean Look. Non-rotating piston rod with plain bearing guide. Optional: IP65... (read more)
-
Nondestructive Tests
Another pullout method studied by Mailhot et al. [83] involved epoxy grouting a 16-mm-long threaded … is used to gener- ate a force at the uppermost section of the cylinder so as to … off number, that is, the maximum pressure recorded by the gage measuring the hydraulic pressure in the…
-
Performance Analysis: Work Control Events Identified January - August 2010
D. Mailhot , "B332 Safety Basis Violation Relative to Functional Testing of the MWP Causal Analysis," Reference .... LLNL-2010-0016, "Unexpected Discharge of Flammable Gas While Drilling into Gas Cylinder with a Hand Drill". .... LLNL-2010-0037, "Unexpected Discovery of a Pressurized Hydraulic Oil Line during Fire Sprinkler Upgrade in Building…
-
HYDROINFORMATICS, PROCEEDINGS OF THE 6TH INTERNATIONAL CONFERENCE (IN 2 VOLUMES, WITH CD-ROM)
For the standard Mercator (vertical cylinder ) projection, the same applies to the Y or latitude coordinate. .... that this is the first time that on inclined side weir has been used for hydraulic experimentation. .... [4] Chouinard, C , Mailhot , J., Mitchell, H.L., Staniforth, A., Hogue, R., .
-
Advances in Materials and Materials Processing
Tested fuel is the hydraulic molding corn stalk, with its particle size is cylinder of Φ130mm, density 0.919t/m3, as-received net calorific value 15658kJ/kg, and moisture content is 15%. .... [1] H. Krýsová, J. Jirkovský, J. Krýsa and G. Mailhot , M. Bolte: Appl. Catal.
-
The Office of Environmental Management technical reports: A bibliography
…path of maximu: Ioad); traverse slide brackets and mounting of the traverse jack cylinders ; and drill rod .... The 100 ton hydraulic trailer is used to remove the mitiga- tioq pump from Tank 241SY101. .... Morris, K.L.; Mailhot , R.B. Jr.; McLaren, J.M.; Morris, K.L.
-
Progress in Environmental Science and Engineering
[10] O. Bajt, G. Mailhot and M. Bolte: Appl. Catal. .... During the experiment, CO2 from a high-pressure tank was inlet into the gas cylinder . .... remain a challenge since these biocatalysts are easily washed out under the usual hydraulic retention time (<10…
-
Encyclopedia of Lakes and Reservoirs
Mailhot , P., Dubois, J.-M. M., and Provencher, L., 1985. .... Hans Bergh Department of Hydraulic Engineering, Royal Institute of Technology, Stockholm, Sweden. .... of erosion is determined in special types of hydraulic flumes such as SEDFLUME or rotating cylinder apparatus.
-
Americam Society of Composites: 29th Technical Conference
As described by Saito et al [2], carbon nanotube is a honeycomb lattice rolled into a cylinder . .... The work done by Mailhot et al [20] focused on how the nanoparticle/nanostructures morphology affected the aging … by a hot press at 180oC and 3MPa for 5 min using a hydraulic hot press machine…
-
Thermal Spray Fundamentals
Cold-sprayed coatings are very promising against fatigue and for wear resistance, for example, on internal surfaces of cylinder blocks of internal combustion engines, pumps, and hydraulic cylinders for automotive, heavy machinery, forg- ings, and extrusions. .... Numerous publications on the subject were reported by Mailhot et al. [122–125] and Theophile et al. [126…
-
EEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Author Index]
…2068-2071 Mailhot, M., see Ngnegueu, T., T-MAG Nov 88 2673-2675 Mailhot , Michel, see Ngnegueu … 90 156-158 Manowarda, M. Numeric calculation of current distribution in the damper cylinder of a large .... Thermo- hydraulic analysis of the SIN conductor for the NET toroidal field coil; T-MAG Mar 88…
Indicates content that may require registration and/or purchase.