-
Supplier: Weiss Technik North America, Inc.
Description: VVT Vacuum ovens for drying processes in production and research Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
-
Supplier: Cincinnati Sub-Zero Products
Description: VVT Vacuum ovens for drying processes in production and research Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: The precision oven is a floor-type hot air circulation drying oven equipment selection with a digital display temperature control system and over temperature controller, which can perform intelligent temperature control. Large flow rotor and fan ensure uniform distribution of
- Temperature Range: 50 to 572 F
- Application: Drying
- Heat Source: Electric / Resistance
- Features: Shelving / Racks / Carts, Timers
-
-
Supplier: Weiss Technik North America, Inc.
Description: The newly developed VHM HEPHAISTOS Heating and Drying Oven is an internationally patented system and characterized by a high field homogeneity. For the first time, the advantages of microwave technology have been developed successfully to an industrially mature high technology. The
- Application: Drying
- Features: Other
- Controller Type: Programmable
- Heat Source: RF / Microwave / Dielectric
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Double-Layers Explosion-Proof Oven is a high and low-temperature test device for explosive samples, which is mainly used in the new energy battery industry, battery cell or module and PACK to perform high and low-temperature charge and discharge or high and low-temperature storage in the test
- Temperature Range: -58 to 302 F
- Features: Cooling System, Explosion Proof
- Application: Drying
- Heat Source: Electric / Resistance
-
Supplier: Cincinnati Sub-Zero Products
Description: The VTF heating and drying oven for clean rooms utilizes low-turbulent air flow with specific uniform temperature distribution, required for optimal and repeatable production results. High efficiency particulate air filters (HEPA) in the fresh and circulating air channels ensures IS0 5
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: Excelitas Technologies Corp.
Description: Production bottlenecks often occur as a result of increased production demands, where the existing drying system can no longer keep pace. Solve this problem by installing a Noblelight® infrared booster section in front of the existing drying system. The booster section brings the
- Temperature Range: 284 to 293 F
- Application: Curing, Drying, Preheating
- Heat Source: Infrared / Radiant
- External: Vertical Load (Bell Lift)
-
Supplier: Weiss Technik North America, Inc.
Description: The VTU series heating and drying ovens may be designed specifically for your for manufacturing process. These ovens are suitable to be used in the production of automotive engineering, aerospace and electronics products as well as to process a broad range of materials, such as
- Application: Drying, Heat Treating
- Controller Type: Programmable
-
Supplier: Weiss Technik North America, Inc.
Description: The VTF clean room heating and drying ovens are available in six sizes with workspace volumes between 60 liters and 3,125 liters and with nominal temperatures of 250 °C, 300 °C and 350 °C. The laminar flow technique creates a laminar, low-turbulence state of flow with a particularly
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: Cincinnati Sub-Zero Products
Description: conventional drying ovens for coating materials (varnish drying ovens) and are CE compliant design as per 2014/34/EU. The VTUW oven is operated with circulation air in combination with exhaust air. They are heated using process heat from procedural processes
- Application: Cleanroom, Drying, Heat Treating
- Features: Explosion Proof
-
Supplier: Cincinnati Sub-Zero Products
Description: microwave produces energy input into the component to be heated while the oven itself remains cold. In comparison to the process in autoclaves, the processing times are reduced by up to 50 %. Energy consumption is reduced by up to 70 %. The Research Project The VHM Hephaistos microwave system
- Application: Drying
- Features: Other
- Controller Type: Programmable
- Heat Source: RF / Microwave / Dielectric
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Double-door high-temperature oven is also called industrial oven. Its design can meet the high-temperature drying requirements of industrial large-scale test products. It is equipped with a large-flow fan and the hot air circulation in the test box is uniform and efficient to
- Temperature Range: 68 to 302 F
- Capacity: 52.9719859047232 cubic feet
- Application: Drying
- Heat Source: Electric / Resistance
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: ATMARS three layers oven adopts upper, middle and lower three-layer design, each layer is equipped with a touch screen for independent temperature control and a large flow rotor and fan for temperature uniformity in the test area.
- Temperature Range: 50 to 302 F
- Application: Drying
- Heat Source: Electric / Resistance
- Controller Type: Programmable
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load
- Temperature Range: 1,200 F
- Capacity: 12.499986631945372 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 450°F, 650°F, 850°F TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around and
- Temperature Range: 650 F
- Capacity: 576 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: RA and RF Cabinet Ovens The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL
- Temperature Range: 104 to 650 F
- Capacity: 19.499999999999996 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: and over the work load to the rear of the oven. Walk-In ovens are rugged steel construction with blanket type mineral wool insulation in the sides and top, block type insulation in the floor and come with insulated double hinged doors for easy access to the work chamber. TRENT
- Temperature Range: 650 F
- Capacity: 288 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then
- Temperature Range: 1,200 F
- Capacity: 11.999987166667557 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and
- Temperature Range: 104 to 399.2 F
- Capacity: 18 cubic feet
- Atmosphere: Air / Oxidizing
- Application: Annealing, Curing, Drying
-
Supplier: Despatch - ITW EAE
Description: The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The
- Temperature Range: 104 to 500 F
- Capacity: 3.7 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Despatch - ITW EAE
Description: RA and RF Cabinet Ovens The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL
- Temperature Range: 104 to 650 F
- Capacity: 4.2 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: LS Industries
Description: Features: All Steel Construction Physical Dimensions : 15’ Long x 7’ Wide Truck Rim Capacity : 160 rims/ 8hr shift Cycle: A rim cycles through every three to four minutes Temperature Control : Digital Curing Temperature : 850 degrees radiant heat Pneumatic operated doors Limit switches monitor door
- Temperature Range: 850 F
- External: Continuous (Convey, Shuttle)
- Application: Drying
- Heat Source: Infrared / Radiant
-
Supplier: International Thermal Systems LLC.
Description: The FD45™ Dry Off Oven is NEW Technology to dry Aluminum or Steel cans. In 45 seconds or less, the FD45™ Dry Off Oven will completely dry the interior and exterior of the can. The FD45™ Dry Off Oven features a proprietary supply and return air technology to thoroughly dry
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Intek Corporation
Description: Maximum operating temperature of 450°F Welded structural steel frame Single door with gas charged dampers Two (2) 72" x 28" shelves
- Temperature Range: 450 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Curing, Drying, Heat Treating
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: Wisconsin Oven Corporation manufactures the highest quality conveyor ovens for processes such as tempering, annealing, curing, preheating, and drying, and many others in almost every industry. Belt Conveyor Applications Tempering Annealing Curing Preheating Drying Shrink
- Temperature Range: 120 to 1,400 F
- Atmosphere: Air / Oxidizing
- Application: Baking, Curing, Drying, Heat Treating, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Intek Corporation
Description: Standard Electric Convection Oven - 500 Degrees F Maximum operating temperature of 500ºF Welded structural steel frame 5 Hp Plug fan blower motor Single swinging door Exhaust blower Spring loaded safety latches
- Temperature Range: 932 F
- Atmosphere: Air / Oxidizing
- Application: Curing, Drying, Heat Treating
- Heat Source: Electric / Resistance
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Drying Ovens offer a wide range of sizes and heating arrangements to meet a variety of industrial drying applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to
- Temperature Range: 500 to 800 F
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- Application: Drying
-
Supplier: International Thermal Systems LLC.
Description: Drying Ovens remove moisture. The function of a Drying Oven is to remove moisture from a product. Depending upon the process and production requirement, a Batch or Conveyor configuration is available. to meet both process and safety requirements, the exhaust system is
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. Oven through the power to make electric heating tube, to produce heat, when it is heated objects can be directly absorbed
- Temperature Range: 572 F
- External: Bench / Cabinet
- Application: Drying
Find Suppliers by Category Top
More Information Top
-
EVALUATION OF BARLEY AND MALT QUALITY USING NEAR‐INFRARED REFLECTANCE TECHNIQUES
Malt extract values used in calibrations based upon analysis of barley were calculated on an oven dry malt basis and corrected for variations in the moisture content of the ground barley analysed.
-
Early Fields and Medieval Furlongs: Excavations at Creake Road, Burnham Sutton, Norfolk
… area of around 8.4 hectares was stripped by machine, revealing a complex system of ditches of very varying size and morphology, together with numerous post- and stake-holes and the remains of seven malting or drying ovens , one of Romano-British …
-
Medieval Britain and Ireland in 2004
Some plots contained small post-built timber buildings and there were also associated pits, a well, cesspits and a malting or drying oven .
-
Effects of malting on the milling performance and acceptability of bambara groundnut (Voandzeia subterranea Thouars) seeds and products
Flour yield increased only in oven - dried malts .
-
Effect of sample size on the micro‐malting of barley
Clipper) containing 1.95% nitrogen ( oven dry ) was malted in a Seeger rnicro-malting plant.
-
Effects of exogenous xylanase supplementation in plant protein‐enriched diets on growth performance, intestinal enzyme activities and microflora of juvenile J ...
dry), rice (11.8 g kgÀ1 oven dry), barley (56.9 g kgÀ1 oven dry), oat (76.5 g kgÀ1 oven dry ) and malt (63.7 g kgÀ1 oven dry) (Henry 1985).
-
Effects of malting on the milling performance and acceptability of bambara groundnut (Voandzeia subterranea Thouars) seeds and products.
Flour yield increased only in oven - dried malts .
-
Effects of malting on the milling performance and acceptability of bambara groundnut ( Voandzeia
subterranea Thouars) seeds and products.
Flour yield increased only in oven - dried malts .
-
The Archaeology of Thirst
Beer production is rarely attested by the discovery of malt houses or drying ovens , certainly not earlier than the earliest period of large-scale production in antiquity or the Middle Ages.
-
Solid state bioreactor production of transglutaminase by Amazonian Bacillus circulans BL32 strain
Soy hull was milled and sieved to obtain particles smaller than 1 mm in size and the malt bagasse was oven dried at 60 °C for 12 h, in order to prevent decomposition during storage.
Indicates content that may require registration and/or purchase.