Products/Services for Manesty Bb3b Tablet Press
-
Tableting Presses - (104 companies)Tableting presses are used for uniaxial pressing powdered materials into shaped tablets or compacts. Tableting presses usually operate at high speeds. Parts can often be pressed and sintered to dimensional tolerance levels that do... -
Digitizer Tablets - (21 companies)Digitizer tablets or graphics tablets are pressure-sensitive data input devices that allow users to select and draw images with a special pen called a stylus or a mouse-like device called a puck. Pucks feature a series of buttons and a lens... -
Tablet Computers - (183 companies)...or rubber-tipped pen, can be used instead of a finger to press a button or write on the screen. Capacitive touchscreens are used on most tablets. These screens respond to skin touch rather than pressure and have less accuracy for handwriting unless used... -
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation... -
Presses (metalworking) - (518 companies)Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch... -
Punch Presses - (254 companies)Punch presses are designed for stamping, punching, bending, shearing, converting, and assembly operations. Punch presses are used in stamping, punching, bending, shearing, converting, and assembly operations. They differ in terms of drive type...
-
Isostatic Presses - (33 companies)Isostatic presses are used for compressing powdered materials into shaped pre-forms or general products. There are two main types of isostatic presses; cold isostatic presses (CIP) that function at room temperature and hot isostatic presses (HIP...
-
Press Brake Tooling - (30 companies)Press brake tooling includes dies and punches used with a press brake to form, bend or flatten sheet metal. Press brake tooling includes dies and punches used with a press brake to form, bend or flatten sheet metal. Press brake tools are used...
-
Mounting Presses and Equipment - (37 companies)Mounting presses and equipment are used to encapsulate specimens of a metal, ceramic or other material with a mounting compound to allow grinding, polishing and other sample preparation for analysis using microscopes, hardness testers...
-
Hydroforming Presses - (32 companies)Hydroforming presses use fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming presses use...
Product News
-
Savage Engineering, Inc.
Wheel Press / Forcing Press Wheel Press / Forcing Press. Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths. Catalog Information on Wheel Presses / Forcing PressesTechnical Video (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Wheel Press Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available ... Typically 60 ", 72 " or 84 " (up to 144 ") vertical clearance between rails. U-slot width is custom to clear your maximum shaft size... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Assembly Press 4-500 Ton Capacities. Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes available to tailor the press to your requirements. Savage C-Frame Presses feature a ram adapter with anti-rotation. Savage Guided C-Frame (CFG) Presses are available with 2-post and 4-post guided platens. Gib guided platens are available... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Straightening Press For precision straightening of round bars, tubes and shafts, Savage has a variety of solutions. Both fixed frame and traveling gantry stroke-controlled models are capable of straightening work of almost any length and diameter. Powered accessories are available for easier handling of heavier workpieces. SAVAGE pressing systems are "Job Engineered" to accomplish your specific requirements and designed to perform their job function as efficiently as possible. Broadest line of hydraulic presses... (read more) -
BARTEC
BARTEC ET60/65EX2 Android Tablet Maximize productivity and business efficiency in hazardous areas with 10 " tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra Technologies, these tablets are built like a tank, ready to handle the dust, dirt, and grime in industrial environments. When it comes to features, these workhorses are loaded with processing power, battery power, data capture power, Wi-Fi 6E and 5G connectivity options, and more. And Zebra DNA TM adds unmatched value... (read more)Browse Tablet Computers Datasheets for BARTEC -
BARTEC
BARTEC ET60/65EX2 Windows Tablet Powerful Windows TM tablets for safe use: BARTEC ET60/65EX2 Windows Tablet. Engineered in collaboration with Zebra Technologies, the rugged design guarantees long-term usability and operational reliability even under extreme conditions. With Windows 11, the Intel (R) Core TM Ultra platform, and comprehensive IT compatibility, the devices integrate seamlessly into existing enterprise systems. They offer stable performance for demanding applications, high data security, and easy device management... (read more)Browse Tablet Computers Datasheets for BARTEC -
AgozTech LLC
Powering RFID & Rugged Tablet Workflows In today 's fast-paced operational environments --ranging from warehouses and healthcare settings to transportation and manufacturing --mobile devices have become essential for capturing and managing critical data. Tools such as RFID scanners and rugged tablets empower teams to record information in real time as they move throughout facilities or conduct fieldwork. By freeing workers from stationary systems, these solutions enhance visibility into assets and inventory while supporting faster... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Gel: Solution for Tablet Heat Dissipation In the digital age, tablets have become indispensable tools in both daily life and professional work. As these devices grow more powerful, user expectations for performance and experience continue to rise. However, enhanced capabilities often come with increased heat generation, making thermal management a critical factor affecting device performance. In this context, thermal gel has emerged as an innovative and effective material widely adopted to address the heat dissipation challenges... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Savage Engineering, Inc.
Bar and Tube Straightening Presses Bar and Tube Straightening Presses. Traveling Gantry Narrow Bed Straightening Press. Savage 's narrow bed TFS Straightening Press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil positioning, and power rotation stand positioning along the bed. The 500 ton press (left, top) is used for straightening... (read more) -
Savage Engineering, Inc.
Custom 4-Post Press Standard four column presses are manufactured for a wide variety of applications in metalworking, plastic molding, and powder compaction, as well as other fields. Based on the needs of your application, we provide customized: Bed size. Stroke. Daylight openings. Speeds. Special options, features, and custom tooling. For nearly 60 years, Savage Engineering has been designing and building high quality, durable custom hydraulic presses to meet each customer 's unique needs and exact job... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc.
-
Federal Equipment Company | Process Filters
… For Sale 24" SPERRY FILTER PRESS SKELETON, 136" DAYLIGHT Contact Federal Equipment Request A Quote 30523596 For Sale 30 MANESTY TABLET PRESS, 6.5 TON Contact Federal Equipment Request A Quote 30523604 For Sale BB3B MANESTY TABLET PRESS , 27 STATION Contact Federal …
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
#440884 Manesty BB3B Rotary Tablet Press .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
#304988 Manesty Tablet Press Model BB3B .
-
#78340 Manesty BB3B | For Sale | LabX Ad 21817672
Process Equipment > Pharmaceutical Equipment > Tablet Presses > #78340 Manesty BB3B .
-
Perry Videx | Tablet Presses
… STATION rotary tablet Contact Perry Videx Request A Quote 30236799 For Sale Press Tablet Rotary "USED manesty express model XP25 25-STATION Contact Perry Videx Request A Quote 30236800 For Sale Press Tablet Rotary "USED manesty model BB3B 45-STATION rotary tablet …
-
Development of IPT standards for tableting tools
Table I-Interchangeability Table for Rotary Tablet Presses Manesty 533-45 B2-22 Betapress 16 Betapress 23 B3A-16, B3B-16, BB3B -27 Betapress 16 Layerpress …
-
Quality by Design Approach: Application of Artificial Intelligence Techniques of Tablets Manufactured by Direct Compression
A tablet compression machine with 27 stations ( Manesty BB3B , BB3B), a sieving machine (Erweka, AR 402), a high- performance liquid chromatography (HPLC) (Thermo Separa- tion Products, AS 3000), an ultrasonic bath (BanbelinSonorex, RK 1,028H), a dissolution apparatus (Distek, EVOLUTION 6100), a … Press , London; 1996.
Indicates content that may require registration and/or purchase.