Products/Services for Manhole Cover Locking Devices
-
Manholes and Manhole Covers - (175 companies)...to the manhole on top and allows access. The covers are available in various shapes. Removable manhole covers are very common in street utility applications. The cover is removed completely to gain access. A hinged dome manhole cover is a rounded device...MaterialShapeApplication -
Locks - (516 companies)...safe from break ins. Locks and locking systems can also be coupled with security systems, closed camera TVs, intruder detection equipment, garage door openers, or remotely activated lighting devices. A related product in the Locks segment is a taper... -
Boxes and Crates - (275 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Shaft-Hub Locking Devices - (88 companies)Description. Shaft-hub locking devices frictionally clamp gears, pulleys, flywheels, and other components to a shaft without the need for threads or keys. Axial loads applied to the locking devices are translated into radial loads that clamp... -
Hinges (industrial) - (441 companies)Description. Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types. Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces of a door and cabinet and joined by a pin... -
Gaskets and Gasketing - (1426 companies)...facing material (metric). ASTM C542 - Standard specification for lock-strip gaskets. ASTM C564 - Standard specification for rubber gaskets for cast iron soil pipe and fittings. More standards for gaskets and gasketing. References. Image Credit: Asahi...
-
IC Phase-locked Loops (PLL) - (122 companies)...and it can directly interface to the computer. In an ADC phase locked loop, the analog signal is converted into the digital signal. A synthesizer digital PLL is a type of frequency synthesizer, an electronic device that is capable of producing frequency...
-
Electrical Connector Bases and Covers - (295 companies)...the connector to the shaft or fitting. Shape. There are several cross sections available for bases and covers. The shape should be selected based on the intended application and the space in which the device must fit. If the application requires...
-
Conical and Telescopic Screw Covers - (12 companies)...and are designed to withstand wide temperature ranges. Features. Conical screw covers and telescopic screw covers are used with ball screws, devices that convert rotary motion into linear motion. They use a line of ball bearings that move between...
-
Ladder Rungs and Covers - (24 companies)...for the slip-resistant ladder rung covers used in the food, beverage, chemical, and petrochemical processing industries. OSHA-compliant ladder rungs and covers are also used in steel mills and foundries; at plants, factories, and warehouses; and with manholes...
Product News
-
McGard Special Products Division
Advanced Manhole Security... DuraShield® The DuraShield (R) is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a "bank vault door" of protection. Secure your manholes from terrorists, thieves, saboteurs, vandals and protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield (R) manhole security device. Multiple security points... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McGard Special Products Division
Limit Manhole Access McGard 's DuraShield (R) is the most advanced, high level manhole security device available. The exceptional level of protection provided by the DuraShield will secure your manholes from terrorists, thieves, unauthorized contractors, vandals and protect your system with one strong, user friendly manhole security device. Watch Video (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
Hangzhou Chinabase Machinery Co., Ltd.
Shaft Locking Device Locking Assemblies Power Lock The power lock is a keyless shaft-hub locking device for connecting hubs and shafts with high torque transmission. It is unaffected by vibration or torsion load reversal. Chinabase Machinery has the capability to custom design and manufacture these specialized power lock prdoucts, and their connection to your requirements. CB1. CB2. CB3. CB3B. CB6. CB6A. CB7B. CB8. CB11. CB12A. CB12B. CB13. CB17. CB19B. Connects hubs solidly to shafts using keyless mechanical interference fit. Wide selection... (read more)Browse Shaft-Hub Locking Devices Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
jbj Techniques Limited
Why Use Shaft Locking Devices? An alternative worth considering before machining a keyway. Connecting a pulley, sprocket, gear or coupling to a shaft? A keyed connection may be familiar, but a keyless shaft locking device offers another option, particularly when positioning, adjustment or removal matters. Clamping cones secure the hub to the shaft, allowing its position to be set before tightening. When assessing the connection, consider: >> Transmitted torque and any additional loads. >> Reversing loads, sudden starts... (read more)Browse Rotary Shafts Datasheets for jbj Techniques Limited -
Chengdu Leno Machinery Co., Ltd.
LD020 Locking Devices: Zero-Backlash Fit LENO LD020 Locking Devices (Locking Assemblies) provide superior, backlash-free connections between shafts and mounted components without keyways or splines. Using uniform radial pressure, they ensure precise alignment and reliable torque transmission across industrial applications. Key Benefits: Zero Backlash: Maintain positioning accuracy in precision motion systems. Keyless Design: Eliminate stress concentrations from keyways; protect shaft integrity. Easy Installation & Removal: Reduce... (read more)Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
LD030Keyless Locking Devices Tool-Free High Torque Keyless Locking Technology for Modern Power Transmission. Traditional shaft-hub connections rely on keyways that introduce stress concentrations, backlash, and installation complexity. LENO's LD030 keyless locking devices eliminate these limitations through precision-engineered radial clamping technology, providing maintenance-free operation with exceptional holding power and positioning accuracy. Engineering Performance: The LD030 series achieves secure shaft-hub connections through controlled... (read more)Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Keyless Locking Devices: Zero-Backlash High-Torque Advanced Connection Technology: Keyless Locking Devices for Industrial Applications. Keyless locking devices represent a modern approach to shaft-hub connections, eliminating traditional keyways and their associated stress concentrations. Through controlled radial expansion and contraction, these devices create uniform pressure distribution across the entire mating surface, resulting in higher torque transmission capabilities and improved system reliability. Technical Operation: The locking... (read more)Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Fairlane Products, Inc.
Full Line of Covered Bearings Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Running Industry Co., Ltd
Fuel tank cover Product we made: Automobile structure parts, fuel tank cover, sway arm, steering hub, shaft knob, trunk bracket, truck door handle, UTV ATV refitting parts?motocycle parts & repair tools, truck parts. Process: Precision CNC Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic & rubber,. Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more) -
Fairlane Products, Inc.
Fairlane Urethane Covered Bearings Covered Bearings. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.