-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manhole liners are designed to meet or exceed all ASTM D3753 standard specifications. In addition to the ASTM standards, our fiberglass manhole liners meet H-20 load requirements. Our products are engineered to provide you with long and trouble-free
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Manholes can be installed within existing brick or precast manholes to provide a long-term and cost-effective solution to manhole rehab. CSI rehab manholes are manufactured using the same composite and process as standard manholes so they inherently resist the
- Height: 3 to 25 ft
- Diameter: 3 to 6 ft
- Material: Fiberglass
- Manhole Covers: Highway Traffic
-
Supplier: Accuris
Description: Standard Practice for Installing a Protective Cementitious Liner System in Sanitary Sewer Manholes
-
-
Supplier: ASTM International
Description: This practice describes the procedures involved in the structural reinforcement, sealing, protection, and rehabilitation of sanitary sewer manholes by the application of a prepackaged protective cementitious liner system to all cleaned interior surface from the bottom of the frame to
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Manhole ChimneySeal No. F-88 is an elastomeric lining composed of fiber-reinforced, asphalt-modified urethane. ChimneySeal is used as a chemical-resistant membrane or gasket seal for the prevention of water infiltration. Manhole ChimneySeal has excellent adhesion to most
- Set / Cure Time: 60 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Max Use: -34.44444444444444 to 121.11111111111111 C
- Max Use Temperature: -34.44444444444444 to 121.11111111111111 C
-
Supplier: Accuris
Description: Standard Practice for Installation of a Single-Sized, Cured-In-Place Liner Utilizing an Inflatable Bladder for Resurfacing Manhole Walls of Various Shapes and Sizes
-
Supplier: ASTM International
Description: 1.1 This practice covers requirements for the cured-in-place rehabilitation of manholes without excavation, utilizing an inflatable bladder, and not limited to sanitary sewer manholes. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in
-
Supplier: ASTM International
Description: sewers; circular, non-circular, and box culverts, conduits, and vertical shafts or manholes having dimensions of 39.4 in. and larger (1000 mm and larger). It covers segmental panel system for non-pressure applications where the PVC liner is installed in the existing structure and the
-
Supplier: ASTM International
Description: sewers; circular, non-circular, and box culverts, conduits, and vertical shafts or manholes having dimensions of 39.4 in. and larger (1000 mm and larger). It covers segmental panel system for non-pressure applications where the PVC liner is installed in the existing structure and the
-
Description: immersion and atmospheric exposure. Ideally suited for coating, lining, and containment applications in water and wastewater facilities including: Lift stations Influent chambers Pipes Sumps Digesters Trenches Sluice ways Basins Wet wells Clarifiers Manholes
- Thickness: 0.012 to 0.125 inch
- Industry / Application: Cement / Concrete, Pipes / Piping
- Function: Corrosion
- Features: Liner / Lining System, Other
-
Description: and containment applications in water and wastewater facilities including: Lift stations Concrete pipe Wet wells Steel pipe Manholes Sumps Digesters Trenches Clarifiers Sluice ways Basins Influent chambers
- Function: Corrosion, Secondary Containment
- Features: Other
- Liner Materials: Specialty Cement
- Form: Spray-on / Spray-Cast
-
Supplier: Goulds Water Technology, a xylem brand
Description: Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for wear and corrosion resistance Adjustable
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Sauereisen, Inc.
Description: rehabilitated substrates. When cured, No. 210RS provides an impermeable, high-strength, corrosion resistant lining for manholes, lift stations, grit chambers, aeration basins and related structures subject to infiltration and attack from hydrogen sulfide and acid generated by microbiological
- Set / Cure Time: 1,020 to 2,880 minutes
- Set / Cure Temperature: 65 to 85 F
- Shrinkage: 0.11 %
- Max Use: 65.55555555555556 C
-
Supplier: Sauereisen, Inc.
Description: rehabilitated substrates. When cured, No. 210S provides an impermeable, high-strength, corrosion resistant lining for manholes, lift stations, grit chambers, aeration basins and related structures subject to infiltration and attack from hydrogen sulfide and acid generated by microbiological
- Set / Cure Time: 1,020 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.11 %
- Max Use: 65.55555555555556 C
-
Supplier: Sauereisen, Inc.
Description: economical repair and protection of vertical, horizontal and overhead surfaces of both new or rehabilitated substrates. When cured, No. 210 provides an impermeable, high strength, corrosion-resistant lining for manholes, lift stations, grit chambers, aeration basins, and related structures
- Set / Cure Time: 1,020 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Max Use: 65.55555555555556 C
- MOR / Flexural Strength: 4,900 psi
-
Supplier: AASHTO Publications
Description: Iowa DOT in partnership with TC3. Various applications are covered including jack and bore, sliplining, pipe jacking, horizontal directional drilling (HDD), cured-in-place pipe (CIPP) lining for culvert rehab, lining with cementitious or polymer materials for pipe and manholes, moles (hole
Find Suppliers by Category Top
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/714/1/Bandler_Andrew_E_200709_MsC.pdf
Forst and Pitt (1997) suggest that the capacity of a manhole liner to inward fluid pressures be estimated as a “free-standing” shell, based on the premise that the new liner shrinks away from the host structure after it cures.
-
Existing Sewer Evaluation and Rehabilitation: WEF Manual of Practice No. FD-6 ASCE/EWRI Manuals and Reports on Engineering Practice No. 62, Third Edition > Sel...
This TTC review includes information about the source and availability of preformed manhole units, manhole liners (both poured-in-place and cured-in-place), cementitious coatings and grouts, polymer coatings and grouts, mechanical seals and inserts, and other types of manhole rehabilitation …
-
https://www.duo.uio.no/bitstream/handle/10852/37741/Rotwitt-master.pdf?sequence=2
Table 6.7: Comparison of the stress intensity factors for models with and without the manhole liner .
-
Trenchless Technology: Pipeline and Utility Design, Construction, and Renewal > CURED-IN-PLACE-PIPE
In addition to the items noted above, QA/QC for the manhole liner application included collecting and storing representative samples of the cementitious liner material for the third-party strength testing to meet the minimum compressive strength as tested according to the ASTM …
-
Sewage Pump/Manhole Liner Brochure
Sewage Pump/ Manhole Liner Brochure .
-
Sewage Pump/Manhole Liner Brochure
Sewage Pump/ Manhole Liner Brochure .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016573849359] Afpam10-219v2 - ...
C&C chamber revetments use off-the-shelf Precast concrete manhole liners (rectangular tubes 3 foot x 4.5 foot in cross-section, 2.46 foot long, with wall thicknesses of 3 inches.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - Solid Waste Management > [WI AC nr 516] 516 - Landfill Construction D...
… testing of the clay component of the liner and cover systems, installation and testing of the geosynthetic components of liner and cover systems, all aspects of sump and sideslope riser construction or penetrations of the sidewall liner , manhole and tank installation, and …
-
“Cured-In-Place Pipe: An end User Assessment”
The same flexible characteristics that permit insertion of the liner from manholes also allow for llne conditions to influence the final product.
-
Trenchless Technology: Pipeline and Utility Design, Construction, and Renewal > MODIFIED SLIPLINING
A winch at the next downstream manhole pulls the liner through the sewer.
Indicates content that may require registration and/or purchase.