Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SensorsONE, Ltd.
Description: mHg and psi. The display will auto range to optimise reading resolution and has a selectable auto turn off after 12 minutes. The 2000 digital manometer can be powered by two AA batteries and they can last up to typically 200 hours. The enhanced version of the 2000 HVAC digital
- Type: Absolute
-
Supplier: Leister USA
Description: The reliable and handy air pressure test manometer from Leister is the perfect solution for testing the integrity of dual track seams with test channel. It is suitable on construction sites for civil engineering, tunneling and landfills.
- Tension Range: 899.2 lbs
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Features: Hand-held or Portable, Web or Sheet
-
Supplier: RS Components, Ltd.
Description: Extech HD750 Manometer
- Working Pressure Range: 0.5 to 5 psi
- Accuracy: 0.3 ±% FS
- Vacuum Range: 258.5722520320002 torr
- Pressure Measurement: Differential
-
-
Supplier: Radwell International
Description: SERIES 100 DURABLOCK SOLID PLASTIC PORTABLE GAGES. FREE 2 YEAR RADWELL WARRANTY
- Termination Options: Tab Connection
-
Supplier: REED-Direct
Description: Data hold Max/Min Record Display backlight Auto power off Low battery indicator Simple fittings for hose connection Optional RS-232 interface Includes hard carrying case, 9V battery, connection hose and manual SPECIFICATIONS: Pressure Ranges: 0 to 100 psi Maximum Pressure: 150 psi Accuracy: ±0.3%
- Working Pressure Range: 100 psi
- Accuracy: 0.3 ±% FS
- Pressure Measurement: Differential, Gauge
- Display Type: Digital
-
Supplier: Petersen Products Co.
Description: Description Manometer, Measures Water Columns from 1" to 16" (25-406 mm), Reads in Increments of 1/10" Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
- Features: Analog
- Type: Gauge
-
Supplier: KANOMAX USA, INC.
Description: Simple fluid zeroing device, design based on fundamental laws of physics
- Working Pressure Range: 14.696 to 14.768254 psi
- Accuracy: 1 ±% FS
- Features: Analog, Other
- Media: Gas
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O, inH2O, and atm Record/Recall MIN and MAX readings Data Hold and Auto Power off Zero function
- Type: Gauge
-
Supplier: Bacharach, Inc.
Description: Quickly checks draft in a variety of applications Available in two draft ranges The Draftrite® draft gauge is a pocket-sized manometer that enables contractors and technicians to quickly and accurately measure draft. Available in two different ranges, the Draftrite® is suitable for many
- Working Pressure Range: 0.00903175 to 0.0036127 psi
- Display Type: Analog Meter
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Supplier: REED-Direct
Description: Dual LCD readouts with backlighting Min/Max/Avg recording with time stamp Data hold freezes the displayed reading Push button zero adjust and offset readings Low battery indication with auto power off RS232 serial port Includes RS232 cable, tubing, hard carrying case and batteries SPECIFICATIONS:
- Working Pressure Range: 5 psi
- Accuracy: 0.3 ±% FS
- Display Type: Digital
- Pressure Measurement: Gauge
-
Supplier: Bacharach, Inc.
Description: Quickly checks draft in a variety of applications Portable with 9 ft (2.7 m) draft tube for easily reaching various measurement points Can be permanently installed and the draft tube extended to up to 50 ft (15 m) The MZF Draft Gauge is a portable manometer that enables contractors and
- Working Pressure Range: 0.00903175 to 0.00180635 psi
- Display Type: Analog Meter
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Supplier: Transcat, Inc.
Description: Product Highlights Provides for inputs for two temperature probes Large backlit display for use in low light areas Operates on four alkaline or NiMH rechargeable batteries Reads in H2O, ft. H2O, psi, in. Hg, mm Hg, m H2O, kPa or bar Measures from 0–300 psi (0–2068 kPa) Performs on-board universal
- Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA 10L Manometer for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gases in the range
- Working Pressure Range: 2.90073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential, Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof, splash-resistant
- Working Pressure Range: -29 to 29 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: Accuris
Description: Manometer Tables
-
Supplier: InspectorTools
Description: Measures Gauge/Differential Pressure from 0 to 138.5 inH2O (inches of water) 11 selectable units with Max/Min recording and Relative time stamp Compensated temperature range 32 to 122°F (0-50°C) Large LCD display with backlighting Zero function for offset correction or measurement Built-in RS-232
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HVAC 2 is a high-velocity multifunction manometer with a pitot tube. This portable manometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take measurements in small
- Working Pressure Range: 0.7251841967859837 to 0.07251841967859836 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: 32 to 122 F
- Display Type: Digital
-
Supplier: KANOMAX USA, INC.
Description: Low cost 'at a glance' filter condition check, virtually unbreakable
- Working Pressure Range: 14.696 to 14.7501905 psi
- Accuracy: 1 ±% FS
- Features: Analog, Other
- Media: Gas
-
Supplier: KANOMAX USA, INC.
Description: Comes with aneroid barometer, 7 limb positions, calibration certificate
- Working Pressure Range: 0 to 0.725184196785984 psi
- Dial Diameter: 0.3149608 inch
- Accuracy: 1 ±% FS
- Dial Size: 0.3149608 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Range: inH20 2,810, mbar 7,000, kPa 700.0, psi 101.5, mmH20 71.38, mmHg 5,250, inHg 206.7 Resolution (max): 0.1 PSI Accuracy: +/-(0.2% of full scale + 3 digits) Over Pressure: 145 PSI Power Supply: 9V battery Operating Temp: 32°F to 104°F (0°C to 40°C) Operating Hum: 0% to 80%
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: MANOMETER
-
Pressure Gauges - P200IS Hazardous Area Digital Manometer -- P200IS Hazardous Area Digital ManometerSupplier: SensorsONE, Ltd.
Description: The P200 IS ATEX approved digital manometer can be used in hazardous areas which may contain flammable and explosive gases requiring certification up to EEx ia IIC T4. For outdoor use the P200-IS hazardous area digital manometer has a robust weatherproof case which is sealed to IP64
- Type: Absolute
-
Supplier: Gilson Company, Inc.
Description: MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm. A 0.25in hose barb
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Brooks Instrument
Description: than traditional unheated capacitance manometers All-welded construction and Inconel® wetted surfaces Benefits Optional high accuracy calibration matches the accuracy of more costly premium unheated manometers Best-in-class zero and span temperature coefficients Space-saving design
- Vacuum Range: 10.00000000000061 to 999.9999999999999 torr
- Signal Output: Analog Voltage
- Device Category: Sensor
- Features: Temperature Compensation
-
Supplier: OMEGA Engineering, Inc.
Description: • 2 Year Warranty • One-Handed Operation • Ranges from 10 inH20 to 150 psi • Rugged, Water Resistant Case - NEMA-4/IP65 • Ranges for Differential, Gauge, and Absolute Measurements • Selectable Pressure Units • Leak Testing • Datalogging • Min/Max Hold
- Accuracy: 0.15 ±% FS
- Operating Temperature: 15 to 120 F
- Pressure Measurement: Absolute, Differential, Gauge, Vacuum
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • A handy roll-up manometer with laboratory accuracy • Molded, all-nylon construction is virtually unbreakable These Slack Tube Manometers are as accurate as the finest laboratory “U†Gauges, yet they are made to roll up compactly for easy carrying and to withstand rough
- Features: Other
-
Supplier: Cole-Parmer
Description: • A handy roll-up manometer with laboratory accuracy • Molded, all-nylon construction is virtually unbreakable These Slack Tube Manometers are as accurate as the finest laboratory “U†Gauges, yet they are made to roll up compactly for easy carrying and to withstand rough
- Features: Other
-
Supplier: Cole-Parmer
Description: • A handy roll-up manometer with laboratory accuracy • Molded, all-nylon construction is virtually unbreakable These Slack Tube Manometers are as accurate as the finest laboratory “U†Gauges, yet they are made to roll up compactly for easy carrying and to withstand rough
- Features: Other
-
Supplier: Cole-Parmer
Description: • A handy roll-up manometer with laboratory accuracy • Molded, all-nylon construction is virtually unbreakable These Slack Tube Manometers are as accurate as the finest laboratory “U†Gauges, yet they are made to roll up compactly for easy carrying and to withstand rough
- Features: Other
-
Supplier: Accuris
Description: Druckmessgeraete (Manometer) fuer Feuerwehrpumpen
-
Supplier: OMEGA Engineering, Inc.
Description: • Low Cost • Portable & Simple to Use • Auto Zero Power • Backlight • High Resolution: 0.01"/0.1" WC (Water Column) • Tubing [60 cm (24")] and Fitting Included • Four AAA Alkaline Batteries Included • Soft Carrying Case (Included)
- Working Pressure Range: 0 to 0.722539999999995 psi
- Operating Temperature: 32 to 105 F
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: Traceable® Products
Description: Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At the touch of a
- Vacuum Range: 501.4254600000001 to 1,018.5745399999998 torr
- Accuracy: 0.3 ±% FS
- Display Type: Digital
- Material: Gas
-
Supplier: Accuris
Description: MANOMETER, ANEROID
-
Supplier: Transcat, Inc.
Description: Product Highlights ±2psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included) Each
- Type: Gauge
-
Supplier: Setra Systems
Description: Setra's low cost, compact Model 730 is designed to meet the requirements for semiconductor, petrochemical/process and industrial vacuum applications. Setra's new high frequency electronics design yields extremely low noise while maintaining the fast response time required for today's critical
- Working Pressure Range: 0.193367747 to 19.3367747 psi
- Accuracy: 0.5 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Manometer
Pressure gauge for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data loggerA handheld digital manometer commonly is used to measure differential pressure in heating, ventilation and air conditioning.
(read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Typical Manifold Installations
On liquid service the instrument should be mounted below the process connections to facilitate self-bleeding. On gas service it should be located above the process connections to promote self-draining. If the process contains particulates, a "pigtail" loop or drop leg (manometer "U-tube
-
Interfacing Pressure Sensors to Microchip's Analog Peripherals
Pressure measurement devices can be classified into two groups: those where pressure is the only source of power and those that require electrical excitation. The mechanical style devices that are only excited by pressure, such as bellows, diaphragms, bourdons, tubes or manometers, are usually
More Information Top
-
Modern Gas-Based Temperature and Pressure Measurements
291 7.1 Liquid-Column Manometers for Pressure Measurements . . . . . . . . . .
-
Researches on the Filling of the Heart
…possible, by simultaneous measure- menits of the minimum pressure in auricle and ventricle with minimum mercurial manometers .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
(4) Using a manometer , check pressure sensor calibration quarterly.
-
Assessment of the Group 5-6 (LB C2, LB S2, LV S1) Stack Sampling Probe Locations for Compliance with ANSI/HPS N13.1 1999
…Velocity Uniformity Test (a) standard Pitot Tube Connected to the Solomat Zephyr Electronic Manometer , and (b) Thermal…
-
Final Technical Report: Ocean CO{sub 2} Measurements for the WOCE Hydrographic Survey in the Pacific Ocean, 1992-1995 Field Years: Shore Based Analysis of Diss...
tronic Constant Volume Manometer .
-
Contributions to the physiology of respiration
…from it as rapid Contractionen, the dureh were indicated yore of Oesophagus the manometer or herrfihren could…
Indicates content that may require registration and/or purchase.