-
Supplier: Radwell International
Description: BALL VALVE, 3WAY DIVERTER, MANUALLY OPERATED, 5000PSI MAX, STRAIGHT HANDLE. 3/4 NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves, Diverter Valves
- Features: Threaded
-
Supplier: Cross Manufacturing, Inc.
Description: No Description Provided
- Valve Size: 0.75 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 4
- Flow (Cv): 15 to 30
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts oil flow to port away from handle. Pulling the handle out diverts oil flow to port
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two double acting cylinders or two reversible hydraulic motors can be operated by one
- Valve Size: 0.75 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 6
- Primary Material: Cast Iron, Steel
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model SS is a manual 3-way 2 position selector valve. This valve will allow one pump source to supply two circuits. With the standard selector spool pulling the spool out diverts oil to port nearest handle, pushing the spool in diverts oil to the
- Valve Size: 0.5 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 3
- Media Temperature: -10 to 175 F
-
Supplier: General Pump
Description: Industrial foot valve. Features Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control of the lance during operation. When released, the internal bypass system diverts the flow to the bypass
- Valve Size: 0.375 inch
- Pressure Rating: 21,750 psi
- Number of Ports/Ways: 3
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: 14 to 284 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 10 inch
- Flow (Cv): 750
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech® specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
remote and automated operation, ensuring smooth, precise, and efficient control in processes where manual adjustments are impractical. With a 150LB pressure rating, this valve withstands substantial system pressures while maintaining long (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
stable mixing or diverting control in critical applications, this valve offers a dependable solution. Contact us for technical support or customized configurations to match your process requirements. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Offset Steam Injection Shut-In Guidelines During Drilling Operations: South Belridge Field Case Study
There Ciose annular preventer ( hydraulic H(X and manual diverter valves should be open).
-
Advances in Automation and Robotics, Vol.1
…is too low sealing device is damaged line joints are loosening cooling the hydraulic oil replace seal .... pressure is abnormal in lubrication system internal obstruction of pump obstruction of diverter valve or pipeline check the obstruction system locate the obstruction consult inspection manual .
-
Subsea Emergency Response System (SERS): Optimised Response for Subsea Production Well Incidents in the Gulf of Guinea
● Nominal bore of 18 ¾Љ ● Two side outlets of 7-1/16Љ nominal bore containing each 2 gate valves one manual and the other hydraulic fail “as-is” type ● … nominal bore containing a gate valve and a choke valve .... A bolted-on re-entry hub at the top of the Diverter Spool Assembly allows deployment of…
Indicates content that may require registration and/or purchase.