Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MFP Automation Engineering
Description: MFP supplies Parker rotary positioners and stages in direct drive and manually driven styles among others.
-
Supplier: Electro Standards Laboratories
Description: reconfiguration errors. The Model 9451 is manually operated, requiring no power. Ffeatures: Allows quick connection to any one of three DB25 devices from one COMMON device. Manual operation via front-panel rotary switch. High reliability sealed switch with self-wiping low impedance
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro-Sensors, Inc.
Description: Single-Turn Position Monitor Features • Shaft position feedback — 0° to 359° • Precisely measures repetitive single turn rotary movement • Works on powered or manually driven shafts • Non-volatile memory — retains shaft position in the event of a power loss • Interface with a PLC or TR400SGA
- Maximum Angular Measurement: 0.703 to 360 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
-
Supplier: Electro Standards Laboratories
Description: four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via
- Number of Ports: 5 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: HydraForce, Inc.
Description: A manually-operated three-way, two-position directional valve with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A manually-operated four-way, two-position directional valve, with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Hayward Flow Control
Description: Manual Limit Switch fits all Hayward ball and butterfly valves up to 8 inch.
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 120 volts
- Operating Temperature: -7 to 93 F
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Newark, An Avnet Company
Description: Black 3-position Rotary Switch, Long Lever, for use with 22mm Manual Valves RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Black 3-position Rotary Switch with Key for use with 22mm Manual Valves RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Black 3-position Rotary Switch, Long Lever, with Return for 22mm Manual Valves RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Black 2-position Rotary Switch, Long Lever, for use with 22mm Manual Valves RoHS Compliant: Yes
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual gear cast iron actuators feature sintered bronze bearings on
- Actuation Method: Manual
- Valve Motion: Rotary Motion Valve
-
Supplier: ams
Description: The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design of the
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: Electro Standards Laboratories
Description: Network B can be isolated from the Conference Room Equipment in the OFFLINE position (center position or the rotary switch). FEATURES: The switch ports are transparent to data. All (8) pins of the RJ45 Cat5e interface are switched via a break-before-make rotary switch. No power
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: panel keylock switch. FEATURES: Allows access to two networks from one computer or workstation. High reliability sealed switch with self-wiping precious metal contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: BI-TORQ® Valve Automation
Description: Our sandwich-mount declutch operator are designed to mount between a pneumatic actuator and valve, allowing an operator to manually override the action of the pneumatic actuator. Operators in this category are totally enclosed, weatherproof and permanently lubricated. The declutch locks in both the
- Actuator Torque: 74 to 150 In-lbs
- Operating Temperature: -20 to 150 F
- Features: Declutchable Manual Actuator, Direct Acting
- Actuation Method: Manual
-
Supplier: NBK America LLC
Description: Rotary stage for rough and precision movement. Rough rotation when the precision switch clamp is loosened and prevision rotation by micrometer when it is tightened to activated.
- Load Capacity: 15.42128 lbs
- Drive Type: Manual / Crank Handle
- Stage Type: Rotary Positioning
-
Supplier: ABB Inc.
Description: MS116 is a compact and economic range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual
-
Supplier: Qioptiq
Description: adjustment is performed using the laterally-positioned micrometer screw. Rotary Stages can be combined with linear positioners. Continuous rotation 360°-scale reading Can be used horizontally or vertically Adjusted angle can be locked Laterally arranged micrometer Scale graduation 1°
- Load Capacity: 5.62 to 11.24 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Radwell International
Description: ROTARY SWITCH, FOR MANUALLY OPERATED VALVES, 22 MM, 3 POSITION, BLACK, SHORT LEVER, WITH RETURN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Edmund Optics Inc.
Description: Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide smooth coarse
- Load Capacity: 6.615 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Edmund Optics Inc.
Description: Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide smooth coarse
- Load Capacity: 3.3075 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Edmund Optics Inc.
Description: Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide smooth coarse
- Load Capacity: 3.3075 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Edmund Optics Inc.
Description: Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide smooth coarse
- Load Capacity: 11.025 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Load Capacity: 200 lbs
- Rotary Velocity / Speed: 12.5 deg/sec
- Gear Ratio: 72 (N:1)
- Positioning Accuracy: 0.0278 degrees
-
Supplier: Gullco International Limited
Description: An Accurate and Reliable Automatic Rotary Weld Production System for a Fraction of the Price of a P.L.C./Servo System. Gullco's new microprocessor control not only provides improved speed regulation to Gullco's proven"GP" range of positioners, it also allows the positioner to be
- Equipment Type: Complete System
- Process Capability: Friction Welder (Inertia / Rotary), Welding Equipment
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Baumer Ltd.
Description: Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive
- Maximum Torque: 3.36283185840708 In-lbs
- Rotary Velocity / Speed: 0 to 23,400 deg/sec
- Positioning Accuracy: 1 degrees
- Operating Temperature: 5 to 104 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and
- Stroke or X-Axis Travel: 0.1181103 inch
- Bearing Type: Air Bearing
- Motor Type: None
- Axis Configuration: Tip/Tilt Axes, X-Y Axes
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Electro-Sensors, Inc.
Description: counter-clockwise rotary movement. The SG1000D works on rotary processes having a full-scale sweep as small as 15 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 359 degrees. The optional TR400SGA Remote Display can provide +24 VDC power to
- Maximum Angular Measurement: 0.703 to 360 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
– the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
. Get Reliable Angle Control Without Contact The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik – the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today, Novotechnik has (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position Sensing Solutions for Hazardous Locations Product Highlight Performance, Reliability, and Adaptability Few applications present a tougher challenge for sensors than those in the oil and gas industry. High temperature and pressure, potentially (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
Rotary Incremental vs. Rotary Absolute Encoders Rotary encoders come in two main types: absolute and incremental. Absolute encoders assign a unique code to every shaft position, so the (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
signal and enable counters and PLC to calculate position, speed and distance. Rotary encoders come in four mechanical configurations: modular (kit-type), shaft, blind hollow-shaft and true hollow-shaft. The Difference Between Absolute and Incremental Rotary Encoders (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
-highway vehicles, and advanced robotics. The MZ1 is part of Novotechnik's broader portfolio of rotary position sensors, which includes the MC1, MB1, RSM, and compact 22 mm-diameter MZ2200 Series. Novotechnik brings decades of experience in position-sensing technology to automotive, off-highway, machine (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Rotork is delighted to announce the launch of the RTP-4000 range, a new generation of intelligent valve positioners designed to deliver optimised control solutions for single- and double (read more)
Browse Valve Positioners Datasheets for Rotork plc -
The Model A19/20 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
-
Basics of Design Touchless Rotary Sensors
Touchless rotary sensors are position sensors that use a position marker attached to an application's rotating part plus a sensor to measure the marker's angle.
-
Rotary Encoders: What They Are and How They Work
Rotary encoders are electromechanical devices that detect an axle's absolute or relative rotational position. The resolution of the encoder determines the minimum detectable angular displacement.
-
Positioning Capabilities of Ultrasonic Motors
While conventional positioning systems convert the rotary motion of a motor into linear motion using a spindle, PILine (R) positioning systems are based on a special direct drive. This completely eliminates backlash and play and enhances the response time and positioning accuracy. Furthermore
-
Linear Positioning Stages/Tables
Positioning stages and tables are used in motion control systems to hold down a work piece and/or to position it for some operation. Stages or tables, whether linear or rotary, are most often complete motion sub-systems. That is, they are motion systems themselves composed of a system of motion
-
Telescope Positioning Using Tiltmeters
Accurately positioning large and small telescopes. has always been a difficult problem. Jewell. Instruments precision tiltmeters provide a simple. and effective solution. Tiltmeters are unlike. conventional systems that measure telescope. position using rotary encoders coupled to the. telescope
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Linear Positioning Stages and XYZ Tables
Positioning stages and tables are used in motion control systems to hold down a work piece and/or to position it for some operation. Stages or tables, whether linear or rotary, are most often complete motion sub-systems. That is, they are motion systems themselves composed of a system of motion
More Information Top
-
Rotary Positioners - Grainger Industrial Supply
• Manual Rotary Positioner , Metric, Aluminium Material, Load Capacity 25 Lb, Load Capacity 11 kg, 360 Degree Continuous Operating Range, 120:1 Drive Ratio, Vernier Graduation 6 arc/min, Worm Gear Drive System, Mounting Surface Dia 69.8 mm, Through Hole Dia 38 …
-
PARKER Power Transmission - Grainger Industrial Supply
• Manual Rotary Positioner , Standard, Aluminium Material, Load Capacity 25 Lb, Load Capacity 11 kg, 360 Degree Continuous Operating Range, 120:1 Drive Ratio, Vernier Graduation 6 arc/min, Worm Gear Drive System, Mounting Surface Dia 2.75 In, Through Hole Dia 0 …
-
12.5L: Late‐News Paper : Binocular Fusion Camera to Render Pixel Detail in 3D Displays
These iris-lens combinations are mounted on small rails that can be rotated by manual rotary positioners that simulate the vergence of the eyes.
-
PARKER Rotary Positioner,2.75 Dia,1.5 In Hole - Manual Rotary Positioner - 2ZCZ4|M20000 - Grainger Industrial Supply
• Manual Rotary Positioner .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40345/16411237-MIT.pdf?sequence=2
The table of a Bridgeport milling machine was used in conjunction with a machinist's rotary table and a two axis manual positioner , Figure 6.2.
-
The McGill/MIT direct drive motor project
melstein MCRT 9-02T Torquemeter (4000 lb-in), a Canon R2A laser rotary encoder with a C116-1 coder interpolator (24 bits), and a manual positioner or ac- tive load source driven through a speed reducer.
-
ISA GOOD TUN PKT GUD - Good Tuning: A Pocket Guide
This is particularly important for rotary valves or pneumatic positioners . … valve has a problem is if the control loop oscillations are smaller in manual than in auto …
-
Instrumentation and Controls Division biennial progress report, September 1, 1976--September 1, 1978
Circles, arcs, and straight lines can be run automatically after certain manual adjustments are made to orient the part in the positioner . … four stacked stages (a manual transnational, a stepper-motor-driven translational, a manual rotary , and a stepper …
Indicates content that may require registration and/or purchase.