Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NBK America LLC
Description: Rotary stage for rough and precision movement. Rough rotation when the precision switch clamp is loosened and prevision rotation by micrometer when it is tightened to activated.
- Load Capacity: 15.42128 lbs
- Drive Type: Manual / Crank Handle
- Stage Type: Rotary Positioning
-
Supplier: Qioptiq
Description: These compact Rotary Stages enable precise positioning with both coarse and fine adjustment. Coarse adjustment is performed by loosening the locking screw and then turning the rotation plate. The circumferential vernier scale lets you read off the value with a high degree of precision.
- Load Capacity: 5.62 to 11.24 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Edmund Optics Inc.
Description: Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide
- Load Capacity: 3.3075 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
-
Supplier: Edmund Optics Inc.
Description: Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide
- Load Capacity: 11.025 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Edmund Optics Inc.
Description: Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide
- Load Capacity: 6.615 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Edmund Optics Inc.
Description: Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide
- Load Capacity: 3.3075 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSM Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Zaber Technologies, Inc.
Description: manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and
- Load Capacity: 44.96 lbs
- Maximum Torque: 9.292035398230084 In-lbs
- Rotary Velocity / Speed: 450 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Zaber Technologies, Inc.
Description: manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and
- Load Capacity: 44.96 lbs
- Maximum Torque: 19.91150442477875 In-lbs
- Rotary Velocity / Speed: 115 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Newport MKS
Description: position with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage
- Load Capacity: 179.84 lbs
- Platter Diameter: 6.2598459 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near
- Load Capacity: 179.84 lbs
- Platter Diameter: 6.2598459 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Edwards Vacuum
Description: solvents. Supplied with: Outlet mist filter, oil return kit, inlet trap, oil change tag, nozzles, elbow, all fittings, 1 litre of oil and instruction manual. Assembly necessary.
- Ultimate Operating Vacuum: 0.076 torr
- Pumping Speed: 1.9 to 2.6 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.402066115470846 HP
-
Supplier: Daheng New Epoch Technology, Inc.
Description: These stages allow manual rotation through 360° and fine angular adjustments achieved through a precision worm gear drive or micrometer movement. The GCM-1104M and GCM-1105M models have a central hole to allow the passage of light or can be fitted with an optional adapter (GCM-110401M
- Features: Center Bore
- Drive Type: Manual / Crank Handle
- Stage Type: Rotary Positioning
-
Supplier: Artifex Engineering
Description: Precision rotation stage 06RSP-4 is a solid stage fitted with several threaded holes for flexible mounting. This stage is also capable of continuous rotation through a full 360 degrees. Both coarse and fine adjustment screws are used for positioning to and exact angle. This
- Load Capacity: 2.205 lbs
- Platter Diameter: 2.362206 inch
- Overall Length: 2.362206 inch
- Overall Width: 2.362206 inch
-
Supplier: Artifex Engineering
Description: This stage is fitted with a standard threaded holes and rotates continuously through a full 360 degrees. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw on one side is used to fix it at any desired angle. * Full 360˚
- Load Capacity: 11.025 lbs
- Platter Diameter: 1.35433144 to 2.2440957 inch
- Overall Length: 2.5590565 to 3.5039389 inch
- Overall Width: 2.5590565 to 3.5039389 inch
-
Supplier: MFP Automation Engineering
Description: MFP supplies Parker rotary positioners and stages in direct drive and manually driven styles among others.
-
Supplier: Prior Scientific, Inc.
Description: Key features: 100µm, 200µm, 250µm and 500µm Travel Range Models are Available Accuracy/Linearity of 0.5% of Travel Stage Control via Analog (0-10 VDC) USB and RS232 Output-Position Signal 0.0-10.0V Specifically designed for researchers utilizing deconvolution and 3D imaging, the NanoScanZ
- Stage Type: Manual Stage, Motorized Stage
- Features: Programmable, Slide Holder
- Lighting: Reflected Light
-
Supplier: Busch Vacuum Solutions
Description: For decades, Huckepack HO oil-lubricated rotary vane vacuum pumps have established themselves in the market and demonstrated their robustness and operational reliability under the toughest conditions. All four sizes have a two-stage design. The fresh oil lubrication also enables
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 94 to 447 CFM
- Operating Temperature: 149 to 203 F
- Motor Power: 25 HP
-
Supplier: NBK America LLC
Description: Goniometer stages used for tilted rotation. Compact state with minimum projection. Effective when there are space constraints or for assembly. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided.
- Load Capacity: 4.40608 lbs
- Drive Type: Manual / Crank Handle
- Stage Type: Rotary Positioning
-
Supplier: Daheng New Epoch Technology, Inc.
Description: These stages allow precise angular alignment about the X,Y and Z axes through ±5º with an accuracy of 10'. A convenient clamp arm secures the optical element.
- Features: Center Bore
- Stage Type: Inclination Positioning, Rotary Positioning
- Drive Type: Manual / Crank Handle
-
Supplier: Daheng New Epoch Technology, Inc.
Description: A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting
- Load Capacity: 5.5125 lbs
- Overall Length: 40 to 65 inch
- Overall Width: 1.574804 to 2.5590565 inch
- Features: Center Bore
-
Supplier: Qioptiq
Description: This 3-Axis Roll Yaw Pitch RYP3000 positioner is flexure based with no frictional bearings. Each axis provides a total travel of 3 degrees. The patented Ratio DriveTM allows a by hand resolution of 0.3 arc second Roll and 0.4 arc second Yaw and Pitch resolution without touch sensitivity. The
- Load Capacity: 2.248 lbs
- Overall Length: 4.50000243 inch
- Overall Width: 1.75196945 inch
- Overall Height: 2.70078886 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Three Sizes: Ø60 mm: M-060; Ø100mm: M-061; Ø120mm: M-062 Continuous Rotation Ultra - High Resolution Velocity up to 90 deg/sec Preloaded Worm Drive for Zero Backlash Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions Choice of Motion Controllers Direction - Sensing Origin Switch
- Load Capacity: 112.4 to 146.12 lbs
- Maximum Torque: 35.39823008849557 to 70.79646017699115 In-lbs
- Rotary Velocity / Speed: 90 deg/sec
- Gear Ratio: 50 to 110 (N:1)
-
Supplier: Radwell International
Description: MANUAL ROTARY STAGES, FITTED JOINT, COARSE FEED, HIGH PRECISION, FEED KNOB, 360 STROKE. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Knob Shaft
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Load Capacity: 200 lbs
- Rotary Velocity / Speed: 12.5 deg/sec
- Gear Ratio: 72 (N:1)
- Positioning Accuracy: 0.0278 degrees
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and
- Stroke or X-Axis Travel: 0.1181103 inch
- Bearing Type: Air Bearing
- Motor Type: None
- Axis Configuration: Tip/Tilt Axes, X-Y Axes
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 3.4692 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 17.5812 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 8.1732 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: LaserStar Technologies Corporation
Description: Memory Interconnecting Cable Computer Not Required Rotation Module Standard (Laser Engraving) 6 Axis Manual Positioning Adjustment (X, Y, Z, Phi, Psi, Theta) Software Compatible Adjustable Rotational Speed Horizontal or Vertical Mounting Bracket with Manual (1”) XYZ Adjustments
- Drive Mechanism: Direct Drive
- Drive Type: Manual / Crank Handle, Stepping Motor
- Output Feedback: Motor Position Feedback
- Stage Type: Rotary Positioning
-
Supplier: LaserStar Technologies Corporation
Description: Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: Application Specific Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA
- Features: Electrical, Rotary Axis
- Orientation: Horizontal
- Motor Type: Stepper
- Axis Configuration: X Axis Only
Find Suppliers by Category Top
Featured Products Top
-
Industrial Applications High precision rotary stage, with large aperture mounts in any orientation, new from PI PI (Physik Instrumente), a global leader in precision motion control, announces the launch of the V-625 direct drive rotation stage, a high (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
-
Product Overview The PST.57HB series offers four stepper configurations for stage lighting and automation, with 1.8° steps, documented holding torque, and model-specific current ratings. Reference Configuration Specifications (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
The proven R5 RA from Busch now comes in an improved version with a completely redesigned interior. The new vacuum pump is 25% more energy efficient than its predecessor, thanks to the optimized compression ratio, pump stage dimensions, and oil discharge path. (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Stage lighting systems and printing equipment require accurate positioning, smooth operation, and reliable motion control in compact mechanical structures. Stepper motors play a critical role in achieving precise movement, repeatability, and stable performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-Y stages, compact motors and actuators, miniature/small instrumentation and more. Gurley Precision Instruments is an ISO-9001 certified company that offers rotary and linear optical encoders, and related accessories. You can see their wide selection of incremental, absolute and Virtual (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
photonic devices alignment, such as fiber array units (FAU). 6-Axis Alignment System with three Goniometers The compact design enables easy integration into multi-axis systems, including combinations with linear, vertical, and XY stages, such as the (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
Encoder Solutions for Food Industry Machinery in the food and beverage manufacturing industry includes a wide range of operations such as processing, filling, packaging, material handling, and labeling. Depending on the particular stage of (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
provides a performance upgrade path for all DXR+ based applications without any redesign as the interfaces are identical. The DXRH rotary module can be integrated to the CHARON2 and the VULCANO2 stacked platforms. It brings high stiffness (read more)
Browse Rotary Stages Datasheets for ETEL S.A.
Conduct Research Top
-
Selecting a Motorized Rotary Stage
It can be a confusing process selecting the best rotary stage from a list of specifications, some of which may not be important depending on the intended use.
-
Performance of a Large Motorized Rotary Air Bearing Stage for Synchrotron Crystallography
PI recently built a large 300mm diameter rotary air bearing stage for use in a synchrotron beamline test facility. The beamline, when finished, will be used for Macromolecular Crystallography.
-
Linear Positioning Stages/Tables
Positioning stages and tables are used in motion control systems to hold down a work piece and/or to position it for some operation. Stages or tables, whether linear or rotary, are most often complete motion sub-systems. That is, they are motion systems themselves composed of a system of motion
-
Linear Positioning Stages and XYZ Tables
Positioning stages and tables are used in motion control systems to hold down a work piece and/or to position it for some operation. Stages or tables, whether linear or rotary, are most often complete motion sub-systems. That is, they are motion systems themselves composed of a system of motion
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, and prison door locks, and pharmaceutical storage are all made more secure with high-speed, short-stroke rotary solenoids. DC rotary solenoids are configured within the machine's design to latch in position at certain stages. Vault doors and cash registers are made safe with fail-secure locking
-
Linear Stages: The What, Why, & Different Kinds
You may or may not have ever heard of linear stages, but they play an important role in many manufacturing environments. In fact, they are one of the three main categories of precision motion components offered here at ABTech, sitting alongside our rotary tables and spindles. What is essential
-
Designing Miniature Gimbal Systems with the RSM and the GSM - Our Miniature Rotary and Goniometer Stages
Zaber's RSM and GSM family of stages are designed to share a common form factor and mounting pattern. This makes them well suited to be stacked into many different configurations of compact gimbal systems. The RSM family of ultra compact rotation stages features a stepper motor driven worm drive
-
Positioning Stages and Gantries - New Trends in Integration Approaches
There's demand for motion designs offering simplicity or turnkey operation, so component suppliers are now doing much more integration for OEMs and plant engineers. Nowhere is this more evident than in the way today's positioning stages, rotary tables, and gantry setups are built. These quickly
More Information Top
-
Development of an Automated Laboratory Core Specimen Photography System
HARDWARE COMPONENTSThe hardware components of the GeoTable system consist of a manual rotary stage that has been retrofitted with a stepper motor and gearing system (timing belt and pulley).
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
To make it possible to approach the measured object with different angles, the probe and the vertical translation stage were attached to a manual rotary stage (NT55-030; Edmund Optics, York, UK).
-
15th Nordic-Baltic Conference on Biomedical Engineering and Medical Physics (NBC 2011)
In this instrument, the probe and the vertical translation stage was attached to a manual rotary stage (NT55-030; Edmund Optics, York, UK).
-
Nanotailoring photocrosslinkable epoxy resins with multi-walled carbon nanotubes for stereolithography layered manufacturing
The rotating vat carousel is composed of three vats (each ~750 mL) distributed circumferentially and attached to a manual rotary stage via a shaft.
-
Rotary Translation Stages - Rotary Translation Stage | Edmund Optics
Micro Manual Rotary Stage .
-
Rotary Stage
Manual Rotary Stages .
-
Translation Stages - Linear Translation Stages | Edmund Optics
Micro Manual Rotary Stage .
-
Aerospace Sciences Meetings > Hypersonic Boundary-Layer Transition Experiments in the Boeing/AFOSR Mach-6 Quiet Tunnel
A Newmark RT-5DR Manual Rotary Stage was used to determine azimuthal placement of each dimple, and has a quoted accuracy of 0.00225◦ .
Indicates content that may require registration and/or purchase.