Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: AVK International A/S
Description: AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected sealings and high-quality materials bring about a great performance and a
- Valve Size: 2 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: AVK International A/S
Description: Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long periods yet
- Valve Size: 2 to 24 inch
- Connection Description: Bolt Flange, Socket Weld / Solder
- Material Of Construction: Ductile Iron, Steel
- Media: Gas, LP - Gas, Natural Gas
-
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Rotolok Valves, Inc.
Description: Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a
- Valve Size: 12 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a
- Valve Size: 1 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa) Applicable
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: Waterman Industries, Inc.
Description: P-30ff Pressure Slide Gates - Medium & Light Duty The pressure slide gates shall be Waterman Model P-30ff or approved equal. General The gates shall be self-contained with yoke, benchstand operators, and non-rising stems (rising stem optional). Specific gate
- Features: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping, so no pressure losses when switching Low installation costs
- Pressure Rating: -13.7785815 to 174.04524 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Radwell International
Description: ON/OFF VALVE, 3/2 WAY MANUALLY, ACTUATED, W/ NON-REVERS FLOW, 2 X 1/4" NPT THREADED (FEMALE) CONNECTORS, 1/4" NPT THREADED (FEMALE) PNEUMATIC CONNECTION, BISTABLE OPERATION, ROTARY SLIDE VALVE, IN-LINE INSTALLATION MOUNTING, 3-PORTS 2-POSITIONS, 541280. FREE 2 YEAR RADWELL
- Media: Air
- Actuation: Pneumatic
- Features: Threaded
-
Supplier: Taylor Products / Smoot
Description: The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port flow from low
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Supplier: B+E - Stainless Valve Company
Description: The main characteristic of this type of valve, also called slide-gate valve or through-port valve is the well-guided blade passing through both ends of the valve body, having a hole in the middle of the blade.
- Valve Size: 4 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 450 F
-
Supplier: Festo Corporation
Description: Lever in metal or polymer design Front panel mounting, through or mounting holes
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 176 to -4 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Festo Corporation
Description: Width dimension 62 mm With NPT connecting thread Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position is immediately recognizable With optional pressure gauge and pressure
- Pressure Rating: 0 to 261.06786 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air, Gas
- Material Of Construction: Aluminum
-
Supplier: Festo Corporation
Description: finger lever valve VHEF-L-M52-M-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
- Pressure Rating: -13.7785815 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 18 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure: PN1MPa - 6MPa Connection:
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 145.036839357197 to 870.221036143182 psi
- Features: Angle Valves, Ball Valves, Check Valves, Gate / Knife Valves, Other
- Material Of Construction: Brass / Bronze
-
Supplier: NIBCO INC.
Description: NIBCO® HydraPure®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is
- Features: Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, SDWA "Lead Free" Compliant, Swing Check Valves
- Actuation: Manual / Hand
- Media: Potable Water, Water
-
Supplier: Lumaco Sanitary Valves
Description: Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting mechanism which
- Valve Size: 4 inch
- Controlled Pressure Range: 0 to 80 psi
- Number of Ports/Ways: 2
- Connection Description: Butt Weld
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 1 to 2.5 inch
- Pressure Rating: 485 psi
- Number of Ports/Ways: 2
- Features: Blow Off Valves, Gate / Knife Valves
-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Valve Size: 16 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Butt Weld
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: AVK International A/S
Description: AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK’s own oil and gas resistant NBR rubber compound. It features an outstanding durability due to the ability of the rubber
- Valve Size: 2 to 36 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange, Butt Weld
- Material Of Construction: Ductile Iron
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications In industrial plants, power
- Valve Size: 1.968505 to 19.68505 inch
- Pressure Rating: 1,450.377 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,022 F
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 2 to 16 inch
- Pressure Rating: 500 to 740 psi
- Number of Ports/Ways: 2
- Media Temperature: -30 to 200 F
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Connection Description: Compression Fitting
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Media: Gas
- Features: Gate / Knife Valves
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife valve designed for difficult slurry applications. Each time the valve strokes, the Series DX Valve is designed to discharge a small amount of slurry out
- Valve Size: 3 to 42 inch
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Steel
- Features: Gate / Knife Valves, Other
-
Supplier: NIBCO INC.
Description: Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 to 300 psi
- Media Temperature: 160 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Tube Fitting
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Flow (Cv): 10.2
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
Find Suppliers by Category Top
Featured Products Top
-
The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
?piece design offers reliable performance because the rolled seating surface naturally compresses the slide into the frame, creating a tight, dependable seal without the need for complex hardware. C-8 Advantage: Locking Mechanism The C-8 Ditch Gate’s cam (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representativecomplete and submit this form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
- Bearing solutions for hydropower gates turbines valves (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Flow Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
Hydropower Dam Turbines -Wicket Gates -Servo-Motors -Operating Ring Sliding Segments -Linkages -Guide Vanes Pelton Turbines -Injectors -Deflectors Gates -Intake Gate Sliding Segments and Rollers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV both measures the flow rate and total of the product that runs through it, but also controls the (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
.) Marine (boat trim tabs, hatch lifts, etc.) Recreational Vehicles (RV leveling jacks, slide outs, etc.) Aerospace (jet ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
Maximize uptime for valves in wastewater treatment plants
actuator system on a slide gate, sluice gate/penstock, gate or knife gate valve. LINAK offers a highly reliable actuator solution ideal for valve automation in wastewater treatment plants.
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
High-Lift Box/Container Dumper
A pneumatic or manual slide gate valve prevents material flow until the discharge cone has been properly seated, and allows discharging at controlled rates.
-
Equipment | High-Lift Box/Container Dumper discharges dust-free into vessels 6 to 10 ft | Food Processing
A pneumatic or manual slide gate valve prevents material flow until the discharge cone has been properly seated, and allows discharging at controlled rates.
-
Proof-of concept testing of the advanced NOXSO flue gas cleanup process. Final report
A slide gate valve (either manual or actuated) should be installed on each J-valve downcomer.
-
Aqueous biphasic extraction of uranium and thorium from contaminated soils. Final report
Each equipped with manual -hydraulic slide - gate dump valve on bottom to mate with screw feededhopper.
-
COMMERCIAL DEMONSTRATION OF THE MANUFACTURED AGGREGATE PROCESSING TECHNOLOGY UTILIZING SPRAY DRYER ASH
The Recycle Daybin has a Level Transmitter (LT1-F250), Level Switch (LSLL1-F250), manual Gate Valve (MG-250), manual Air Slide valve, Bin Activator (M1-BV250), and Bagfilter (BF-250).
-
COMMERCIAL DEMONSTRATION OF THE MANUFACTURED AGGREGATE PROCESSING TECHNOLOGY UTILIZING SPRAY DRYER ASH
The Recycle Daybin has a Level Transmitter (LT1-F250), Level Switch (LSLL1-F250), manual Gate Valve (MG-250), manual Air Slide valve, Bin Activator (M1-BV250), and Bagfilter (BF-250).
-
Commercial Demonstration of the Manufactured Aggregate Processing Technology Utilizing Spray Dryer Ash
The Recycle Daybin has a Level Transmitter (LT1-F250), Level Switch (LSLL1-F250), manual Gate Valve (MG- 250), manual Air Slide valve, Bin Activator (M1-BV250), and Bagfilter (BF-250).
-
Thermal Spray Coatings For Gate Valve Components
Gate valves are usually operated by sliding the gate between the seats using manual , hydraulic or pneumatic actuation.
Indicates content that may require registration and/or purchase.