Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 172 is a fixture from Tektronix. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the
-
Supplier: Mechanical Research & Design, Inc.
Description: technicians perform these tests by introducing a test fluid into the part or product system. Various monitoring techniques are then employed, including pressure decay or direct leakage flow rate, to assess whether the product meets a pre-determined fitness for use.
-
Supplier: Mecmesin Corporation
Description: The ValuTest-L manual test stand combined with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) is a simple and budget-priced solution for repetitive tensile or compressive testing. Easy-to-use, the ValuTest-L uses a spring-loaded quick-action lever to perform
- Force / Load Capacity: 112.4 lbs
- Stroke / Maximum Opening: 6.7 inch
- Length: 16.5 inch
- Application: Compressive, Tensile
-
-
Supplier: Mark-10 Corporation
Description: assembly. Recommended for use with a force gauge and ES30 manual test stand or ESM303 motorized test stand. A column extension is required to accommodate the height of the fixture.
-
Supplier: Thermal Press International, Inc.
Description: For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The Manual Thermal Press or “Hand Press” series (Model MTP & MTP-C) are versatile test laboratory-style machines for
- Frame & Head Type: Bench Mounted
- Technology: Manual, Thermal Press
- Operation: Staking
-
Supplier: Mecmesin Corporation
Description: An affordable manual test solution enabling fine positional control of the crosshead This MDD manual test stand, operated via a handwheel, can be combined with any of Mecmesin's digital force gauges to measure tension and compression up to 1000N. Add a height scale to
- Force / Load Capacity: 224.8 lbs
- Stroke / Maximum Opening: 15 inch
- Length: 24.8 inch
- Application: Compressive, Tensile
-
Supplier: Marposs Corp
Description: DESCRIPTION Single station HV test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading. Principle of measurement: Insulation resistance and Dielectric strength (using High Voltage supply), by way of a Hipot tester. The bench provides
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Haida International Equipment Co., Ltd.
Description: host, computer, universal fixture, professional software, communication cable Option: standard roller, test panel, sampling knife, floating roller fixture, non-standard fixture Test Principle This tensile testing equipment uses AC servo motor as a power plant, belt
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Marposs Corp
Description: DESCRIPTION Double station Emptying/Filling test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading (a console provided by the customer allows the integration of the DUT with the test bench) Principle of measurement: bubble
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Mecmesin Corporation
Description: to 500N. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features LCP/S shown with advanced force gauge performing tension test on a spring High precision (when used in combination with Mecmesin's Advanced Force Gauge)
- Force / Load Capacity: 112.4 lbs
- Stroke / Maximum Opening: 6.7 inch
- Length: 14.2 inch
- Application: Compressive, Tensile
-
Supplier: Uson, L.P.
Description: USON Innovative Systems (UIS) - formerly known as "Prex" Leak Test Systems Precision engineered test systems for manual, semi-automatic and fully automated leak testing. Uson can design and manufacture leak test systems to customer requirements ranging from a simple
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Mass Flow, Mass Spectrometer (Helium Leak Detector), Pressure Differential / Decay
- Computer Interface Options: Other, Parallel Interface, Serial Interface
-
Description: panels) are employed primarily in test systems between stimulus/measurement assets and a related unit-under-test (UUT), although any application involving high-density contacts requiring a quick disconnect interface could benefit. The receiver is a receptacle that is mounted to
-
Supplier: AMETEK Programmable Power
Description: 450W each Electronic Load Rack Three 5KW load channel; 3-450V, 0-150A constant current Remote User Interface Ruggedized Portable PC with operator interface software System Verification test Fixture Customized for individual spacecraft I/O to allow convenient, manual verification
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Haida International Equipment Co., Ltd.
Description: test, with special fixture is also suitable for all kinds of finished products tensile, compression, peel, cut, tear, bend test。 5000kg Capacity Tensile Testing Machine is a kind of electric tensile tester which uses the motor to drive ball screw to move fixture. Place
- Force / Load Capacity: 2,205 to 11,025 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
- Display / User Interface: Application Software, Computer Interface
-
Description: panels) are employed primarily in test systems between stimulus/measurement assets and a related unit-under-test (UUT), although any application involving high-density contacts requiring a quick disconnect interface could benefit. The receiver is a receptacle that is mounted to
-
Supplier: AMETEK Sensors, Test & Calibration
Description: MT91 Series are its very fast test cycle coupled with its incredible test accuracy. No traditional microhardness testers can come close to matching the MT91 in speed or accuracy, since no manual interpretation of the impression is required. Features & Benefits Unmatched accuracy
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Test: Rockwell
-
Description: panels) are employed primarily in test systems between stimulus/measurement assets and a related unit-under-test (UUT), although any application involving high-density contacts requiring a quick disconnect interface could benefit. The receiver is a receptacle that is mounted to
-
Supplier: Haida International Equipment Co., Ltd.
Description: insulating bush; expose the test specimens to the sealed air in the test chamber without light and with constant ozone concentration and constant temperature according to predetermined time. and then observe the cracks on test specimens’ surface and the degree of change of other
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures according to national
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Description: and fixture panels) are employed primarily in test systems between stimulus/measurement assets and a related unit under test (UUT), although any application involving high density contacts requiring a quick disconnect interface could benefit. The Receiver is a receptacle that is
-
Supplier: Marposs Corp
Description: solution: Manual operation Compact and portable design Complete turnkey leak detection module Automatic test module Accurate robotic leak detection station designed to work in combination with the basic sniffing station to improve functionality such as Automatic operations Accurate
-
Supplier: Marposs Corp
Description: part tested, the following data can be stored on the local storage of the IPC: Test date and time Result (good or reject) Actual test pressure value Leak value Test parameters (test pressure and reject limit) A periodic test of the seals and instrumentation
-
Supplier: LECO Corporation
Description: Perfect for a production facility or a research lab, LECO's LM Series Microindentation Hardness Testing Systems offer a variety of models (including analog and digital) with the advanced features that meet your requirements and budget. Manual or auto turret A variety of objectives, from 2.5X
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Test: Vickers and Knoop
-
Supplier: Despatch - ITW EAE
Description: along with clear, detailed information on oven status. Protocol 3™ features three operating modes for quick and easy operation: Manual mode, Timer mode and Pro.file mode. . The data-logging functionality enables reporting and analyzing and data files can be exported via the controller’s
- Temperature Range: 649.4 F
- Capacity: 4.2 cubic feet
- Application: Aging, Curing, Drying
- Atmosphere: Air / Oxidizing
-
Supplier: Mark-10 Corporation
Description: This grip is ideal for general pull testing applications. Manually tightened serrated jaws may be individually adjusted for samples up to 0.25" (6.3mm) thick.
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: TT03 torque gauge, or in test stand controlled applications with the TSTM-DC torque test stand. A hex tail with female threads permits mounting to a torque gauge, force gauge, or test stand.
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mecmesin Corporation
Description: Large pinch grips are ideal for testing samples and components up to 25mm (0.98") wide. Fast installation and release of samples is achieved by manually tightening the wing nut. Capacity 500N (50kgf, 110lbf) Applications: Used for tensile and heavy duty peel testing of: Small components Textile
- Force / Load Capacity: 112.4 lbs
- Stroke / Maximum Opening: 0.9842525 inch
- Operation: Mechanical
- Application: Tensile
-
Supplier: Mark-10 Corporation
Description: longevity over repeated engagements. This grip can be used either manually with an R50 torque sensor or TT03 torque gauge, or in test stand controlled applications with the TSTM-DC torque test stand. A hex tail with female threads permits mounting to a torque gauge, force gauge, or
- Test Fixture Type: Test Grip / Clamp
- Application: Universal
-
Supplier: Reid Supply
Description: Manual Swing Clamps are easy-to-use options for fixture building/testing, welding and assembly operations in the industrial, aerospace, and automotive markets. They provide quick swing-and-clamp movement for increased productivity. The new Manual Swing Clamps feature an enclosed
- Clamping Force: 449.6 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Manual
-
Supplier: Carr Lane Manufacturing Co.
Description: because internal components are virtually wear-free. Hand Pumps are suitable for smaller clamping fixtures and assembly operations where automatic pressure control is not required. Hand operation is ideal when extra "feel" is required for assembly and/or test fixtures.
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Carr Lane Manufacturing Co.
Description: assembly and/or test fixtures.
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Carr Lane Manufacturing Co.
Description: operations where automatic pressure control is not required. Hand operation is ideal when extra "feel" is required for assembly and/or test fixtures.
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Foundrax Engineering Products, Ltd.
Description: These are for comparison purposes to determine degree of operator accuracy in manual microscope measurement. These are steel blocks containing 5 Reference Indentations made with a 10mm ball in the range 2.40-6mm and 5 Reference Indentions made with a 5mm ball in the range 1.30-3mm. These
- Test Standard: Brinell, ISO
- Application: Hardness
- Operation: Mechanical
- Test Fixture Type: Standard / Test Block
-
Supplier: ZwickRoell LP
Description: The clip-on extensometers 5025-1, 8040-1, and 7537-1 are manual clip-on extensometers that can be attached to the specimen quickly and securely with one hand. These lightweight instruments are highly accurate, yet cost efficient solutions for standard tests.
- Stroke / Travel: 1.574804 inch
- Stroke / Maximum Opening: 1.574804 inch
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: ZwickRoell LP
Description: The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests to ISO 6892-1 Method A1. The laserXtens is easy to operate and
- Stroke / Travel: 1.968505 inch
- Stroke / Maximum Opening: 1.968505 inch
- Application: Compressive, Fatigue / Cyclic, Flexure / Bending, Tensile
- Test Fixture Type: Extensometer
Find Suppliers by Category Top
Featured Products Top
-
services for developing custom accessories and fixtures for unique part measurements. Whether it’s developing precision probes and styli assemblies, or creating custom fixtures to optimize the measuring process, Pratt & Whitney has everything you need to get the best Engineering services (read more)
Browse Engineering Design Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
planning, fixture design and fabrication consulting and lab testing, E-Labs offers what you need. Our Main Scientific Testing Facility includes over twelve thousand square feet of floor space and our remote facility has twenty thousand square feet of remote operations facilities. (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
and IT industries. From concept to analysis, test planning, fixture design and fabrication consulting and lab testing, E-Labs offers what you need. Our Main Scientific Testing Facility includes over twelve thousand square feet of floor space and our remote facility has twenty thousand square feet of remote operations facilities. (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
inspection (bubble testing). It is based on mass spectrometer analysis of the trace gas helium. The first module is the basic HeSNIFFER, as the sniffing test is the simplest solution applied. It allows manual operations, it is designed with a compact and portable structure and is already a (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
instruction HALT fixturing consultation Custom-designed test set-up HALT documentation and administration protocols Project management Production Reliability Support (HASS Consulting): Custom-designed test set-up HASS (read more)
Browse Product and Component Testing Services Datasheets for ESPEC North America Inc | Qualmark Products and Services -
disciplines for the Aerospace, Automotive, Military, Commercial, Electronics and IT industries. From concept to analysis, test planning, fixture design and fabrication consulting and lab testing, E-Labs offers what you need. Our Main Scientific Testing Facility includes over twelve thousand square feet of floor space and our remote facility has twenty thousand square feet of remote operations facilities. (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
Special testing such as explosive atmosphere, high pressure, high vacuum, Helium leak detection and fungus are also performed at our facility. E-Labs offers simulation services from cradle to grave, from concept to analysis, test planning, fixture design and fabrication consulting to testing (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
and IT industries. From concept to analysis, test planning, fixture design and fabrication consulting and lab testing, E-Labs offers what you need. Our Main Scientific Testing Facility includes over twelve thousand square feet of floor space and our remote facility has twenty thousand square feet of remote operations facilities. (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
E-Labs personnel have over 70 years of hands-on lab testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial, Electronics and IT industries. From concept to analysis, test planning, fixture design and fabrication (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
full-service package encompasses a range of essential offerings: Customized Test Fixture and Use of Testing Systems including development of bespoke test fixtures, integration with existing testing systems (e.g., laboratory benches) through necessary connections, valves, and equipment; fixtures (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp
Conduct Research Top
-
Passive Equalization of Test Fixtures for High-Speed Digital Measurements with Automated Test Equipment
is becoming more complex. The speed bottleneck is moving from the pin electronics of the ATE to the test fixture connecting the ATE to the device under test (DUT). The layout of the test interface will require thinner and longer signal traces which will have an unacceptable loss for the required data rates
-
Bad Cable or Bad Test Fixture?
A common testing problem is determining whether a reported failure is truly a problem with the Device-Under-Test or a problem with the test interface. Test connectors wear out with repeated usage, pins break, plating is worn off and intermittent readings can occur. Any defects in the test interface
-
Concrete Testing
Testing fixtures supplied for building materials such as the manufacture of concrete is important to ensure of the correct properties of the material and understand its capabilities. A fixture with a drain and Digital Probes can measure any bending of hardened concrete.
-
Selection Guide for Conducted Immunity Testing
Conducted Immunity (CI) systems require many accessories to meet specific test objectives. The following is an overview and selection guide of AR RF/Microwave Instrumentation's test fixtures which contain the necessary components to perform Bulk Current Injection testing to various IEC, Military
-
Turbo Testing Success Story
Our client was looking for expertise in test instrumentation and data collection as the basis for developing many unique and highly capable test fixtures. We successfully demonstrated to the client that we can acquire critical turbo charger data to an extremely high accuracy while maintaining
-
Case Study: Leak Test for Endoscope Irrigated Blade Assembly
Problem/Goal: A medical device company manufactures an irrigated. blade assembly for an endoscope which requires. accurate repeatable leak test results. The test fixture must also have the flexibility to be able. to adjust to a variety of test part lengths. Resolution: For this customer, TME
-
Packaging With Assurance testing the integrity of packaging materials
The growth in packaging across many consumer markets has created the need for testing the integrity of packaging materials. Resistance to crushing and burst strength are examples of parameters that are important to the pharmaceutical industry. Texture Analysers with special purpose test fixtures
-
Capacitance Set Point Stability During Random Vibration Test
The variable end of a CSV4-900-01 vacuum capacitor was bolted to a thick phenolic disc. This disc was clamped into a rigid test fixture, which was bolted securely to the working table of the vibration test rig (Figure 1). The fixed end of the vacuum capacitor was left free to
More Information Top
-
Test Standards / Manual Fixtures
This MA2110 Manual Test Fixture Kit is used for YELO Test Systems.
-
Test Standards / Fixtures
This MA2110 Manual Test Fixture Kit is used for YELO Test Systems.
-
Electronic Instrument Handbook, Third Edition > Instrument Systems
• Manual test fixtures .
-
REINHARDT System- und Messelectronic GmbH Manual Test Fixture
Reinhardt System- Manual Test Fixture .
-
An introduction to coaxial RF probing solutions for mass-production tests
(a) manual test fixtures (b) vacuum test fixtures (c) pneumatic test fixtures .
-
Contacts / Test
Manual Test Fixture Type 52L .
-
ICT System
High performance manual test fixture for functional and ICT.
-
INGUN Prüfmittelbau GmbH
Manual Test Fixtures .
Indicates content that may require registration and/or purchase.