Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Ships and marine technology - Anchor chain releasers
-
Standards and Technical Documents - Ships and marine technology \x97 Anchor chain releasers -- 24059Supplier: Accuris
Description: Ships and marine technology \x97 Anchor chain releasers
-
Supplier: Accuris
Description: ANCHORS, MARINE, FLUKED, LIGHTWEIGHT, HIGH STRENGTH, CAST STEEL
-
-
Supplier: Accuris
Description: Ships and marine technology - Stud-link anchor chains
-
Description: Specifies requirements of anchor winches for position keeping, and temporary and emergency anchoring of mobile offshore units, particularly drill-ships, semi-submersible drilling rigs and accomodation platforms. Does not apply to anchor winches which are used for other purposes.
-
Supplier: CSA Group
Description: Specifies requirements of anchor winches for position keeping, and temporary and emergency anchoring of mobile offshore units, particularly drill-ships, semi-submersible drilling rigs and accomodation platforms. Does not apply to anchor winches which are used for other purposes.
-
Description: ISO 1704:2008 specifies the shape, proportions, dimensions and tolerances of the component parts of stud-link anchor chains. Any statutory requirements, rules and regulations applicable to the individual ship concerned also apply.
-
Supplier: CSA Group
Description: ISO 1704:2008 specifies the shape, proportions, dimensions and tolerances of the component parts of stud-link anchor chains. Any statutory requirements, rules and regulations applicable to the individual ship concerned also apply.
-
Supplier: CSA Group
Description: ISO 18289:2014 specifies requirements for the design, construction, operation, safety, performance, and inspection rules of anchor winches. ISO 18289:2014 is applicable to anchor winches, with hydraulic or electric drive, installed at the stern of seagoing transport ships. It can be
-
Description: ISO 17339:2002 specifies requirements for the design, performance and prototype testing of sea anchors fitted to survival craft (lifeboats and liferafts) and rescue boats in accordance with the IMO International Life-Saving Appliance Code.
-
Supplier: National Bolt & Nut Corporation
Description: Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to
- Thread Size: 0.1 to 4 inch
-
Supplier: David Round
Description: Weather resistant components make The David Round Company’s marine winches ideal for shipboard use including anchor, ladder and gangway lifting as well as buoy handling. Sealed and accessible gearing Optional free-spooling capability Electric, air and hydraulic units available
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Hutchinson Aerospace and Industry
Description: Effective reduction of noise and vibration of internal combustion diesel engines in marine installations. Barry Controls Marine Mounts are designed to provide effective noise and vibration isolation of marine engines up to, but not limited to, 1,000 hp. One of the most important
-
Supplier: Princess Auto Limited
Description: 3/8 in. x 75 ft Braided Anchor Line
- Overall Width / OD: 0.375 inch
- Overall Length: 25 yd
- Features: Hydrophobic/Waterproof, Synthetic / Polymer
- Applications: Marine
-
Supplier: Princess Auto Limited
Description: 1/4 in. x 100 ft Braided Anchor Line
- Overall Width / OD: 0.25 inch
- Overall Length: 33.333333333333336 yd
- Features: Hydrophobic/Waterproof, Synthetic / Polymer
- Applications: Marine
-
Supplier: Princess Auto Limited
Description: 3/8 in. x 50 ft Twisted Anchor Line
- Overall Width / OD: 0.375 inch
- Overall Length: 16.666666666666668 yd
- Features: Hydrophobic/Waterproof, Synthetic / Polymer
- Applications: Marine
-
Supplier: Princess Auto Limited
Description: 3/8 in. x 50 ft Double Braided Anchor Line
- Overall Width / OD: 0.375 inch
- Overall Length: 16.666666666666668 yd
- Features: Hydrophobic/Waterproof, Synthetic / Polymer
- Applications: Marine
-
Description: IEC TS 62600-2:2016(E) provides the essential design requirements to ensure the engineering integrity of wave, tidal and other water current energy converters, referred to as marine energy converters (MECs), for a specified design life. Provides an appropriate level of protection against
-
Supplier: CSA Group
Description: IEC TS 62600-2:2016(E) provides the essential design requirements to ensure the engineering integrity of wave, tidal and other water current energy converters, referred to as marine energy converters (MECs), for a specified design life. Provides an appropriate level of protection against
-
Supplier: Quantum-Med Marine, Ltd.
Description: Quantum , the first marine stabilizer manufacturer to conquer the challenge of stabilizing vessels underway and at anchor, is the home of ZeroSpeed™. Our fin, and now our rotor, stabilizer systems consistently deliver optimal performance at anchor and underway. Quantum
- Rotation Angle: 90°
-
Supplier: SAE International
Description: The purpose of this SAE Recommended Practice is to provide guides toward standard conditions for operating marine engine throttles (gasoline or diesel) where push-pull cable control is applicable. For control cable information see SAE J917. a Maximum desirable force required to make or
-
Supplier: SAE International
Description: The purpose of this SAE Recommended Practice is to provide guides toward standard conditions for operating marine hydraulic transmissions where push-pull cable control is applicable. For control cable information see SAE J917. a Provide suitable detents at forward, neutral, and reverse
-
Supplier: SAE International
Description: The purpose of this SAE Recommended Practice is to provide guides toward standard conditions for operating marine hydraulic transmissions where push-pull cable control is applicable. For control cable information see SAE J917. a Provide suitable detents at forward, neutral, and reverse
-
Description: ISO 3828:2008 establishes the vocabulary for the various terms in use relative to ship's deck machinery. It defines, in English, general terms used in connection with this subject, and includes specific terms associated with anchoring and mooring, cargo handling, towing, ancillary deck equipment
-
Supplier: CS UNITEC
Description: Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications. Uses SDS Plus Shank Drill Bits Holes up to
- Weight: 15 lbs
- RPM: 0 to 625 rpm
- Power: Hydraulic Tools, Power Tools
- Features: Multiple Speed Settings, Second Handle
-
Supplier: Advanced Antivibration Components - AAC
Description: HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT •
- Maximum Load Capacity (Per mount): 1.8 lbs
- Height or Thickness (Before loading): 1.61 inch
- Mounting Size (To Machine): 0.165 inch
- Mounting Size (To Support Structure): 0.165 inch
-
Description: composites engineering. The CATS’ multidisciplinary foundations in advanced manufacturing science, sensing and control, machine vision, and modeling and simulation anchor researchers’ end-to-end approach. Companies can engage Rensselaer CATS for: Technical consultation, feasibility studies,
- Industry Served: Aerospace, Agricultural, Automotive, Electronics, Energy, Environment, General Industrial, Marine, Medical, Military, Rail
- Services: Design Support, Electrical Design, Industrial Design, Materials Research, Modeling, Product Design, Prototyping, Software Development, Systems Design, Testing
- Features: Northeast US Only
-
Supplier: Certex UK
Description: press roller Alternative Speeds Alternative drum dimensions / split drums/ additional rope anchors / etc. Drum Guards Emergency Cranking Marine / offshore coating systems Control options: IP 65 direct pendant remote control with emergency stop (up to 1.5kW 220 V AC / 1 phase or 2.2kW
- Load Capacity: 2,866.006 lbs
-
Supplier: Certex UK
Description: press roller Alternative Speeds Alternative drum dimensions / split drums/ additional rope anchors / etc. Drum Guards Emergency Cranking Marine / offshore coating systems Control options: IP 65 direct pendant remote control with emergency stop (up to 1.5kW 220 V AC / 1 phase or 2.2kW
- Load Capacity: 881.848 lbs
-
Supplier: Certex UK
Description: press roller Alternative Speeds Alternative drum dimensions / split drums/ additional rope anchors / etc. Drum Guards Emergency Cranking Marine / offshore coating systems Control options: IP 65 direct pendant remote control with emergency stop (up to 1.5kW 220 V AC / 1 phase or 2.2kW
- Load Capacity: 1,322.772 lbs
-
Description: composites engineering. The CATS’ multidisciplinary foundations in advanced manufacturing science, sensing and control, machine vision, and modeling and simulation anchor researchers’ end-to-end approach. Companies can engage Rensselaer CATS for: Technical consultation, feasibility studies,
- Industry Served: Aerospace, Agriculture, Automotive, Building / Construction, Electrical / Electronics, Environment, Manufacturing, Marine / Naval
- Capabilities: Aerospace Engineering, Biomedical Engineering (BME), Environmental Engineering, Industrial Engineering, Materials Engineering, Mechanical Engineering, Software Engineering, Systems Engineering
- R&D Services: CAD Design, Ergonomic Design, Industrial Design, Machine Design, Materials Research, Modeling, Process Design, Product Design, Software Development, Systems Design
- Testing and Forensic Services: Investigative Studies, Reverse Engineering
-
Supplier: National Bolt & Nut Corporation
Description: including marine, mining, food processing and transportation. And, we offer a variety of finishing options, ranging from PTFE and phosphate to brass, silver and nickel plated. Built to be used for a broad assortment of diverse applications such as jewelry, construction machinery, bridges, and
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: UL Standards & Engagement
Description: with the material and construction of the tank. 1.1 revised effective December 30, 1998 1.2 These requirements do not cover Fire Resistant Tanks which are intended for installation and use in accordance with the Automotive and Marine Service Station Code, NFPA 30A. These tanks are covered in
Find Suppliers by Category Top
Featured Products Top
-
Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
Shackle There are multiple shackle styles, each designed for specific uses: Anchor (Bow) Shackles – For multi-leg slings or side loads Chain (D-Shaped) Shackles – For straight-line loads only Screw Pin Shackles – Quick to install and (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
manufacture custom Hastelloy fasteners. Hastelloy provides excellent corrosion resistance, especially in chemical plants, marine structures, or refineries. These fasteners support long-term performance and reduce maintenance costs for operators who work in some of the most demanding areas (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Force Control Industries Offers Marine Duty Options
Force Control Posidyne Clutch Brakes, Posistop and Positorq Brakes, and MagnaShear Brakes can all be modified for marine duty applications. This means they can be used for salt water applications on board ship for deck winches, cranes, anchor winches, and brake applications on offshore oil rigs
More Information Top
-
Of all parts of the world The Arktis
A half hour had later ships wharfed that the Swedish and Norwegian flags blew proudly of the …
-
Marine micropile anchor systems for marine renewable energy applications
Micropile anchor technology offers a “game-changing” approach to a broad range of marine anchoring applications that include not only anchors in the traditional sense, but also other applications that require fixing objects to the seafloor.
-
Numerical simulation of the of penetration process of ship of anchors in sand
Numerical simulation of the penetration process of a marine anchor in sand.
-
The Break-Out Behavior of Suction Anchors Embedded in Submerged Sands
A substantial mooring is often required in deep water, by reason of extreme storm conditions, where the use f conventional marine anchors may be ruled out by the need for precise station keeping and the reaction of uplift forces.
-
Marine Hardware - Marine Hardware Manufacturers, Suppliers
Marine Anchor Chain We can produce DIA36mm to DIA172mm U2, U3 marine anchor chains, accessories and anchors.
-
A System Approach to Marine Terminal Design
Survey campaigns will need to be planned, timed and scoped so that the essential decisions can be made at an early phase of the project (i.e. using marine anchors instead of anchor piles for the anchor legs, geohazard avoidance), and PLEM …
-
Ground Anchors and Anchored Structures Complete Document
… terms of ground terminology and according to the geology and topography of the site: (a) soil anchors, covering 70-80 percent of the market; (b) rock anchors, representing 10-20 percent of the market; and (c) marine anchors , also installed in fluvial …
Indicates content that may require registration and/or purchase.