-
Supplier: Voith Turbo Inc.
Description: Kuesel universal joint shaft coupling with short installed length Features: Nominal torque capacity TKN: 4,000 Nm Friction bearing Frictional damping Connection engine flywheel - solid shaft For marine propulsion, engine flywheel is integrated into coupling
- Rated Torque: 35,398.2300884956 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: Renold Plc.
Description: The highly flexible VF coupling has been designed for diesel engines that are mounted separately from the marine gear and which can be placed on flexible mounts. These flexible mounts provide optimum isolation of the vibrations of the diesel engine from the hull.
- Bore Diameter: 4.724412 to 6.692917 inch
- Coupling Diameter: 18.37402567 to 26.50001431 inch
- Rated Torque: 106,194.690265487 to 477,876.10619469 In-lbs
- Rated Speed: 1,950 to 2,460 rpm
-
Description: Flexible coupling with keyway-hubs. The elastic elements can be dismounted radially without displacement of the motor and the driven shafts. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for overload protection in
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
-
Supplier: Renold Plc.
Description: Innovative coupling designed to satisfy a vast spectrum of diesel drive and compressor applications. The Standard Range Comprises Flywheel to shaft Shaft to shaft Flange to flange Flywheel to shaft ½ stiffness Shaft to shaft ½ stiffness
- Bore Diameter: 8.267721 to 17.716545 inch
- Coupling Diameter: 23.0315085 to 48.818924 inch
- Rated Torque: 331,858.407079646 to 3,318,584.07079646 In-lbs
- Rated Speed: 1,040 to 2,300 rpm
-
Supplier: Renold Plc.
Description: The Renold Hi-Tec HTB coupling is a high-temperature, blind-assembly coupling specially designed to work in extreme temperatures from -50 degrees C to +200 degrees C. Eight frame sizes are currently available for engine flywheels from SAE 11.5 to 21 and torques up to 40kNm.
- Coupling Diameter: 13.875 to 26.5 inch
- Rated Torque: 353,982.300884956 In-lbs
- Coupling Type: Elastomeric "Tire" Shape
-
Supplier: Voith Turbo Inc.
Description: Coupling design consisting of: - highly flexible coupling BR 152 - synchronising shaft Features: Nominal torque capacity TKN: 180 - 40,000 Nm Friction or antifriction bearings Frictional damping Connection engine flywheel - synchronising shaft Specifically designed for small
- Rated Torque: 1,592.9203539823 to 353,982.300884956 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: Renold Canada
Description: The Renold HiTec HTB coupling is a high-temperature, blind-assembly coupling specially designed to work in extreme temperatures from -50 degrees C to +200 degrees C. Eight frame sizes are currently available for engine flywheels from SAE 11.5 to 21 and torques up to 354,040 lbf.ins.
- Bore Diameter: 1.574804 to 8.661422 inch
- Coupling Diameter: 13.87402324 to 33.858286 inch
- Coupling Length: 4.19685266 to 11.81103 inch
- Angular Misalignment: 0.5 degrees
-
Supplier: John Crane, Inc.
Description: TLC coupling range is particularly suited for high-torque electric motor or turbine drives in critical process industry, marine and power generation. Torque is transmitted through two sets of membranes, separated by a spacer element, and protected by two adaptable guard rings in a
- Bore Diameter: 19.5 inch
- Rated Torque: 4,141,592.92035398 In-lbs
- Rated Speed: 15,300 rpm
- Coupling Type: Wafer / Flexible Disc
-
Description: Rigid disc coupling with keyway-hubs. The whole coupling and the torque limiter can be dismounted without displacement of the motor, driven shaft and of the hubs. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Description: come out of their resting position and cause a constant activation or a separation of the two halves of the coupling. In this condition the coupling is disengaged and free running of the coupling is ensured. After disengagement the coupling can be returned to its
- Bore Diameter: 0.9842525 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 7.086618 to 11.4960692 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Supplier: KTR Corporation
Description: easy to integrate the coupling in the drive. Product features Overload system in combination with backlash-free ROTEX® GS Backlash-free and torsionally-flexible Axial plug-in Low mass moment of inertia Different elastomer hardness degrees available
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 2.4409462 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Supplier: UL Standards & Engagement
Description: Liquids, CAN/ULC-S679; e) Flexible connector piping for liquid fuels, which is covered by the Standard for Flexible Connector Piping for Fuels, UL 2039, or the Standard for Flexible Connector Piping for Fuels, CAN/ULC-S633; f) Motor fuel dispensing hose, which is covered by the
-
Supplier: UL Standards & Engagement
Description: Liquids, CAN/ULC-S679; e) Flexible connector piping for liquid fuels, which is covered by the Standard for Flexible Connector Piping for Fuels, UL 2039, or the Standard for Flexible Connector Piping for Fuels, CAN/ULC-S633; f) Motor fuel dispensing hose, which is covered by the
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for hose and hose assemblies, including vapor recovery hose and assemblies, for use on dispensing devices for flammable and combustible liquids. A hose assembly consists of flexible hose and fittings suitable for attachment to flammable and
-
Supplier: Kuriyama of America, Inc.
Description: Resists burn-through. Super resistant to abrasion. Excellent resistance to heat, ozone, weather, most chemicals (acids, bases, salts, oils, solvents, etc.), flame, wear, tear and puncture. Highly flexible and smooth inner lining provides excellent dilation characteristics with low friction
- Outside Diameter: 2 inch
- Temperature Range: 176 F
- Media: Chemicals
- Application: Fire Hose, Marine
-
Supplier: Kuriyama of America, Inc.
Description: Resists burn-through. Super resistant to abrasion. Excellent resistance to heat, ozone, weather, most chemicals (acids, bases, salts, oils, solvents, etc.), flame, wear, tear and puncture. Highly flexible and smooth inner lining provides excellent dilation characteristics with low friction
- Outside Diameter: 4 inch
- Temperature Range: 176 F
- Media: Chemicals
- Application: Fire Hose, Marine
-
Supplier: Kuriyama of America, Inc.
Description: Resists burn-through. Super resistant to abrasion. Excellent resistance to heat, ozone, weather, most chemicals (acids, bases, salts, oils, solvents, etc.), flame, wear, tear and puncture. Highly flexible and smooth inner lining provides excellent dilation characteristics with low friction
- Outside Diameter: 1 inch
- Temperature Range: 176 F
- Media: Chemicals
- Application: Fire Hose, Marine
-
Supplier: Kuriyama of America, Inc.
Description: Resists burn-through. Super resistant to abrasion. Excellent resistance to heat, ozone, weather, most chemicals (acids, bases, salts, oils, solvents, etc.), flame, wear, tear and puncture. Highly flexible and smooth inner lining provides excellent dilation characteristics with low friction
- Outside Diameter: 1 inch
- Temperature Range: 176 F
- Media: Chemicals
- Application: Fire Hose, Marine
-
Supplier: Novaflex Group
Description: Novaflex Series 104OB. Rubber Odor Block Sanitation Hose. The best rubber sanitation hose available to prevent odor permeation associated with marine waist systems. Special copolymer tube designed to exceed industries requirements and be highly flexible and easy to connect. Suction
- Inside Diameter: 1 to 1.5 inch
- Working Pressure: 75 to 150 psi
- Temperature Range: -40 to 200 F
- Media: Discharge / Exhaust
-
Supplier: Westerbeke Corporation
Description: discharge water Technical Manual Exhaust connection (water injected 90° , 45° elbows & riser) Propeller shaft couplings (rigid/flexible)
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Hi-Tech Seals, Inc.
Description: and vibration regulations. We carry many standard mounts and offer engineering support for any new applications. This product range includes a variety of products including, flexible mountings, metal mountings, flexible bushings, flexible couplings, oil seals, acoustic
- Features: Oil Resistant
- Application: Vibration Isolation
-
Supplier: Westerbeke Corporation
Description: fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling discharge water Technical Manual Exhaust connection (water injected 90°, 45° elbow) Propeller shaft couplings (rigid/flexible)
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling discharge water Technical Manual Exhaust connection (water injected 90°, 45° elbow) Propeller shaft couplings (rigid/flexible)
- Displacement: 1.7578389458383172 liters
- Number of Cylinders: 4
- Length: 34.1 inch
- Width: 21.3 inch
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: under test and laboratory equipment or to another electrical circuit Sprung/spring loaded nickle-plated steel metal clip with serrated/jagged jaw for tight and secure grab connection, secure temporary connection for hands free testing / strong grip, corrosion resistant Flexible PVC insulation
- Current Rating: 10 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Froude, Inc.
Description: process, but also offers flexibility with water inlet/outlet placement and lifting eye locations. These engine dynos are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. The standard machines run in grease lubricated rolling element bearings. The
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
Supplier: KTR Corporation
Description: Setting the release torque In order to set the coupling to the requested release torque, a defined pre-stress is generated on the disk springs in each idle rotation element via the setting nut. The number of elements varies depending on the release torque demanded. If requested, the
- Torque Rating: 3.68731563421829 to 6,047.19764011799 Ft-lbs
- Bore Diameter: 3.543309 to 7.87402 inch
- Diameter: 10.236226 to 18.110246 inch
- Length: 13.8976453 to 25.2756042 inch
-
Supplier: Novaflex Group
Description: Novaflex Chemical resistance chart for chemical compatibility before use). *Not for use in Marine Dock, Crude oil, Bunker oil, or heavy viscous product applications. For these applications, contact Novaflex. Advantages: Crimped couplings Absorbs pump pulsations Less manpower to install
- Temperature Range: 200 F
- Media: Chemicals, Discharge / Exhaust, Oil / Fuel, Water
- Product Form: Hose (including Duct)
- Application: Other, Suction / Vacuum
-
Supplier: Midwest Brake
Description: applications including severe service clutching and braking in drilling platforms, drawworks, and auxiliary equipment. Model ER Couplings are expanding units, flexible and disconnectTorque Capacity up to: 118,000 Lb-in / 13.300 Nm
-
Supplier: Force Control Industries, Inc.
Description: encoder, and many custom shaft styles (splined, metric, double keyway). Other options include Washdown (food processing), Marine Duty (marine and ports), encoders, and vertical or horizontal mounting. All Posidyne Clutch Brakes feature our world renowned Oil Shear Technology to
- Torque Rating: 41.6666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Speed: 3,600 rpm
-
Supplier: UL Standards & Engagement
Description: Liquids, CAN/ULC-S679; e) Flexible connector piping for liquid fuels, which is covered by the Standard for Flexible Connector Piping for Fuels, UL 2039, or the Standard for Flexible Connector Piping for Fuels, CAN/ULC-S633; f) Motor fuel dispensing hose, which is covered by the
-
Supplier: Excelitas Technologies Corp.
Description: Easy coupling to optical fibers, measuring cells and capillaries External control Low heat dissipation Application areas FiberLight® D2 is it the ideal light source for applications with limited space in the equipment, whether stationary, portable / handheld or even battery-driven
- Lamp Power: 6 to 12 watts
- Rated Average Life: 2,000 hours
- Features: UV Lamps
-
Supplier: Caterpillar Oil & Gas
Description: temperature display Switches and contactors Gauges and instrument panels Lube System Fumes disposal Oil pans Prelube options Sump pumps Oil Filters Mounting System Base remova Vibration isolators Rails Power Take-Offs Front housing Flexible couplings Coupling hub Front accessory
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: separate Connecting Parts – Engine Set of connecting parts between flange coupling and flywheel Flexible flange coupling between engine and generator Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator Mounting of engine and generator on
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Connecting Parts – Engine Set of connecting parts between flange coupling and flywheel Flexible flange coupling between engine and generator Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator Mounting of engine and generator on
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Switches and contactors Gauges and instrument panels Lube System Fumes disposal Oil pans Prelube options Sump pumps Oil Filters Mounting System Base remova Vibration isolators Rails Power Take-Offs Front housing Flexible couplings Coupling hub Front accessory drives Auxiliary
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
flange-to-shaft arrangements. Split flexible rings can be replaced without moving the connected machines. Applications include marine drives, cement mill drives and large excavators. Discuss the driver (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
long-term operational stability under demanding industrial conditions. LENO offers a comprehensive range of flexible shaft couplings, including jaw, spring, curved tooth, bellows, disc, Oldham, and gear (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
High-Performance Curved Tooth Gear Couplings for Industrial Applications Designed to handle demanding power transmission requirements, curved tooth gear couplings provide exceptional (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
! A short intro to our flexible couplings C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993 (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
seal, rolling bearing or coupling failure. Alignment should be carried out by specialist personnel in accordance with operating instructions. Flexible shaft couplings are designed to relieve the effects of mechanical power (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
! A short intro to our flexible couplings C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993 (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
! A short intro to our flexible couplings C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993 (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
! A short intro to our flexible couplings C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993 (read more)
Browse Datasheets for C-Flex Bearing Company
More Information Top
-
Dynamics and Control of Mechanical Systems in Offshore Engineering
7, boundary control for a coupled nonlinear flexible marine riser with two actuators in transverse and longitudinal directions is developed to reduce the riser’s vibrations.
-
2010 Index IEEE Transactions on Control Systems Technology Vol. 18
Boundary Control of a Coupled Nonlinear Flexible Marine Riser; TCST Sept. 2010 1080-1091 Gerdes, J. C., see Ravi, N., TCST Nov. 2010 1289-1302 Gerdes, J. C., see Hsu, Y.-H. J., TCST July 2010 896-907 Geyer, T., see Mariethoz …
-
Boundary Control of a Flexible Riser With the Application to Marine Installation
In [6], boundary control for a coupled nonlinear flexible marine riser with two actuators in transverse and longitudinal directions has been designed to suppress the riser’s vibration.
-
Review of Control and Sensor System of Flexible Manipulator
Ge, S.S., He, W., Voon Ee How, B., Choo, Y.S.: Boundary control of a coupled nonlinear flexible marine riser.
-
Global Stabilization of Marine Risers with Varying Tension and Rotational Inertia
How, and Y. S. Choo, “Bound- ary control of a coupled nonlinear flexible marine riser,” IEEE Trans.
-
Adaptive robust boundary control of shaft vibrations under perturbations with unknown upper bounds
Boundary control of a coupled nonlinear flexible marine riser.
-
Dynamics of a Cantilevered Pipe Discharging Fluid With a Nozzle. Part 1: Nonlinear Equations of Three-Dimensional Motion
Boundary Control of a Coupled Nonlinear Flexible Marine Riser," IEEE Trans Control Syst Technol, Vol 18, No 5, pp 1080-1091.
-
Boundary control of coupled nonlinear three dimensional marine risers
Boundary control of a coupled nonlinear flexible marine riser.
-
Learning from adaptive neural network output feedback control of uncertain ocean surface ship dynamics
Boundary control of a coupled nonlinear flexible marine riser.
-
Robust and nonlinear control literature survey (no. 21)
Boundary control of a coupled nonlinear flexible marine riser.
Indicates content that may require registration and/or purchase.