-
Supplier: Accuris
Description: Marine Ballasts for Fluorescent Lamp
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G Class III Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Outside Type CUL IP 66 55 Degrees Celcius Ambient Temperature Non-Metallic LIGHT SOURCE Fluorescent
- Light Fixture Voltage: 12 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 60.00000000000001 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G Class III Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Outside Type CUL IP 66 55 Degrees Celcius Ambient Temperature Non-Metallic LIGHT SOURCE Fluorescent
- Light Fixture Voltage: 12 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 60.00000000000001 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
-
Supplier: Larson Electronics LLC
Description: UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where UV lamps are
-
Supplier: Juno Lighting Group
Description: REFLECTOR WITH ALBALITE LENS TYPE 7 5/8 INCH DIA SIZE PLASTIC WHITE TRIM FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
- Lamp Type: Fluorescent
- Application: Marine
- Fixture Type: Recessed Lights
-
Supplier: Juno Lighting Group
Description: REGRESSED SPLAY TRIM WITH FRESNEL LENS TYPE WHITE TRIM FINISH CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
- Lamp Type: Fluorescent
- Application: Marine
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Radwell International
Description: (T8-18") REPLACEMENT TUBE FOR RV AND MARINE, 8-30 VDC, 9.6 WATTS, 60,000 HOURS LONG LIFE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rig-A-Lite
Description: FEATURES UL1598A Marine Inside Drip Proof UL924 Emergency Lighting Damp Locations Enclosed and Gasketed LIGHT SOURCE Fluorescent The IMF series fixture is UL listed as marine inside drip proof and also listed for damp locations. Commonly used on offshore rigs and in
- Light Fixture Voltage: 120 to 347 volts
- Light Fixture Wattage: 16.999999999999968 to 34.000000000000014 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Larson Electronics LLC
Description: encountered. The HAL-48-2L-LED fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 2 Groups A, B, C and D hazardous area LED light that takes the reliability and efficiency of a fluorescent fixture and adds even longer lamp life and efficiency with high output LEDs.
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL1598A Marine Outside Type NEMA 3, 4 & 4X LIGHT SOURCE Compact Fluorescent Incandescent The BVP series luminaire is commonly used in environments where protection is needed from
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 13.000000000000032 to 31.999999999999968 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Appleton Electric
Description: 1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING ELECTRONIC, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PL-T COMPACT FLUORESCENT LAMP
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 26 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
Supplier: Appleton Electric
Description: 1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING ELECTRONIC, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PL-T COMPACT FLUORESCENT LAMP
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
Supplier: Hubbell Electrical Products
Description: 7-7/16 INCH 14-5/16 INCH UL 1598/844, CSA C22.2 APPROVAL 3/4 INCH CEILING MOUNTING CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE COMPACT FLUORESCENT LAMP TYPE (2) 13 W LAMP WATTAGE DIE-CAST COPPER
- Light Fixture Voltage: 120 volts
- Fixture Type: Ceiling Fixtures
- Features: Explosion-proof
- Lamp Type: Fluorescent
-
Supplier: Hubbell Electrical Products
Description: IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE BI-PIN COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL DIRT/DUST/CORROSION RESISTANT ELECTROSTATICALLY APPLIED POWDER EPOXY HOUSING FINISH 120 V
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Fixture Type: Ceiling Fixtures
- Lamp Type: Fluorescent
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite Circline Series model 109SS surface mount fluorescent lighting fixture. 22 watt (lens and lamp not included). Engineered for RV (recreational vehicle), marine, solar, trailer, service truck, and mobile office lighting applications.
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 21.99999999999997 watts
- Application: Automotive, Marine, Outdoor
- Lamp Type: Fluorescent
-
Supplier: Larson Electronics LLC
Description: 2L Hazardous Area Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4C temperature rating and is specifically designed to handle the rigors of wet and corrosive marine environments. The HALP-48-2L hazardous area
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLUORESCENT LIGHTING FIXTURE FOR MARINE LOCATIONS, 800 MA; 60/35 WATT LAMP, 4 FOOT LONG, 120/277 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Light Fixture Voltage: 277 volts
-
Supplier: Larson Electronics LLC
Description: efficiency 15 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss
-
Supplier: R. STAHL, Inc.
Description: Repair Light with 25 m cable and 3 pair plug Features By using modern cold cathodes tubes extern long service time Anti-roll design in the hand grip Adjustable light direction via suspension hook Life expectancy more than twice of normal flourescent lampsApplications Suitable as well for
- Work Light Voltage: 230 volts
- Cord Length: 82.02104166666668 ft
- Lamp Type: Fluorescent
- Work Light Type: Handheld
-
Supplier: UL Standards & Engagement
Description: voltage landscape lighting systems m) Low voltage lighting fixtures for use in recreational vehicles n) Low voltage marine lighting o) Marine navigational lights p) Marine type fixtures q) Neon transformers and power supplies r) Portable electric displays s) Portable handlamps
-
Supplier: UL Standards & Engagement
Description: replacement in the luminaire other than direct replacement of the lamp using the existing lampholder. Requirements for these direct replacement lamps are specified in the Standard for Self-Ballasted Lamps and Lamp Adapters, UL 1993. 1.9 Use of this standard to cover
-
Supplier: UL Standards & Engagement
Description: replacement in the luminaire other than direct replacement of the lamp using the existing lampholder. Requirements for these direct replacement lamps are specified in the Standard for Self-Ballasted Lamps and Lamp Adapters, UL 1993. 1.9 Use of this standard to cover
-
Supplier: UL Standards & Engagement
Description: Where subject to corrosive vapors; or g) In storage battery rooms. 1.6 A track lighting luminaire assembly that uses a tungsten-halogen lamp, fluorescent lamp, high-intensity-discharge, or LED lamp shall also comply with: a) The applicable requirements from the Standard
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: New Warships Hit 45 knots (52 mph)
You might be interested in: Industrial Cranes, Marine Services, Fluorescent Lamps .
-
Physiological colour changes in the red porgy, Pagrus pagrus , following adaptation to blue lighting spectrum
To produce the blue spectra fluorescent aquarium lamps ( Marine -Glo, Hagen D- 25488 Deutschland, 40 W) were used.
-
Effects of UV-B on Algal Growth Rate and Trace Gas Production
in the present study and also in an earlier one^ in which minimal con- centrations of CO occurred with dense cultures of marine algae illuminated by fluorescent lamps over a period of weeks.
-
The electromagnetic environment: its relationship to existing harmonised generic standards, and the need to consider it fully to meet the protection requiremen...
…appliances, and household electronic equipment industrial manufacturing equipment mobile radio, commercial radiotelephone, and other telecommsapparatus and networks medical, scientific, and educational electronic equipment information technologyequipment radio and TVbroadcast transmitters aeronautical and marine radio apparatus lights and fluorescent lamps It is not necessary…
-
Calibration and characterization of spectral imaging systems
The patches were illuminated with only a Quartz halogen lamp (figure 4a) and with a combination of a halogen lamp and a blue fluorescent tube (Arcadia Marine Blue Actinic) (figure 4b).
-
Biotechnology for Odor and Air Pollution Control
Yoshihara et al. (1996) reported on some degrees of NO removals using a bubble column pho- tobioreactor illuminated by fluorescent lamps , and inoculated with a strain of marine algae (NOA-113) isolated from seawater.
-
Photoinhibition of photosynthesis in the marine
brown alga Fucus serratus as studied in field
experiments
…out at seawater temperature with a portable pulse-amplitude modulation fluorometer (PAM, Walz, Effeltrich, FRG), as devised by Schreiber et al. (1986), connected with a saturation pulse lamp The measure- ment of in vivo chlorophyll fluorescence from marine macroalgae required the construction…
-
Visual pigment diversity in two genera of mantis shrimps implies rapid evolution (Crustacea; Stomatopoda)
…animals were brought to our laboratory in Baltimore and examined as soon as possible, generally within a month after capture9 In the laboratory, animals were kept in marine aquaria at ~ 25~ illumin- ated by daylight fluorescent lamps and fed fresh and…
-
Underwater multichannel fluorimeter for marine ecological research
The fundamental difference between the MZF and other marine fluorimeters lies in the fact that one lamp simul- taneously excites fluorescence in two spectral regions.
-
A Dinoflagellate Amylax triacantha with Plastids of the Cryptophyte Origin: Phylogeny, Feeding Mechanism, and Growth and Grazing Responses
…30 psu f/2-Si medium (+ 5% v/v soil extract), and then grown at 15 °C on a 14:10 light:dark (L:D) cycle with cool-white fluorescent lamps providing 20 lmol photons/m2 … the addition of the marine ciliate M. rubrum (=M…
Indicates content that may require registration and/or purchase.