-
Supplier: Radwell International
Description: FUSE, 2A, 32VDC, SMD, SLOW BLOW, 0603, MARKING CODE: S. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: 1.6A AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: CSA Certification, UL Approval
- Fuse Type: PC Board
-
Supplier: SCHURTER Inc
Description: Description ESCC QPL Listed, see www.escies.org Full data sheet available on request Hermetically sealed, robust and smallest construction with high breaking capacity up to 300 A Unique Selling Proposition ESA ESCC QPL (Qualified Parts List) SnPb finish - effective whisker growing barrier Extensive
- Voltage Rating: 125 volts
- Current Rating: 3.5 amps
- Rated Breaking Capacity: 300 amps
- Operating Temperature: -55 C
-
-
Supplier: DigiKey
Description: FUSE TRIGGERABLE 30A 62V 2 CELL
- Current Rating: 30 amps
- Rated Breaking Capacity: 80 amps
- Operating Temperature: -20 to 60 C
- Mounting: Solderable (surface mount)
-
Supplier: SCHURTER Inc
Description: Description Directly solderable on printed circuit boards Applications Primary protection on SMD PCBs AC and DC applications
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -40 C
-
Supplier: SCHURTER Inc
Description: Description ESCC QPL Listed, see www.escies.org Full data sheet and engineering handbook available on request Sealed, robust and smallest construction based on MGA-S experiences with high breaking capacity up to 1000 A Unique Selling Proposition ESA ESCC QPL (Qualified Parts List) SnPb finish -
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 1,000 amps
- Operating Temperature: -50 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Voltage Rating: 32 volts
- Current Rating: 2 amps
- Interrupt Rating: High Interrupt
- Mounting: Solderable (surface mount)
-
Supplier: SCHURTER Inc
Description: Description Complements USF 1206 with lower current ratings Impermeable to potting compound Unique Selling Proposition Lowest voltage drop Very fast, precise opening Applications Smart meters Battery protection Sensors Mobile devices Semiconductor protection
- Voltage Rating: 125 volts
- Current Rating: 0.25 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -55 C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Meets IEC60127-4 specifications (7A or less) Stable fusing characteristics due to original technology Suitable for reflow and flow soldering Products meet EU RoHS requirements Excellent anti-sulfuration characteristics due to using high sulfuration-proof material
- Current Rating: 0.4 amps
- Approvals / Standards: RoHS Compliant
- Mounting: Solderable (surface mount)
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Surface mount fuse suitable for primary and secondary circuits Ceramic case provides excellent mechanical strength Suitable for flow and reflow soldering Stable fusing characteristics due to the original technology Excellent Anti-Surge characteristics Products with lead-free
- Voltage Rating: 160 volts
- Current Rating: 0.4 amps
- Fuse Material: Ceramic
- Approvals / Standards: RoHS Compliant
-
Supplier: KOA Speer Electronics, Inc.
Description: Features In normal condition, it works as a resistor and when excessive voltage is applied, it protects circuits by fusing quickly The same shape as RK73 series Suitable for both flow and reflow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not
- Approvals / Standards: RoHS Compliant
- Mounting: Solderable (surface mount)
-
Supplier: Littelfuse, Inc.
Description: The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint,
- Approvals / Standards: CSA Certification, RoHS Compliant
- Features: Resettable
- Mounting: Solderable (surface mount)
-
Supplier: Allied Electronics, Inc.
Description: Fuse;Submin/Non-Resettable;Time Lag;0.05A;Dims 8.5x8.5mm;Thermoplastic;Radial
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Voltage Rating: 35 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50 amps
- Fuse Material: Ceramic
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Voltage Rating: 32 volts
- Current Rating: 3 amps
- Mounting: Solderable (surface mount)
-
Supplier: Newark, An Avnet Company
Description: FUSE, SMD, FAST ACTING, 5A, 125VDC; Fuse Current:5A; Product Range:Brick 1025FA Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
-
Supplier: OptiFuse
Description: Smaller board-level leaded and SMD fuses used to protect the most sensitive electronic circuits
- Voltage Rating: 125 volts
- Rated Breaking Capacity: 15 amps
- Features: Fast Acting
- Mounting: Solderable (surface mount)
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Voltage Rating: 6 volts
- Current Rating: 1.1 amps
- Rated Breaking Capacity: 40 amps
- Operating Temperature: -40 to 85 C
-
Supplier: AVX Corporation
Description: amps Rated voltage: 32V Operating temperature: -55ºC to +125ºC The new F0402G Accu-Guard® series of fuses is based on thin-film technology which allows precise control of the component electrical and physical characteristics that is not possible with standard fuse technologies. The
- Voltage Rating: 32 volts
- Current Rating: 0.2 amps
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
-
Supplier: Utmel Electronic Limited
Description: Fuse Chip Very Fast Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL
- Voltage Rating: 125 volts
- Current Rating: 3.5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: Fuse;Resettable;Fast Acting;10A;Sz 1206;Dims 3.4x1.8x0.85mm;SMT;24VDC;PCB
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Current Rating: 1 amps
- Features: Fast Acting
- Mounting: Solderable (surface mount)
-
Supplier: Littelfuse, Inc.
Description: The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature
- Fuse Type: Miniature
- Features: Resettable
- Approvals / Standards: RoHS Compliant
- Mounting: Solderable (surface mount)
-
Supplier: Newark, An Avnet Company
Description: FUSE, V FAST ACTING, SMD, 250MA; Fuse Current:250mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
-
Supplier: AVX Corporation
Description: Accu-Guard® II Features & Benefits Operating temperature: -55°C to +125°C Insulation resistance: >20MΩ guaranteed (after fusing at rated voltage) Interrupting rating: 50A Accu-Guard® II is a version of Accu-Guard® fuses for a wider range of current and voltage ratings. Con struct ed on
- Current Rating: 50 amps
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Mounting: Solderable (surface mount)
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility
-
Supplier: Littelfuse, Inc.
Description: Littelfuse zeptoSMDC Series PPTC is developed for overcurrent and overtemperature protection in mobile applications. It works as a "fail-safe" to protect battery management ICs and fuel gauges. Maximum electrical rating: 13VDC Short circuit current: 82~200mA Small footprint 0201 size RoHS
- Features: Resettable
- Mounting: Solderable (surface mount)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Voltage Rating: 32 volts
- Current Rating: 3 amps
- Mounting: Solderable (surface mount)
-
Supplier: Newark, An Avnet Company
Description: FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Voltage Rating: 35 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50 amps
- Fuse Material: Ceramic
-
Supplier: Bourns, Inc.
Description: The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial
- Voltage Rating: 63 volts
- Current Rating: 7 amps
- Fuse Type: Protective
- Approvals / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Fuse Chip Very Fast Acting 10A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: 250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device
- Features: Resettable
- Approvals / Standards: RoHS Compliant
- Mounting: Solderable (surface mount)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Voltage Rating: 32 volts
- Current Rating: 5 amps
- Mounting: Solderable (surface mount)
Find Suppliers by Category Top
Featured Products Top
-
printed with legends, logos and graphics. OKW can also supply the knobs with laser marking – perfect for consecutive numbering or machine-readable QR codes, bar codes and DataMatrix codes. Other customisation services include installation/assembly of accessories. These ergonomic collet (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc.
More Information Top
-
Passive electronic components
Working number, 355, 356 grinders, 67, 68, 73, 76-78, 83, 84, 88, 89 grinder contact resistance, 84 grinder current, supreme permissible, 81 slot line, 373 melting temperature 331, 334 Schoop, 211 … … 352, 356, 361, 389, 447 SMD ceramic-capacitors, 204, 257 … SMD assembly, 19, 49, 123 SMD resistances structure form, 50 code after EIA-96, 36, 64 three-character code, 34 HF properties, 54 pulse load 34 metal foil resistances 55, 58, 464 identification , 54 trimming (adjustment), four-character code, 34, 35, 64 …
-
Penny tag technologies for removable data storage
Because the mark , or code , is ablated into the media, overwriting it with a mag- netic tone does not erase it. … that contains 192 bytes of memory.1 Selectable portions of this memory are fusible at the factory … Peerless drives leverage the SMD ’s unalterable feature to provide a trusted source for the DRM media …
-
Restriction of Hazardous Substances (RoHS) Compliance
These components will be marked with the suffix ‘-LF’ to denote RoHS Lead-Free status without … The final lead finish for Through-Hole or SMD is Hot Tin Dip (Sn or SnCu). Mitigation processes may include a fused tin process shortly after plating. … will be identified with the words “ “RoHS Compliant” printed on the bar code label or on …
Indicates content that may require registration and/or purchase.