-
Supplier: LexJet Corporation
Description: HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series,
- Width: 24 inch
- Length: 40 yd
-
Supplier: LexJet Corporation
Description: HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series,
- Width: 36 inch
- Length: 40 yd
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48"
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated, Metallized
- Materials: PET / Polyester
-
-
Supplier: Datamax-O'Neil
Description: Datamax-O’Neil’s IQ Series thermal transfer and direct thermal label offering includes a wide range of products –thousands of custom labels designed for every application imaginable. We are committed to manufacturing superior labels u
- Features: Specialty / Other
-
Description: Rugged 4 mil thick polyurethane protective film (no adhesive). Applications include co-cure for composite abrasion and erosion protection and matte black paint replacement. Very tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Abrasion, erosion,
- Features: Coating, Other, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion)
- Location / Orientation: Exterior
- Form: Film / Laminate
- Industry: OEM / Industrial
-
Description: Liner Side Adhesive General Purpose Aggressive Tack, High Peel, Acrylic Adhesive, 0n-irritating. Common Applications Device Overlay Drape to patient attachment Incise drape for surgical incision Medical Device Assembly Medical Device Mounting Medical-Flexible Films Patient Monitoring Surgical
- Peel Strength / Adhesion: 8.75 lbs/in
- Adhesive: Acrylic, Silicone
- Materials of Construction: Paper, Plastic / Polymer
- Features: Single-Sided Adhesive
-
Supplier: Mactac
Description: Tuning Film 700 BF Sublime is an 8 year pigmented polymeric vinyl film with a bubble-free adhesive for easy application
- Overall Thickness: 0.0034 inch
- Overall Width: 60 inch
- Overall Length: 984 inch
- Overall Width / O.D.: 60 inch
-
Supplier: LexJet Corporation
Description: Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink
- Width: 36 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink
- Width: 44 inch
- Length: 33.333333333333336 yd
-
Supplier: Mactac
Description: METRO Matte Coated Litho permanent adhesive with no scores or printing on the liner.
- Overall Width: 26 inch
- Overall Length: 20 inch
- Overall Width / O.D.: 26 inch
- Chemical System: Acrylic
-
Supplier: Mactac
Description: METRO Matte Coated Litho permanent adhesive with no scores or printing on the liner.
- Overall Width: 17 inch
- Overall Length: 22 inch
- Overall Width / O.D.: 17 inch
- Chemical System: Acrylic
-
Supplier: Mactac
Description: Metro matte litho with permanent adhesive for offset printing. The blank liner is scored for easy application.
- Overall Width: 26 inch
- Overall Length: 40 inch
- Overall Width / O.D.: 26 inch
- Chemical System: Acrylic
-
Supplier: Aervoe Industries Incorporated
Description: Flexible, long-lasting coating, can be used to coat electrical components
- Coverage: 15.000000000000002 to 30.000000000000004 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 150 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Polyonics
Description: POLYONICS XF-101M is a 1 mil (25 μm) polyimide film with a high temperature, acrylic, pressure sensitive adhesive and a high opacity, matte white topcoat specifically designed for thermal transfer printing.
- Thickness: 0.001 inches
- Features: Other, Permanent, Print Receptive / Treated
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Polyonics
Description: POLYONICS XF-102M is a 2 mil (50 μm) polyimide film with a high-temperature, permanent, pressure sensitive acrylic adhesive and a high opacity, matte white topcoat specifically designed for thermal transfer printing.
- Thickness: 0.002 inches
- Features: Other, Permanent, Print Receptive / Treated
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48"
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0254 mm
- Features: Low Transfer / Extractable, Other
-
Supplier: Polyonics
Description: POLYONICS XF-101ME is a 1 mil (25 μm) polyimide film with a 1 mil (25 μm) low charging, acrylic, pressure sensitive adhesive, a high opacity, matte white, static dissipative topcoat and low charging liner specifically designed for thermal transfer printing.
- Thickness: 0.001 inches
- Features: Other, Permanent, Print Receptive / Treated
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Celanese Corporation
Description: Clarifoil is the world's leading manufacturer of cellulose diacetate films. Utilizing specialized casting technology, we produce an extensive product range: gauges from 14 µm to 500 µm; clear, matte and semi-matte finishes; colored and pearlescent film.Our customers
- Type: Thermoplastic
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady tedlar product ID label roll is used with BBP31, BBP33, BBP35, BBP37. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-437 tedlar product ID label roll are: 150 ft L x 4 in W. Supports thermal transfer printing. One of the
- Width: 4 inches
- Length: 150 ft
- Features: Permanent
- Materials of Construction: Plastic / Film
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady MetaLabel product ID label roll is used with BBP31, BBP33, BBP35, BBP37. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-428 product ID label roll are: 130 ft L x 4 in W. Supports thermal transfer printing. One of the
- Width: 4 inches
- Length: 130 ft
- Features: Permanent
- Materials of Construction: Plastic / Film
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady ToughBond product ID label roll is used with BBP31, BBP33, BBP35, BBP37. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-489 product ID label roll are: 130 ft L x 4 in W. Supports thermal transfer printing. One of the
- Width: 4 inches
- Length: 130 ft
- Materials of Construction: Plastic / Film
-
Supplier: Dontech Incorporated
Description: CRT’s and other types of displays. The VARGard™ antireflective films are available with several different surface finishes ranging from a very matte 30 gloss to a clear 92 gloss finish. VARGard™ films are manufactured in 18” x 24” sheets or pre-cut to your specific size.
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® HXI is DuPont™ Kapton® black polyimide film coated with epoxy ideal for products where uniform matte black appearance is desired. It offers thinner construction than Pyralux® HXC, but similar mechanical and process properties. It is coated on one side with a
- Features: Electrically Insulating / Dielectric, Encapsulating / Potting, Film / Sheet, Specialty / Other, UL Approved
- Industry: Electronics, OEM / Industrial
-
Supplier: Victrex PLC
Description: APTIV film 2000 Series APTIV 2000 Series are unfilled amorphous films available in thicknesses from 6 microns up to 300 microns. The 2000 Series films are typically selected for processing to semi-crystalline form using a thin gauge thermoforming process or when ductility and a
- Overall Thickness: 6 to 300 inch
- Overall Width: 1.45 inch
- Tensile Strength (Break): 120 psi
- Tensile Modulus: 1.8 ksi
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Mini Direct display surface packaging film is made of optical PET as the base material, treated by AG&AF special coating, and then coated with high-performance special AG OCA optical adhesive. It has matte surface effect, excellent reliability (high temperature resistance, high
- Overall Thickness: 0.002362206 inch
- Transmission: 65 %
- Form / Shape: Film / Sheet
- Material Type: Optical Grade
-
Description: A matte clear medical film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin bonding, fabric /substrate design and medical device application.
- Adhesive: Acrylic
- Materials of Construction: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48"
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Materials: PET / Polyester
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Kapton® B polyimide film exhibits an excellent balance of physical, chemical, and electrical properties over a wide temperature range, with superior dimensional stability at elevated temperatures. The matte black color of Kapton® B provides a uniform, aesthetically pleasing
- Features: Dielectric, Other, Specialty / Other
- Applications: Electronics / Microelectronics
-
Supplier: Panavision, Inc.
Description: crystal-controlled speed range of 4-40 fps in one-frame increments. The camera body weighs only 14 pounds, and weighs about 27 pounds with a 21mm Primo lens, 500 foot magazine with film, and clip-on matte box. The Lightweight-II comes standard with B&W or optional color video assist.
- Maximum Frame Rate: 4 to 40 fps
- Application / Industry: Broadcast
- Monochrome / Color: Color, Monochrome
- Imaging Technology: Film
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Formable, printable, solvent based, UV curable lacquers engineered to create selective matte textures on XtraForm hardcoated polycarbonate films. They are specifically designed for deep draw 3D forming, making them ideal for Film Insert Molding (FIM/IMD) in
- Applications: Electronics / Microelectronics
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48"
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated, Metallized
- Materials: PET / Polyester
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2455 Blue is manufactured with a matte ETFE backing coated with high-temperature silicone adhesive. This tape is designed to be a tool (mold) release tape in composite molding applications. Applications: Composite lay-up Roller wrapping Plate masking Heat sealing
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -40 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® LF-B is DuPont™ Kapton® B black polyimide film coated with acrylic ideal for products where uniform matte black appearance is desired. The coverlay is made with the leading DuPont™ Kapton® brand black polyimide film for high performance applications where
- Chemical System: Acrylic / Polyacrylate
- Industry: Automotive, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Die Bonding Adhesive / Compound, Electrical Insulation / Dielectric Material, Film / Sheet, Specialty / Other
-
Supplier: Ohmite Manufacturing Co.
Description: The TDH50 is a D2PAK surface mount device capable of high wattage dissipation with the proper heatsink and thermal considerations. The Ohmite D series heatsinks with the TDH50 presents a complete solution for your surface mount wattage requirements. The thick film construction enables
- Resistance Range: 0.00002 to 51,000 ohms
- Power Rating: 50 watts
- Operating AC Voltage: 2,000 volts
- Operating Temperature: -55 to 155 C
Find Suppliers by Category Top
Featured Products Top
-
) finishes as needed. Surface Finishing Services: Surface Finish Sand Blast Production sandblasting center for achieving various degrees of matte surface finishes. Sand Blasting – Produces (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
) finishes as needed. Surface Finishing Services: Surface Finish Sand Blast Production sandblasting center for achieving various degrees of matte surface finishes. Sand Blasting – Produces (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
processes to produce desired RMS finishes as needed. Sand Blasting Produces a matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electro-Polishing Produces a high bright finish Belt Polishing (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Film analysis
Correspondingly, clog in adjustments connected to ferrous stone films of 1920er years not dynamically to a continuous image flow.
-
bopet glossy film - offers from bopet glossy film manufacturers, suppliers, exporters & wholesalers
Multiple Extrusion Glossy Matte Film / Bopet Thermal Laminating ...
-
Surface and Interfacial Tensions in Copper Matte-Slag Systems, 1200°C
If it is positive, the matte film is stable (Case a).
-
Thermal Bopp Films - Thermal Bopp Films Manufacturers, Suppliers
[ Related Keywords : bopp thermal lamin film, laminated paper roll, bopp film jumbo roll, bopp 21mic matte film ] .
-
matt film - offers from matt film manufacturers, suppliers, exporters & wholesalers
Thickness:0.18mm Width: MAX 5M Glossiness:90+ for the glossy film, 5- for the matte film Function: Fireproof,Heat ...
-
BOPET Thermal Transfer Film from Anhui Guofeng Plastic Industry Co.,Ltd, China
There are 1788 Matte film from 590 suppliers on EC21.com .
-
Representation, reception and effect of emotions in the film
By meanings, symbols play here also associations and be So metaphors a Rolle.268 e.g. the meaning of ferrous stone film hardly to understand armored cruisings Potemkin (ferrous stone 1925) without consideration of the filmisch staged symbolism and metaphors; triggers the …
-
Wheel alignment inspection by 3D point cloud monitoring
As shown in Fig. 3(a), the matte film was attached on the wheel surface.
-
bopet transparent film - offers from bopet transparent film manufacturers, suppliers, exporters & wholesalers
Multiple Extrusion Glossy Matte Film / Bopet Thermal Laminating ...
-
Matte Inkjet Card Paper from Nanjing Oracle Digital Technology Co.,Ltd, China
Matte Film .
Indicates content that may require registration and/or purchase.