Products/Services for Maximo Emergency Power Generator Radios
-
Radios - (371 companies)...either HF 27 MHz or UHF 477 MHz. VHF radios are used mainly in marine applications and by emergency personnel. VHF/UHF two-way radios are also available. Radio accessories include: two-way antennas UHF connectors battery chargers external GPS... -
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power... -
Alternative Power Generators - (1181 companies)Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels. Alternative power generators produce... -
Emergency Stop Switches - (222 companies)Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process. Actuation Type. Unlike regular stop switches, emergency stop switches are not solely dependent on springs. Instead... -
RF Generators - (92 companies)...include a floor-standing cabinet, or have a PCB form factor. Modular products are also available. Selecting RF Generators. Selecting RF generators requires an analysis of special features. Battery backups provide emergency power for continuous outputs... -
Signal Generators - (411 companies)...and radio frequency (RF) to function. Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency, and to generate a signal, waveform, or noise source. Signal generators can use AC energy...
-
Plasma Generators - (13 companies)Plasma generators are special generators that produce the needed RF power to ignite and maintain plasma in plasma chambers and similar devices. Plasma generators produce the needed radio frequency (RF) power to create and maintain plasma in plasma...
-
Power Supplies - (3080 companies)...are electrical devices that convert the DC current produced by a PV device (cell or array) into alternating current. High frequency devices are designed for high frequency or radio frequency (RF) applications. RF generator power supplies...
-
Terrestrial Radio and Satellite Radio Services - (31 companies)...radio infrastructure uses telecommunications hardware such as: filters. amplifiers. duplexers. combiners. multi-couplers. power supplies. surge suppressors. waveguides. Satellite radio service providers use one or more communications satellites...
-
Radio Modems - (158 companies)...transmission power is 1 W. 5 GHz is part of the unlicensed national information infrastructure (UNII). 23 GHz is for microwave radio systems. UHF and VHF radio modems are also available. To reduce the effect of localized frequency interference and noise...
Product News
-
Isotech, Inc.
Seismic Mounts & Isolators for Power Generators When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event -- so your critical power systems are ready when they're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Anritsu Company
Radio Communications Analyzer MT8821C downlink signals for Over-The-Air (OTA) testing, and providing ports for interfacing with external instruments like signal generators and spectrum analyzers. The MT8821C's capabilities extend beyond basic RF testing. It is also suitable for various functional tests, including OTA testing, Specific Absorption Rate (SAR) testing, power consumption testing, inter-RAT measurement report testing, Dual SIM (DSDA) testing, and even testing of features like Simultaneous Voice over LTE (VoLTE). For users... (read more) -
Schaltbau GmbH
Emergency disconnect switches Emergency disconnect switches. Emergency disconnect switches for up to 440 V or battery voltages. Emergency disconnect switches ensure immediate power interruption by manual actuation. Single-pole and double-pole versions are available. Solid contacts and a high contact pressure ensure safe operation. The robust switches have a snap-action mechanism. This ensures that the initiated switch-off process is completed automatically. S100/80 - Emergency disconnect switch up to 48 V DC. Emergency... (read more)Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Isotech, Inc.
IBC-Compliant Seismic Isolation for Generators When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event -- so your critical power systems are ready when they're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's... (read more) -
Linemaster Switch Corporation
Linemaster's radio-frequency foot switch RF foot control. Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for many applications. RF Twin Aero Wireless. Drip Tight, Dust Tight, Watertight, Oil Tight, Rust Proof, Corrosion Resistant. FEATURES & BENEFITS. 2.4 GHz. Channel Hopping. 802.15.4 Compliant. Meets IEC 60601 3rd Edition. Automatic RF power level adjustment of Transmitter. Waterproof... (read more)Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Anritsu Company
Radio Communication Test Station MT8000A real-world network conditions. This allows for testing of features like call connections, handovers, and network behavior under various scenarios. Beyond base station emulation, the MT8000A offers a wide range of testing capabilities: RF Measurements: The platform can perform comprehensive RF measurements on 5G devices, including power, frequency, modulation accuracy, and receiver sensitivity. These measurements ensure that devices comply with 5G standards and deliver optimal performance. Protocol... (read more) -
JiuJiang Ingiant Technology Co., Ltd.
High Performance Generator Carbon Brushes work. High-precision Dimensional Fit: All components are manufactured strictly according to original equipment dimensions, with perfect assembly compatibility. The installation process is simple and efficient, suitable for routine maintenance and emergency parts replacement of power plant generators. Application Scenarios & Service Orientation This series of carbon brush blocks is specially developed for large hydrogen-cooled turbine generators, widely used in thermal power plants and other power... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Uni-Trend US
RF Signal Generator Buying Guide RF Signal Generator Buying Guide. Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and development. These precision instruments produce controlled RF signals with specific characteristics that are vital for testing, troubleshooting, and calibrating RF systems and components. This guide will help you understand the key considerations when selecting an RF signal generator... (read more) -
Shanghai Thinktank Process Management Co., Ltd
FSV-F Fire-Safe Valve for Emergency Shutoff In facilities handling combustible liquids and gases, rapid isolation during fire emergencies is critical to minimizing damage and preventing escalation. Conventional shutoff solutions often rely on external power or operator response, potentially delaying emergency action. The FSV-F Fire-Safe Fusible Link Valve Series is designed to automatically shut off or open flow during fire or excessive temperature events. Combining a robust valve body with a fusible thermal release mechanism, the system... (read more)Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Ignion
Design smarter, efficient multi-radio devices As wireless devices shrink and pack more radios onto a single PCB, designers face higher transmission power, frequent retransmissions, and ultimately, shorter battery life. Discover how to design smarter, power-efficient multi-radio devices that last longer in the field. Download Now. What you will learn. Why compact PCB layouts worsen coupling and battery drain. How poor efficiency and mismatching accelerate energy loss. Proven strategies to break the coupling -battery drain chain. (read more)Browse Chip Antennas Datasheets for Ignion
-
Authors
stations operating in conjunction with thermoelectric generators serving four years in the U. S. Army Signal Corps .... He ville Power Administration, Portland, Ore., since 1950, and is. .... includes all phases of power system communica- tions and control, specifically VHF mobile radio , fault location, analog .... sign of the Administration's communication system including towers, buildings, emergency power systems, and special equip- ment. .... George J. Wey (M'38-SM'64) was born in Maximo , Ohio, employed by the Appalachian Power Company, Bluefield…
-
Industrial Instrumentation and Control Systems
Evaluation [J ] Radio engineering, 2007, 37(3):14-16. .... Xinxiang Power Supply Company, Xinxiang 453002, Henan Province, China. .... 5023 circuit breaker long time in a non-phase run, will enable the generator set in a … life and friendly environment, so in hybrid electric vehicles, pulse power system and emergency power fields it .... [3] Michael C. Pietrzyk Maximo L. Perez.
-
Energy Efficient Thermal Management of Data Centers
This should, for example, include down to the level of the diesel fuel used to operate emergency back-up generators periodically to keep them available. .... containerized solutions generally come preloaded with IT equipment and merely need chilled water, network, and power connections. .... Technologies which monitor the location of a given asset using radio frequency identification (RF-ID) are emerging. .... thank Jon Lenchner, Jeff Kephart, Raja Das, Tom Sarasin, and Wayne Riley from the Tivoli/ Maximo team.
-
Equipment Manufacturing Technology
…Hirayama, Development of New Molded-in Magnetic Powder Core and Multi-polar Synchronous Generator , Proceedings of the .... Water Power Press. .... from full control duty workers who have competency and experience to deal with Emergency , with the highest .... The maintenance management system of U.S. industrial companies MAXIMO is widely used. .... General Packet Radio Service (GPRS) .
-
Skirt and pop music as opportunity
…on the joins London Live on this Saturday with music of lady Gaga, Maximo the concert of .... (that) "eigene(n) Facette(n) of femininity, but each of its voices has a distinctive sound." 441 Also following music ending One Shot of emergency , The Frauenremix, stands under the primate to want to represent female musicians. .... that third programs of the ARD on the Westdeutschen and referred the Hessian broadcast : The WDR shows .... and social establishing and seeks secure resonances characterizing for this power and accommodative life world. .... for jugendgefährdende fonts because of the modified medium landscape and - the habits with April 1 adapted and extended 2003 also by title and working application here. Vgl. the last fetch on the 30.03.2013 stelle/geschichte.html http://www.bundespruefstelle.de/bmfsfj/generator/bpjm/Die-Bundespruef .
-
Handbook of Loss Prevention Engineering, 2 Volume Set
IBM (2012) Maximo Asset Management, http://www-01.ibm.com/software/tivoli/ products/ maximo -asset-mgmt/ (last accessed 12 … EP, etc.) UFSAR/ Technical Specifications/Codes of Federal Regulations (e.g., 10CFR50.54(q) Emergency Plans QATR and .... Technological emergencies would include failures of technical systems, such as power failures, communications/information technology system failures, or … 2-week supply for home) • Flashlight • Battery-powered or hand-crank radio (NOAA Weather Radio .... Other mitigation activities might include providing emergency generators for standby power, automatic fire sprinkler systems, or even…
Indicates content that may require registration and/or purchase.