-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has
- Features: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes •
- Maximum Discharge Flow: 0.0007396817399999999 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes •
- Maximum Discharge Flow: 0.0007396817399999999 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes •
- Maximum Discharge Flow: 0.00034342366500000003 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: false triggering. • NEMA 4X (IP66) Washdown • Self priming even against maximum line pressure
suction lift up to 30 feet (9 meters) Choose a pump to achieve flow rates up to 158.5 GPH (600 LPH) and pressures up to 125 psi (8.6 bar) depending on your particular - Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0026417205 to 0.412108398 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy IP31/NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 4.752 GPM
- Power Source: AC Powered
- Features: Peristaltic Pumps
- Pump Housing Material: Plastic
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy IP31/NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Aalborg Instruments
Description: pressure for extended tubing life. Each pump comprises a front panel with controls, a pump head with adjustable occlusion wall, a safety cover, a motor, a rigid case with four rubber feet, and a handle. The handle is practical both to carry the pump and, when rotated
- Maximum Discharge Pressure: 12.3 to 12.6 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all
- Maximum Discharge Flow: 0.0029058925499999997 to 0.1241608635 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: AC Powered
-
Polishing and Buffing Machines - 4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20Supplier: Precision Surfacing Solutions
Description: specifications. The LSP-20 is driven by four, variable speed motors for maximum process control flexibility. All four rotating machine components, the ring gear, sun gear, top plate and bottom plate, are independently controlled. Process down pressure requirements are pneumatically
- Power: 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30Supplier: Precision Surfacing Solutions
Description: or polish a wide range of materials to very tight specifications. The LSP 30 is driven by three, variable speed motors for maximum process control flexibility. All three rotating machine components, the bottom plate, sun gear, and ring gear, are independently controlled. The top plate is
- Power: 40 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Three-Phase
- Type: Disc Finishing, Double Sided (Double Disc), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
Find Suppliers by Category Top
Featured Products Top
-
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Data centers demand maximum uptime—and Gorman?Rupp delivers. Our pumping solutions are built to support continuous operation across fuel transfer, pressure boosting, and wastewater handling, ensuring reliable performance in critical applications. With durable, easy (read more)
Browse Fluid Transfer Pump Systems Datasheets for Gorman-Rupp Pumps -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
peristaltic pumps and piping to simulate a variety of pumping conditions. The decrease in energy used over time when the pulsation dampener was added in the system ranged from 3.9% up to 34.1% depending on the setup and differential pressure created. As seen in Figure 1 (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
» Continuous operating pressures up to 130 bar, peak 200 bar. » Pulsation-free = maximum efficiency of (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Built to Withstand High Pressures With a maximum working pressure of 50 bar, the FTP pump is robust enough to handle demanding industrial applications (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
maintain optimal water pressure. Cold water supply pumps must be sized for maximum demand while maintaining the correct pressure throughout the building even though, most of the time, the pumps are not actively pumping that kind of capacity. When the water demand in the building is (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Maximum Temperature 240°C (465°F) Maximum Allowable Working Pressure 40 bar (580 psi) Maximum Transmissible Power 265 HP at 3500 RPM Maximum Capacity (Flow Rate) 4400 gpm (60 Hz (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Approaches to Quality Risk Management When Using Single-Use Systems in the Manufacture of Biologics
2) Conditions of use of single-use components • Maximum temperature • Minimum temperature • Contact duration • Use of peristaltic pump • Maximum pressure • Use of autoclave sterilization • Flushing prior to use • Stirring • Filter integrity test (sterilization …
-
GE Healthcare Life Sciences "Laboratory and Pilot Scale Ultrafiltration Cartridge"
When running FlexStand Holder with peristaltic pump , the maximum pressure that can be achieved is 2 bar g (30 psi g).
-
Proceedings of the Physiological Society, 17–18 December 1971, Nottingham Meeting: Demonstrations
Pulsatile flow is provided by a peristaltic pump and maximum blood pressure controlled by a Starling by-pass.
-
GE Healthcare Life Sciences "Xampler Microfiltration Cartridge (CFP-2-G-4X2MA)"
When running FlexStand Holder with peristaltic pump , the maximum pressure that can be achieved is 2 bar g (30 psi g).
-
Experiment and simulation of the simultaneous removal of organic and inorganic contaminants by micellar enhanced ultrafiltration with mixed micelles
A peristaltic pump having a maximum sustainable pressure of 6 bars was used to pressurize the system.
-
Removal of Ni(II) ions from wastewater by micellar enhanced ultrafiltration using mixed surfactants
A peristaltic pump having a maximum sustain- able pressure of 6 bar was used to pressurize the system.
-
Theoretical and experimental study of fluid behavior of a peristaltic micropump
Volumetric flowrate and maximum pumping pressure data of the peristaltic micropump for four differentdriving frequencies (0.5 Hz, 1 Hz, 2 Hz, and 4 Hz) at 90 volts were tested.
-
Analytical Techniques in Biochemistry and Molecular Biology
(h) When using a peristaltic pump do not exceed the maximum operating pressure of the matrix.
-
Automated sample preparation using supported liquid membranes for liquid chromatographic determination of sulfonylurea herbicides
The maximum pressure that can be allowed with a peristaltic pump is ca 5 atm.
-
Evaluation of an Immersed Hollow Fibre Membrane Technology for Water Reuse in Swine Waste Supernatant
Maximum pumping capacity of the peristaltic pump used was reached before the maximum operating pressure 48.3 kPa (7.0 psig) or the 34.5 kPa (5.0 psig) recommended for baseline runs on the module was reached.
Indicates content that may require registration and/or purchase.