Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Mechanical Fuel Pumps for Automobiles
-
Supplier: Accuris
Description: PUMP, FUEL, CAM-ACTUATED: ENGINE, MECHANICAL DIAPHRAGM AND PARTS KIT, ENGINE FUEL PUMP
-
Supplier: Accuris
Description: Aircraft Fuel Pump Mechanical and Electrical Safety Design
-
-
Supplier: SAE International
Description: The requirements presented in this document address the key considerations for mechanical and electrical safety in aircraft fuel pump design. Document sections focus on understanding safety relative to an electrically motor driven fuel pump assembly acting as an
-
Supplier: Accuris
Description: Pump, Fuel, Cam-Actuated: Engine, Mechanical Diaphragm and Parts Kit, Engine Fuel Pump
-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using engineered ceramic
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Supplier: ASTM International
Description: This specification covers the design and construction requirements of rotary positive displacement distillate fuel pumps intended for use in shipboard. Pumps covered by this specification are of Types II, III, IV, V, VIII, X, and XI and of sizes A-H. The pump shall be
-
Supplier: CSA Group
Description: ISO 13948-1:2015 specifies dimensions and requirements for mechanical, threaded connections used on diesel fuel injection pumps and fuel injectors for the connection of low-pressure fuel, lubrication oil or air supply. Five types of threaded connections (types A to
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" –
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: KRAL AG
Description: The CG pump is a casing pump fitted with an easily installed CL pump module with flows ranging up to 581 gpm. Dependent on the requirements of the application radial shaft seals, mechanical seals or hermetically sealed magnetic coupling can be used. CG pumps cover
- Maximum Discharge Flow: 581 GPM
- Maximum Discharge Pressure: 1,450 psi
- Discharge Size: 0.9842525 to 5.905515 inch
- Media Temperature: 158 to 356 F
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 AL-41/38 in Aluminium alloy
- Pump Type: Drum Pumps
-
Supplier: Pump Solutions Group
Description: long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump
- Pump Type: Self-Priming Pump
-
Description: failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 2 inch
- Media Temperature: 225 F
-
Supplier: Godwin, a xylem brand
Description: and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert” system and electronic ignition to increase fuel
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using engineered ceramic
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Description: Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In Replacement for Other Truck Pumps: Simplifies retrofit installations on most fuel oil trucks.
- Maximum Discharge Flow: 161 GPM
- Maximum Discharge Pressure: 200 psi
- Pump Housing Material: Cast Iron
- Power Source: None, Pump Only
-
Supplier: Sykes
Description: pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Clark Solutions
Description: Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid pressurization for fuel burners and blenders as well as general
- Maximum Discharge Flow: 51.4 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 1.25 inch
- Media Temperature: 250 F
-
Supplier: Sykes
Description: The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Sykes
Description: The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooled with wet exhaust. 152 mm (6 in) on Turbocharged Aftercooled with dry manifolds. Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter Fuel transfer pump Primary fuel filter Fuel
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Exhaust elbow, dry, 152 mm (6 in), 4 bolt flange Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Fuel filter,
- Horse Power: 292 to 482 HP
- Displacement: 14.600862316975304 liters
- Length: 74.1 inch
- Width: 46.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Mi-T-M Corporation
Description: 28-foot suction lift · 104-foot maximum total head · Mechanical (silicon carbide) seal for longevity and performance · Precision molded cast iron impeller and volute to help reduce vibration and wear. Suction Discharge Size 3in. x 3in. Displacement/Engine 212cc Mi-T-M OHV Max. Total Head
- Maximum Discharge Flow: 276 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 3 inch
- Pump Type: Trash Pumps
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: SAE International
Description: the pump and the efficiency of the pump were used to determine whether the pump should run in mechanical or electrical mode. The model with the dual mode coolant pump was simulated for the UDDS cycle to demonstrate the effectiveness of control strategy. Benefits of
-
Supplier: SAE International
Description: pump and combinations of those for a cold started FTP75 test cycle. Split cooling yields a benefit of \u223c 2.2 - 2.4 % fuel reduction potential; the use of an electrical water pump shows \u223c 0.3 - 1.2 %. The benefit of a combination of both measures is simulated to\u223c
-
Supplier: Sardello, Inc.
Description: Sardello, Inc. specializes in large component and assembly remanufacturing, and has the capability of servicing a wide array of products, including, but not limited to: Pumps fuel/water/hydraulic Fuel injectors Valve bridges Push/master rods Intake/exhaust valves Gearboxes
- Services: Component Remanufacturing / Rebuild, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program
- Capabilities: Hydraulic Pumps, Water Pumps
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: SAE International
Description: mover, part of a hybrid powertrain or even a range extender; in every case potential still exists for improvement in mechanical efficiency of the engine itself, through reduction of friction and of parasitic losses for auxiliary components. A comprehensive approach to mechanical
-
Supplier: Mueller Steam Specialty
Description: Designed for use chemical processes including brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment.
- Pipe Size: 0.75 to 18 inch
- Pressure Rating: 720 psi
- Screen Opening: 0.125 inches
- Process Temperature: -20 to 100 F
Find Suppliers by Category Top
Featured Products Top
-
the industry seeks to align with global sustainability goals. Over the years, the aerospace sector has progressively adopted greener practices, from improving fuel efficiency to exploring alternative energy sources. This evolution reflects a broader shift toward sustainable aviation, driven (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
highlighted hydrogen’s benefits within the clean energy sector, saying, “Hydrogen can be produced domestically…when used to power highly efficient fuel cell electric vehicles, hydrogen holds the promise of helping strengthen national energy security, conserve fuel, and (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
condensates boiler feed water, fuels and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
components that can be tailored to the relevant engines. As well as the controller, the sensors for crankshaft position, and inlet and cylinder head temperature, the system also incorporates an ignition module, the injector, a fuel pressure accumulator and the fuel pump. The high-precision mechanical (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Industrial Machinery Construction Equipment Material Processing Equipment Ball Mills Crushing Machinery Fuel Pump Systems Automation Equipment Power Transmission Systems Chengdu Leno Machinery provides custom gear (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Steel balls used in mechanical assemblies must withstand repeated contact, friction, and environmental exposure while maintaining consistent performance. For applications where both mechanical durability and corrosion resistance are required, material selection becomes particularly important (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Vitube® Flexible Tubing of Viton® Known for its resistance to oils and chemicals, Vitube made from Viton retains its good mechanical and chemical resistance properties at extremely high temperatures (read more)
Browse Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
implemented for sensorless The system supports motoring in closed-loop control is particularly suitable for use on fans and commutation as would be required for a typical pumps. The program is written in C and has been fan or pump. specifically optimized and well annotated for ease of understanding
More Information Top
-
Diesel Engine Transient Operation
… 10 to 85% of full engine load, at constant governor setting, is illustrated in Figure 1.4; it concerns a four-stroke, six-cylinder, moderately turbocharged and aftercooled, medium-high speed, industrial diesel engine, with mechanical fuel pump -governor, rated at 236 …
-
Chrysler Engines, 1922-1998
Importantly, a lever-operated mechanical fuel pump was added to the right side of the cylinder block.
-
Automotive Fuel Line Siphoning: Causes, Consequences & Countermeasures
On older vehicles that used an engine mounted mechanical fuel pump , the feed line pickup extends down to the bottom of the fuel tank, so that it can adequately access the fuel inside the tank.
-
Challenges to Meet Emissions Legislation Tier 3 With Mechanical Rotary Fuel Pump
However when the Tier 3 A particulate levels were finally mandate to remain at the Tier 2 levels, it provided an opportunity for rotary mechanical fuel pumps to continue in the lower power categories.
-
Racing car technique
The mechanical Kraftstoffpumpe promotes the Kraftstoff mostly not directly of the tank, but of a collecting pot …
-
Opposed Piston Engines
The Stanadyne four-outlet rotary mechanical fuel pump , mounted rear- wards, is also on the LHS, and is driven at half engine speed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43930/37739617-MIT.pdf?sequence=2
Mechanical fuel pumps generally do not deliver full pressure during engine start-up, using the compressed nitrogen fuel system makes it possible to test the injector at the fuel pressure obtained during cranking for an extended period of time.
-
Racing car technique
The mechanical fuel pump promotes the fuel mostly not directly of the tank, but of a collecting pot to the motor, image N-5.
-
The Chinese Automotive Supplier Report
… Systems, Bearing Bushes, Cold Gaskets, Commercial Vehicle Wipers, Disc Brake Pad Power, Drum Brake Blocks, Drum Brakes, Dynamic Seals, EMI/RFI Shielding, Exterior And Interior Systems, Guides, Heat Shields, Ignition Coils, Light Sources, Liners, Marine And Mechanical Fuel Pumps , Motorcycle Disc Brake, Pins …
Indicates content that may require registration and/or purchase.