-
Supplier: Advance Lifts, Inc.
Description: These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the
- Capacity: 10,000 lbs
- Length: 72 inch
- Width: 120 inch
- Platform Length: 72 inch
-
Supplier: Advance Lifts, Inc.
Description: These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. Features: All models are equipped with a hinged bridge with a pull back chain All T2 & T3
- Capacity: 5,500 lbs
- Stroke: 58 inch
- Length: 96 inch
- Width: 84 inch
-
Supplier: Steel Guard Safety Corp.
Description: chain on the rolling end (standard). Dock Lift Model S Highlights Remote power pack 12™ (3,658 mm) hydraulic hose. Push button control on 12™ (3,658 mm) straight cord. Hydraulic pump with built-in overload relief. Hydraulic and oil hoses included. Up-travel limit switch. Motor,
- Equipment Features: Adjustable Size, Portable, Safety Railing
- Features: Other
- Equipment Material: Steel
-
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Box series of dumpers from Bayne Premium Lift Systems are the most reliable and versatile material handling dumpers on the market. Choose from our standard selection of dumpers to suit your particular application.
- Capacity: 2,500 lbs
- Length: 92 inch
- Width: 84.875 inch
- Actuation: Hydraulic
-
Supplier: ACE Controls Inc.
Description: 1.14" and Ø 46.77". (Ø 29 mm and Ø 188 mm). The TUBUS TR-L is used where impact or collision protection is necessary along a straight line e.g. on shovels in mining equipment, loading and lifting devices, dock systems in shipbuilding or luggage and transport belts.
- Absorber Stroke: 0.67 to 4.25 inch
- Energy per Cycle: 63.7 to 68,151 In-lbs
- Operating Temperature: -40 to 120 F
- Shock Absorber / Damper Type: Linear Damper
-
Supplier: Powder Systems Limited (PSL)
Description: filters (push-push) including remote design Lift up windows for ease of maintenance Front and rear operator working positions Functional safety interlocks Ergonomically located display panel Designed according to required universal regulations Standard 4mm stainless steel main body
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: HORIBA Instruments, Inc.
Description: sensor signals. This ‘computer-separation’ method is to be distinguished from other balance types using mechanical separation methods. The advantage of the HORIBA balance system is a very robust, simple, long term stable and maintenance free construction of the balance. No lever systems and
Find Suppliers by Category Top
Featured Products Top
-
3000 Series Recessed Dock Lifts These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Dock Lifts FAQ – Common Questions About Dock Lift Platforms ELECTRICAL: Is it okay to operate the dock lifts on (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
MODEL T3-50608 RECESSED DOCK LIFT 2 Year Parts & Labor/10 Year Structural Warranty These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Mechanical VRC Lifts. Custom Lift Capabilities WE DO THE HARD (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Access Lifts Vertical Reciprocating Conveyors & Scissors Lifts Built-to-last, our mezzanine lifts help increase productivity, safety and efficiency. We offer multi-stage scissor lifts, package lifts, vertical material lifts, hydraulic lifts, mechanical lifts, mezzanine accessories and more (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
-stage scissor lifts, package lifts, vertical material lifts, hydraulic lifts, mechanical lifts, mezzanine accessories and more. Browse below and view our vertical reciprocating conveyors and scissor lifts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
VRC’s are generally less expensive than mechanical units, but are limited to two (2) level operations. Inquire about our reciprocating vertical conveyors online today. Enclosures are quoted separately. For small package lifts (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
. Mechanical VRC lifts may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. Models may be floor mounted or pit mounted. Mechanical VRC lifts are well suited to multiple level stops. Enclosures (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc.
More Information Top
-
INFRASTRUCTURE
Five slipways, the largest capable of lifting vessels of 1,500 tonnes and LOA 76 m, two mechanical lift docks , the larger with a lifting capacity of 5,500 tonnes.
-
Extending the Use of Conventional Construction Technology for the Installation of Subsea Production Facilities in Deep Water
Although NDT inspection is not requested by the ISO 4309 standard for rope inspection (ISO 2004), other bodies recommend it in their standard for Lifting Applications in a Marine Environment under mechanical lift docks for ships where the use of approved NDT …
-
Design of a new independently-mobile reconfigurable modular robot
Preliminary experimental results demonstrate locomotion, mechanical docking , and lifting of a single module.
-
Heterogeneity for Increasing Performance and Reliability of
Self-Reconfigurable Multi-Robot Organisms
heterogeneity are physical constraints imposed on the system in the organism mode: the number of modules to be lifted , mechanical strength of docking elements or requirements for energy/communication buses.
-
$3500-$4000 Dock Equipment - Material Handling - Grainger Industrial Supply
• Edge of Dock Leveler, Lift Mechanism Electric Hydraulic with Mechanical Lip, 20,000 lb.
-
Products | Blue Giant dock levelers offers line of high-capacity hydraulic dock levelers | Plant Services
Blue Giant is a global leader in dock equipment, including hydraulic and mechanical dock levelers, vertical storing docks, dock lifts , lift tables, dock safety systems, and dock seals and shelters.
Indicates content that may require registration and/or purchase.