-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: Nokia
Description: for signalling gateway and media gateway controller Available as integrated or stand-alone version Integrated key IP Multimedia Subsystem (IMS) functions, such as IMS Media Gateway (IMS-MG), public switched telephone network (PSTN) facing Media
- Features: Gateway
-
Supplier: Softing Industrial Automation GmbH
Description: between devices and networks for which data exchange has previously not been easily possible. With echochange, a SIMATIC S5 with a SIMATIC S7 controller or a Siemens PLC with a Rockwell Automation PLC can be connected, for example. The gateway can be configured locally or remotely. The
- Number of Ports: 2 #
- Features: Gateway, Internet of Things (IoT) Compatible
-
-
Supplier: Artesyn Embedded Power
Description: voice or video transcode) Media gateways Media servers/media resource function Video/content optimization (transcode and transrating) Video communications servers Interactive voice and video response systems Featuring up to 12 power-efficient DSPs with optimized software,
- Number of ports: 2
- Features: Other
- Standard Type: Video / Graphics Card
- Bus Interface: x4
-
Supplier: Softing Industrial Automation GmbH
Description: between devices and networks for which data exchange has previously not been easily possible. With echochange, a SIMATIC S5 with a SIMATIC S7 controller or a Siemens PLC with a Rockwell Automation PLC can be connected, for example. The gateway can be configured locally or remotely. The
- Number of Ports: 2 #
- Features: Gateway, Internet of Things (IoT) Compatible
-
Supplier: ZyXEL Communications, Inc.
Description: IES-1248-51V has a built-in POTS splitter and can act as the media gateway of a packet voice network. Through the communication with the softswitch or media gateway controller, IES-1248-51V digitalizes and encapsulates the POTS voice into VoIP packets and delivers
- Features: Gateway
-
Supplier: Microchip Technology, Inc.
Description: LAN9420/LAN9420i is a full-featured, Fast Ethernet controller which allows for the easy and cost-effective integration of Fast Ethernet into a PCI-based system. LAN9420/LAN9420i consists of a PCI Local Bus Specification Revision 3.0 compliant interface, DMA Controller, Ethernet MAC,
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: In addition to an integrated Media Access Controller (MAC), Microchip’s LAN89218 includes a physical interface (PHY) and an SRAM-like slave port, which is a simple, yet highly functional Host Bus Interface. This interface provides a glueless connection to most common 32-bit and 16-bit
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: boxes Digital video recorders and DVD recorder/players Digital TV Digital media clients/servers and home gateways Video-over IP Solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet controller for the
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: clients/servers and home gateways Video-over IP solutions, IP PBX & video phones Wireless routers & access points High-end audio distribution systems Key Benefits Non-PCI Ethernet controller for high performance applications 16-bit interface with fast bus cycle times Burst-mode read
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: GL Communications, Inc.
Description: The Media Gateway Control Protocol (MGCP) is a signaling and call control protocol used between the Media Gateway Controller (MGC) and Media Gateway (MG). The MGC uses MGCP to instruct MG about the events, media, signals to be played on
- Features: Other
-
Supplier: GL Communications, Inc.
Description: The Media Gateway Control Protocol (MEGACO/H.248) is a signalling and call control protocol used between the Media Gateway Controller (MGC) and Media Gateway (MG) for supporting multimedia stream transmission. The MGC uses Megaco/H.248 to instruct MG
- Features: Other
-
Supplier: Artesyn Embedded Power
Description: voice or video transcode Media Gateways Media Servers / Media Resource Function Mobile Video Optimization (transcode and transrating) Video Communications and Conferencing Servers Interactive Voice and Video Response Systems ATCA-8320 brings multi-core DSPs and the
- Memory: 16,000,000 k
- Processor Speed: 1,500 to 2,000 MHz
- GbE / 10 GbE Ports: 10 #
- Form Factor: AdvancedTCA
-
Supplier: MACOM
Description: At MACOM we offer a line of infrastructure voice processors, in concert with the carrier-grade Media Stream Processing software, that delivers complete, integrated VoIP media, signaling and control processing solution. Combined with powerful DSP cores with flexible packet processing
-
Supplier: MACOM
Description: At MACOM we offer a line of infrastructure voice processors, in concert with the carrier-grade Media Stream Processing software, that delivers complete, integrated VoIP media, signaling and control processing solution. Combined with powerful DSP cores with flexible packet processing
-
Supplier: Nokia
Description: The Nokia 5020 Element Manager (EM) provides centralized, scalable element management for next-generation networks (NGNs) based on the following Nokia 5020 Softswitch components: the Nokia 5020 Call Session Controller (CSC); the Nokia 5020 Media Gateway Controller and the
-
Supplier: SIE Computing Solutions, Inc.
Description: with Carlo Gavazzi hardware Linux, Microsoft Windows, Solaris, and VxWorks operating system support Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) Storage (NAS, SAN) Video/image
- Data Rate: 320,000,000 kbps
- Number of Ports: 4
- Operating Temperature: 10 to 50 C
- Host Bus: CompactPCI (cPCI), PCI, PMC
-
Supplier: GL Communications, Inc.
Description: core – GTP (ETH101) simulation for user-plane packet transmission and reception services between any two nodes in LTE and UMTS networks. Mobile Traffic Core – Gateway (ETH102) module allows simulation of Gateway Traffic to test media gateway telephony interfaces over IP.
- Features: Other
-
Supplier: GL Communications, Inc.
Description: TDM traffic simulation over IP networks. Various traffic types include File, Digits, Tones, FAX, IVR, Dynamic VF, and Voice Quality Testing. MAPS™ can be configured to auto start the traffic over SS7 signaling or manually define traffic at run time. GL also offers MAPS™ Media Gateway
- Network Protocol: TCP/IP
-
Supplier: Infineon Technologies AG
Description: Telematics control units Connected gateways Multi media head units ECUs requiring strong security protection Automotive security use cases Secured key store and management Remote attestation Privacy protection Data store protection Mutual authentication Secured communication Diagnostic
- Microprocessor Architecture: 16-Bit
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: Infotainment, Car-Media, Display, Dashboard Family Overview For different output voltage varieties please click here. Applications 60 GHz radar sensor for in-cabin monitoring system Active suspension control Domain controller for ADAS and autonomous driving Door control module
- Quiescent Current (IQ): 0.000031 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: ToneCooling Technology Co., Ltd
Description: performance cannot be compromised. These PCs, often used for media centers, gaming, or compact workstations, require a cooler that provides efficient thermal management without taking up too much space. The TC-SP5-2US21-P meets this need, ensuring a balance of size and performance. 2.
-
Supplier: Visual Sound, Inc.
Description: small to moderate sized houses, condominiums, and businesses. Each C2N-AMP-4X100 handles up to four rooms, and includes six stereo line inputs to accommodate all your radio and TV tuners, CD and media players, and multi-zone audio servers. With many of the same pro features as Crestron's more
Find Suppliers by Category Top
More Information Top
-
http://www.cisco.com/en/US/docs/voice_ip_comm/pgw/7/provisioning/guide/02prvpln.pdf
Cisco Media Gateway Controller Software Release 7 Provisioning Guide .
-
http://www.cisco.com/en/US/docs/voice_ip_comm/pgw/9/installation/software/SW2/swinst.pdf
Cisco Media Gateway Controller Software Installation and Configuration Guide (Releases 9.1 through 9.6 .
-
http://www.cisco.com/en/US/docs/voice_ip_comm/pgw/7/mibs/guide/7MIB.pdf
Cisco Media Gateway Controller MIB Guide (Release 7 .
-
--- Not used --- - Cisco
Media Gateway Controller - MGC-01 2000-01-12 15:19:51 .
-
http://www.cisco.com/en/US/docs/voice_ip_comm/pgw/9/command/reference/mmlref.pdf
mml> ACK-ALM:IOCM-01:”CONFIG FAIL” Media Gateway Controller - MGC-01 2000-01-12 15:19:51 M COMPLD ; .
-
http://www.cisco.com/en/US/docs/voice_ip_comm/pgw/7/billing/guide/r7bill.pdf
Cisco Media Gateway Controller Software Release 7 Billing Interface Guide .
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/vxsm/vxsm_r5.3/command/reference/Cmds25.pdf
This parameter is used only when the Play Announcement signal from the media gateway controller (MGC) does not incorporate a parameter specifying the number of cycles that the announcement is to be played.
-
Cisco Voice Switch Service Module (VXSM) Command Reference, Release 5.3 - VXSM Commands [Cisco MGX 8880 Media Gateways] - Cisco
This parameter is used only when the Play Announcement signal from the media gateway controller (MGC) does not incorporate a parameter specifying the number of cycles that the announcement is to be played.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1934/c2001/ccmigration_09186a00800eae01.pdf
D Channel to Media Gateway Controller .
-
Support for M3UA and SUA with SCTP - Cisco
The documents that contain additional information related to the Cisco Media Gateway Controller (MGC) software are listed below: .
Indicates content that may require registration and/or purchase.