Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and temperature
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Features: Gas
-
Supplier: Sensirion
Description: The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements.
- Pipe Diameter: 0.7480319 inch
- Gas Volumetric Flow Rate: -3.53107344632768 to 8.82768361581921 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 8.702262 to 15.5190339 psi
-
Supplier: Accuris
Description: Pressure Regulators and Pressure Regulators with Flow-Metering Devices for Medical Gas Systems
-
-
Supplier: Sensirion
Description: Proximal Flow Sensor for Neonatal and Pediatric OEM Applications The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or anesthesia. The sensor is available as both a single-use version (SFM3400-D)
- Gas Volumetric Flow Rate: -1.16525423728814 to 1.16525423728814 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
- Features: Gas
-
Supplier: Accuris
Description: Pressure Regulators, Gauges, and Flow-Metering Devices for Medical Gases
-
Supplier: Accuris
Description: Flow-Metering Devices for Connection to Terminal Units of Medical Gas Pipeline Systems
-
Supplier: Accuris
Description: Flow-metering devices for connection to terminal units of medical gas pipeline systems
-
Description: ISO 15002:2008 is applicable to: flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal units of a medical gas pipeline system for flow adjustment, measurement and delivery of
-
Supplier: CSA Group
Description: ISO 15002:2008 is applicable to: flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal units of a medical gas pipeline system for flow adjustment, measurement and delivery of
-
Supplier: Sensirion
Description: The SFM4200 digital mass flow meter for air, oxygen and non-corrosive gases is particularly suitable for high-volume applications. One highlight is its pressure resistance. In contrast to its predecessors, the SFM4200 is highly pressure-resistant and delivers reliable measurements at
- Gas Volumetric Flow Rate: 0 to 5.64971751412429 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 1,160.3016 psi
- Features: Gas
-
Supplier: TSI Incorporated
Description: Range: 0.01-20 L/min. Calibration: N2O, Air, O2, N2. Connections: 3/8 inch tube. The TSI Nitrous Oxide Mass Flow Meter 41433 (LCD, 0.01-20 L/min / N2O, Air, O2, N2/ 3/8" tube) can be used for a multitude of gas flow measurement applications. Whether measuring gas
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: TSI Incorporated
Description: Range: 0.01-20 L/min. Calibration: N2O, Air, O2, N2. Connections: 1/4 inch tube. The TSI Nitrous Oxide Mass Flow Meter 41403 (LCD, 0.01-20 L/min / N2O, Air, O2, N2/ 1/4" tube) can be used for a multitude of gas flow measurement applications. Whether measuring gas
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: TSI Incorporated
Description: Range: 0.01-20 L/min. Calibration: Air, O2, N2. Connections: 1/4 inch tube. The TSI Mass Flow Meter 4140 (0.01-20 L/min / Air, O2 , N2 / 1/4" tube) can be used for a multitude of gas flow measurement applications. Whether measuring gas flows in a laboratory
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: TSI Incorporated
Description: flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI mass flow meters are specified as two percent of flow rate reading. One TSI mass
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: Brooks Instrument
Description: When you need a compact, economical mass flow meter that delivers long-term, stable flow measurement without requiring temperature or pressure correction, the 5700 Series thermal mass flow meter meets your requirements. It’s engineered specifically for the needs of
- Media Temperature Range: 149 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0 to 0.13765 lbs/min
- Mass Flow Rate Range: 0 to 0.13765 lbs/min
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: CSA Group
Description: cylinders with a working pressure up to 30 000 kPa ( 300 bar) and can be provided with devices which control and measure the flow of the medical gas delivered.
-
Description: of the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools. These pressure regulators are intended to be fitted to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and can be provided with devices which control and measure the flow of the
-
Supplier: First Sensor AG
Description: The WBA sensors offer mass flow measurement for air and gases based on a highly sensitive thermal measuring principle. The WBA series includes unidirectional as well as bidirectional flow ranges. The sensors achieve a very high accuracy over the complete measuring range in the positive
- Mass Flow Rate: 0 to 0.0005506 lbs/min
- Operating Temperature: -13 to 185 F
- Operating Pressure: 25 psi
- Mass Flow Rate Range: 0 to 0.0005506 lbs/min
-
Supplier: ES Systems S.A.
Description: ES Systems has developed ESRF-ESF, an inline gas flow sensor, based on the hot-film anemometer principle for mass gas flow measurements. ESRF-ESF is one of the few gas flow sensors featuring bidirectional gas flow sensing of up to ±300 ln/min
- Mass Flow Rate: 0.8259 lbs/min
- Operating Temperature: -4 to 185 F
- Mass Flow Rate Range: 0.8259 lbs/min
- Electrical Output: Analog Voltage
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the function of data display, online monitoring, etc., it has been widely used in home and
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 122 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data display, online monitoring
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 131 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Supplier: Brooks Instrument
Description: Seeking an affordable solution for non-corrosive and low-pressure applications? Now there's a clear choice: 2500 Series plastic variable area flow meters. Constructed from precision-machined acrylic, 2500 Series flow meters use annealed, unibody construction that
- Gas Volumetric Flow Rate: 0.0035314666725 to 0.035314666725 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: CSA Group
Description: operator at terminal units of a medical gas pipeline system for flow adjustment, measurement and delivery of medical gases flow-metering devices that are connected and disconnected by the operator at gas-specific connection points of devices such as pressure
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Description: sensitivity and is able to detect flow direction. The MFS flow sensor is optimal for limited space system integration and is available as integrated sensor on PCB. Further advantages of the MicroFlowSens flow sensor include: Excellent solution for applications with high
- Features: Gas
- Mounting: Insertion Type
- Meter Technology: Thermal Meter
-
Supplier: Brooks Instrument
Description: When you need quick air-flow measurements on the go, you need the portability of the Pocket Series variable area flow meters. Constructed from durable polycarbonate, Pocket Series flow meters come with a pocket clip and a short, 135 mm (5.32 in.) length that fits
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to pressure
-
Supplier: CSA Group
Description: complying with ISO 7396-1; low-pressure regulators with integral flow-metering devices intended to be connected to terminal units of medical gas pipeline systems complying with ISO 7396-1; low-pressure regulators intended to be connected to terminal units attached to pressure
Find Suppliers by Category Top
Featured Products Top
-
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
McCrometer's V-Cone® Flow Meter, known for precision flow measurement solutions providing superior accuracy and repeatability in rugged environments, has been certified for oil/gas service by Petroleum Development Oman. The newly certified V-Cone Flow Meter requires virtually no (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Gas Flow Measurement - Different Types of Flow Meters
Flow sensors can be found across various industrial, medical and aerospace applications. Flow is defined as the mass or volume of a fluid that passes per unit of time. In practice, flow sensors (or flow meters) are essential in every operation that requires measuring the mass or volume of fluids
-
Benchmarking MCU power consumption for ultra-low-power applications
Developers of battery-powered devices often have. the challenge to offer high levels of functionality. and performance while simultaneously maximizing. battery life. Applications like water and gas flow. meters, medical monitoring devices and remote. sensors typically demand months or even years
-
Benchmarking MCU Power Consumption For Ultra-low-power Applications
Developers of battery-powered devices often have the challenge to offer high levels of functionality and performance while simultaneously maximizing battery life. Applications like water and gas flow meters, medical monitoring devices and remote sensors typically demand months or even years
More Information Top
-
Prolyl hydroxylase inhibitor treatment confers whole‐animal hypoxia tolerance
An atmosphere of 8% O2 was achieved by perfusing the chamber with a gas mixture (8% O2 and 92% N2) 15 L min)1 using Precision Medical gas O2 flow meter .
-
Benchmarking MCU power consumption for ultra-low-power applications
Applications like water and gas flow meters , medical monitoring devices and remote sensors typically demand months or even years of battery life from a single battery.
-
Benchmarking MCU power consumption for ultra-low-power applications
Applications like water and gas flow meters , medical monitoring devices and remote sensors typically demand months or even years of battery life from a single battery.
Indicates content that may require registration and/or purchase.