-
Supplier: Accuris
Description: Nonflammable Medical Gas Piping Systems
-
Supplier: Accuris
Description: Medical Oxygen Concentrator Central Supply System: for Use with Nonflammable Medical Gas Piping Systems
-
Supplier: Accuris
Description: Qualification Requirements for Agencies Testing Non-Flammable Medical Gas Piping Systems
-
-
Supplier: CSA Group
Description: ISO 7396-1, Medical gas pipeline systems — Part 1: Pipeline systems for compressed medical gases and vacuum and ISO 7396-2, Medical gas pipeline systems — Part 2: Anaesthetic gas scavenging disposal systems, but contains
-
Supplier: Brady Corporation
Description: Medical Gas Pipe Marker cards are to correctly specify the gas content and operating pressure of medical gas piping systems.
-
Supplier: CSA Group
Description: that each medical gas pipeline provides the correct gas or vacuum to the corresponding terminal unit; (b) specify the use of gas-specific components for terminal units and for other connectors that are normally accessible to the user; (c) ensure a continuous supply of
-
Description: along with the criteria for safe design and installation. A new piping material, corrugated medical tubing, is now allowed. A groundbreaking Chapter 15 includes all of the dental gas and vacuum system requirements together in one place. (Print, 207 pp., 2018) The
-
Description: Identification Installer Performed Tests System Verification Support Gases Operation and Management Dental Gas and Vacuum Systems Identify changes in NFPA 99 applicable to medical gas and vacuum systems Who Will Benefit: Anyone who works on or installs
- Type: Certificate
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Supplier: ASTM International
Description: Protection Association (NFPA) Standard 99, Gas and Vacuum Systems (NFPA) Standard 99C, Standard for Hypobaric Facilities (NFPA) Standard 99B, and Canadian Standards Association (CSA) Standard Z 305.1/Z 7396.1, Nonflammable Medical Gas Piping Systems. Note
-
Supplier: CSA Group
Description: ISO 14726:2008 specifies main colours and additional colours for identifying piping systems in accordance with the content or function on board ships and marine structures. These colours can also be used for piping systems on drawings and diagrams. ISO 14726:2008 does not
-
Description: ISO 14726:2008 specifies main colours and additional colours for identifying piping systems in accordance with the content or function on board ships and marine structures. These colours can also be used for piping systems on drawings and diagrams. ISO 14726:2008 does not
-
Description: edition of NFPA 99, its companion Handbook, and NFPA®'s updated 2018 edition Medical Gas and Vacuum Systems Handbook -- the convenient, targeted field reference for medical gas and vacuum systems projects. Save 15% and work confidently with the "Big 3" for
-
Supplier: ASTM International
Description: operation. 1.3 This specification does not cover the following: 1.3.1 Central vacuum pumps and piping systems of vehicles and buildings, 1.3.2 Catheters, tubes, drains, curettes, and suction tips inserted into the patient, 1.3.3 Syringes, 1.3.4 Breast pumps, 1.3.5 General dentistry
-
Supplier: CSA Group
Description: referred to as "CAN/CSA-ISO 10079-3" throughout. Scope This part of ISO 10079 specifies safety and performance requirements for medical suction equipment powered from a vacuum or positive pressure gas source generating venture suction. It applies to equipment connected to
-
Description: to the following: a) central power supply (by vacuum/compressed air generation), piping systems of vehicles and buildings, and wall connectors; b) end-pieces such as suction catheters, drains, curettes, Yankauer suckers and suction tips; c) syringes; d) dental suction equipment; e)
-
Description: DRSP/DRDP Liquid Ring Vacuum Systems are self-contained vacuum systems that include stainless steel exhaust separator tank, motor control center, liquid to liquid heat exchanger, instrumentation, valves and all system piping & wiring. These systems are available as
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 1,120 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: HiTemp Technology Corporation
Description: Rotary Kiln Systems that will operate at 12 to 100 tons per day. All system components are factory-built and tested. By using a 309 stainless steel liner and ceramic fiber insulation, we can shop assemble the largest systems without exceeding the weight and size restrictions of
- Temperature Range: 1,400 to 2,200 F
- Capacity: 128 to 1,152 cubic feet
- Burn Rate: 25 to 4,000 lbs/hr
- Features: Air Filtration, Industrial, Logging / Recorder Options, Sterilizing
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover station inlets and outlets intended for use in hospitals for distribution of nonflammable medical gas in rigid piping systems in accordance with the Standard for Health Care Facilities, NFPA 99. 1.2 These requirements do not cover station
-
Description: and maintenance for hyperbaric facilities into one section. A new Chapter 15, Dental Gas and Vacuum Piping Systems is dedicated to the application of piped gas and vacuum systems for these systems that do not always readily fall under the requirements for
-
Supplier: Oneida Research Services, Inc.
Description: established ongoing working relationships with experts in the field of applied analytical chemistry, materials processing technology, quality systems and component reliability, allowing us to offer advanced, custom services at a level of quality that clients cannot find anywhere else. Package
- Standards (Test / Certify To): ASME, ASTM, MIL-SPEC, RoHS
- Test Methods: Acoustic Microscopy (SAM), Auger Spectroscopy (AES), Chromatography (GC, HPLC, etc.), Hermeticity Testing, Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Nondestructive Testing, Scanning Electron Microscopy, Trace
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating, Volatiles (VOCs)
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: electrical current or signals into rotating machinery. Ingiant rotary unions are widely used in a variety of industries and applications, including oil and gas, food and beverage, aerospace, robotics and medical equipment. A rotary joint, also referred to as a rotary union or rotating
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: industries and applications, including oil and gas, food and beverage, aerospace, robotics and medical equipment. A rotary joint, also referred to as a rotary union or rotating union, is a rotary sealing device that connects rotating equipment to fixed piping for the transfer of
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: widely used in a variety of industries and applications, including oil and gas, food and beverage, aerospace, robotics and medical equipment. A rotary joint, also referred to as a rotary union or rotating union, is a rotary sealing device that connects rotating equipment to fixed
-
Supplier: REM Surface Engineering
Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Parts Washing, Passivation, Stripping / Coating Removal
- Services: Inspection / Monitoring, New / OEM Parts, On-site / Field (Large Structures), Used / Damaged Parts
-
Supplier: REM Surface Engineering
Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Chemically Accelerated / Isotropic (ISF), Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory)
- Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, On-site / Field Work, Process Selection / Design Assistance, Refinishing, Research & Development
-
Description: Facilities for Quartering Personnel 24 20. Pressurized Equipment and Systems 24 20.1 General 24 20.2 Isolation and Tagging of Piping System 25 20.3 Pressure Piping Systems 25 20.4 Compressed Air and Gas Equipment and Systems 25 20.5 Boilers and
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants International provides a complete range of services related to adhesives, coatings, labels, tapes, and packaging material applications. All Under One Roof - Ours www.chemsultants.com Our unique blend of new product development expertise and custom coating capabilities can streamline
- Test / Certify To: ASTM, ISO
- Services: Abrasion / Wear Testing, Aging / Life Testing, Performance Testing, UV Exposure (Weathering / Solar Radiation)
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Drugs / Pharmaceuticals, Electrical Power / Distribution, Electronics, Food & Beverage, Fuels / Gas & Oil, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Legal / Forensics,
- Capabilities: Comparisons, Consulting / Training, Evaluation and Analysis, Research and Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing
-
Supplier: Analytics Corporation
Description: by large Fortune 100 companies provided excellent financial resources to develop our laboratory into one of the top 10 IH/Environmental testing laboratories in the country. By combining scientific expertise, state-of-the-art instrumentation and leading edge information management systems,
- Standards (Test / Certify To): AIHA, ASTM, EPA, NIOSH
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
- Materials: Air, Asbestos / Fibers, Chemicals, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Herbicides / Pesticides, Inorganics, Metals, Microbiological (Mold, Bacterial), PCBs / Dioxins, Petroleum Fluids (Oil, Fuel, Distillates), Solid Waste, Toxins / Restrictive Substances, Volatiles (VOCs) /
- Features: Air - Indoor Air, North America, Other, Southern US Only, Specialty / Other, Underground Storage Tanks (UST), United States Only, Water - Drinking / Potable, Water - Process / Feedwater, Water - Wastewater / Sludge
-
Supplier: Element Materials Technology
Description: From acoustics to flammability to durability Behind every successful product is a strong quality program that supports performance, durability, and certification goals. Element supports your goals at every stage, including R&D, production, and failure analysis. Some of our product testing
- Test / Certify To: ASTM, Access to Multiple Marks, IEC, IEEE, ISTA, MIL-SPEC, NIST, NRC, OEM Specific
- Services: Abrasion / Wear Testing, Accelerated (HALT / HASS), Acoustic / PIND Testing, Aging / Life Testing, Chemical Compatibility Testing, Color / Appearance, Combined Environments / Conditions, Condition Monitoring, Dimensional Gaging, Electrical Characteristics Testing, Fire Characteristics /
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Electrical Power / Distribution, Electronics, Fuels / Gas & Oil, HVAC, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices / Equipment, Motor Controllers / Control
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: TUV Rheinland of North America
Description: TÜVRheinland® delivers premier independent testing, assessment, and certification services to help companies gain access into global markets. Boasting an international network across six continents, the company's in-country experts ease the path to compliance with cost-effective pricing and quick
- Test / Certify To: AAMI, ASTM, CB Report, FDA, IEC, IEEE, MIL-SPEC, NIST, NRTL Mark (UL, CSA, TUV, etc.), NSF Standard Mark, OEM Specific
- Services: Abrasion / Wear Testing, Acoustic / PIND Testing, Chemical Compatibility Testing, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Functional / ATE, Leak / Seal Testing, Mechanical / Structural (Static Load / Stress), NDT / Inspection, Performance Testing,
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Drugs / Pharmaceuticals, Electrical Power / Distribution, Electronics, Food & Beverage, Fuels / Gas & Oil, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices /
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
Find Suppliers by Category Top
Featured Products Top
-
similar to type 321 at elevated temperatures, and excellent cryogenic impact strength. Valve stems, seats, and trim; fastening systems, screening, pins, bushings, roller bearings, pump shafts and rings. Food handling, medical, automotive, aerospace and nuclear (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
applications whereas piping is used for transporting fluids, liquids, and gases. Seamless Tubing Manufacturing Knowing that distinction can also help in determining which tubing is best for a given application, welded or seamless. The method of manufacturing welded and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.